- Circuit
- Load Current
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Published
- Series
- Termination Style
- Voltage - Load
Attribute column
Manufacturer
Omron Contactors (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Output Type | Circuit | Throw Configuration | Optoelectronic Device Type | Relay Type | Voltage - Load | Forward Current-Max | On-State Current-Max | Load Current | Isolation Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3PE-535B-2N DC12-24 Omron Automation and Safety | 2037 |
| - | 2 Weeks | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 200V~480V | - | - | 35A | - | RoHS Compliant | ||
![]() G3PE-545B-3N DC12-24 Omron Automation and Safety | 2271 |
| - | 7 Weeks | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | 200V~480V | - | - | 45A | - | RoHS Compliant | ||
![]() G3PB-245B-3N-VD Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | 80°C | -30°C | Bulk | 2005 | G3PB | Obsolete | 1 (Unlimited) | Screw | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | unknown | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | 3PST | TRIGGER OUTPUT SSR | Relay | 75V~264V | 0.01A | 45A | 45A | 2500V | RoHS Compliant | ||
![]() G3PB-225B-3N-VD Omron Automation and Safety | In Stock | - | Datasheet | - | DIN Rail | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | 8 | - | -30°C | Bulk | 2005 | G3PB | Obsolete | 1 (Unlimited) | Screw | UL RECOGNIZED, VDE APPROVED | - | unknown | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | 3PST | TRIGGER OUTPUT SSR | Relay | 75V~264V | 0.01A | 2.5A | 25A | 2500V | RoHS Compliant | ||
![]() G3PB-415B-2-VD DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | Bulk | 2005 | G3PB | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 180V~440V | - | - | 15A | - | - | ||
![]() G3PE-215B-2H DC12-24 Omron Automation and Safety | 13 |
| - | 10 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 100V~240V | - | - | 15A | - | RoHS Compliant | ||
![]() G3PB-215B-2-VD DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | Bulk | 2005 | G3PB | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 75V~264V | - | - | 15A | - | - | ||
![]() G3PB-535B-2N-VD DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2005 | G3PB | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 180V~528V | - | - | 35A | - | - | ||
![]() G3PB-245B-2H-VD DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2005 | G3PB | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 75V~264V | - | - | 45A | - | - | ||
![]() G3PB-215B-2N-VD DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount, DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | 2005 | G3PB | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 75V~264V | - | - | 15A | - | - | ||
![]() G3PE-535B-2H DC12-24 Omron Automation and Safety | 2976 |
| - | 15 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 200V~480V | - | - | 35A | - | RoHS Compliant | ||
![]() G3PB-445B-3-VD DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | Bulk | 2005 | G3PB | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | 180V~440V | - | - | 45A | - | - | ||
![]() G3PE-215B-2 DC12-24 Omron Automation and Safety | 30 |
| - | 2 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 100V~240V | - | - | 15A | - | RoHS Compliant | ||
![]() G3PE-545B-2 DC12-24 Omron Automation and Safety | 2771 |
| - | 2 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 200V~480V | - | - | 45A | - | RoHS Compliant | ||
![]() G3PE-245B-3H DC12-24 Omron Automation and Safety | 2618 |
| - | 2 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | 100V~240V | - | - | 45A | - | RoHS Compliant | ||
![]() G3PE-235B-3H DC12-24 Omron Automation and Safety | 2161 |
| - | 17 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | 100V~240V | - | - | 35A | - | RoHS Compliant | ||
![]() G3PE-515B-2H DC12-24 Omron Automation and Safety | 2587 |
| - | 47 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2008 | G3PE | Active | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 200V~480V | - | - | 15A | - | RoHS Compliant | ||
![]() G3PB-235B-3H-VD DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 1999 | G3PB | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | - | 75V~264V | - | - | 35A | - | - | ||
![]() G3PB-435B-2H-VD DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 1999 | G3PB | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 180V~440V | - | - | 35A | - | - | ||
![]() G3PB-445B-2H-VD DC12-24 Omron Automation and Safety | In Stock | - | Datasheet | - | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 1999 | G3PB | Obsolete | 1 (Unlimited) | - | - | - | - | Screw Terminal | AC, Zero Cross | DPST-NO (2 Form A) | - | - | - | 180V~440V | - | - | 45A | - | - |