- CoilResistance
- Operate Time
- Coil Power
- Coil Current
- Contact Materials
- Release Time
- Series
- Switching Voltage
- Coil Type
- Coil Voltage
- Contact Form
- Mounting Type
Attribute column
Manufacturer
Omron High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6Z-1PE-R DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 125Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2013 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 40mA | 10ms | 3.75VDC | 10mA | 200mW | 0.5VDC | Sealed - Fully | ||
![]() G6ZK-1P DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 69Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 72mA | 10ms | 3.75VDC | 10mA | 360mW | - | Sealed - Fully | ||
![]() G6Z-1PE-A DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 405Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 9VDC | Non Latching | 30VAC 30VDC -Max | 22.2mA | 10ms | 6.75VDC | 10mA | 200mW | 0.9VDC | Sealed - Fully | ||
![]() G6ZK-1PE DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 56Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | - | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 4.5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 80mA | 10ms | 3.38VDC | 10mA | 360mW | - | Sealed - Fully | ||
![]() G6ZU-1FE-A DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 2.88kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 24VDC | Latching, Single Coil | 30VAC 30VDC -Max | 8.3mA | 10ms | 18VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6ZU-1P-A DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 125Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2013 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 40mA | 10ms | 3.75VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6ZU-1FE DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 2.88kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2013 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 24VDC | Latching, Single Coil | 30VAC 30VDC -Max | 8.3mA | 10ms | 18VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6ZU-1FE DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 720Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2013 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 12VDC | Latching, Single Coil | 30VAC 30VDC -Max | 16.7mA | 10ms | 9VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6ZU-1FE DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 125Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2013 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 40mA | 10ms | 3.75VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6ZU-1PE DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 405Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 9VDC | Latching, Single Coil | 30VAC 30VDC -Max | 22.2mA | 10ms | 6.75VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6ZU-1FE DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 101Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | - | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 4.5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 44.4mA | 10ms | 3.38VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6Z-1FE-A-TR DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 101Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tape & Reel (TR) | - | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 4.5VDC | Non Latching | 30VAC 30VDC -Max | 44.4mA | 10ms | 3.38VDC | 10mA | 200mW | 0.45VDC | Sealed - Fully | ||
![]() G6ZU-1P DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 101Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | - | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 4.5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 44.4mA | 10ms | 3.38VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6ZU-1P DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 125Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2013 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 40mA | 10ms | 3.75VDC | 10mA | 200mW | - | Sealed - Fully | ||
![]() G6ZK-1PE-A DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Through Hole | 225Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2002 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 9VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 40mA | 10ms | 6.75VDC | 10mA | 360mW | - | Sealed - Fully | ||
![]() G9YA-12S-45 DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Chassis Mount | 29Ohms | - | -55°C~85°C | Bulk | - | G9YA | Obsolete | Not Applicable | Solder Lug | SPDT (1 Form C) | 15ms | 4.5VDC | Non Latching | - | 155mA | 15ms | 3.6VDC | - | 700mW | 0.45VDC | - | ||
![]() G9YAK-12S-45 DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Chassis Mount | 288Ohms | - | -55°C~85°C | Bulk | 2001 | G9YA | Obsolete | Not Applicable | Solder Lug | SPDT (1 Form C) | 15ms | 12VDC | Latching, Dual Coil | - | 41.7mA | 15ms | 9.6VDC | - | 500mW | - | - | ||
![]() G9YAK-12S-45 DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Chassis Mount | 1.15kOhms | - | -55°C~85°C | Bulk | 2001 | G9YA | Obsolete | Not Applicable | Solder Lug | SPDT (1 Form C) | 15ms | 24VDC | Latching, Dual Coil | - | 20.8mA | 15ms | 19.2VDC | - | 500mW | - | - | ||
![]() G9YAK-12S-45 DC28 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Chassis Mount | 1.57kOhms | - | -55°C~85°C | Bulk | 2001 | G9YA | Obsolete | Not Applicable | Solder Lug | SPDT (1 Form C) | 15ms | 28VDC | Latching, Dual Coil | - | 17.9mA | 15ms | 22.4VDC | - | 500mW | - | - | ||
![]() G6WK-1F DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | Surface Mount | 56Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Bulk | - | G6W | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 4.5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 80mA | 10ms | 3.6VDC | 10mA | 360mW | - | Sealed - Fully |