- CoilResistance
- Operate Time
- Coil Power
- Coil Current
- Contact Materials
- Release Time
- Series
- Switching Voltage
- Coil Type
- Coil Voltage
- Contact Form
- Mounting Type
Attribute column
Manufacturer
Omron High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Operating Frequency-Min | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Time | Features | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6KU-2F-RF-TR09DC24 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 0.95g | 5.22kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | 30 dB | 1000MHz | -40°C~70°C | Tape & Reel (TR) | 2013 | G6K-RF | yes | Active | 3 (168 Hours) | 8 | Gull Wing | EAR99 | - | - | 8536.41.00.20 | TR, 13 INCH | - | Gull Wing | 12.8mm | 6.9 mm | 12.8mm x 6.9mm x 5.4mm | 100mOhm | 1000000000Ohm | SEALED TYPE | 30V | - | - | DPDT | - | DPDT (2 Form C) | RF | .3A@125VAC | 3ms | 24VDC | Latching, Single Coil | 125VAC 60VDC -Max | 4.6mA | 3 ms | - | 18VDC | 1A | - | 100mW | - | 125V | AC/DC | LATCHED | 24V | DC | - | 1.2 | - | 1W | 50Ohm | 0.2 dB | 750 Vrms | Random | 750 Vrms | 6 ms | - | 5.4mm | - | RoHS Compliant | - | ||
![]() G6KU-2F-RF-TR09DC4.5 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 0.95g | 194Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | 30 dB | 1000MHz | -40°C~70°C | Tape & Reel (TR) | - | G6K-RF | yes | Active | 3 (168 Hours) | 8 | Gull Wing | EAR99 | - | - | 8536.41.00.20 | TR, 13 INCH | - | Gull Wing | 12.8mm | 6.9 mm | 12.8mm x 6.9mm x 5.4mm | 100mOhm | 1000000000Ohm | SEALED TYPE | 30V | - | - | DPDT | - | DPDT (2 Form C) | RF | .3A@125VAC | 3ms | 4.5VDC | Latching, Single Coil | 125VAC 60VDC -Max | 23.2mA | 3 ms | - | 3.38VDC | 1A | - | 100mW | - | 125V | AC/DC | LATCHED | 4.5V | DC | - | 1.2 | - | 1W | 50Ohm | 0.2 dB | 750 Vrms | Random | 750 Vrms | 6 ms | - | 5.4mm | - | RoHS Compliant | - | ||
![]() G6KU-2F-RF-TR09DC3 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | 0.95g | 91Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | 30 dB | 1000MHz | -40°C~70°C | Tape & Reel (TR) | 2013 | G6K-RF | yes | Active | 3 (168 Hours) | 8 | Gull Wing | EAR99 | - | - | 8536.41.00.20 | TR, 13 INCH | - | Gull Wing | 12.8mm | 6.9 mm | 12.8mm x 6.9mm x 5.4mm | 100mOhm | 1000000000Ohm | SEALED TYPE | 30V | - | - | DPDT | - | DPDT (2 Form C) | RF | .3A@125VAC | 3ms | 3VDC | Latching, Single Coil | 125VAC 60VDC -Max | 33mA | 3 ms | - | 2.25VDC | 1A | - | 100mW | - | 125V | AC/DC | LATCHED | 3V | DC | - | 1.2 | - | 1W | 50Ohm | 0.2 dB | 750 Vrms | Random | 750 Vrms | 6 ms | - | 5.4mm | - | RoHS Compliant | - | ||
![]() G6W-1P DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | NO | - | - | 101Ohm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 40 dB | 5000MHz | -40°C~70°C | Bulk | - | G6W | - | Obsolete | Not Applicable | - | - | EAR99 | - | - | 8536.41.00.20 | - | unknown | PC Pin | 20mm | 9.4 mm | 20mm x 9.4mm x 8.9mm | - | - | - | 30V | - | - | - | - | SPDT (1 Form C) | RF RELAY | .5A@30VAC | 10ms | 4.5VDC | Non Latching | 30VAC 30VDC -Max | 44.4mA | 10 ms | .5A@30VDC | 3.6VDC | 10mA | - | 200mW | 0.45VDC | 30V | AC/DC | MOMENTARY | - | DC | 2000MHz | 1.2 | - | 10W | 50Ohm | 0.4 dB | - | - | - | 20 ms | Sealed - Fully | 8.9mm | - | - | - | ||
![]() G6Z-1FE-ARDC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | - | - | 9 | - | 720Ohm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 30 dB | 2600MHz | -40°C~70°C | Tube | 2002 | G6Z | yes | Obsolete | 1 (Unlimited) | - | Gull Wing | - | - | - | 8536.41.00.20 | - | - | Gull Wing | 20mm | 8.6 mm | - | - | - | - | - | 30V | 500mA | SPDT | 30V | SPDT (1 Form C) | RF | .5A@30VAC | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 10 ms | .5A@30VDC | 9VDC | 10mA | 200mW | - | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | 1.3 | 0.5 dB | 10W | 50Ohm | - | - | - | - | 20 ms | Sealed - Fully | - | No | RoHS Compliant | - | ||
![]() G6Z-1F-ARDC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | - | 11 | - | 720Ohm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 40 dB | 2600MHz | -40°C~70°C | Tube | 2002 | G6Z | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | 8536.41.00.20 | - | - | Gull Wing | 20mm | 8.6 mm | 20mm x 8.6mm x 8.9mm | - | - | - | - | 30V | 500mA | SPDT | 30V | SPDT (1 Form C) | RF | .5A@30VAC | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 10 ms | .5A@30VDC | 9VDC | 10mA | 200mW | - | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | 900MHz | 1.3 | 0.5 dB | 10W | 50Ohm | - | - | - | - | 20 ms | Sealed - Fully | 8.9mm | No | RoHS Compliant | - | ||
![]() G6Z-1F-AR-TRDC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | - | 11 | - | 720Ohm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 40 dB | 2600MHz | -40°C~70°C | Tape & Reel (TR) | 2002 | G6Z | yes | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | 8536.41.00.20 | TAPE AND REEL | - | Gull Wing | 20mm | 8.6 mm | 20mm x 8.6mm x 9.3mm | - | - | - | - | 30V | 500mA | SPDT | 30V | SPDT (1 Form C) | RF | .5A@30VAC | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 10 ms | .5A@30VDC | 9VDC | 10mA | 200mW | - | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | 900MHz | 1.3 | 0.5 dB | 10W | 50Ohm | - | - | - | - | 20 ms | Sealed - Fully | 9.3mm | No | RoHS Compliant | - | ||
![]() G6Z-1FE-ARDC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | - | - | 9 | - | 45Ohm | Copper (Cu), Gold (Au) | 300000 Cycle(s) | 30 dB | 2600MHz | -40°C~70°C | Tube | 2002 | G6Z | yes | Active | 1 (Unlimited) | - | Gull Wing | - | - | - | 8536.41.00.20 | - | - | Gull Wing | 20mm | 8.6 mm | - | - | - | - | - | 30V | 500mA | SPDT | 30V | SPDT (1 Form C) | RF | .5A@30VAC | 10ms | 3VDC | Non Latching | 30VAC 30VDC -Max | 66.7mA | 10 ms | .5A@30VDC | 2.25VDC | 10mA | 200mW | - | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | - | 1.3 | 0.5 dB | 10W | 50Ohm | - | - | - | - | 20 ms | Sealed - Fully | - | No | RoHS Compliant | - | ||
![]() G5Y-1-H-DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 9 | - | 125Ohms | Copper (Cu), Gold (Au) | - | - | - | -25°C~60°C | Tube | 1998 | G5Y-1 | - | Obsolete | Not Applicable | - | PC Pin | - | 60°C | -25°C | - | - | - | PC Pin | - | - | - | - | - | - | - | 30V | 100mA | SPDT | 30V | SPDT (1 Form C) | RF | - | 10ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 40mA | 5ms | - | 3.75VDC | 10mA | - | 200mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G6KU-2F-RF DC5 Omron Electronics Inc-EMC Div | 146 | - | Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | 237Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2012 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 5VDC | Latching, Single Coil | 125VAC 60VDC -Max | 21.1mA | 3ms | - | 3.75VDC | 1A | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6KU-2F-RF DC6 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 22 Weeks | - | Surface Mount | - | - | - | - | 341Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2013 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 6VDC | Latching, Single Coil | 125VAC 60VDC -Max | 17.6mA | 3ms | - | 4.5VDC | 1A | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6K-2F-RF-TR09 DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | 1.31kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 12VDC | Non Latching | 125VAC 60VDC -Max | 9.1mA | 3ms | - | 9.6VDC | 1A | - | 100mW | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6K-2F-RF-T-TR03 DC12 Omron Electronics Inc-EMC Div | 321 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | 1.31kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 12VDC | Non Latching | 125VAC 60VDC -Max | 9.1mA | 3ms | - | 9.6VDC | 1A | - | 100mW | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6K-2F-RF-T-TR03 DC6 Omron Electronics Inc-EMC Div | 251 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | 341Ohm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 6VDC | Non Latching | 125VAC 60VDC -Max | 17.6mA | - | - | 4.8VDC | 1A | - | 100mW | 0.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6KU-2F-RF DC4.5 Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | 194Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | - | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 4.5VDC | Latching, Single Coil | 125VAC 60VDC -Max | 23.2mA | 3ms | - | 3.38VDC | 1A | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6KU-2F-RF DC9 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 22 Weeks | - | Surface Mount | - | - | - | - | 795Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2013 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 9VDC | Latching, Single Coil | 125VAC 60VDC -Max | 11.3mA | 3ms | - | 6.75VDC | 1A | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6KU-2F-RF DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | - | - | - | - | 5.22kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 24VDC | Latching, Single Coil | 125VAC 60VDC -Max | 4.6mA | 3ms | - | 18VDC | 1A | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6K-2F-RF-T-TR03 DC24 Omron Electronics Inc-EMC Div | 679 |
| Datasheet | 13 Weeks | - | Surface Mount | - | - | - | - | 5.22kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 24VDC | Non Latching | 125VAC 60VDC -Max | 4.6mA | 3ms | - | 19.2VDC | 1A | - | 100mW | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6K-2F-RF-T-TR03 DC5 Omron Electronics Inc-EMC Div | 1 |
| Datasheet | 15 Weeks | - | Surface Mount | - | - | - | - | 237Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 5VDC | Non Latching | 125VAC 60VDC -Max | 21.1mA | 3ms | - | 4VDC | 1A | - | 100mW | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6KU-2F-RF DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | - | - | - | - | 1.31kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tray | 2012 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 12VDC | Latching, Single Coil | 125VAC 60VDC -Max | 9.1mA | 3ms | - | 9VDC | 1A | - | 100mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |