- CoilResistance
- Operate Time
- Coil Power
- Coil Current
- Contact Materials
- Release Time
- Series
- Switching Voltage
- Coil Type
- Coil Voltage
- Contact Form
- Mounting Type
Attribute column
Manufacturer
Omron High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Weight | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Packing Method | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Sealing | Contact Voltage(DC)-Max | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | VSWR | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Time | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6K-2F-RF-TR03 DC24 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 15 Weeks | Surface Mount | NO | 0.95g | 5.22kOhm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | 30 dB | 1000MHz | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | 8536.41.00.20 | TR, 13 INCH | Gull Wing | 12.8mm | 6.9 mm | 12.8mm x 6.9mm x 5.4mm | 100mOhm | 1000000000Ohm | SEALED TYPE | 30V | DPDT (2 Form C) | RF RELAY | .3A@125VAC | 3ms | 24VDC | Non Latching | 125VAC 60VDC -Max | 4.6mA | 3 ms | 19.2VDC | 1A | 100mW | 2.4VDC | 125V | AC/DC | MOMENTARY | DC | 1.2 | 1W | 50Ohm | 0.2 dB | 750 Vrms | Random | 750 Vrms | 6 ms | - | 5.4mm | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR09 DC24 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 13 Weeks | Surface Mount | - | - | 5.22kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 24VDC | Non Latching | 125VAC 60VDC -Max | 4.6mA | 3ms | 19.2VDC | 1A | 100mW | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR09 DC4.5 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | - | Surface Mount | NO | 0.95g | 194Ohm | Silver (Ag), Gold (Au) | 100000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | - | G6K-RF | yes | Active | 3 (168 Hours) | 8 | EAR99 | ISOLATION MAX AT 01 MHz | - | TR, 13 INCH | Gull Wing | 10.7mm | 8.6 mm | 10.7mm x 8.6mm x 5.4mm | 100mOhm | 1000000000Ohm | SEALED TYPE | 30V | DPDT (2 Form C) | RF RELAY | .3A@125VAC | 3ms | 4.5VDC | Non Latching | 125VAC 60VDC -Max | 23.2mA | 3 ms | 3.6VDC | 1A | 100mW | 0.45VDC | 125V | AC/DC | MOMENTARY | DC | 1.4 | 1W | 50Ohm | 0.6 dB | 750 Vrms | Random | 750 Vrms | 6 ms | - | 5.4mm | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR09 DC12 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 13 Weeks | Surface Mount | - | - | 1.31kOhms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 12VDC | Non Latching | 125VAC 60VDC -Max | 9.1mA | 3ms | 9.6VDC | 1A | 100mW | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR03 DC4.5 Omron Electronics Inc-EMC Div | 12000 |
| Datasheet | - | Surface Mount | - | - | 194Ohms | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 4.5VDC | Non Latching | 125VAC 60VDC -Max | 23.2mA | 3ms | 3.6VDC | 1A | 100mW | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR09 DC9 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 13 Weeks | Surface Mount | - | - | 795Ohm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 9VDC | Non Latching | 125VAC 60VDC -Max | 11.3mA | - | 7.2VDC | 1A | 100mW | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6K-2F-RF-T-TR09 DC6 Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 13 Weeks | Surface Mount | - | - | 341Ohm | Silver (Ag), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2002 | G6K-RF | - | Active | 3 (168 Hours) | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | DPDT (2 Form C) | - | - | 3ms | 6VDC | Non Latching | 125VAC 60VDC -Max | 17.6mA | - | 4.8VDC | 1A | 100mW | 0.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6Z-1F DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | - | 45Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2007 | G6Z | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 3VDC | Non Latching | 30VAC 30VDC -Max | 66.7mA | 10ms | 2.25VDC | 10mA | 200mW | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6Z-1FE DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | - | 405Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2013 | G6Z | - | Obsolete | Not Applicable | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 9VDC | Non Latching | 30VAC 30VDC -Max | 22.2mA | 10ms | 6.75VDC | 10mA | 200mW | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6Z-1FE-A-TR DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | - | 2.88kOhms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2012 | G6Z | - | Obsolete | Not Applicable | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 24VDC | Non Latching | 30VAC 30VDC -Max | 8.3mA | 10ms | 18VDC | 10mA | 200mW | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6Z-1FE-A DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | - | 125Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2007 | G6Z | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 40mA | 10ms | 3.75VDC | 10mA | 200mW | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6Z-1P-A DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 45Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2012 | G6Z | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 3VDC | Non Latching | 30VAC 30VDC -Max | 66.7mA | 10ms | 2.25VDC | 10mA | 200mW | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6Z-1P-A DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 405Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2002 | G6Z | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 9VDC | Non Latching | 30VAC 30VDC -Max | 22.2mA | 10ms | 6.75VDC | 10mA | 200mW | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6Z-1P DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 405Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2002 | G6Z | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 9VDC | Non Latching | 30VAC 30VDC -Max | 22.2mA | 10ms | 6.75VDC | 10mA | 200mW | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6Z-1FE-A-TR DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | - | 45Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2012 | G6Z | - | Obsolete | Not Applicable | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 3VDC | Non Latching | 30VAC 30VDC -Max | 66.7mA | 10ms | 2.25VDC | 10mA | 200mW | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6Z-1FE DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | - | 2.88kOhms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2002 | G6Z | - | Obsolete | Not Applicable | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 24VDC | Non Latching | 30VAC 30VDC -Max | 8.3mA | 10ms | 18VDC | 10mA | 200mW | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6ZK-1FE-A DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | - | 56Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | - | G6Z | - | Obsolete | Not Applicable | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 4.5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 80mA | 10ms | 3.38VDC | 10mA | 360mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6Z-1PE-A DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 125Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2002 | G6Z | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 40mA | 10ms | 3.75VDC | 10mA | 200mW | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6Z-1FE-A-TR DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | - | 720Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tape & Reel (TR) | 2012 | G6Z | - | Obsolete | Not Applicable | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 10ms | 9VDC | 10mA | 200mW | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | ||
![]() G6ZK-1F-A DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | - | - | 400Ohms | Copper (Cu), Gold (Au) | - | - | - | -40°C~70°C | Tube | 2012 | G6Z | - | Obsolete | Not Applicable | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10ms | 12VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 30mA | 10ms | 9VDC | 10mA | 360mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - |