- CoilResistance
- Operate Time
- Coil Power
- Coil Current
- Contact Materials
- Release Time
- Series
- Switching Voltage
- Coil Type
- Coil Voltage
- Contact Form
- Mounting Type
Attribute column
Manufacturer
Omron High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6ZK-1FE DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 400Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 12VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 30mA | 10ms | 9VDC | 10mA | 360mW | - | Sealed - Fully | - | ||
![]() G6ZK-1F-A DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 25Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 3VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 120mA | 10ms | 2.25VDC | 10mA | 360mW | - | Sealed - Fully | - | ||
![]() G6ZK-1PE DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 400Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 12VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 30mA | 10ms | 9VDC | 10mA | 360mW | - | Sealed - Fully | - | ||
![]() G6Z-1P-R DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 101Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | - | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 4.5VDC | Non Latching | 30VAC 30VDC -Max | 44.4mA | 10ms | 3.38VDC | 10mA | 200mW | 0.45VDC | Sealed - Fully | - | ||
![]() G6ZK-1P DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 400Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 12VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 30mA | 10ms | 9VDC | 10mA | 360mW | - | Sealed - Fully | - | ||
![]() G6ZK-1P-A DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 56Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | - | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 4.5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 80mA | 10ms | 3.38VDC | 10mA | 360mW | - | Sealed - Fully | - | ||
![]() G6ZK-1PE-A DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 69Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2002 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 5VDC | Latching, Dual Coil | 30VAC 30VDC -Max | 72mA | 10ms | 3.75VDC | 10mA | 360mW | - | Sealed - Fully | - | ||
![]() G6ZU-1F-A DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 125Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2002 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 5VDC | Latching, Single Coil | 30VAC 30VDC -Max | 40mA | 10ms | 3.75VDC | 10mA | 200mW | - | Sealed - Fully | - | ||
![]() G6ZU-1FE-A DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 405Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 9VDC | Latching, Single Coil | 30VAC 30VDC -Max | 22.2mA | 10ms | 6.75VDC | 10mA | 200mW | - | Sealed - Fully | - | ||
![]() G6ZU-1PE-A DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 720Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2002 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 12VDC | Latching, Single Coil | 30VAC 30VDC -Max | 16.7mA | 10ms | 9VDC | 10mA | 200mW | - | Sealed - Fully | - | ||
![]() G6ZU-1P DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 2.88kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2013 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 24VDC | Latching, Single Coil | 30VAC 30VDC -Max | 8.3mA | 10ms | 18VDC | 10mA | 200mW | - | Sealed - Fully | - | ||
![]() G6ZU-1PE DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | 2.88kOhms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | PC Pin | SPDT (1 Form C) | 10ms | 24VDC | Latching, Single Coil | 30VAC 30VDC -Max | 8.3mA | 10ms | 18VDC | 10mA | 200mW | - | Sealed - Fully | - | ||
![]() G6ZU-1F-A DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 405Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 9VDC | Latching, Single Coil | 30VAC 30VDC -Max | 22.2mA | 10ms | 6.75VDC | 10mA | 200mW | - | Sealed - Fully | - | ||
![]() G6K-2F-RF DC4.5 Omron Electronics Inc-EMC Div | 483 |
| Datasheet | 15 Weeks | Surface Mount | 194Ohms | Silver (Ag), Gold (Au) | -40°C~70°C | Tray | - | G6K-RF | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | 3ms | 4.5VDC | Non Latching | 125VAC 60VDC -Max | 23.2mA | 3ms | 3.6VDC | 1A | 100mW | 0.45VDC | - | RoHS Compliant | ||
![]() G6K-2F-RF-TR09DC5 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 13 Weeks | Surface Mount | 237Ohms | Silver (Ag), Gold (Au) | -40°C~70°C | Tape & Reel (TR) | 2012 | G6K-RF | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | 3ms | 5VDC | Non Latching | 125VAC 60VDC -Max | 21.1mA | 3ms | 4VDC | 1A | 100mW | 0.5VDC | - | RoHS Compliant | ||
![]() G6K-2F-RF-S-TR09 DC5 Omron Electronics Inc-EMC Div | 16 | - | Datasheet | 13 Weeks | Surface Mount | 237Ohms | Silver (Ag), Gold (Au) | -40°C~70°C | Tape & Reel (TR) | 2013 | G6K-RF | Active | 3 (168 Hours) | Gull Wing | DPDT (2 Form C) | 3ms | 5VDC | Non Latching | 125VAC 60VDC -Max | 21.1mA | 3ms | 4VDC | 1A | 100mW | 0.5VDC | - | RoHS Compliant | ||
![]() G6Z-1FE-R DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 720Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 10ms | 9VDC | 10mA | 200mW | 1.2VDC | Sealed - Fully | - | ||
![]() G6Z-1FE-A DC4.5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 101Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | - | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 4.5VDC | Non Latching | 30VAC 30VDC -Max | 44.4mA | 10ms | 3.38VDC | 10mA | 200mW | 0.45VDC | Sealed - Fully | - | ||
![]() G6Z-1F-TR DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 720Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tape & Reel (TR) | 2012 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 12VDC | Non Latching | 30VAC 30VDC -Max | 16.7mA | 10ms | 9VDC | 10mA | 200mW | 1.2VDC | Sealed - Fully | - | ||
![]() G6Z-1FE-R DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Surface Mount | 125Ohms | Copper (Cu), Gold (Au) | -40°C~70°C | Tube | 2012 | G6Z | Obsolete | Not Applicable | Gull Wing | SPDT (1 Form C) | 10ms | 5VDC | Non Latching | 30VAC 30VDC -Max | 40mA | 10ms | 3.75VDC | 10mA | 200mW | 0.5VDC | Sealed - Fully | - |