- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Degree of protection (IP) | Mfr | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Type of electric connection | Voltage type for actuating | With detachable clamps | Operating Temperature | Series | Type | Depth | Termination Style | Contact Termination | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Product | Features | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKSN8022M Omron | In Stock | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | - | 52.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5 | - | 34.5 | ||
![]() MKSN8420M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKSN8810H Omron | In Stock | - | - | - | - | - | Other | - | - | - | 2 | 0 | 0 | - | - | 192 - 264 | 192 - 264 | - | Other | - | - | - | - | - | 52.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5 | - | 34.5 | ||
![]() MKSN8181B Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKSN8056E Omron | In Stock | - | - | - | - | - | - | - | - | - | 3 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | - | 52.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5 | - | 34.5 | ||
![]() MKSN8076M Omron | In Stock | - | - | - | - | - | - | - | - | - | 3 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | - | 52.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5 | - | 34.5 | ||
![]() MKSN8893M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKSN8460R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMK 1097H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM2P1430D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MYQ 1426R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RN8921G Omron | In Stock | - | - | - | - | - | Other | - | - | 5 | 2 | 0 | 0 | - | - | 220 - 220 | 220 - 220 | - | Plug-in connection | AC | No | - | - | - | 35.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | 13 | ||
![]() G2RV8115A Omron | In Stock | - | - | - | - | - | Other | - | - | 6 | 1 | 0 | 0 | - | - | 43.2 - 52.8 | 43.2 - 52.8 | 43.2 - 52.8 | Other | AC/DC | No | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 6.2 | ||
![]() MY2 5548F Omron | In Stock | - | - | - | - | - | Other | - | - | 7 | 2 | 0 | 0 | - | - | - | - | 19.2 - 26.4 | Plug-in connection | DC | No | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | 21.5 | ||
![]() G2RV8228M Omron | In Stock | - | - | - | - | - | Other | - | - | 6 | 1 | 0 | 0 | - | - | 48 - 48 | 48 - 48 | 43.2 - 52.8 | Other | AC/DC | No | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 6.2 | ||
![]() G2RV8126G Omron | In Stock | - | - | - | - | - | Other | - | - | 6 | 1 | 0 | 0 | - | - | - | - | 10.8 - 13.2 | Other | DC | No | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 6.2 | ||
![]() G3RV-ST700-D AC110 Omron | 39 |
| - | DIN Rail | 16.418 kOhms | - | - | Omron Automation and Safety | DIN Rail | - | - | - | - | Box | Active | - | - | - | - | - | - | -30°C ~ 55°C | G3RV-ST | Slim I/O Relay | - | Screw Terminal | Screw | SPST-NO (1 Form A) | General Purpose | 6 ms | 110VAC | Non Latching | 26.4VDC - Max | 6.7 mA | 21 ms | 99 VAC | 3 A | 1 VAC | - | - | Solid State Relays | - | Screw | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G3RV-ST500-A DC12 Omron | 39 |
| - | DIN Rail | 800 Ohms | - | - | Omron Automation and Safety | DIN Rail | - | - | - | - | Box | Active | - | - | - | - | - | - | -30°C ~ 55°C | G3RV-ST | Slim I/O Relay | - | Spring Terminal | Push-In | SPST-NO (1 Form A) | General Purpose | 11 ms | 12VDC | Non Latching | 264VAC - Max | 15 mA | 31 ms | 10.8 VDC | 2 A | 1 VDC | - | - | Solid State Relays | - | Push-In | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G3RV-ST500-A DC24 Omron | 39 |
| - | DIN Rail | 2 kOhms | - | - | Omron Automation and Safety | DIN Rail | - | - | - | - | Box | Active | - | - | - | - | - | - | -30°C ~ 55°C | G3RV-ST | Slim I/O Relay | - | Spring Terminal | Push-In | SPST-NO (1 Form A) | General Purpose | 11 ms | 24VDC | Non Latching | 264VAC - Max | 12 mA | 31 ms | 21.6 VDC | 2 A | 1 VDC | - | - | Solid State Relays | - | Push-In | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G2RV-ST700 AC110 Omron | 72 |
| - | DIN Rail | 17.188 kOhms | Silver Alloy | - | Omron Automation and Safety | DIN Rail | - | - | - | - | Box | Active | - | - | - | - | - | - | -40°C ~ 55°C | G2RV-ST | Slim I/O Relay | - | Screw Terminal | Screw | SPDT (1 Form C) | General Purpose | 20 ms | 110VAC | Non Latching | 440VAC, 125VDC - Max | 6.4 mA | 20 ms | 88 VAC | 6 A | 11 VAC | - | - | Solid State Relays | Socket Included | Screw | IP20 | 80 mm | 90 mm | 6.2 mm |