- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Degree of protection (IP) | Mfr | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Type of electric connection | Voltage type for actuating | With detachable clamps | Operating Temperature | Series | Type | Depth | Termination Style | Number of Poles | Contact Termination | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Switching Current | Contact Configuration | Product | Features | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3RV-ST500-AL AC200 Omron | 6 |
| - | DIN Rail | 24.691 kOhms | - | - | Omron Automation and Safety | DIN Rail | - | - | - | - | Box | Active | - | - | - | - | - | - | -30°C ~ 55°C | G3RV-ST | Slim I/O Relay | - | Spring Terminal | - | Push-In | SPST-NO (1 Form A) | General Purpose | 3 ms | 200VAC | Non Latching | 264VAC - Max | 8.1 mA | 31 ms | 180 VAC | 2 A | 1 VAC | - | - | - | - | Solid State Relays | - | Push-In | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G3RV-ST500-D AC/DC24 Omron | 39 |
| - | DIN Rail | 4.706 kOhms | - | - | Omron Automation and Safety | DIN Rail | - | - | - | - | Box | Active | - | - | - | - | - | - | -30°C ~ 55°C | G3RV-ST | Slim I/O Relay | - | Spring Terminal | - | Push-In | SPST-NO (1 Form A) | General Purpose | 6 ms | 24VAC/DC | Non Latching | 26.4VDC - Max | 5.1 mA | 21 ms | 21.6 VAC/DC | 3 A | 1 VAC/DC | - | - | - | - | Solid State Relays | - | Push-In | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G3RV-ST700-D AC230 Omron | 49 |
| - | DIN Rail | 26.136 kOhms | - | - | Omron Automation and Safety | DIN Rail | - | - | - | - | Box | Active | - | - | - | - | - | - | -30°C ~ 55°C | G3RV-ST | Slim I/O Relay | - | Screw Terminal | - | Screw | SPST-NO (1 Form A) | General Purpose | 6 ms | 230VAC | Non Latching | 26.4VDC - Max | 8.8 mA | 21 ms | 207 VAC | 3 A | 1 VAC | - | - | - | - | Solid State Relays | - | Screw | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G2RV-ST701 AC/DC24 Omron | 49 |
| - | DIN Rail | 1.611 kOhms | Silver Alloy | - | Omron Automation and Safety | - | - | - | - | - | Box | Active | - | - | - | - | - | - | -40°C ~ 55°C | G2RV-ST | - | - | Screw Terminal | - | - | SPDT (1 Form C) | General Purpose | 20 ms | 24VAC/DC | Non Latching | 440VAC, 125VDC - Max | 14.9 mA | 40 ms | 19.2 VAC/DC | 6 A | 2.4 VAC/DC | - | - | - | - | - | Socket Included | - | - | - | - | - | ||
![]() MY4-GS 110/120VAC Omron | In Stock | - | - | Plug In | 4430 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MY-GS | - | - | - | 4 | - | - | - | - | 110 V ac, 120 V ac | - | - | - | - | - | - | - | - | - | 3A | 4PDT | - | - | - | - | - | - | - | ||
![]() MY4IN-D2-GS 24VDC Omron | In Stock | - | - | Plug In | 662 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MY4IN | - | - | - | 4 | - | - | - | - | 24V dc | - | - | - | - | - | - | - | - | - | 3A | 4PDT | - | - | - | - | - | - | - | ||
![]() G2RN8782F Omron | In Stock | - | - | - | - | - | Other | - | - | 10 | 1 | 0 | 0 | - | - | - | - | 43.2 - 52.8 | Plug-in connection | DC | No | - | - | - | 35.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | 13 | ||
![]() MKSN8222C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LY4 5102B Omron | In Stock | - | - | - | - | - | - | - | - | - | 4 | 0 | 0 | - | - | - | - | - | Plug-in connection | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | 41.5 | ||
![]() MKSN8323H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MYS 4203A Omron | In Stock | - | - | - | - | - | - | - | - | - | 4 | 0 | 0 | - | - | - | - | - | Plug-in connection | DC | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | 21.5 | ||
![]() G2RN8784B Omron | In Stock | - | - | - | - | - | Other | - | - | 10 | 1 | 0 | 0 | - | - | 99 - 121 | 99 - 121 | - | Plug-in connection | AC | No | - | - | - | 35.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | 13 | ||
![]() MKSN8103M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKSN8543E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM3P1015R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RV8104F Omron | In Stock | - | - | - | - | - | Other | - | - | 0.05 | 1 | 0 | 0 | - | - | 200 - 200 | 200 - 200 | - | Other | AC | No | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 6.2 | ||
![]() MM3P1357C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM4P1657F Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RV8117H Omron | In Stock | - | - | - | - | - | Other | - | - | 6 | 1 | 0 | 0 | - | - | 21.6 - 26.4 | 21.6 - 26.4 | 21.6 - 26.4 | Other | AC/DC | No | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 6.2 | ||
![]() MKSN8080H Omron | In Stock | - | - | - | - | - | - | - | - | - | 3 | 0 | 0 | - | - | - | - | - | Other | - | - | - | - | - | 52.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5 | - | 34.5 |