- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil nominal voltage | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | Content | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Packaging type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Current Rating (Max) | Seal Rating | Coil Insulation | Switching Current | Contact Configuration | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G9EN-1-UVD-DC12 Omron Electronics Inc-EMC Div | 570 |
| Datasheet | 8 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 4 | 140g | - | - | 28.8Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2002 | G9EN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | 277V | 60A | - | SPST | 400V | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 40ms | 12VDC | Non Latching | 400VDC -Max | 417mA | 20ms | - | 6.9VDC | - | 5W | 5W | 0.6VDC | - | - | - | 12V | - | - | - | - | - | - | - | 50mm | 40mm | 28mm | - | No | - | RoHS Compliant | - | ||
![]() G6BU-1114P-US-DC6 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | 180Ohm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6B | e4 | yes | Active | Not Applicable | PC Pin | EAR99 | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 10mm | 5A | - | 380V | 5A | - | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 6VDC | Latching, Single Coil | 380VAC 125VDC -Max | 33.3mA | 10 ms | 5A@30VDC | 4.2VDC | - | - | 200mW | - | - | DC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | 10mm | No | - | RoHS Compliant | - | ||
![]() G5LE-1-ASI-60DC24 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 1.44kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2000 | G5LE | - | - | Active | Not Applicable | PC Pin | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 16.7mA | 5ms | - | 18VDC | 10A | - | 400mW | 2.4VDC | - | - | - | 24V | - | - | Sealed - Flux Protection | Class B | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-14-DC28 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 5 | - | - | - | 1.47kOhms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | - | - | Active | Not Applicable | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 380V | 10A | - | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 28VDC | Non Latching | 380VAC 125VDC -Max | 19mA | 5ms | - | 19.6VDC | 8A | - | 530mW | 4.2VDC | - | - | - | 28V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G2RK-2A-DC12 Omron | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | - | 8 | - | - | - | 170Ohm | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | - | - | - | - | - | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380V | - | - | DPST | 125V | - | - | General Purpose | - | - | - | 20 ms | - | Latching, Dual Coil | - | 70.6mA | 20 ms | - | - | 3A | - | 850mW | - | - | - | - | 12V | - | 3A | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MJN3C-DC48 Omron Automation and Safety | 3690 |
| Datasheet | 27 Weeks | Socket, Socketable | Socketable | - | - | 11 | - | - | - | 1.8kOhm | - | Silver Alloy | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -45°C~70°C | Bulk | 2002 | MJN | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | - | - | - | unknown | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | 600V | 10A | - | 3PDT | 28V | - | 3PDT (3 Form C) | General Purpose | - | - | 10A@240VAC | 20ms | 48VDC | Non Latching | 600VAC 28VDC -Max | 25mA | 10ms | 10A@28VDC | 36VDC | - | 1.2W | 1.2W | - | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6C-2117P-US-DC6 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | 6 | - | - | - | 180Ohm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6C | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | CSA; UL; VDE | PC Pin | - | - | - | 14.98 mm | - | 8A | - | 380V | 8A | - | DPST, SPST | 125V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 8A | 8A@250VAC | 10ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 33.3mA | 10 ms | 8A@30VDC | 4.2VDC | - | - | 200mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | 9.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() G6CU-2117P-US-DC24 Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | 6 | - | - | - | 2.88kOhm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6C | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | - | 14.98 mm | - | 8A | - | 250V | 8A | - | DPST, SPST | 125V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 8A | 8A@250VAC | 10ms | 24VDC | Latching, Single Coil | 250VAC 125VDC -Max | 8.3mA | 10 ms | 8A@30VDC | 16.8VDC | - | - | 200mW | - | - | AC/DC | LATCHED | 24V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | 9.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() G6CU-2117P-US-DC5 Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | 6 | - | - | - | 125Ohm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6C | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | CSA; UL; VDE | PC Pin | - | - | - | 14.98 mm | - | 8A | - | 250V | 8A | - | DPST, SPST | 125V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 8A | 8A@250VAC | 10ms | 5VDC | Latching, Single Coil | 250VAC 125VDC -Max | 40mA | 10 ms | 8A@30VDC | 3.5VDC | - | - | 200mW | - | - | AC/DC | LATCHED | 5V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | 9.9mm | - | - | RoHS Compliant | - | ||
![]() G7L-2A-TDC6 Omron | 50 | - | - | - | Brackets, Panel | Panel Mount | - | - | - | - | 6V DC | - | 18.9Ω | 25A | Silver Alloy | 1pc(s) | - | OMRON CORP | OMRON Corporation | G7L-2A-TDC6 | Bag | Active | 5.69 | Compliant | Yes | 25A | 250V AC | - | - | - | G7L | - | - | - | - | Quick Connect | EAR99 | G7L-2A-T DC6 | - | 60 °C | -25 °C | General Purpose | - | - | - | - | 33.5mm | unknown | 25 A | - | - | - | - | - | - | - | - | - | - | - | 2 | DPST | - | 25 A | - | POWER/SIGNAL RELAY | Quick Connect | - | - | - | 6V dc | Non Latching | - | 317 mA | - | - | - | - | - | - | - | - | - | - | 6 V | - | - | - | - | 25A | DPST | - | 53mm | 52.5mm | 33.5 mm | - | - | Unknown | - | - | ||
![]() G2RV-1-SI DC21 Omron Automation and Safety | In Stock | - | Datasheet | 11 Weeks | - | Socketable | - | - | - | - | - | - | - | - | Silver Tin Indium (AgSnIn) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | - | G2RV | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 440VAC 125VDC -Max | 13.3mA | 40ms | - | 19.2VDC | 6A | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | - | - | - | - | - | ||
![]() MGN2A-DC12 Omron Automation and Safety | 186 |
| Datasheet | 41 Weeks | Chassis Mount | Chassis Mount | 125 | - | - | - | - | - | 72Ohm | - | Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~115°C | Bulk | 2002 | MGN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.41.00.50 | 2W | - | - | unknown | 30A | UL | Screw Terminal | - | - | - | - | 63.5mm x 63.5mm x 55.88mm | - | - | 240V | 30A | - | DPST | 28V | - | DPST-NO (2 Form A) | General Purpose | - | - | 30A@240VAC | 30ms | 12VDC | Non Latching | 600VAC 28VDC -Max | 167mA | 30 ms | 30A@28VDC | 9VDC | - | 2W | 2W | - | - | AC/DC | MOMENTARY | 12V | DC | - | - | Class F | - | - | - | 55.88mm | 63.5mm | 63.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() G2R-1A-AC240 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | 240V | 30kOhm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | - | 29mm x 13mm x 25.5mm | - | - | 380V | 10A | - | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 15ms | 240VAC | Non Latching | 380VAC 125VDC -Max | 3.8mA | 10ms | 10A@30VDC | 192VAC | - | - | 900mW | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | Sealed - Flux Protection | - | - | - | - | 25.5mm | 29mm | 13mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MGN2A-DC110 Omron Automation and Safety | 39 |
| Datasheet | 41 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 6.05kOhm | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~115°C | Bulk | 2002 | MGN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.41.00.50 | - | - | - | unknown | - | UL | Screw Terminal | - | - | 63.5mm | 63.5 mm | 63.5mm x 63.5mm x 55.88mm | - | 28V | - | - | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 30ms | 110VDC | Non Latching | 600VAC 28VDC -Max | 18.2mA | 30 ms | - | 82.5VDC | 30A | 2W | 2W | - | 240V | AC/DC | MOMENTARY | 110V | DC | - | - | Class F | - | - | - | - | - | - | 55.88mm | - | - | RoHS Compliant | - | ||
![]() MGN1X-AC12 Omron Automation and Safety | 2729 |
| Datasheet | 41 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | 12V | 2.9Ohm | - | Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -45°C~80°C | Bulk | 2002 | MGN | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 10.2 V | 8536.41.00.50 | 9.5W | 12V | 63.5mm | unknown | 30A | UL | Screw Terminal | 600V | UL | - | - | 63.5mm X 63.5mm X 55.88mm | - | 28V | - | - | - | SPST | - | - | SPST-NO (DM) (1 Form X) | General Purpose | - | - | 30A@240VAC | 30ms | 12VAC | Non Latching | 600VAC 28VDC -Max | 791mA | 30 ms | 30A@28VDC | 10.2VAC | - | 9.5W | 9.5W | - | 240V | AC/DC | MOMENTARY | - | AC | - | - | Class F | - | - | - | 55.8mm | 63.5mm | 55.9mm | - | - | - | RoHS Compliant | - | ||
![]() MJN2C-N-AC120 Omron Automation and Safety | 28 |
| Datasheet | 27 Weeks | Socket, Socketable | Socketable | - | - | 8 | - | - | 120V | 2.25kOhm | - | Silver Alloy | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -45°C~60°C | Bulk | 2002 | MJN | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 102 V | - | - | - | 35.56mm | unknown | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 600V | - | - | - | - | - | - | 600V | 10A | - | DPDT | 28V | - | DPDT (2 Form C) | General Purpose | - | - | 10A@240VAC | 20ms | 120VAC | Non Latching | 600VAC 28VDC -Max | 14.2mA | 10ms | - | 102VAC | - | 1.7W | 1.7W | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | Lighted Indicator | - | 38.73mm | - | - | - | - | RoHS Compliant | - | ||
![]() G6BU-1114P-US-DC24 Omron Electronics Inc-EMC Div | 408 | - | Datasheet | 19 Weeks | Through Hole | Through Hole | - | - | 4 | 3.5g | - | - | 2.88kOhm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6B | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | CSA; UL | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 10mm | 5A | - | 380V | 5A | - | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 24VDC | Latching, Single Coil | 380VAC 125VDC -Max | 8.3mA | 10 ms | 5A@30VDC | 16.8VDC | - | - | 200mW | - | - | DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | Lead Free | ||
![]() G7L-2A-TUB-CB-AC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 13 Weeks | Brackets | Chassis Mount | - | - | - | 99.999994g | - | 12V | 75Ohm | - | Silver Tin Indium (AgSnIn) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9 V , COIL RELEASE VOLTAGE(AC): 1.8 V | - | - | - | - | - | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | - | - | 68.5mm | 33.5 mm | 68.5mm x 33.5mm x 47mm | - | - | 250V | 25A | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | 30A | 30A@220VAC | 30ms | 12VAC | Non Latching | 250VAC -Max | 142mA | 30 ms | - | 9VAC | - | 2.5W | 2500mW | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | Class B | - | - | - | - | - | - | 47mm | No | - | RoHS Compliant | - | ||
![]() G7L-2A-B-CB-DC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 13 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | - | 99.999994g | - | - | 75Ohm | - | Silver Tin Indium (AgSnIn) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | - | Active | Not Applicable | Screw | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Screw Terminal | - | - | 52.5mm | 34.5 mm | 52.5mm x 34.5mm x 55mm | - | - | 250V | 25A | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 25A@220VAC | 30ms | 12VDC | Non Latching | 250VAC -Max | 158mA | 30 ms | - | 9VDC | - | 1.9W | 1.9W | 1.8VDC | - | AC | MOMENTARY | 12V | DC | - | - | Class B | - | - | - | - | - | - | 55mm | No | - | RoHS Compliant | Lead Free | ||
![]() G5LE-1A4 DC3 Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 15 Weeks | - | Through Hole | - | NO | - | - | - | - | 22.5Ohm | - | Silver Tin Oxide (AgSnO) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2000 | G5LE | - | yes | Active | Not Applicable | - | EAR99 | - | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | - | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | 125V | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 3VDC | Non Latching | 250VAC 125VDC -Max | 133mA | 5ms | 8A@125VDC | 2.25VDC | 10A | - | 400mW | 0.3VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Fully | Class B | - | - | - | - | - | - | 19mm | - | - | RoHS Compliant | - |