- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Coil nominal voltage | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | Content | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Packaging type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Switching Current | Contact Configuration | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G7L-2A-T-CB-AC100/120 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 13 Weeks | Brackets | Chassis Mount | 100 | - | 99.999994g | - | 120V | 5.26kOhm | - | Silver Tin Indium (AgSnIn) | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 75 V , COIL RELEASE VOLTAGE(AC): 18 V | - | - | - | - | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | - | - | 52.5mm | 33.5 mm | 52.5mm x 33.5mm x 53mm | - | - | - | 250V | 25A | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | 30A | 30A@220VAC | 30ms | 120VAC | Non Latching | 250VAC -Max | 20.4mA | 30 ms | - | 75VAC | - | 2.5W | 2500mW | 18VAC | AC | MOMENTARY | - | AC | - | - | - | Class B | - | - | - | - | - | - | - | 53mm | No | - | RoHS Compliant | - | ||
![]() LY2N-AC100/110 Omron Automation and Safety | 35 |
| Datasheet | - | Socket | Socketable | 100 | 8 | - | - | 110V | 3.75kOhm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 21.5mm | - | - | CE; CSA; TUV; UL | Plug In | 250V | - | - | - | 27.94mm x 21.59mm x 36.06mm | - | - | - | 250V | 10A | - | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | - | - | 25ms | 110VAC | Non Latching | 250VAC 125VDC -Max | 11mA | 25 ms | 10A@24VDC | 88VAC | - | 1.1W | 1200mW | 33VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Lighted Indicator | 36.06mm | 21.59mm | 27.94mm | - | No | Unknown | RoHS Compliant | - | ||
![]() G2R-14-AC120 Omron Electronics Inc-EMC Div | 163 | - | Datasheet | 30 Weeks | PCB, Through Hole | Through Hole | - | 5 | 17g | - | 120V | 6.5kOhm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | 900mW | 125V | 13.5mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 380V | CE, CSA, UL, VDE | - | - | - | - | - | - | 380V | 10A | - | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 120VAC | Non Latching | 380VAC 125VDC -Max | 7.5mA | 10ms | 10A@30VDC | 96VAC | 8A | 900mW | 900mW | 36VAC | AC/DC | MOMENTARY | - | AC | Sealed - Fully | - | - | - | - | - | - | - | 25.5mm | 29mm | 13mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G2R-1A4-DC5 Omron Electronics Inc-EMC Div | 41 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | 4 | 17g | - | - | 47Ohm | - | Silver Alloy | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | 13.5mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 380V | - | - | 13 mm | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | - | 380V | 10A | - | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 15ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 106mA | 5ms | 10A@30VDC | 3.5VDC | 8A | - | 530mW | 0.75VDC | AC/DC | MOMENTARY | 5V | DC | Sealed - Fully | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | 29mm | - | 25.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() G2R-1-T240VAC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | 30kohm | 10A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240VAC | Non Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | ||
![]() G7L-2A-TUBAC12 Omron | 23082063 |
| - | - | Panel | Panel Mount | - | - | - | 12V AC | 12 V | 75 Ω | - | Silver | 1pc(s) | - | OMRON CORP | OMRON Corporation | G7L-2A-TUBAC12 | - | Bag | Active | 5.69 | Compliant | Yes | 25A | 250V AC | - | - | - | G7L | - | - | - | - | Quick Connect | EAR99 | G7L-2A-TUB AC12 | 60 °C | -25 °C | General Purpose | - | 2.5 W | - | 33.5mm | unknown | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | 2 | DPST | - | 25 A | - | General Purpose | Quick Connect | - | - | - | 12V dc | Non-Latching | - | 142 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | DPST | - | 47mm | 68.5mm | 33.5 mm | - | - | Unknown | - | - | ||
![]() G2R-1-T24VAC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OMRON CORP | OMRON Corporation | G2R-1-T-24VAC | G2R | - | Active | 5.64 | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MY2K-02-DC24 Omron Automation and Safety | 39 | - | Datasheet | 2 Weeks | Socket, Through Hole | Through Hole | - | 10 | 30g | - | - | 470Ohms | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~60°C | Bulk | 2002 | MYK | - | Active | 1 (Unlimited) | - | Solder | - | - | 60°C | -55°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | 3A | - | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 24VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 52mA | 15ms | - | 19.2VDC | 3A | 900mW | 1.3W | - | - | - | 24V | - | - | - | - | - | - | - | - | - | 36.06mm | 27.94mm | 21.59mm | - | - | - | RoHS Compliant | - | ||
![]() G6CU-1114P-US-DC24 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 2.88kOhm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6C | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | 20.06mm | - | - | - | - | - | 250V | 10A | - | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 10ms | 24VDC | Latching, Single Coil | 250VAC 125VDC -Max | 8.3mA | 10 ms | 10A@30VDC | 16.8VDC | - | - | 200mW | - | AC/DC | LATCHED | 24V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 9.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() G2R-24-ASI-DC5 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | 47Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 380V | 4A | - | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 106mA | 5ms | - | 3.5VDC | 4A | - | 530mW | 0.75VDC | - | - | 5V | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G2R-1A4-H-DC6 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 100Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | - | 29mm x 13mm x 25.5mm | - | - | 5A | 380V | 5A | - | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | 5A | 5A@250VAC | 15ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 60mA | 5ms | 5A@30VDC | 4.2VDC | - | - | 360mW | 0.9VDC | AC/DC | MOMENTARY | 6V | DC | Sealed - Fully | - | - | - | - | - | - | - | 25.5mm | 29mm | 13mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() G2R-2A4-H-DC6 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 6 | - | - | - | 100Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 25.5mm | - | - | 3A | 380V | 3A | - | DPST | 125V | - | DPST-NO (2 Form A) | General Purpose | - | 3A | 3A@250VAC | 15ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 60mA | 5ms | 3A@30VDC | 4.2VDC | - | - | 360mW | 0.9VDC | AC/DC | MOMENTARY | 6V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 25.5mm | No | - | RoHS Compliant | - | ||
![]() G2R-1A4-DC6 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | 4 | 17g | - | - | 68Ohm | - | Silver Alloy | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | - | 380V | 10A | - | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 15ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 88.2mA | 5ms | 10A@30VDC | 4.2VDC | 8A | - | 530mW | 0.9VDC | AC/DC | MOMENTARY | 6V | DC | Sealed - Fully | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | - | - | 25.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() G2RL-1A-E-ASI DC5 Omron Electronics Inc-EMC Div | 228 |
| Datasheet | 26 Weeks | - | Through Hole | - | - | - | - | - | 62.5Ohms | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 5VDC | Non Latching | 440VAC 300VDC -Max | 80mA | 5ms | - | 3.5VDC | 16A | - | - | 0.5VDC | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MY4-02-AC100/110 Omron Automation and Safety | 39 |
| Datasheet | 86 Weeks | Through Hole | Through Hole | - | 14 | - | - | 110V | 3.75kOhms | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~70°C | Bulk | 2002 | MY | - | Active | 1 (Unlimited) | - | Solder | - | - | 60°C | -55°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | 3A | - | 4PDT | 125V | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 110VAC | Non Latching | 250VAC 125VDC -Max | 10mA | 20ms | - | 88VAC | 3A | 1.1W | - | 33VAC | - | - | - | - | - | - | - | - | - | - | - | - | 36.06mm | 27.94mm | 21.59mm | - | - | - | RoHS Compliant | - | ||
![]() G7L-2A-P-CB-AC100/120 Omron Electronics Inc-EMC Div | 5 | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | 99.999994g | - | 120V | 5.26kOhm | - | Silver Tin Indium (AgSnIn) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | - | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 75 V , COIL RELEASE VOLTAGE(AC): 18 V | - | - | - | - | - | CE; CSA; TUV; UL | PC Pin | - | - | 52.5mm | 35.5 mm | 52.5mm x 35.5mm x 47mm | - | - | - | 250V | 20A | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 20A@220VAC | 30ms | 120VAC | Non Latching | 250VAC -Max | 20.4mA | 30 ms | - | 75VAC | - | 2.5W | 2500mW | 18VAC | AC | MOMENTARY | - | AC | - | - | - | Class B | - | - | - | - | - | - | - | 47mm | No | - | RoHS Compliant | - | ||
![]() MGN2AM-DC48 Omron Automation and Safety | In Stock | - | Datasheet | 99 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 1.15kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~115°C | Bulk | 2002 | MGN | - | Active | 1 (Unlimited) | - | Screw | - | - | 115°C | -40°C | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 30ms | 48VDC | Non Latching | 600VAC 28VDC -Max | 41.6mA | 30ms | - | 36VDC | 30A | - | 2W | - | - | - | 48V | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6CU-1114P-US-DC5 Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | 4 | 5.6g | - | - | 125Ohm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6C | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | unknown | - | CSA; UL; VDE | PC Pin | - | - | 20.06mm | - | - | - | - | - | 250V | 10A | - | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 10ms | 5VDC | Latching, Single Coil | 250VAC 125VDC -Max | 40mA | 10 ms | 10A@30VDC | 3.5VDC | - | - | 200mW | - | AC/DC | LATCHED | 5V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() G2R-1-E-ASI-DC24 Omron Electronics Inc-EMC Div | 18 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | 1.1kOhms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 380V | 16A | - | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.8mA | 5ms | - | 16.8VDC | 16A | 530mW | 530mW | 3.6VDC | - | - | 24V | - | Sealed - Flux Protection | - | - | - | - | - | - | - | 25.5mm | 29mm | 13mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() G2R-1-EDC22 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | - | - | 913Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 22VDC | Non Latching | 380VAC 125VDC -Max | 24.1mA | 5ms | - | 15.4VDC | 16A | - | 530mW | 3.3VDC | - | - | 22V | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |