- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Brand | Coil nominal voltage | Coil Voltage AC | Coil voltage rating | CoilResistance | Connections | Contact Materials | Content | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Switching current (max.) | Switching voltage (max.) | Unit Weight | Voltage Rating (AC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Life (Cycles) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Capacity | Features | Coil Suppression Diode | Product Category | Coil Termination | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LY1-AC12 Omron Automation and Safety | 39 |
| Datasheet | - | Socket, Socketable | Socketable | - | - | - | - | - | - | - | 12V | - | 46Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Plug In | - | - | - | 21.59 mm | 27.94mm x 21.59mm x 36.06mm | - | - | - | - | 250V | - | 15A | - | SPDT | 125V | - | - | SPDT (1 Form C) | General Purpose | - | - | 15A@110VAC | 25ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 91mA | 25 ms | 15A@24VDC | 9.6VAC | - | 1.2W | 1.2W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 28mm | 21.5mm | - | - | - | No | - | RoHS Compliant | - | ||
![]() G4A1AE12DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 Ohm | - | Silver Tin Oxide | - | - | - | - | - | - | - | - | - | 5 kVA | 1.2 Vdc | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | -20 to 60 °C | - | - | - | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | - | 30.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MYA-NB2-AC100/110 Omron Automation and Safety | 27 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | - | 110V | - | 3.75kOhm | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | MYA | - | Active | 1 (Unlimited) | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | 110VAC | Non-Latching | - | 11.7mA | - | - | - | - | 900mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G5Q-1A DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 11.52kOhms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tray | 2016 | G5Q | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 48VDC | Non Latching | 277VAC 30VDC -Max | 4.2mA | 5ms | - | 36VDC | 10A | - | - | 2.4VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G9EB1B12DC Omron | In Stock | - | - | - | Flanges | - | - | - | - | 2 | - | - | - | - | - | 72 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | 25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 25 A | - | - | - | - | - | - | 30 ms | - | Non-Latching | - | 166.7 mA | - | - | - | - | - | 2 W | - | - | - | - | 12 V | - | - | 30 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58 mm | 60 mm | - | - | - | - | - | Unknown | - | - | ||
![]() G4Q-212S AC100/(110) Omron Electronics Inc-EMC Div | 160 | - | Datasheet | 2 Weeks | - | Socketable | - | - | - | - | - | - | - | - | - | 160Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | G4Q | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 60ms | 110VAC | Non Latching | 250VAC 250VDC -Max | 64mA | - | - | 88VAC | 5A | - | - | 11VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G7L-1A-T12VDC Omron | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 75 Ω | - | Silver | - | - | 100000 Cycle(s) | - | OMRON CORP | - | OMRON Corporation | G7L-1A-T12VDC | - | - | - | - | - | - | 60 °C | -25 °C | - | - | - | Active | - | - | - | - | 5.69 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | CSA; TUV; UL | - | - | - | 52.5 mm | 33.5 mm | 52.5mm x 33.5mm x 53mm | 50 mΩ | - | - | - | - | QUICK CONNECT | - | - | SPST | - | 25 A | - | - | POWER/SIGNAL RELAY | - | 30 A | - | 30 ms | - | Non-Latching | - | 158 mA | 30 ms | - | - | - | - | 1.9 W | - | 250 V | AC | MOMENTARY | 12 V | DC | - | - | - | - | - | - | - | SPST | - | 12 V | 0.158 A | - | 9 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | 33.5 mm | 53 mm | - | - | - | Unknown | - | - | ||
![]() G6CK-2114P-US-DC3 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | - | 32Ohm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6C | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | 20.06mm | - | - | - | - | 8A | - | 250V | - | 8A | - | DPST, SPST | 125V | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 8A | - | 10ms | 3VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 93.3mA | 10 ms | - | 2.1VDC | - | - | 280mW | - | - | AC/DC | LATCHED | 3V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | No | - | RoHS Compliant | - | ||
![]() G2RL-1A-DC5 Omron | 100 |
| Datasheet | 12 Weeks | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | 12 g | Omron Electronics | 5V DC | - | 400mW | 62.5 Ω | Cadmium, Silver, Tin | 1pc(s) | 0.5VDC | - | 100 | OMRON CORP | No | Omron | G2RL-1ADC5 | G2RL | 3KVA | - | - | Through Hole | -40C to 85C | 85 °C | -40 °C | ROHS COMPLIANT | Bag | G2RL1ADC5 G2RL-1A-DC5-BY-OMB G2RL-1ADC5BYOMB G2RL1ADC5BYOMB | Active | 3.5VDC | 12.7(mm) | No | Non-Latching | 5.13 | Details | Yes | Flux | 12A | 440V AC,300V DC | 0.599657 oz | 440 V | 300(V) | - | - | - | G2RL | Yes | - | - | - | PC Pin | EAR99 | - | Power Relay | NOT SPECIFIED | 85 °C | -40 °C | LOW PROFILE | 8536.49.00.75 | Relays | - | TUBE | 12.7 mm | compliant | - | 4 | CSA; UL; VDE | PC Pin | - | - | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | 12 A | 300 V | 440 V | SOLDER | 12 A | - | SPST | 300 V | 12 A | Solder Pin | 1 Form A | POWER/SIGNAL RELAY | General Purpose Relays | 12 A | - | 15 ms | 5 VDC | Non-Latching | 440 VAC, 300 VDC | 80 mA | 5 ms | - | - | - | 400 mW | 400 mW | - | 440 V | AC/DC | MOMENTARY | 5 V | DC | - | - | - | - | - | - | - | SPST | SPST-NO | 5 V | 0.08 A | - | 3.5 V | 0.5 V | Power Relays | - | - | No | General Purpose Relays | Solder Pin | - | 440(V) | 29(mm) | 15.7 mm | 29 mm | 12.7 mm | 15.7 mm | - | 15.7(mm) | No | - | RoHS Compliant | Lead Free | |||
![]() LY2-AC6 Omron Automation and Safety | 39 |
| Datasheet | 6 Weeks | Socket, Socketable | Socketable | - | - | - | 8 | - | - | - | 6V | - | 12.2Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Plug In | - | - | - | - | 27.94mm x 21.59mm x 36.06mm | - | - | - | - | 250V | - | 10A | - | DPDT | 125V | - | - | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 6VAC | Non Latching | 250VAC 125VDC -Max | 183mA | 25 ms | 10A@24VDC | 4.8VAC | - | 1.2W | 1.2W | 1.8VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.06mm | 21.59mm | 27.94mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MY3-DC24 Omron Automation and Safety | 54 |
| Datasheet | 2 Weeks | Brackets, Plug-In, Socket, Socketable | Socketable | - | - | - | 11 | - | - | - | - | - | 650Ohms | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~70°C | Bulk | 1998 | MY | - | Active | 1 (Unlimited) | - | Plug | - | - | - | - | 70°C | -55°C | - | - | - | - | - | 21.5mm | - | 5A | - | - | Plug In | 250V | - | - | - | - | - | - | - | - | 250V | - | 5A | - | 3PDT | 125V | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | 20ms | - | 19.2VDC | 5A | 900mW | 900mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | 28mm | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() G7L-1A-TUB-CB-DC48 Omron Electronics Inc-EMC Div | 18 |
| Datasheet | 15 Weeks | Brackets | Chassis Mount | - | - | - | - | 99.999994g | - | - | - | - | 1.22kOhm | - | Silver Tin Indium (AgSnIn) | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | - | - | 68.5mm | 33.5 mm | 68.5mm x 33.5mm x 47mm | - | - | - | - | 250V | - | 30A | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30A@220VAC | 30ms | 48VDC | Non Latching | 250VAC -Max | 40mA | 30 ms | - | 36VDC | - | 1.9W | 1900mW | 7.2VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MJN-3CF-DC48 Omron Automation and Safety | 39 |
| - | 16 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | - | - | 11 | - | - | - | - | - | 1.8kOhm | - | Silver Alloy | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~70°C | Bulk | 2002 | MJN | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | - | - | - | - | unknown | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | - | 38.73mm | 35.56 mm | 38.73mm x 35.56mm x 55.49mm | - | - | - | - | 600V | - | 10A | - | 3PDT | 28V | - | - | 3PDT (3 Form C) | General Purpose | - | - | 10A@240VAC | 20ms | 48VDC | Non Latching | 600VAC 28VDC -Max | 25mA | 10ms | 10A@28VDC | 36VDC | - | 1.2W | 1.2W | - | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.49mm | - | - | - | - | RoHS Compliant | - | ||
![]() LY2S-AC24 Omron Automation and Safety | 39 |
| Datasheet | 9 Weeks | Flanges, Socket | - | - | - | - | - | - | - | - | 24V | - | 180Ohm | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | 55°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | 10A | - | DPDT | 125V | 10A | - | - | - | - | - | - | - | - | Non-Latching | - | 53.8mA | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | 43.94mm | 22.6mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-2A4-AC240 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 6 | - | - | - | 240V | - | 30kOhm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | - | 29mm x 13mm x 25.5mm | - | - | 5A | - | 380V | - | 4A | - | DPST | 125V | - | - | DPST-NO (2 Form A) | General Purpose | - | 5A | 5A@250VAC | 15ms | 240VAC | Non Latching | 380VAC 125VDC -Max | 3.8mA | 10ms | 5A@30VDC | 192VAC | - | - | 900mW | 72VAC | - | AC/DC | MOMENTARY | - | AC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | 29mm | 13mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G2R-2A4-DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 6 | 17g | - | - | - | - | 68Ohm | - | Silver Alloy | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Obsolete | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | 5A | - | 380V | - | 4A | - | DPST | 125V | - | - | DPST-NO (2 Form A) | General Purpose | - | 5A | 5A@250VAC | 15ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 88.2mA | 5ms | 5A@30VDC | 4.2VDC | - | - | 530mW | 0.9VDC | - | AC/DC | MOMENTARY | 6V | DC | Sealed - Fully | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | - | 1 FORM C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | 0.004 inch | - | No | - | RoHS Compliant | - | ||
![]() G2R-14-ASDC24 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 1.1kOhms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | PC Pin | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.8mA | 5ms | - | 16.8VDC | 8A | - | 530mW | 3.6VDC | - | - | - | 24V | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G7L-2A-TUBJ24AC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | 24V AC | 24 V | - | 303 Ω | - | Silver | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | - | Compliant | - | - | 25A | 250V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Power | G7L-2ATUBJ24AC | - | - | - | - | - | - | 2.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | 25 A | - | - | General Purpose | - | - | - | - | - | Non-Latching | - | 71 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | 5.5 kW | - | - | - | - | - | - | - | 47 mm | - | 33.5 mm | - | - | - | - | Unknown | - | - | ||
![]() G6C-1117P-US-DC12 Omron Electronics Inc-EMC Div | 1192 | - | Datasheet | 7 Weeks | Through Hole | Through Hole | - | - | - | 4 | 5.6g | - | - | - | - | 720Ohm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6C | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | CSA; UL; VDE | PC Pin | - | - | 20.06mm | - | - | - | - | - | - | 380V | - | 10A | - | SPST | 125V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 10ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 16.7mA | 10 ms | 10A@30VDC | 8.4VDC | - | - | 200mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G7L-1A-TUB-J-CB-AC200/240 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 14 Weeks | Brackets, Panel | Chassis Mount | 200 | - | - | - | 99.999994g | - | - | 240V | - | 21kOhm | - | Silver Tin Indium (AgSnIn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 6.6kW | - | - | - | 30A | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | 250V | CE, CSA, UL | - | - | 68.5mm x 33.5mm x 47mm | - | - | - | - | 250V | - | 30A | 1 | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30A@220VAC | 30ms | 240VAC | Non Latching | 250VAC -Max | 10.2mA | 30 ms | - | 150VAC | - | 2.5W | 2500mW | 36VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | - | - | - | 36mm | 52.5mm | 33.5mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free |