- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Form | Coil Operate Voltage(DC) | Contact (AC) Max Rating I Load | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2R-2-H-DC12 Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | 8 | 17g | - | 400Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Tray | 2002 | G2R | - | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | 13mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 380V | - | - | - | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | 3A | - | 380V | 3A | DPDT | 125V | DPDT (2 Form C) | General Purpose | 3A | 3A@250VAC | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 30mA | 5ms | 3A@30VDC | 8.4VDC | - | 360mW | 360mW | 1.8VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | - | 1 FORM C | - | - | - | 25.5mm | 29mm | 13mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G2R-2-DC110 Omron Electronics Inc-EMC Div | 25184 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | 22.9kOhm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 25.5mm | - | - | 5A | - | 380V | 5A | DPDT | 125V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 110VDC | Non Latching | 380VAC 125VDC -Max | 4.8mA | 5ms | 5A@30VDC | 77VDC | - | - | 530mW | 16.5VDC | - | AC/DC | MOMENTARY | 110V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() G2R-2-AC110 Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 17g | 110V | 4.6kOhm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 25.5mm | - | - | 5A | - | 380V | 5A | DPDT | 125V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 110VAC | Non Latching | 380VAC 125VDC -Max | 10.6mA | 10ms | 5A@30VDC | 88VAC | - | - | 900mW | 33VAC | - | AC/DC | MOMENTARY | - | AC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | - | RoHS Compliant | - | ||
![]() LY1F DC6 Omron Automation and Safety | 39 |
| Datasheet | 6 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 40Ohm | Silver Alloy | 200000 Cycle(s) | -25°C~55°C | Bulk | 2003 | LY | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8536.41.00.50 | - | - | - | - | - | CE; CSA; TUV; UL | Plug In | - | - | 43.94mm | 22.6 mm | 43.94mm x 22.6mm x 35.56mm | - | - | - | 24V | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 25ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 150mA | 25 ms | - | 4.8VDC | 15A | - | 900mW | 0.6VDC | 110V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | - | - | - | RoHS Compliant | - | ||
![]() LY2N-CR AC220/240 Omron Automation and Safety | 2 |
| Datasheet | - | - | Socketable | - | NO | PANEL MOUNT | - | - | - | 18.79kOhm | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | 8536.41.00.20 | - | - | - | - | - | CE; CSA; TUV; UL | Plug In | - | - | 27.94mm | 21.59 mm | 27.94mm x 21.59mm x 36.06mm | - | - | - | 24V | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 4.6mA | 25 ms | - | 192VAC | 10A | - | 1200mW | 72VAC | 110V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, RC Circuit | - | - | - | 36.06mm | - | - | - | RoHS Compliant | - | ||
![]() LY4-DC12 Omron Automation and Safety | 54 |
| Datasheet | 5 Weeks | Plug-In, Socket, Socketable | Socketable | - | - | - | 14 | - | - | 100Ohm | Silver Alloy | - | -25°C~40°C | Bulk | 2003 | LY | - | yes | Active | 1 (Unlimited) | - | Plug | - | - | - | - | 1.5W | - | 41.5mm | - | 10A | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | - | 41.4mm x 27.94mm x 36.06mm | - | - | - | - | 250V | 10A | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | - | 10A@110VAC | 25ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 120mA | 25 ms | 10A@24VDC | 9.6VDC | - | 900mW | 1.5W | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | 36.06mm | 28mm | 27.94mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G2R-2-H-DC24 Omron Electronics Inc-EMC Div | 86 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | 1.6kOhm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Tray | 2002 | G2R | - | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | - | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | 3A | - | 380V | 3A | DPDT | 125V | DPDT (2 Form C) | General Purpose | 3A | 3A@250VAC | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 15mA | 5ms | 3A@30VDC | 16.8VDC | - | 360mW | 360mW | 3.6VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | - | 1 FORM C | - | - | - | 25.5mm | 29mm | 13mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G5LE-1A DC12 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 16 Weeks | - | Through Hole | - | NO | - | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | 8536.41.00.20 | - | - | - | unknown | - | CSA; UL; VDE | PC Pin | - | - | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | - | 30V | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 5ms | 8A@30VDC | 9VDC | 10A | - | 400mW | 1.2VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | 9V | - | - | - | - | - | 19mm | - | - | - | RoHS Compliant | - | ||
![]() G5CA-1A4 DC12 Omron Electronics Inc-EMC Div | 162 |
| Datasheet | 19 Weeks | - | Through Hole | - | NO | - | - | - | - | 720Ohm | - | 100000 Cycle(s) | -25°C~70°C | Tube | 2004 | G5CA | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | 8536.49.00.50 | - | - | - | unknown | - | CSA; TUV; UL | PC Pin | - | - | 22mm | 16 mm | 22mm x 16mm x 11mm | - | - | - | 125V | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 16.7mA | 10 ms | - | 9VDC | 10A | - | 200mW | 1.2VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Fully | - | - | - | - | - | - | 9V | - | - | - | - | - | 11mm | - | - | - | RoHS Compliant | - | ||
![]() G2R-2-DC5 Omron Electronics Inc-EMC Div | 51032 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | - | 8 | 17g | - | 47Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Tray | 2002 | G2R | - | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | 5A | - | 380V | 5A | DPDT | 125V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 106mA | 5ms | 5A@30VDC | 3.5VDC | - | - | 530mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | - | 1 FORM C | - | - | - | - | - | - | 25.5mm | 0.004 inch | - | - | RoHS Compliant | Lead Free | ||
![]() G2R-2-AC24 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 8 | 17g | 24V | 260Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Tray | 2002 | G2R | - | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | 900mW | - | 13mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 380V | - | - | - | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | - | - | 380V | 10A | DPDT | 125V | DPDT (2 Form C) | General Purpose | - | - | 15ms | 24VAC | Non Latching | 380VAC 125VDC -Max | 37.5mA | 10ms | - | 19.2VAC | 5A | 900mW | 900mW | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | Sealed - Flux Protection | 1000 Vrms | - | - | 5000 Vrms | - | 1 FORM C | - | - | - | 25.3mm | 29mm | 13mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G2RL-1A DC48 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 6 Weeks | - | Through Hole | - | NO | - | - | - | - | 5.36kOhm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2005 | G2RL | - | yes | Active | Not Applicable | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | - | 300V | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 440VAC 300VDC -Max | 9mA | 5ms | - | 33.6VDC | 12A | - | 430mW | 4.8VDC | 440V | AC/DC | MOMENTARY | - | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | 15.7mm | - | - | - | RoHS Compliant | - | ||
![]() G5LE-1 DC12 Omron Electronics Inc-EMC Div | 5370 |
| Datasheet | 18 Weeks | - | Through Hole | - | NO | - | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | 8536.41.00.20 | - | - | - | unknown | - | CSA; UL; VDE | PC Pin | - | - | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | - | 30V | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 5ms | 8A@30VDC | 9VDC | 10A | - | 400mW | 1.2VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | 9V | - | - | - | - | - | 19mm | - | - | - | RoHS Compliant | - | ||
![]() LY2-DC12 Omron Automation and Safety | 291 |
| Datasheet | 5 Weeks | Plug-In, Socket, Socketable | Socketable | - | - | - | 8 | - | - | 160Ohm | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | - | yes | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | 900mW | 125V | 21.5mm | - | 10A | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | - | 27.94mm x 21.59mm x 36.06mm | - | - | - | - | 250V | 10A | DPDT | 125V | DPDT (2 Form C) | General Purpose | - | 10A@110VAC | 25ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 25 ms | 10A@24VDC | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | 35.06mm | 28mm | 21.59mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G5LE-1A4 DC5 Omron Electronics Inc-EMC Div | 26 | - | Datasheet | 10 Weeks | - | Through Hole | - | NO | - | - | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | 8536.41.00.20 | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | - | 30V | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 5VDC | Non Latching | 250VAC 125VDC -Max | 79.4mA | 5ms | 8A@30VDC | 3.75VDC | 10A | - | 400mW | 0.5VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | 19mm | - | - | - | RoHS Compliant | - | ||
![]() G5LE-1A-E DC12 Omron Electronics Inc-EMC Div | 100 |
| Datasheet | 15 Weeks | - | Through Hole | - | NO | - | - | - | - | 360Ohm | Silver Tin Indium (AgSnIn) | 36000 Cycle(s) | -40°C~85°C | Tray | 2000 | G5LE-E | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | - | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC -Max | 33.3mA | 5ms | - | 9VDC | 16A | - | 400mW | 1.2VDC | 250V | AC | MOMENTARY | - | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | 9V | - | - | - | - | - | 19mm | - | - | - | RoHS Compliant | - | ||
![]() G6B-1114P-US-DC5 Omron Electronics Inc-EMC Div | 3514 |
| Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | - | - | - | 4 | 3.5g | - | 125Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -25°C~70°C | Bulk | 2000 | G6B | e4 | yes | Active | Not Applicable | 4 | PC Pin, Through Hole | EAR99 | Silver (Ag) | - | - | - | 125V | 10mm | - | 5A | CSA; UL | PC Pin | 380V | CSA, UL | - | - | 20mm x 10mm x 10mm | 30mOhm | 1000000000Ohm | 5A | - | 380V | 5A | SPST | 125V | SPST-NO (1 Form A) | General Purpose | 5A | 5A@30VDC | 10ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 40mA | 10 ms | 5A@30VDC | 3.5VDC | - | 200mW | 200mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 4 | Sealed - Fully | - | Random | - | 3000 Vrms | 1250VA@380VAC | - | - | 5A@380VAC | - | - | 21mm | 10mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G5LE-1A4 DC6 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 6 Weeks | - | Through Hole | - | NO | - | - | - | - | 90Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | 8536.49.00.50 | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | - | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | - | 125V | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 66.7mA | 5ms | 8A@125VDC | 4.5VDC | 10A | - | 400mW | 0.6VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | 19mm | - | - | - | RoHS Compliant | - | ||
![]() G5LE-1A-CF DC12 Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 14 Weeks | - | Through Hole | - | NO | - | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | 8536.41.00.20 | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | - | 30V | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 5ms | 8A@30VDC | 9VDC | 10A | - | 400mW | 1.2VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | 9V | - | - | - | - | - | 19mm | - | - | - | RoHS Compliant | - | ||
![]() G5LE-1 DC48 Omron Electronics Inc-EMC Div | 100 |
| Datasheet | 15 Weeks | - | Through Hole | - | NO | - | - | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | 8536.41.00.20 | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | - | 30V | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 8.3mA | 5ms | 8A@30VDC | 36VDC | 10A | - | 400mW | 4.8VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | 19mm | - | - | - | RoHS Compliant | - |