- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Current Rating (Max) | Seal Rating | Life (Cycles) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Function | Relay Form | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2R-2-S DC48(S) Omron Automation and Safety | 26 |
| Datasheet | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | 4.22kOhm | - | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 2002 | G2RS | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | - | - | CE; CSA; IEC; LR; UL; VDE | Plug In | - | - | 29mm | 13 mm | 29mm x 13mm x 35.5mm | - | - | - | 125V | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 11.4mA | 10ms | - | 33.6VDC | 5A | - | 530mW | 7.2VDC | 380V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | 35.5mm | - | - | - | RoHS Compliant | - | ||
![]() MY4N AC220/240 (S) Omron Automation and Safety | 92 |
| Datasheet | 5 Weeks | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | 18.79kOhm | Silver (Ag) | 200000 Cycle(s) | - | -55°C~70°C | Bulk | - | MY | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V, WITH LED INDICATOR | 8536.41.00.20 | - | - | - | unknown | - | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | - | - | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | - | - | - | 30V | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 5A@250VAC | 20ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 4.2mA | 20 ms | 5A@30VDC | 192VAC | 3A | - | 1100mW | 72VAC | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 36mm | - | - | - | RoHS Compliant | - | ||
![]() G2R-2-S AC240(S) Omron Automation and Safety | 26 |
| Datasheet | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | 30kOhm | - | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 2002 | G2RS | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 192, COIL RELEASE VOLTAGE(AC): 72 | 8536.49.00.50 | - | - | - | - | - | CE; CSA; IEC; LR; UL; VDE | Plug In | - | - | 29mm | 13 mm | 29mm x 13mm x 35.5mm | - | - | - | 125V | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 240VAC | Non Latching | 380VAC 125VDC -Max | 3.2mA | 15 ms | - | 192VAC | 5A | - | 900mW | 72VAC | 380V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | 35.5mm | - | - | - | RoHS Compliant | - | ||
![]() G7J-3A1B-B DC24 Omron Automation and Safety | 63 |
| Datasheet | 7 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | 288Ohm | - | 100000 Cycle(s) | - | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8536.49.00.75 | - | - | - | unknown | - | CSA; UL | Screw Terminal | - | - | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 64mm | - | - | - | 125V | - | - | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | General Purpose | - | - | 50ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 83mA | 50 ms | - | 18VDC | 25A | - | 2000mW | 2.4VDC | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | 64mm | - | - | - | RoHS Compliant | - | ||
![]() G7J-2A2B-P AC100/120 Omron Automation and Safety | 7 |
| Datasheet | 2 Weeks | - | Through Hole | - | NO | - | - | - | - | - | - | 100000 Cycle(s) | - | -25°C~60°C | Bulk | - | G7J | - | Active | 1 (Unlimited) | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 90 V; COIL RELEASE VOLTAGE(AC): 18 V | 8536.49.00.75 | - | - | - | - | - | CSA; UL | PC Pin | - | - | 51.5mm | 33.5 mm | 51.5mm x 33.5mm x 51mm | - | - | - | 125V | - | - | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | - | 50ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 21.6mA | 50 ms | - | 75VAC | 25A | - | 2600mW | 18VAC | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | 51mm | - | - | - | RoHS Compliant | - | ||
![]() G7J-2A2B-B-W1 AC100/120 Omron Automation and Safety | 35 |
| Datasheet | 5 Weeks | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | - | 100000 Cycle(s) | - | -25°C~60°C | Bulk | 2012 | G7J | - | Active | 1 (Unlimited) | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 90V, COIL OPERATE VOLTAGE(AC): 18V | 8536.49.00.75 | - | - | - | unknown | - | CE; CSA; UL | Screw Terminal | - | - | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 64mm | - | - | - | 125V | - | - | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | - | 50ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 21.6mA | 50 ms | - | 75VAC | 25A | - | 2600mW | 18VAC | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | Bracket Included, Test Button | - | - | - | 64mm | - | - | - | RoHS Compliant | - | ||
![]() MY4N DC24 (S) Omron Automation and Safety | 93 | - | Datasheet | 5 Weeks | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | 636Ohm | Silver (Ag) | 200000 Cycle(s) | - | -55°C~70°C | Bulk | 2015 | MY | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | WITH LED INDICATOR | 8536.41.00.20 | - | - | - | unknown | - | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | - | - | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | - | - | - | 30V | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37.7mA | 20 ms | 5A@30VDC | 19.2VDC | 3A | - | 900mW | 2.4VDC | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 36mm | - | - | - | RoHS Compliant | - | ||
![]() G2RK-2A-DC24 Omron | 36 |
| Datasheet | 8 Weeks | Through Hole | - | - | - | - | 8 | 17g | - | 694Ohm | Silver | 100000 Cycle(s) | - | - | Bulk | 2002 | - | yes | Active | - | PC Pin | EAR99 | 70°C | -40°C | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | - | - | - | - | 12.95 mm | - | 50mOhm | 1000000000Ohm | - | - | 380V | - | DPST | 125V | - | - | General Purpose | - | 3A@250VAC | 20 ms | 24V | Latching, Dual Coil | - | 34.6mA | 20 ms | 3A@30VDC | - | 3A | - | 850mW | - | - | AC/DC | LATCHED | 24V | DC | 3A | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | 1 FORM C | - | - | - | - | 25.4mm | 0.004 inch | No | - | RoHS Compliant | Lead Free | ||
![]() LY1SAC220/240 Omron Automation and Safety | 39 |
| Datasheet | 9 Weeks | Socket | - | - | - | - | - | - | 240V | 18.79kOhm | Silver | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 55°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | 15A | SPDT | 125V | 15A | - | - | - | - | - | - | - | - | 4.6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G2R-1A-ASI-DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | 4.17kOhms | Silver Alloy | - | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | PC Pin | - | 70°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 380V | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 11.5mA | 5ms | - | 33.6VDC | 10A | - | 530mW | 7.2VDC | - | - | - | 48V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-14-H-DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | 6.4kOhm | Silver Alloy | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | - | - | - | 5A | - | 380V | 5A | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | 5A | - | 15ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 7.5mA | 5ms | - | 33.6VDC | - | - | 360mW | 7.2VDC | - | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MK2KP-UA-AC120 Omron Automation and Safety | In Stock | - | - | 5 Weeks | Plug-In, Socket, Socketable | Socketable | 120 | - | - | 11 | - | 120V | 1.9kOhms | Silver (Ag) | - | - | -10°C~40°C | Bulk | 2007 | MKK | - | Active | 1 (Unlimited) | Plug | - | 40°C | -10°C | - | - | - | - | 34.544mm | - | 10A | - | Plug In, 11 Pin (Octal) | 500V | - | - | - | - | - | - | - | - | 500V | 5A | DPDT | 250V | - | DPDT (2 Form C) | General Purpose | - | - | 30ms | 120VAC | Latching, Dual Coil | 250VAC 250VDC -Max | 19mA | 30ms | - | 96VAC | 5A | 2.7W | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5mm | 35.56mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() G7L-1A-TUB-J-CB-DC100 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 13 Weeks | Brackets | Chassis Mount | - | - | - | 4 | 90g | - | 5.26kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | - | - | 68.5mm | 33.5 mm | - | - | - | - | - | 250V | 30A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 30A@220VAC | 30ms | 100VDC | Non Latching | 250VAC -Max | 19mA | 30 ms | - | 75VDC | - | 1.9W | 1900mW | 15VDC | - | AC | MOMENTARY | 100V | DC | - | - | - | - | - | Class B | - | - | - | - | Test Button | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MK3P AC100/110 Omron Automation and Safety | 39 |
| Datasheet | 2 Weeks | - | Socketable | - | - | - | - | - | - | 1.24kOhms | Silver (Ag) | - | - | -10°C~40°C | Bulk | 2007 | MK | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | 20ms | 110VAC | Non Latching | 250VAC 250VDC -Max | 21mA | 20ms | - | 88VAC | 10A | - | - | 33VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MY2K-AC100 Omron Automation and Safety | 26 |
| Datasheet | 2 Weeks | Socket, Socketable | Socketable | - | - | - | 10 | - | 100V | 5.4kOhms | Silver | - | - | -55°C~60°C | Bulk | 2003 | MYK | - | Active | 1 (Unlimited) | Plug | - | 60°C | -55°C | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | 250V | 3A | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | - | 30ms | 100VAC | Latching, Dual Coil | 250VAC 125VDC -Max | 6.9mA | 30ms | - | 80VAC | 3A | 2.7W | 900mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.06mm | 27.94mm | 21.59mm | - | - | - | - | RoHS Compliant | - | ||
![]() G7L-2A-TUB-CB-AC100/120 Omron Electronics Inc-EMC Div | 314 |
| Datasheet | 15 Weeks | Brackets, Flanges, Panel | Chassis Mount | 100 | - | - | 6 | - | 120V | 5.26kOhm | Silver Tin Indium (AgSnIn) | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 75 V , COIL RELEASE VOLTAGE(AC): 18 V | - | 2.5W | - | 33.5mm | - | 25A | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | - | - | - | - | - | 250V | 25A | DPST | - | - | DPST-NO (2 Form A) | General Purpose | 30A | 30A@220VAC | 30ms | 120VAC | Non Latching | 250VAC -Max | 20.4mA | 30 ms | - | 75VAC | - | 2.5W | 2.5W | 18VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | Class B | - | - | - | - | - | 36mm | 68.5mm | 33.5mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() MJN2CE-DC12 Omron Automation and Safety | 9 |
| - | 14 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | 120 | - | - | 8 | - | - | 120Ohm | Silver Alloy | 100000 Cycle(s) | - | -45°C~70°C | Bulk | 2002 | MJN | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 28V | 35.56mm | - | 20A | CSA; UL | Quick Connect - 0.250 (6.3mm) | 277V | CSA, UL | - | - | - | - | - | - | - | 277V | 20A | DPDT | 28V | - | DPDT (2 Form C) | General Purpose | - | 20A@277VAC | 20ms | 12VDC | Non Latching | 600VAC 28VDC -Max | 100mA | 10ms | - | 9VDC | - | 1.2W | 1.2W | - | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | 73.66mm | 38.73mm | 48.38mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G9EN112DC Omron | In Stock | - | - | - | Flanges | - | - | - | - | - | - | - | 28.8 Ω | - | - | Compliant | - | - | - | - | - | - | - | Screw | - | 85 °C | -40 °C | - | - | 5 W | - | 26 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 60 A | - | - | - | - | - | - | Non-Latching | 400 V | 417 mA | - | - | - | - | - | 5 W | - | - | - | - | 12 V | - | - | - | 3 kcycles | - | - | - | - | 60 A | - | - | - | 50 mm | 64 mm | 28 mm | - | - | - | Unknown | - | - | ||
![]() G2R-1A4-H-DC5 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 4 | 17g | - | 70Ohm | Silver Alloy | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 25.5mm | - | - | 5A | - | 380V | 5A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | 5A | 5A@250VAC | 15ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 71.4mA | 5ms | 5A@30VDC | 3.5VDC | - | - | 360mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() G7L-2A-TUB-CB-DC48 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 15 Weeks | Brackets | Chassis Mount | - | - | - | - | 99.999994g | - | 1.22kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | - | - | 68.5mm | 33.5 mm | 68.5mm x 33.5mm x 47mm | - | - | - | - | 250V | 25A | DPST | - | - | DPST-NO (2 Form A) | General Purpose | 30A | 30A@220VAC | 30ms | 48VDC | Non Latching | 250VAC -Max | 40mA | 30 ms | - | 36VDC | - | 1.9W | 1900mW | 7.2VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | 47mm | - | No | - | RoHS Compliant | Lead Free |