- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Power Rating | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Current Rating (Max) | Seal Rating | Life (Cycles) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Capacity | Features | Coil Suppression Diode | Product Category | Coil Termination | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2R-1A-E-DC110 Omron | 50 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | NO | THROUGH HOLE-STRAIGHT MOUNT | 6 | 17 g | Omron Electronics | - | 22.9 kΩ | - | Silver | 16.5VDC | - | 100 | OMRON CORP | No | Omron | G2R-1A-E-DC110 | 480W/4KVA | Omron Electronics Inc-EMC Div | - | - | Through Hole | -40C to 70C | 70 °C | -40 °C | Box | G2R-1A-EDC110BYOMI G2R1AE110DC G2R1AEDC110 | Active | 77VDC | 13(mm) | Active | No | Non-Latching | 5.68 | Details | Yes | Sealed | 0.599657 oz | - | - | 125(V) | -40°C ~ 70°C | Tube | - | G2R | Yes | - | - | - | PC Pin | EAR99 | Power Relay | 70 °C | -40 °C | - | 8536.41.00.50 | Relays | - | - | compliant | - | 6 | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29 mm | 13 mm | 29mm x 13mm x 25.5mm | - | - | 16 A | 30 V | 380 V | SOLDER | 16 A | - | SPST | 125 V | 16 A | Solder Pin | 1 Form A | General Purpose | - | General Purpose Relays | 16 A | - | 15 ms | 110 VDC | Non-Latching | 380 VAC, 125 VDC | 4.8 mA | 5 ms | - | 77 VDC | 16 A | 530 mW | 530 mW | 16.5 VDC | 250 V | AC/DC | MOMENTARY | 110 V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | SPST | SPST-NO | 110 V | - | 0.005 A | - | 77 V | 16.5 V | Power Relays | - | - | No | General Purpose Relays | Solder Pin | - | 380(V) | 29(mm) | 25.5 mm | 29 mm | 12.6 mm | 25.5 mm | - | 25.5(mm) | - | - | RoHS Compliant | - | - | ||
![]() G2RL-14-E DC24 Omron Electronics Inc-EMC Div | 746 | - | Datasheet | 18 Weeks | - | Through Hole | - | - | - | - | - | - | - | 1.44kOhms | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2005 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 15ms | 24VDC | Non Latching | 440VAC 300VDC -Max | 16.7mA | 5ms | - | 16.8VDC | 16A | - | - | 2.4VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() MY2F-DC12 Omron Automation and Safety | 39 |
| Datasheet | 13 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | - | 8 | - | - | - | 160Ohms | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~70°C | Bulk | 2002 | MY | - | Active | 1 (Unlimited) | - | Solder | - | - | 70°C | -55°C | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | 250V | - | 5A | - | DPDT | 125V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 20ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 20ms | - | 9.6VDC | 5A | 900mW | 900mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.06mm | 43.94mm | 22.6mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G2RK-1-DC5 Omron | 154 |
| Datasheet | 12 Weeks | Through Hole | - | - | - | - | 7 | - | - | - | 30Ohm | - | Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | yes | Active | - | - | PC Pin | EAR99 | - | 70°C | -40°C | - | 8536.41.00.20 | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | - | - | - | 28.95mm | 12.95 mm | 28.95mm x 12.95mm x 25.4mm | 50mOhm | 1000000000Ohm | - | - | 380V | - | - | - | SPDT | 125V | - | - | - | General Purpose | - | - | - | 5A@250VAC | 20 ms | 5V | Latching, Dual Coil | - | 167mA | 20 ms | 5A@30VDC | - | 5A | - | 850mW | - | - | AC/DC | LATCHED | 5V | DC | 5A | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | 0.004 inch | - | No | - | RoHS Compliant | - | - | ||
![]() G6CK-2117P-US-DC3 Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | 32Ohm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6C | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | CSA; UL; VDE | PC Pin | - | - | 20.06mm | - | - | - | - | 8A | - | 250V | - | 8A | - | DPST, SPST | 125V | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 8A | - | 10ms | 3VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 93.3mA | 10 ms | - | 2.1VDC | - | - | 280mW | - | - | AC/DC | LATCHED | 3V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() G2R-2B4DC12 Omron Electronics Inc-EMC Div | 128 | - | - | 19 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 275Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT, DPST | - | - | - | DPST-NC (2 Form B) | General Purpose | - | - | - | - | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 43.6mA | 5ms | - | 8.4VDC | 4A | - | 530mW | 1.8VDC | - | - | - | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G2R-1110AC Omron | In Stock | - | - | - | PCB | PCB Mount | - | - | - | 5 | - | - | 110 V | 4.6 kΩ | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 380 V | - | - | - | - | - | G2R-1 | - | - | - | - | PC Pin | - | - | 70 °C | -40 °C | Power | - | - | - | 13 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SPDT | - | 10 A | - | - | - | Through Hole | - | - | - | 15 ms | 110V ac | Non-Latching | - | 11 mA | - | - | - | - | - | 530 mW | - | - | - | - | 110 V | - | - | - | - | - | - | - | - | 10 A | - | - | - | SPDT | - | - | - | - | - | 2.5 kW | - | - | - | - | - | - | - | 25.5 mm | 29 mm | 13 mm | - | - | - | - | Unknown | - | - | IP40 | ||
![]() MY4IN220/240ACS Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 18.79kohm | 5A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240VAC | Non Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5Q1A4EU12DC Omron | In Stock | - | - | - | PCB | PCB Mount | - | - | - | 4 | - | - | - | 720 Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | 0.6 Vdc | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | Compliant | - | - | - | 277 V | 30 V | - | -40 to 105 °C | - | - | G5Q | - | - | - | - | PC Pin | - | Power Relay | 85 °C | -40 °C | Power | - | - | - | 10.3mm | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SPST | - | - | - | - | General Purpose | Through Hole | - | - | - | 10 ms | 12V dc | - | - | 16.7 mA | - | - | - | - | - | 200mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 10A | - | SPST-NO | - | SPST | - | - | - | - | - | 1.25 kW | - | - | - | - | 20.3 mm | - | - | 16.2mm | 20.3mm | 20.3 mm | - | - | - | No | No SVHC | - | - | IP40 | ||
![]() G6RN-1A5DC Omron | 299 |
| - | - | - | PCB Mount | - | - | - | - | - | - | - | 114Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G6RN | - | - | - | - | - | - | - | - | - | Power | - | - | - | 10.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Through Hole | - | - | - | - | 5V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.3mm | 28.8mm | - | - | - | - | - | - | - | - | - | ||
![]() MJN3C-DC24 Omron Automation and Safety | 35 |
| - | 27 Weeks | Plug-In, Socket, Socketable | Socketable | 120 | - | - | 11 | - | - | - | 470Ohm | - | Silver Alloy | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~70°C | Bulk | 2002 | MJN | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | 8536.41.00.20 | - | 1.2W | 35.56mm | - | 10A | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 600V | CSA, UL | - | - | 38.73mm x 35.56mm x 48.38mm | 50mOhm | 1000000000Ohm | - | - | 600V | - | 10A | - | 3PDT | 28V | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 10A@240VAC | 20ms | 24VDC | Non Latching | 600VAC 28VDC -Max | 50mA | 10ms | 10A@28VDC | 18VDC | - | 1.2W | 1.2W | - | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | 750 Vrms | Random | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73.66mm | 38.73mm | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() G7L-2A-T-J-CB-AC200/240 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 14 Weeks | Brackets, Flanges | Chassis Mount | 200 | - | - | 6 | 99.999994g | - | 200V | 21kOhm | - | Silver Tin Indium (AgSnIn) | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | 5.5kW | 33.5mm | - | 25A | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | 250V | CE, CSA, UL | - | - | 52.5mm x 33.5mm x 53mm | - | - | - | - | 250V | - | 25A | - | DPST | - | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 30A | 30A@220VAC | 30ms | 240VAC | Non Latching | 250VAC -Max | 10.2mA | 30 ms | - | 150VAC | - | 2.5W | 2.5W | 36VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | - | - | - | 42mm | 52.5mm | 33.5mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() G2R-2A4-AC120 Omron Electronics Inc-EMC Div | 51 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 6 | - | - | 120V | 6.5kOhm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | - | 29mm x 13mm x 25.5mm | - | - | 5A | - | 380V | - | 4A | - | DPST | 125V | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 5A | 5A@250VAC | 15ms | 120VAC | Non Latching | 380VAC 125VDC -Max | 7.5mA | 10ms | 5A@30VDC | 96VAC | - | - | 900mW | 36VAC | - | AC/DC | MOMENTARY | - | AC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | 29mm | 13mm | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() MY3-AC200/220 Omron Automation and Safety | 39 |
| Datasheet | 2 Weeks | - | Socketable | - | - | - | - | - | - | 220V | 12.95kOhms | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~70°C | Bulk | 2002 | MY | - | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | - | 20ms | 220VAC | Non Latching | 250VAC 125VDC -Max | 5.3mA | 20ms | - | 176VAC | 5A | - | - | 66VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() G5LE148DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MY4-02-AC24 Omron Automation and Safety | 48 |
| Datasheet | 20 Weeks | PCB, Through Hole | Through Hole | - | - | - | 14 | - | - | 24V | 180Ohms | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~70°C | Bulk | 2004 | MY | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 70°C | -55°C | - | - | - | - | 36mm | - | 3A | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | - | 3A | - | 4PDT | 125V | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | - | 20ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 46mA | 20ms | - | 19.2VAC | 3A | 1.2W | 1.2W | 7.2VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.06mm | 27.94mm | 21.59mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() G2R-1A-H-DC6 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 4 | 17g | - | - | 100Ohm | - | Silver Alloy | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | 5A | - | 380V | - | 5A | - | SPST | 125V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 5A | 5A@250VAC | 15ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 60mA | 5ms | 5A@30VDC | 4.2VDC | - | - | 360mW | 0.9VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Flux Protection | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() G2RK-2A-ASI-DC24 Omron Electronics Inc-EMC Div | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | - | 6 | - | - | - | 694Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 380V | - | 5A | - | DPST | 125V | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | - | 20ms | 24VDC | Latching, Dual Coil | 380VAC 125VDC -Max | 34.6mA | 20ms | - | 16.8VDC | 3A | - | 850mW | - | - | - | - | 24V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() G9EB1B24DC Omron | In Stock | - | - | - | Flanges | - | - | - | - | - | - | - | - | 288 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | 70 °C | -40 °C | - | - | - | 2 W | 25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 25 A | - | - | - | - | - | - | - | - | - | Non-Latching | - | 83.3 mA | - | - | - | - | - | 2 W | - | - | - | - | 24 V | - | - | - | 30 kcycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58 mm | 60 mm | 25 mm | - | - | - | - | Unknown | - | - | - | ||
![]() G5Q-1-EU5DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |