- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Coil Voltage
- Series
- Coil Current
- Relay Type
- Mounting Type
- Coil Power
- Release Time
- Coil/Input Supply Type
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Coil nominal voltage | Coil Voltage AC | CoilResistance | Connections | Contact Current | Contact Materials | Content | Dim | Dropout Volt | Dropout Volt (Min) | ElectricalLife | LED Indicator | Max. switching capacity | Max. temperature | Maximum Power Rating | Min. temperature | Minimum Dropout Voltage | Mounting | Mounting Styles | Nominal voltage (details) | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Resistance (coil) | RoHS | Seal | Switching current (max.) | Switching voltage (max.) | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Current Rating (Max) | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Contact Arrangement | Contact Configuration | Relay Form | Features | Coil Suppression Diode | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G5LE1A5DC Omron | 94 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RK-1A-DC24 Omron | 34 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | 6 | 17g | - | - | - | 694Ohm | - | - | Silver | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | - | yes | - | - | - | PC Pin | EAR99 | - | 70°C | -40°C | - | - | - | - | - | unknown | - | - | CSA; SEMKO; TUV; UL; VDE | - | - | - | 28.95mm | 12.95 mm | 28.95mm x 12.95mm x 25.4mm | 50mOhm | 1000000000Ohm | - | - | 380V | - | - | SPST | 125V | - | - | General Purpose | - | - | 5A@250VAC | 20 ms | 24V | Latching, Dual Coil | - | 34.6mA | 20 ms | 5A@30VDC | - | 5A | - | 850mW | - | - | AC/DC | LATCHED | 24V | DC | 5A | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | - | 25.4mm | 0.004 inch | - | - | - | RoHS Compliant | Lead Free | ||
![]() MGN2C-AC24 Omron Automation and Safety | 2370 |
| Datasheet | 41 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | 600 | - | - | - | - | - | 24V | 11.5Ohm | - | - | Silver | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~80°C | Bulk | 2002 | MGN | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 20.4 V | 8536.41.00.50 | 9.5W | 63.5mm | unknown | 30A | - | UL | Screw Terminal | 240V | UL | - | - | 84.33mm X 63.5mm X 60.45mm | - | - | - | - | 240V | 30A | - | DPDT | 28V | - | DPDT (2 Form C) | General Purpose | - | - | 30A@240VAC | 30ms | 24VAC | Non Latching | 600VAC 28VDC -Max | 396mA | 30 ms | 30A@28VDC | 20.4VAC | - | 9.5W | 9.5W | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 76.2mm | 84.33mm | 127mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G2R-1-H-DC6 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 5 | - | - | - | - | 100Ohm | - | - | Silver Alloy | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | - | - | - | 1000000000Ohm | 5A | - | 380V | 5A | - | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | - | 5A | - | 15ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 60mA | 5ms | - | 4.2VDC | - | - | 360mW | 0.9VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | Sealed - Flux Protection | 1000 Vrms | Random | - | - | - | - | - | - | - | 1 FORM A | - | - | - | - | - | 25.5mm | 29mm | 13mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MY4DC12 Omron | 19 | - | - | - | - | - | - | - | - | - | - | - | - | 160ohm | - | 5A | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | Non Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G7L-2A-P-CB-DC24 Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 11 Weeks | Flanges, PCB, Through Hole | Through Hole | - | - | 6 | - | - | - | - | 303Ohm | - | - | Silver Tin Indium (AgSnIn) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Tray | 2003 | G7L | - | Active | Not Applicable | - | Quick Connect, Through Hole | EAR99 | - | - | - | - | - | - | 1.9W | 35.5mm | - | 20A | - | CE; CSA; TUV; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | 20A | 2 | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 30ms | 24VDC | Non Latching | 250VAC -Max | 79mA | 30 ms | - | 18VDC | - | 1.9W | 1.9W | 3.6VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | 47mm | 52.5mm | 33.5mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() LY1N-AC24 Omron Automation and Safety | 26 |
| Datasheet | 6 Weeks | Socket, Socketable | Socketable | - | - | 8 | - | - | - | 24V | 180Ohm | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | - | 21.5mm | - | - | - | CE; CSA; TUV; UL | Plug In | 250V | - | - | - | 27.94mm x 21.59mm x 36.06mm | - | - | - | - | 250V | 15A | - | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | - | - | 15A@110VAC | 25ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 46mA | 25 ms | 15A@24VDC | 19.2VAC | - | 1.2W | 1.2W | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | 36.06mm | 21.59mm | 27.94mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G7L-2A-P-CB-DC12 Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 75Ohm | - | - | Silver Tin Indium (AgSnIn) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | Solder | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | PC Pin | - | - | - | - | 52.5mm x 35.5mm x 47mm | - | - | - | - | 250V | 20A | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 20A@220VAC | 30ms | 12VDC | Non Latching | 250VAC -Max | 158mA | 30 ms | - | 9VDC | - | 1.9W | 1900mW | 1.8VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | 41mm | 52.5mm | 35.5mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LY2-0-DC12 Omron Automation and Safety | 76 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | - | - | 8 | - | LY2-0-DC12 | - | - | 160Ohm | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | 21.5mm | - | 10A | - | CE; CSA; TUV; UL | PC Pin | 250V | - | - | - | 27.94mm x 21.59mm x 35.56mm | - | - | - | - | 250V | 10A | - | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 25 ms | 10A@24VDC | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | 21.59mm | 27.94mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G6D1AASI5DC Omron | 844 | - | - | - | - | - | - | - | - | - | - | 5V DC | - | 125 Ohm | Solder pins | - | Silver | 1pc(s) | (L x W x H) 17.5 x 6.5 x 12.5 mm | - | - | - | - | 150W,1250VA | +70°C | - | -25°C | 0.5 Vdc | Through Hole | - | 5V DC | - | - | - | - | Non-Latching | 125Ω | - | - | 5A | 30V DC,250V AC | - | - | - | -25 to 70 °C | - | - | - | - | - | - | - | - | - | G6D-1A-ASI 5DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | 18.5 mm | - | - | 12.5mm | 17.5mm | 6.5mm | - | - | - | - | - | - | - | ||
![]() G2R-2-AC50 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 8 | - | - | - | 50V | 1.13kOhm | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 40 V, COIL RELEASE VOLTAGE(AC): 15 V | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 25.5mm | - | - | 5A | - | 380V | 5A | - | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | 5A | - | 15ms | 50VAC | Non Latching | 380VAC 125VDC -Max | 18mA | 10ms | 5A@30VDC | 40VAC | - | - | 900mW | 15VAC | - | AC/DC | MOMENTARY | - | AC | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | No | - | RoHS Compliant | - | ||
![]() G2R-14-DC48 Omron Electronics Inc-EMC Div | 101 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | 5 | 17g | - | - | - | 4.17kOhm | - | - | Silver Alloy | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | - | - | 1000000000Ohm | - | - | 380V | 10A | - | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 11.5mA | 5ms | 10A@30VDC | 33.6VDC | 8A | 530mW | 530mW | 7.2VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | Sealed - Fully | 1000 Vrms | Random | - | - | - | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | - | - | 0.004 inch | - | - | - | RoHS Compliant | Lead Free | ||
![]() G7L-1A-T-CB-DC12 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 14 Weeks | Brackets | Chassis Mount | - | - | - | 99.999994g | - | - | - | 75Ohm | - | - | Silver Tin Indium (AgSnIn) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | - | - | 52.5mm | 33.5 mm | 52.5mm x 33.5mm x 53mm | - | - | - | - | 250V | 30A | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30A@220VAC | 30ms | 12VDC | Non Latching | 250VAC -Max | 158mA | 30 ms | - | 9VDC | - | 1.9W | 1900mW | 1.8VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LY4-AC12 Omron Automation and Safety | 42 |
| Datasheet | 5 Weeks | Plug-In, Socket, Socketable | Socketable | - | - | 14 | - | - | - | 12V | 20Ohm | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | 36mm | - | 10A | - | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | - | 41.4mm x 27.94mm x 36.06mm | - | - | - | - | 250V | 10A | - | 4PDT | 125V | - | 4PDT (4 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 170mA | 25 ms | 10A@24VDC | 9.6VAC | - | 2.5W | 2.5W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.06mm | 41.4mm | 27.94mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G7J4AP24DC Omron | In Stock | - | - | - | PCB | PCB Mount | DIP | - | 20 | - | - | - | - | 288 ohm | - | - | - | - | - | 2.4VDC | 2.4VDC | - | No | - | - | 750W/5.5KVA | - | - | - | Through Hole | - | -25C to 60C | 18VDC | 33.5 mm | No | Non-Latching | - | Compliant | Sealed | - | - | 250 V | 125 V | 125V | - | - | - | G7J | - | - | - | - | PC Pin | - | - | 60 °C | -25 °C | General Purpose | - | - | - | 33.5 mm | - | - | 20 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 4 | 4PST | - | 25 A | 4 Form A | - | Through Hole | - | - | 50 ms | 24V dc | - | - | 83 mA | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | 25A | - | 4PST-NO | 4PST-NO | - | - | No | - | 250V | 53.5 mm | 51 mm | 53.5 mm | - | - | - | 51 mm | No | - | - | - | ||
![]() G5LE-14-ASI DC24 Omron Electronics Inc-EMC Div | 585 |
| Datasheet | 6 Weeks | - | Through Hole | - | NO | - | - | - | - | - | 1.44kOhm | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | 36000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2000 | G5LE | yes | Active | Not Applicable | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | - | 30V | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 16.7mA | 5ms | 8A@30VDC | 18VDC | 10A | - | 400mW | 2.4VDC | 250V | AC/DC | MOMENTARY | - | DC | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19mm | - | - | - | - | RoHS Compliant | - | ||
![]() LY4F-AC120 Omron Automation and Safety | 25 |
| Datasheet | 5 Weeks | Chassis Mount, Flanges, Socket, Surface Mount | Chassis Mount | - | - | 14 | - | - | - | 120V | 2.2kOhm | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Tray | 2003 | LY | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC); 36 V | 8536.41.00.20 | - | 41.5mm | - | 10A | - | CSA; LR; SEMKO; SEV; UL; VDE | Plug In | 250V | CSA, UL, VDE | - | - | 43.94mm x 41.4mm x 35.56mm | - | - | - | - | 250V | 10A | - | 4PDT | 125V | - | 4PDT (4 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 16.4mA | 25 ms | 10A@24VDC | 96VAC | - | 2.5W | 2.5W | 36VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | 41.4mm | 43.94mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LY3N-AC100/110 Omron Automation and Safety | 9 |
| Datasheet | 3 Weeks | Socket | Socketable | 100 | - | 11 | - | - | - | 110V | 2.3kOhm | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | 8536.41.00.20 | - | - | - | - | - | CE; CSA; TUV; UL | Plug In | - | - | 31.49mm | 27.94 mm | 31.49mm x 27.94mm x 36.57mm | - | - | - | - | 250V | 10A | - | 3PDT | 125V | - | 3PDT (3 Form C) | General Purpose | - | - | - | 25ms | 110VAC | Non Latching | 250VAC 125VDC -Max | 15.6mA | 25 ms | 10A@24VDC | 88VAC | - | 2W | 2000mW | 33VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | 36.57mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G2R-14-AC110 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | - | - | 5 | 17g | - | - | 110V | 4.6kOhm | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | - | - | - | - | - | 380V | 10A | - | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 110VAC | Non Latching | 380VAC 125VDC -Max | 10.6mA | 10ms | 10A@30VDC | 88VAC | 8A | - | 900mW | 33VAC | - | AC/DC | MOMENTARY | - | AC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G4W-2212P-US-TV5-HP-DC12 Omron Electronics Inc-EMC Div | 1867 |
| Datasheet | 8 Weeks | PCB, Through Hole | Through Hole | - | - | 6 | - | - | - | - | 180Ohm | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 1998 | G4W | - | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | 19.5mm | - | - | - | CSA; UL | PC Pin | - | - | - | - | 30.5mm x 19.5mm x 30.5mm | 30mOhm | 100000000Ohm | - | - | 250V | 10A | - | DPST | 125V | - | DPST-NO (2 Form A) | General Purpose | - | - | 10A@250VAC | 20ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 66.7mA | 5ms | 10A@24VDC | 9.6VDC | - | - | 800mW | 1.2VDC | - | AC/DC | LATCHED | 12V | DC | - | 6 | - | - | Random | - | 4000 Vrms | 2500VA@250VAC | - | 240W@125VDC | - | - | - | - | - | - | - | - | 30.5mm | 30.5mm | - | - | - | - | No | - | RoHS Compliant | - |