- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Relay Form | Features | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G5Q-1A-EU DC12 Omron Electronics Inc-EMC Div | 6500 |
| Datasheet | 9 Weeks | - | Through Hole | - | - | - | - | 720Ohms | Silver Alloy | - | -40°C~85°C | Tube | 2001 | G5Q-EU | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 12VDC | Non Latching | 277VAC 30VDC -Max | 16.7mA | 5ms | - | 9VDC | 10A | - | 0.6VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2RL-1A DC12 Omron Electronics Inc-EMC Div | 109 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | - | 360Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2002 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 12VDC | Non Latching | 440VAC 300VDC -Max | 33.3mA | 5ms | - | 8.4VDC | 12A | - | 1.2VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-1A-T DC48 Omron Automation and Safety | 43 |
| Datasheet | 4 Weeks | - | Chassis Mount | NO | PANEL MOUNT | 17g | - | 4.17kOhm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Tray | 2002 | G2R | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | CSA; SEMKO; TUV; UL; VDE | Quick Connect - 0.187 (4.7mm) | 45mm | 14 mm | 45mm x 14mm x 29.5mm | 50mOhm | 1000000000Ohm | 30V | - | SPST-NO (1 Form A) | General Purpose | 15ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 11.5mA | 5ms | - | 33.6VDC | 10A | 530mW | 7.2VDC | 250V | AC/DC | MOMENTARY | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | - | - | 29.5mm | 0.004 inch | RoHS Compliant | - | ||
![]() G5RL-1A4-E-TV8 DC5 Omron Electronics Inc-EMC Div | 235 |
| Datasheet | 16 Weeks | - | Through Hole | - | - | - | - | 62.5Ohms | - | - | -40°C~85°C | Tray | 2016 | G5RL | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 5VDC | Non Latching | 250VAC 24VDC -Max | 80mA | 5ms | - | 3.5VDC | 16A | - | 0.5VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6B1174PFDUSP6BDC24 Omron Electronics Inc-EMC Div | 500 |
| Datasheet | 9 Weeks | - | Socketable | - | - | - | - | 2.88kOhms | Silver Indium Tin (AgInSn) | - | -25°C~70°C | Bulk | - | G6B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 8.3mA | 10ms | - | 16.8VDC | 8A | - | 2.4VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LY1F-DC48 Omron Automation and Safety | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | - | - | - | - | 2.6kOhms | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 25ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 18.5mA | 25ms | - | 38.4VDC | 15A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-1-T DC48 Omron Automation and Safety | In Stock |
| Datasheet | - | - | Chassis Mount | NO | PANEL MOUNT | 17g | - | 4.17kOhm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Tray | 2002 | G2R | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | CSA; SEMKO; TUV; UL; VDE | Quick Connect - 0.187 (4.7mm) | 45mm | 14 mm | 45mm x 14mm x 29.5mm | 50mOhm | 1000000000Ohm | 30V | - | SPDT (1 Form C) | General Purpose | 15ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 11.5mA | 5ms | - | 33.6VDC | 10A | 530mW | 7.2VDC | 250V | AC/DC | MOMENTARY | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | 1 FORM A | - | 29.5mm | 0.004 inch | RoHS Compliant | - | ||
![]() LY4N AC110/120 Omron Automation and Safety | 48 |
| Datasheet | - | - | Socketable | NO | PANEL MOUNT | - | - | 2.2kOhm | Silver Alloy | - | -25°C~40°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | 8536.41.00.20 | - | - | CE; CSA; TUV; UL | Plug In | 41.4mm | 27.94 mm | 41.4mm x 27.94mm x 36.06mm | - | - | 24V | - | 4PDT (4 Form C) | General Purpose | 25ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 16.4mA | 25 ms | - | 96VAC | 10A | 1200mW | 36VAC | 110V | AC/DC | MOMENTARY | AC | - | - | - | - | - | - | - | Lighted Indicator | 36.06mm | - | RoHS Compliant | - | ||
![]() G6B1114PFDUSP6BDC24 Omron Electronics Inc-EMC Div | 810 |
| Datasheet | 7 Weeks | - | Socketable | - | - | - | - | 2.88kOhms | Silver Indium Tin (AgInSn) | - | -25°C~70°C | Bulk | 2013 | G6B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 8.3mA | 10ms | - | 16.8VDC | 5A | - | 2.4VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-2-AC230 Omron Electronics Inc-EMC Div | 61 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 230V | 27.5kOhms | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | PC Pin | - | 70°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPDT | DPDT (2 Form C) | General Purpose | 15ms | 230VAC | Non Latching | 380VAC 125VDC -Max | 4mA | 10ms | - | 184VAC | 5A | 900mW | 69VAC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G2RL-1A-E DC18 Omron Electronics Inc-EMC Div | 18 |
| Datasheet | 26 Weeks | - | Through Hole | - | - | - | - | 811Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2005 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 18VDC | Non Latching | 440VAC 300VDC -Max | 22.2mA | 5ms | - | 12.6VDC | 16A | - | 1.8VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-1-T DC110 Omron Automation and Safety | 39 |
| Datasheet | - | - | Chassis Mount | NO | PANEL MOUNT | - | - | 22.9kOhm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | CSA; SEMKO; TUV; UL; VDE | Quick Connect - 0.187 (4.7mm) | 45mm | 14 mm | 45mm x 14mm x 29.5mm | - | - | 30V | - | SPDT (1 Form C) | General Purpose | 15ms | 110VDC | Non Latching | 380VAC 125VDC -Max | 4.8mA | 5ms | - | 77VDC | 10A | 530mW | 16.5VDC | 250V | AC/DC | MOMENTARY | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | 29.5mm | - | RoHS Compliant | - | ||
![]() G6RL-1-ASI DC48 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 16 Weeks | - | Through Hole | NO | - | 7.8g | - | 9.6kOhm | Silver Tin Indium (AgSnIn) | 50000 Cycle(s) | -40°C~85°C | Bulk | 2001 | G6RL | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 8536.41.00.20 | TRAY | unknown | CUL; UL; VDE | PC Pin | 28.5mm | 10 mm | 28.5mm x 10mm x 12.3mm | 100mOhm | 1000000000Ohm | 30V | - | SPDT (1 Form C) | General Purpose | 10ms | 48VDC | Non Latching | 250VAC - Nom | 5mA | 5ms | 5A@30VDC | 33.6VDC | 8A | 240mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | 5 | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | - | - | 12.3mm | 0.0032 inch | RoHS Compliant | - | ||
![]() G6D-1A-ASI DC6 Omron Electronics Inc-EMC Div | 18 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | - | 180Ohm | Silver Alloy | - | -25°C~70°C | Bulk | 2003 | G6D-ASI | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 33.3mA | 5ms | - | 4.2VDC | 5A | - | 0.6VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6B-1174P-US-P6B DC6 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | - | Socketable | - | - | - | - | 180Ohms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 33.3mA | 10ms | - | 4.2VDC | 8A | - | 0.6VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6B-1174P-US-P6B DC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | - | Socketable | - | - | - | - | 720Ohms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 16.7mA | 10ms | - | 8.4VDC | 8A | - | 1.2VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6RL-1-ASI-PL-SP DC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | - | 654Ohms | Silver Tin Indium (AgSnIn) | - | -40°C~85°C | Bulk | 2001 | G6RL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 12VDC | Non Latching | 250VAC - Nom | 18.3mA | 5ms | - | 8.4VDC | 8A | - | 1.2VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G5CA-1A4 DC9 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 12 Weeks | - | Through Hole | - | - | - | - | 405Ohms | - | - | -25°C~70°C | Tube | 2004 | G5CA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 9VDC | Non Latching | 250VAC 125VDC -Max | 22.2mA | 10ms | - | 6.75VDC | 10A | - | 0.9VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LY1N AC100/110 Omron Automation and Safety | 18 |
| Datasheet | 2 Weeks | - | Socketable | NO | PANEL MOUNT | - | - | 3.75kOhm | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | 8536.41.00.50 | - | - | CE; CSA; TUV; UL | Plug In | 27.94mm | 21.59 mm | 27.94mm x 21.59mm x 36.06mm | - | - | 24V | - | SPDT (1 Form C) | General Purpose | 25ms | 110VAC | Non Latching | 250VAC 125VDC -Max | 11mA | 25 ms | - | 88VAC | 15A | 1200mW | 33VAC | 110V | AC/DC | MOMENTARY | AC | - | - | - | - | - | - | - | Lighted Indicator | 36.06mm | - | RoHS Compliant | - | ||
![]() G7L-1A-B DC6 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | - | 18.9Ohms | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30ms | 6VDC | Non Latching | 250VAC -Max | 317mA | 30ms | - | 4.5VDC | 30A | - | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |