- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Relay Function | Features | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2R-1-T DC6 Omron Automation and Safety | 39 |
| Datasheet | - | - | Chassis Mount | - | - | - | - | 68Ohms | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 88.2mA | 5ms | - | 4.2VDC | 10A | - | - | 0.9VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6RL-14-ASI DC18 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | - | 1.47kOhms | Silver Tin Indium (AgSnIn) | - | -40°C~85°C | Bulk | 2001 | G6RL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 10ms | 18VDC | Non Latching | 250VAC - Nom | 12.2mA | 5ms | - | 12.6VDC | 8A | - | - | 1.8VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6B-1114P-US-P6B DC6 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 20 Weeks | - | Socketable | - | - | - | - | 180Ohms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 33.3mA | 10ms | - | 4.2VDC | 5A | - | - | 0.6VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2RL-1-H DC9 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 26 Weeks | - | Through Hole | - | - | - | - | 324Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2005 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 9VDC | Non Latching | 440VAC 300VDC -Max | 27.8mA | 5ms | - | 6.75VDC | 10A | - | - | 0.9VDC | - | - | - | - | Sealed - Flux Protection | Class F | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LY3-0-AC24 Omron Automation and Safety | 48 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | 11 | 24V | 100Ohm | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | PC Pin | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | - | CE; CSA; TUV; UL | PC Pin | - | - | 27.94mm x 21.59mm x 35.56mm | - | 250V | 10A | 3PDT | 125V | 3PDT (3 Form C) | General Purpose | - | 25ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 67mA | 25 ms | 10A@24VDC | 19.2VAC | - | 2W | 2W | 7.2VAC | - | AC/DC | MOMENTARY | AC | - | - | - | - | 35.56mm | 21.59mm | 27.94mm | - | No | RoHS Compliant | Lead Free | ||
![]() LY2N-AC12 Omron Automation and Safety | 9 |
| Datasheet | 4 Weeks | - | Socketable | - | - | - | - | 46Ohms | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 25ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 91mA | 25ms | - | 9.6VAC | 10A | - | - | 3.6VAC | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | RoHS Compliant | - | ||
![]() G7L-1A-BJ-CB DC12 Omron Electronics Inc-EMC Div | 18 |
| Datasheet | 13 Weeks | - | Chassis Mount | - | - | - | - | 75Ohms | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 30ms | 12VDC | Non Latching | 250VAC -Max | 158mA | 30ms | - | 9VDC | 30A | - | - | 1.8VDC | - | - | - | - | - | Class B | - | Test Button | - | - | - | - | - | RoHS Compliant | - | ||
![]() G7L-1A-B DC100 Omron Electronics Inc-EMC Div | 45 |
| Datasheet | 12 Weeks | - | Chassis Mount | - | - | - | - | 5.26kOhm | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Bulk | - | G7L | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 30ms | 100VDC | Non Latching | 250VAC -Max | 19mA | - | - | 75VDC | 30A | - | - | 15VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G5LE-1A4-ASI DC24 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 6 Weeks | - | Through Hole | NO | - | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | yes | Active | Not Applicable | - | EAR99 | - | 8536.41.00.20 | - | CSA; UL; VDE | PC Pin | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | 30V | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 16.7mA | 5ms | 8A@30VDC | 18VDC | 10A | - | 400mW | 2.4VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class B | - | - | - | - | - | 19mm | - | RoHS Compliant | - | ||
![]() G5LE-1A4-ASI DC3 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | NO | - | - | - | 22.5Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | yes | Discontinued | Not Applicable | - | EAR99 | - | 8536.49.00.50 | - | CSA; TUV; UL | PC Pin | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | 125V | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 3VDC | Non Latching | 250VAC 125VDC -Max | 133mA | 5ms | 8A@125VDC | 2.25VDC | 10A | - | 400mW | 0.3VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class B | - | - | - | - | - | 19mm | - | RoHS Compliant | - | ||
![]() G6B-2114P-US DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | NO | - | - | - | 7.68kOhm | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | - | G6B | yes | Active | Not Applicable | - | EAR99 | - | 8536.41.00.20 | - | CSA; UL | PC Pin | 20mm | 10 mm | 20mm x 10mm x 10mm | 30V | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 10ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 6.3mA | 10 ms | - | 38.4VDC | 5A | - | 300mW | 4.8VDC | - | DC | MOMENTARY | DC | Sealed - Fully | - | SPST | - | - | - | - | 10mm | - | RoHS Compliant | - | ||
![]() MY2N-CR AC220/240 (S) Omron Automation and Safety | 39 |
| Datasheet | 2 Weeks | - | Socketable | NO | SOCKET MOUNT | - | - | 18.79kOhm | Silver (Ag) | 500000 Cycle(s) | -55°C~70°C | Bulk | 2004 | MY | yes | Active | 1 (Unlimited) | - | EAR99 | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V, WITH LED INDICATOR | 8536.41.00.20 | - | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | 30V | - | - | - | - | DPDT (2 Form C) | General Purpose | 10A@250VAC | 20ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 4.2mA | 20 ms | 10A@30VDC | 192VAC | 5A | - | 1100mW | 72VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | Lighted Indicator, RC Circuit | - | - | - | 36mm | - | RoHS Compliant | - | ||
![]() LY4-0 AC24 Omron Automation and Safety | 9 |
| Datasheet | 16 Weeks | - | Through Hole | - | - | - | - | 78Ohms | Silver Alloy | - | -25°C~40°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 25ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 80mA | 25ms | - | 19.2VAC | 10A | - | - | 7.2VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LY2F-FD DC24 Omron Automation and Safety | 39 |
| Datasheet | - | - | Chassis Mount | - | - | - | - | 650Ohms | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 25ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | 25ms | - | 19.2VDC | 10A | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MY2 AC48/50 (S) Omron Automation and Safety | 11 |
| Datasheet | 20 Weeks | - | Socketable | - | - | - | - | 788Ohm | Silver (Ag) | - | -55°C~70°C | Bulk | - | MY | - | Active | 1 (Unlimited) | - | EAR99 | - | - | unknown | - | Plug In | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 20ms | 50VAC | Non Latching | 250VAC 125VDC -Max | 22mA | - | - | 40VAC | 5A | - | - | 15VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G4W-1112P-US-TV8-HP-T130 DC18 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | - | 405Ohms | Silver Cadmium Oxide (AgCdO) | - | -25°C~55°C | Bulk | 1998 | G4W | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 20ms | 18VDC | Non Latching | 250VAC 125VDC -Max | 44.4mA | 5ms | - | 14.4VDC | 15A | - | - | 1.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-2-H-ASI-T130 DC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | - | Through Hole | - | - | - | - | 400Ohm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 30mA | 5ms | - | 8.4VDC | 3A | - | - | 1.8VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-1A-T AC12 Omron Automation and Safety | 39 |
| Datasheet | 10 Weeks | - | Chassis Mount | - | - | - | - | 65Ohms | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 12VAC | Non Latching | 380VAC 125VDC -Max | 75mA | 10ms | - | 9.6VAC | 10A | - | - | 3.6VAC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MY4 AC100/110 (S) Omron Automation and Safety | 39 |
| Datasheet | 2 Weeks | - | Socketable | - | - | - | - | 3.75kOhm | Silver (Ag) | - | -55°C~70°C | Bulk | 2004 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 20ms | 110VAC | Non Latching | 250VAC 125VDC -Max | 9.2mA | - | - | 88VAC | 3A | - | - | 33VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MY4 DC100/110 (S) Omron Automation and Safety | 10 |
| Datasheet | 5 Weeks | - | Socketable | NO | SOCKET MOUNT | - | - | 11.1kOhm | Silver (Ag) | 200000 Cycle(s) | -55°C~70°C | Bulk | 2002 | MY | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8536.41.00.20 | unknown | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | 30V | - | - | - | - | 4PDT (4 Form C) | General Purpose | 5A@250VAC | 20ms | 110VDC | Non Latching | 250VAC 125VDC -Max | 9mA | 20 ms | 5A@30VDC | 88VDC | 3A | - | 900mW | 11VDC | 250V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | 36mm | - | RoHS Compliant | - |