- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Features | Body Height | Length - Termination | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G5Q-1A DC24 Omron Electronics Inc-EMC Div | 30 |
| Datasheet | 16 Weeks | - | Through Hole | - | - | - | 2.88kOhms | Silver Alloy | - | -40°C~105°C | Tray | 2001 | G5Q | - | Active | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 24VDC | Non Latching | 277VAC 30VDC -Max | 8.3mA | 5ms | - | 18VDC | 10A | - | 1.2VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | RoHS Compliant | ||
![]() G5LE-1A DC5 Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 11 Weeks | - | Through Hole | NO | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | - | Active | Not Applicable | - | - | EAR99 | - | 8536.41.00.20 | - | - | CSA; UL; VDE | PC Pin | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 5VDC | Non Latching | 250VAC 125VDC -Max | 79.4mA | 5ms | 8A@30VDC | 3.75VDC | 10A | 400mW | 0.5VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | 19mm | - | - | RoHS Compliant | ||
![]() G6B-2114P-US DC6 Omron Electronics Inc-EMC Div | 103 |
| Datasheet | 19 Weeks | - | Through Hole | - | - | - | 120Ohms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 10ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 50mA | 10ms | - | 4.8VDC | 5A | - | 0.6VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-1A-T AC24 Omron Automation and Safety | 48 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | 260Ohms | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 24VAC | Non Latching | 380VAC 125VDC -Max | 37.5mA | 10ms | - | 19.2VAC | 10A | - | 7.2VAC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-1A-T AC110 Omron Automation and Safety | 18 |
| Datasheet | - | - | Chassis Mount | NO | PANEL MOUNT | - | 4.6kOhm | Silver Alloy | - | -40°C~70°C | Tray | - | G2R | yes | Active | 1 (Unlimited) | - | - | EAR99 | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | 8536.41.00.20 | - | - | CSA; SEMKO; TUV; UL; VDE | Quick Connect - 0.187 (4.7mm) | 45mm | 14 mm | 45mm x 14mm x 29.5mm | - | - | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 110VAC | Non Latching | 380VAC 125VDC -Max | 7.5mA | 10ms | - | 88VAC | 10A | 900mW | 33VAC | 250V | AC/DC | MOMENTARY | - | AC | - | Sealed - Flux Protection | - | - | - | - | - | - | 29.5mm | - | - | RoHS Compliant | ||
![]() G5RL-1A-LN DC12 Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 19 Weeks | - | Through Hole | - | - | - | 272Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2001 | G5RL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 12VDC | Non Latching | 250VAC 24VDC -Max | 44.2mA | 15ms | - | 8.4VDC | 12A | - | 1.2VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2RL-1-E-R DC18 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 26 Weeks | - | Through Hole | - | - | - | 811Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2005 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 18VDC | Non Latching | 440VAC 300VDC -Max | 22.2mA | 5ms | - | 12.6VDC | 16A | - | 1.8VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | RoHS Compliant | ||
![]() G5NB-1A-E-SP DC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 17 Weeks | - | Through Hole | - | - | - | 720Ohms | - | - | -40°C~70°C | Tube | 2004 | G5NB-E | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 16.7mA | 10ms | - | 9VDC | 5A | - | 1.2VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6RL-1A4-ASI DC9 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | 369Ohms | Silver Tin Indium (AgSnIn) | - | -40°C~85°C | Bulk | 2001 | G6RL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 9VDC | Non Latching | 250VAC - Nom | 24.4mA | 5ms | - | 6.3VDC | 10A | - | 0.9VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6RL-1A-ASI DC6 Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 10 Weeks | - | Through Hole | NO | - | 7.8g | 163Ohm | Silver Tin Indium (AgSnIn) | 50000 Cycle(s) | -40°C~85°C | Bulk | 2001 | G6RL | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | 8536.41.00.20 | TRAY | unknown | CUL; UL; VDE | PC Pin | 28.5mm | 10 mm | 28.5mm x 10mm x 12.3mm | 100mOhm | 1000000000Ohm | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 6VDC | Non Latching | 250VAC - Nom | 36.7mA | 5ms | 5A@30VDC | 4.2VDC | 10A | 220mW | 0.6VDC | 250V | AC/DC | MOMENTARY | - | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | 2500VA@250VAC | - | 12.3mm | 0.0032 inch | - | RoHS Compliant | ||
![]() G6RL-1-ASI DC9 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 10 Weeks | - | Through Hole | - | - | - | 369Ohms | Silver Tin Indium (AgSnIn) | - | -40°C~85°C | Bulk | 2001 | G6RL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 10ms | 9VDC | Non Latching | 250VAC - Nom | 24.4mA | 5ms | - | 6.3VDC | 8A | - | 0.9VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6RL-1 DC12 Omron Electronics Inc-EMC Div | 18 |
| Datasheet | 12 Weeks | - | Through Hole | NO | - | 7.8g | 654Ohm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~85°C | Tray | 2001 | G6RL | - | Active | Not Applicable | 5 | - | EAR99 | - | 8536.41.00.20 | - | unknown | CUL; UL; VDE | PC Pin | 28.5mm | 10 mm | 28.5mm x 10mm x 12.3mm | 100mOhm | 1000000000Ohm | 30V | - | SPDT (1 Form C) | General Purpose | - | 10ms | 12VDC | Non Latching | 250VAC - Nom | 18.3mA | 5ms | 5A@30VDC | 8.4VDC | 8A | 220mW | 1.2VDC | 250V | AC/DC | MOMENTARY | - | DC | 5 | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | - | - | 12.3mm | 0.0032 inch | - | RoHS Compliant | ||
![]() G6RL-1A DC5 Omron Electronics Inc-EMC Div | 19 |
| Datasheet | 12 Weeks | - | Through Hole | NO | - | 7.8g | 113Ohm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~85°C | Tray | 2001 | G6RL | - | Active | Not Applicable | 4 | - | EAR99 | - | 8536.41.00.20 | - | unknown | CUL; UL; VDE | PC Pin | 28.5mm | 10 mm | 28.5mm x 10mm x 12.3mm | 100mOhm | 1000000000Ohm | 24V | - | SPST-NO (1 Form A) | General Purpose | 8A@250VAC | 10ms | 5VDC | Non Latching | 250VAC - Nom | 44mA | 5ms | 5A@24VDC | 3.5VDC | 10A | 220mW | 0.5VDC | 250V | AC/DC | MOMENTARY | - | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | - | - | 12.3mm | 0.0032 inch | - | RoHS Compliant | ||
![]() G5RL-K1-E-DC12 Omron Electronics Inc-EMC Div | 5000 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | - | - | 10g | 192Ohm | Silver | 50000 Cycle(s) | -40°C~85°C | Tube | 2001 | G5RL-K | - | Active | 1 (Unlimited) | 9 | PC Pin | EAR99 | - | - | - | - | CSA; UL; VDE | PC Pin | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | 100mOhm | 1000000000Ohm | 24V | SPDT | SPDT (1 Form C) | General Purpose | - | 15ms | 12VDC | Latching, Dual Coil | 250VAC 24VDC -Max | 62.5mA | 10 ms | - | 8.4VDC | 16A | 750mW | - | 250V | AC/DC | - | 12V | DC | 9 | Sealed - Flux Protection | 1000 Vrms | Random | - | 6000 Vrms | - | - | 15.7mm | 0.0035 inch | No SVHC | RoHS Compliant | ||
![]() G2RL-1A4-E-CF DC12 Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 13 Weeks | - | Through Hole | NO | - | - | 360Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2001 | G2RL | yes | Active | Not Applicable | - | - | EAR99 | LOW PROFILE | 8536.49.00.75 | - | - | CSA; UL; VDE | PC Pin | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | 300V | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 12VDC | Non Latching | 440VAC 300VDC -Max | 33.3mA | 5ms | - | 8.4VDC | 16A | 400mW | 1.2VDC | 440V | - | MOMENTARY | - | DC | - | Sealed - Fully | - | - | Class F | - | - | - | 15.7mm | - | - | RoHS Compliant | ||
![]() G5RL-1A-E-LN DC5 Omron Electronics Inc-EMC Div | 18 |
| Datasheet | 9 Weeks | - | Through Hole | - | - | - | 47Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2001 | G5RL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 5VDC | Non Latching | 250VAC 24VDC -Max | 106mA | 15ms | - | 3.5VDC | 16A | - | 0.5VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G5CA-1A4 DC5 Omron Electronics Inc-EMC Div | 55 |
| Datasheet | 19 Weeks | - | Through Hole | NO | - | - | 125Ohm | - | 100000 Cycle(s) | -25°C~70°C | Tube | 2004 | G5CA | - | Active | Not Applicable | - | - | EAR99 | - | 8536.49.00.50 | - | unknown | CSA; TUV; UL | PC Pin | 22mm | 16 mm | 22mm x 16mm x 11mm | - | - | 125V | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 5VDC | Non Latching | 250VAC 125VDC -Max | 40mA | 10 ms | - | 3.75VDC | 10A | 200mW | 0.5VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Fully | - | - | - | - | - | - | 11mm | - | - | RoHS Compliant | ||
![]() G2R-1A-T DC24 Omron Automation and Safety | 9 |
| Datasheet | 11 Weeks | - | Chassis Mount | - | - | - | 1.1kOhms | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.8mA | 5ms | - | 16.8VDC | 10A | - | 3.6VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MY4 AC110/120 (S) Omron Automation and Safety | 522 |
| Datasheet | 5 Weeks | - | Socketable | NO | SOCKET MOUNT | - | 4.43kOhm | Silver (Ag) | 200000 Cycle(s) | -55°C~70°C | Bulk | - | MY | yes | Active | 1 (Unlimited) | - | - | EAR99 | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | 8536.41.00.20 | - | unknown | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | - | - | 30V | - | 4PDT (4 Form C) | General Purpose | 5A@250VAC | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 8.4mA | 20 ms | 5A@30VDC | 96VAC | 3A | 1100mW | 36VAC | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | 36mm | - | - | RoHS Compliant | ||
![]() LY1N AC200/220 Omron Automation and Safety | 48 |
| Datasheet | 2 Weeks | - | Socketable | NO | PANEL MOUNT | - | 12.95kOhm | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | - | EAR99 | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | 8536.41.00.50 | - | - | CE; CSA; TUV; UL | Plug In | 27.94mm | 21.59 mm | 27.94mm x 21.59mm x 36.06mm | - | - | 24V | - | SPDT (1 Form C) | General Purpose | - | 25ms | 220VAC | Non Latching | 250VAC 125VDC -Max | 5.8mA | 25 ms | - | 176VAC | 15A | 1200mW | 66VAC | 110V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Lighted Indicator | 36.06mm | - | - | RoHS Compliant |