- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Weight | End Contact Plating | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Voltage(DC)-Max | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Coil Operate Voltage(DC) | Features | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2RL-1-E DC12 Omron Electronics Inc-EMC Div | 160 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | 360Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2005 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 440VAC 300VDC -Max | 33.3mA | 5ms | - | 8.4VDC | 16A | - | 1.2VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | RoHS Compliant | ||
![]() G5Q-1A4 DC24 Omron Electronics Inc-EMC Div | 10 |
| Datasheet | 14 Weeks | Through Hole | - | - | - | - | 2.88kOhms | Silver Alloy | - | -40°C~105°C | Tray | 2001 | G5Q | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 24VDC | Non Latching | 277VAC 30VDC -Max | 8.3mA | 5ms | - | 18VDC | 10A | - | 1.2VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | RoHS Compliant | ||
![]() G5Q-14 DC12 Omron Electronics Inc-EMC Div | 2545 | - | Datasheet | 17 Weeks | Through Hole | - | - | - | - | 360Ohms | Silver Alloy | - | -40°C~105°C | Tray | 2001 | G5Q | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 12VDC | Non Latching | 277VAC 30VDC -Max | 33.3mA | 5ms | - | 9VDC | 10A | - | 0.6VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | RoHS Compliant | ||
![]() G2RL-1-E DC5 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 14 Weeks | Through Hole | - | - | - | - | 62.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2005 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 5VDC | Non Latching | 440VAC 300VDC -Max | 80mA | 5ms | - | 3.5VDC | 16A | - | 0.5VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | RoHS Compliant | ||
![]() G6DN-1A DC12 Omron Electronics Inc-EMC Div | 400 | - | Datasheet | 15 Weeks | Through Hole | - | - | 3g | GOLD | 1.31kOhm | Silver Alloy | 100000 Cycle(s) | -40°C~90°C | Tube | 2013 | G6DN | - | Active | 1 (Unlimited) | 4 | EAR99 | - | - | unknown | UL; VDE | PC Pin | 20mm | 5.08 mm | 20mm x 5.08mm x 12.5mm | 100mOhm | 1000000000Ohm | 125V | SPST-NO (1 Form A) | General Purpose | 10ms | 12VDC | Non Latching | 277VAC 125VDC -Max | 9.2mA | 5ms | - | 8.4VDC | 5A | - | 0.6VDC | 277V | AC/DC | LATCHED | DC | 4 | Sealed - Fully | 750 Vrms | Random | Class B | 3000 Vrms | - | - | 12.5mm | 0.0033 inch | RoHS Compliant | ||
![]() G2RL-2A DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | - | - | 1.44kOhms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2005 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 15ms | 24VDC | Non Latching | 440VAC 300VDC -Max | 16.7mA | 5ms | - | 16.8VDC | 8A | - | 2.4VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | RoHS Compliant | ||
![]() G2RL-1-E DC24 Omron Electronics Inc-EMC Div | 144 | - | Datasheet | 14 Weeks | Through Hole | - | - | - | - | 1.44kOhms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2005 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 440VAC 300VDC -Max | 16.7mA | 5ms | - | 16.8VDC | 16A | - | 2.4VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | RoHS Compliant | ||
![]() G2RL-1A4-E DC12 Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 14 Weeks | Through Hole | - | - | - | - | 360Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2002 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 12VDC | Non Latching | 440VAC 300VDC -Max | 33.3mA | 5ms | - | 8.4VDC | 16A | - | 1.2VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | RoHS Compliant | ||
![]() G5LE-1A DC24 Omron Electronics Inc-EMC Div | 491 |
| Datasheet | 21 Weeks | Through Hole | NO | - | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | - | Active | Not Applicable | - | EAR99 | - | 8536.41.00.20 | - | CSA; UL; VDE | PC Pin | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | 30V | SPST-NO (1 Form A) | General Purpose | 10ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 16.7mA | 5ms | 8A@30VDC | 18VDC | 10A | 400mW | 2.4VDC | 250V | AC/DC | MOMENTARY | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | 19mm | - | RoHS Compliant | ||
![]() G5LE-1A-E DC5 Omron Electronics Inc-EMC Div | 1250 |
| Datasheet | 17 Weeks | Through Hole | NO | - | - | - | 63Ohm | Silver Tin Indium (AgSnIn) | 36000 Cycle(s) | -40°C~85°C | Tray | 2000 | G5LE-E | yes | Active | Not Applicable | - | EAR99 | - | - | - | CSA; UL; VDE | PC Pin | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 5VDC | Non Latching | 250VAC -Max | 79.4mA | 5ms | - | 3.75VDC | 16A | 400mW | 0.5VDC | 250V | AC | MOMENTARY | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | 19mm | - | RoHS Compliant | ||
![]() MKS3PIN AC220 Omron Automation and Safety | 39 |
| Datasheet | 15 Weeks | Socketable | NO | SOCKET MOUNT | - | - | 3.55kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -25°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | - | EAR99 | COIL OPERATE VOLTAGE(AC): 176 V; COIL RELEASE VOLTAGE(AC): 55 V | 8536.49.00.50 | unknown | CE; IEC; TUV; UL | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm X 34.5mm X 52.5mm | - | - | 250V | 3PDT (3 Form C) | General Purpose | 20ms | 220VAC | Non Latching | 250VAC 30VDC -Max | 10.5mA | 20 ms | - | 176VAC | 10A | 2700mW | 66VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | 52.5mm | - | RoHS Compliant | ||
![]() LY4N-D2 DC48 Omron Automation and Safety | 26 |
| Datasheet | 16 Weeks | Socketable | NO | PANEL MOUNT | - | - | 1.6kOhm | Silver Alloy | - | -25°C~40°C | Bulk | 2006 | LY | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8536.41.00.20 | - | CE; CSA; TUV; UL | Plug In | 41.4mm | 27.94 mm | 41.4mm x 27.94mm x 36.06mm | - | - | 24V | 4PDT (4 Form C) | General Purpose | 25ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 30mA | 25 ms | - | 38.4VDC | 10A | 1500mW | 4.8VDC | 110V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | Lighted Indicator | 36.06mm | - | RoHS Compliant | ||
![]() G5RL-1A-E-HR DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Through Hole | - | - | - | - | 5.36kOhm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2001 | G5RL | - | Active | Not Applicable | - | EAR99 | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 48VDC | Non Latching | 250VAC 24VDC -Max | 9mA | 5ms | - | 33.6VDC | 16A | - | 4.8VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6B-1114P-US-P6B DC24 Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 7 Weeks | Socketable | - | - | - | - | 2.88kOhms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 8.3mA | 10ms | - | 16.8VDC | 5A | - | 2.4VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G5NB-1A DC18 Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 17 Weeks | Through Hole | - | - | - | - | 1.62kOhms | - | - | -40°C~70°C | Tray | 2004 | G5NB | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 18VDC | Non Latching | 250VAC 30VDC -Max | 11.1mA | 10ms | - | 13.5VDC | 3A | - | 1.8VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MKS2PI DC48 Omron Automation and Safety | 45 |
| Datasheet | 15 Weeks | Socketable | NO | SOCKET MOUNT | - | - | 1.71kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8536.49.00.50 | - | CE; IEC; TUV; UL | Plug In, 8 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | - | - | 250V | DPDT (2 Form C) | General Purpose | 30ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 28.1mA | 20ms | - | 38.4VDC | 10A | 1400mW | 7.2VDC | 250V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | 52.5mm | - | RoHS Compliant | ||
![]() G5LE-1 DC6 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 16 Weeks | Through Hole | NO | - | - | - | 90Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | yes | Active | Not Applicable | - | EAR99 | - | 8536.49.00.50 | - | CSA; TUV; UL | PC Pin | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | 125V | SPDT (1 Form C) | General Purpose | 10ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 66.7mA | 5ms | 8A@125VDC | 4.2VDC | 10A | 400mW | 0.6VDC | 250V | AC/DC | MOMENTARY | DC | - | Sealed - Flux Protection | - | - | Class B | - | 4.5V | - | 19mm | - | RoHS Compliant | ||
![]() G5LE-1A DC6 Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 6 Weeks | Through Hole | NO | - | - | - | 90Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | yes | Active | Not Applicable | - | EAR99 | - | 8536.49.00.50 | unknown | CSA; TUV; UL | PC Pin | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | 125V | SPST-NO (1 Form A) | General Purpose | 10ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 66.7mA | 5ms | 8A@125VDC | 4.5VDC | 10A | 400mW | 0.6VDC | 250V | AC/DC | MOMENTARY | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | 19mm | - | RoHS Compliant | ||
![]() G5LE-1A4-CF DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 6 Weeks | Through Hole | NO | - | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | yes | Active | Not Applicable | - | EAR99 | - | 8536.41.00.20 | - | CSA; UL; VDE | PC Pin | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | 30V | SPST-NO (1 Form A) | General Purpose | 10ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 8.3mA | 5ms | 8A@30VDC | 36VDC | 10A | 400mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | - | Sealed - Fully | - | - | Class F | - | - | - | 19mm | - | RoHS Compliant | ||
![]() G5LE-1A DC48 Omron Electronics Inc-EMC Div | 383 |
| Datasheet | 15 Weeks | Through Hole | NO | - | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | yes | Active | Not Applicable | - | EAR99 | - | 8536.41.00.20 | unknown | CSA; UL; VDE | PC Pin | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | 30V | SPST-NO (1 Form A) | General Purpose | 10ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 8.3mA | 5ms | 8A@30VDC | 36VDC | 10A | 400mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | 19mm | - | RoHS Compliant |