- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Weight | CoilResistance | Contact Materials | ElectricalLife | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Voltage(DC)-Max | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Features | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G5LE-1A4-ASI DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | Through Hole | NO | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | - | -25°C~85°C | Tray | 2000 | G5LE | yes | Active | Not Applicable | - | EAR99 | - | 8536.41.00.20 | - | - | CSA; UL; VDE | PC Pin | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | 30V | SPST-NO (1 Form A) | General Purpose | - | 10ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 8.3mA | 5ms | 8A@30VDC | 36VDC | 10A | 400mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | - | Sealed - Fully | - | - | Class B | - | - | 19mm | - | RoHS Compliant | ||
![]() G5LE-1A-E-36 DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | 400Ohm | Silver Tin Indium (AgSnIn) | - | - | -40°C~85°C | Tray | 2000 | G5LE-E | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 12VDC | Non Latching | 250VAC -Max | 30mA | 5ms | - | 9VDC | 16A | - | 1.2VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | RoHS Compliant | ||
![]() MKS2PI AC24 Omron Automation and Safety | 28 |
| Datasheet | 10 Weeks | Socketable | NO | SOCKET MOUNT | - | 48.4Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | -40°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | - | EAR99 | COIL OPERATE VOLTAGE(AC): 19.2 V; COIL RELEASE VOLTAGE(AC): 6 V | 8536.49.00.50 | - | unknown | CE; IEC; TUV; UL | Plug In, 8 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | - | - | 250V | DPDT (2 Form C) | General Purpose | - | 20ms | 24VAC | Non Latching | 250VAC 30VDC -Max | 96.3mA | 20 ms | - | 19.2VAC | 10A | 2700mW | 7.2VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | - | - | - | Mechanical Indicator, Test Button | 52.5mm | - | RoHS Compliant | ||
![]() MKS2PIN DC24 Omron Automation and Safety | 63 |
| Datasheet | 10 Weeks | Socketable | NO | SOCKET MOUNT | - | 430Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | -25°C~60°C | Bulk | 2000 | MKS | yes | Active | 1 (Unlimited) | - | EAR99 | - | 8536.49.00.50 | - | unknown | CE; IEC; TUV; UL | Plug In, 8 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | - | - | 250V | DPDT (2 Form C) | General Purpose | - | 30ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 55.8mA | 20ms | - | 19.2VDC | 10A | 1400mW | 3.6VDC | 250V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | 52.5mm | - | RoHS Compliant | ||
![]() MY4N-CR AC110/120 (S) Omron Automation and Safety | 133 |
| Datasheet | 2 Weeks | Socketable | NO | SOCKET MOUNT | - | 4.43kOhm | Silver (Ag) | 200000 Cycle(s) | - | -55°C~70°C | Bulk | 2004 | MY | yes | Active | 1 (Unlimited) | - | EAR99 | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V, WITH LED INDICATOR | 8536.41.00.20 | - | unknown | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | - | - | 30V | 4PDT (4 Form C) | General Purpose | 5A@250VAC | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 8.4mA | 20 ms | 5A@30VDC | 96VAC | 3A | 1100mW | 36VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | - | - | - | Lighted Indicator, RC Circuit | 36mm | - | RoHS Compliant | ||
![]() MY2K AC120 Omron Automation and Safety | 42 | - | Datasheet | 9 Weeks | Socketable | - | - | - | - | - | - | - | -55°C~60°C | Bulk | 2002 | MYK | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 30ms | 120VAC | Latching, Dual Coil | 250VAC 125VDC -Max | 5.6mA | - | - | 96VAC | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G5NB-1A DC5 Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 8 Weeks | Through Hole | - | - | - | 125Ohms | - | - | - | -40°C~70°C | Bulk | 2004 | G5NB | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 40mA | 10ms | - | 3.75VDC | 3A | - | 0.5VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-1-SND-DC12(S) Omron Automation and Safety | 89 |
| Datasheet | 11 Weeks | Socketable | NO | SOCKET MOUNT | - | 278Ohm | - | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 2002 | G2RS | yes | Active | 1 (Unlimited) | - | EAR99 | WITH LED INDICATOR AND DIODE | 8536.49.00.50 | - | - | CE; CSA; IEC; LR; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 29mm | 13 mm | 29mm x 13mm x 35.5mm | - | - | 125V | SPDT (1 Form C) | General Purpose | - | 15ms | 12VDC | Non Latching | 440VAC 125VDC -Max | 43.2mA | 20ms | - | 8.4VDC | 10A | 530mW | 1.8VDC | 440V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | Diode, Lighted Indicator | 35.5mm | - | RoHS Compliant | ||
![]() MY4N-D2 DC24 (S) Omron Automation and Safety | 44 | - | Datasheet | 5 Weeks | Socketable | NO | SOCKET MOUNT | - | 636Ohm | Silver (Ag) | 200000 Cycle(s) | - | -55°C~70°C | Bulk | 2004 | MY | yes | Active | 1 (Unlimited) | - | EAR99 | WITH LED INDICATOR | 8536.41.00.20 | - | unknown | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | - | - | 30V | 4PDT (4 Form C) | General Purpose | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37.7mA | 20 ms | 5A@30VDC | 19.2VDC | 3A | 900mW | 2.4VDC | 250V | AC/DC | MOMENTARY | DC | - | - | - | - | - | - | Diode, Lighted Indicator | 36mm | - | RoHS Compliant | ||
![]() LY3-D-DC24 Omron Automation and Safety | 9 |
| Datasheet | 1 Weeks | Socketable | - | - | - | 410Ohms | Silver Alloy | - | - | -25°C~55°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 25ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 58.6mA | 25ms | - | 19.2VDC | 10A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | Diode | - | - | RoHS Compliant | ||
![]() G5LE-1A DC18 Omron Electronics Inc-EMC Div | 465 |
| Datasheet | 11 Weeks | Through Hole | - | - | - | 811Ohms | Silver Tin Oxide (AgSnO) | - | - | -25°C~85°C | Tray | 2000 | G5LE | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 18VDC | Non Latching | 250VAC 125VDC -Max | 22.2mA | 5ms | - | 13.5VDC | 10A | - | 1.8VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | RoHS Compliant | ||
![]() G5Q-1A4 DC22 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | 2.42kOhms | Silver Alloy | - | - | -40°C~105°C | Tray | 2001 | G5Q | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 22VDC | Non Latching | 277VAC 30VDC -Max | 9.1mA | 5ms | - | 16.5VDC | 10A | - | 1.1VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | RoHS Compliant | ||
![]() G5LE-1A4-VD DC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 15 Weeks | Through Hole | - | - | - | 360Ohms | Silver Tin Oxide (AgSnO) | - | - | -25°C~85°C | Tray | 2000 | G5LE | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 5ms | - | 9VDC | 10A | - | 1.2VDC | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | RoHS Compliant | ||
![]() G5LE-1A-CF DC5 Omron Electronics Inc-EMC Div | 505 |
| Datasheet | 6 Weeks | Through Hole | NO | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | - | -25°C~85°C | Tray | 2000 | G5LE | yes | Active | Not Applicable | - | EAR99 | - | 8536.41.00.20 | - | - | CSA; UL; VDE | PC Pin | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | 30V | SPST-NO (1 Form A) | General Purpose | - | 10ms | 5VDC | Non Latching | 250VAC 125VDC -Max | 79.4mA | 5ms | 8A@30VDC | 3.75VDC | 10A | 400mW | 0.5VDC | 250V | AC/DC | MOMENTARY | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | 19mm | - | RoHS Compliant | ||
![]() MY4 AC12 (S) Omron Automation and Safety | 9 |
| Datasheet | 2 Weeks | Socketable | - | - | - | 46Ohms | Silver (Ag) | - | - | -55°C~70°C | Bulk | 2004 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 20ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 91mA | 20ms | - | 9.6VAC | 3A | - | 3.6VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MY4 DC48 (S) Omron Automation and Safety | 9 |
| Datasheet | 2 Weeks | Socketable | - | - | - | 2.56kOhm | Silver (Ag) | - | - | -55°C~70°C | Bulk | - | MY | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Plug In | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 20ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 18.8mA | - | - | 38.4VDC | 3A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6RL-1 DC48 Omron Electronics Inc-EMC Div | 192 |
| Datasheet | - | Through Hole | NO | - | 7.8g | 9.6kOhm | Silver Nickel (AgNi) | 50000 Cycle(s) | - | -40°C~85°C | Bulk | 2001 | G6RL | - | Active | 1 (Unlimited) | 5 | EAR99 | - | 8536.41.00.20 | TRAY | unknown | CUL; UL; VDE | PC Pin | 28.5mm | 10 mm | 28.5mm x 10mm x 12.3mm | 100mOhm | 1000000000Ohm | 30V | SPDT (1 Form C) | General Purpose | - | 10ms | 48VDC | Non Latching | 250VAC - Nom | 5mA | 5ms | 5A@30VDC | 33.6VDC | 8A | 240mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | 5 | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | - | 12.3mm | 0.0032 inch | RoHS Compliant | ||
![]() G2RL-1-E-CF DC12 Omron Electronics Inc-EMC Div | 199 | - | Datasheet | 10 Weeks | Through Hole | - | - | - | 360Ohms | Silver Alloy, Cadmium Free | - | - | -40°C~85°C | Tube | 2003 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 12VDC | Non Latching | 440VAC 300VDC -Max | 33.3mA | 5ms | - | 8.4VDC | 16A | - | 1.2VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | RoHS Compliant | ||
![]() G2RL-1-H DC24 Omron Electronics Inc-EMC Div | 120 | - | Datasheet | 15 Weeks | Through Hole | - | - | - | 2.3kOhms | Silver Alloy, Cadmium Free | - | - | -40°C~85°C | Tube | 2005 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 24VDC | Non Latching | 440VAC 300VDC -Max | 10.4mA | 5ms | - | 18VDC | 10A | - | 2.4VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | RoHS Compliant | ||
![]() MK2EP-UA-DC12 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |