- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Relay Function | Coil Operate Voltage(DC) | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2R-2-S AC110(S) Omron Automation and Safety | 48 |
| Datasheet | - | Socketable | NO | SOCKET MOUNT | 5.5kOhm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | 2002 | G2RS | yes | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 88, COIL RELEASE VOLTAGE(AC): 33 | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In | 29mm | 13 mm | 29mm x 13mm x 35.5mm | 125V | DPDT (2 Form C) | General Purpose | 15ms | 110VAC | Non Latching | 380VAC 125VDC -Max | 8.2mA | 15 ms | 88VAC | 5A | 900mW | 33VAC | 380V | AC/DC | MOMENTARY | AC | - | - | SPDT | - | - | 35.5mm | RoHS Compliant | ||
![]() G2R-2-SNDI DC12(S) Omron Automation and Safety | 53 |
| Datasheet | 14 Weeks | Socketable | - | - | 278Ohms | - | - | -40°C~70°C | Bulk | 2001 | G2RS | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | DPDT (2 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 43.2mA | 20ms | 8.4VDC | 5A | - | 1.8VDC | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Test Button | - | RoHS Compliant | ||
![]() G7J-3A1B-T DC6 Omron Automation and Safety | 48 |
| Datasheet | 12 Weeks | Chassis Mount | - | - | 18Ohms | - | - | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | General Purpose | 50ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 333mA | 50ms | 4.5VDC | 25A | - | 0.6VDC | - | - | - | - | - | - | - | - | Test Button | - | RoHS Compliant | ||
![]() MKS3P-2 AC110 Omron Automation and Safety | 39 |
| Datasheet | 15 Weeks | Socketable | NO | SOCKET MOUNT | 932Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 88 V; COIL RELEASE VOLTAGE(AC): 27.5 V | 8536.49.00.50 | - | CE; IEC; TUV; UL | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | 250V | 3PDT (3 Form C) | General Purpose | 20ms | 110VAC | Non Latching | 250VAC 30VDC -Max | 21mA | 20 ms | 88VAC | 10A | 2700mW | 33VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | - | Mechanical Indicator | 52.5mm | RoHS Compliant | ||
![]() G2RV-SR500 AC100 Omron Automation and Safety | 48 |
| Datasheet | 2 Weeks | DIN Rail | - | - | - | Silver Alloy | - | -40°C~55°C | Bulk | 2014 | G2RV-SR | - | Active | 1 (Unlimited) | - | - | - | - | - | Spring Terminal | - | - | - | - | SPDT (1 Form C) | General Purpose | 20ms | 100VAC | Non Latching | 440VAC 125VDC -Max | 6mA | 40ms | 80VAC | 6A | - | 10VAC | - | - | - | - | - | - | - | - | Socket Included | - | RoHS Compliant | ||
![]() G6B-2114P-US-AP DC12 Omron Electronics Inc-EMC Div | 39 |
| - | 19 Weeks | Through Hole | - | - | 480Ohms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 10ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 25mA | 10ms | 9.6VDC | 5A | - | 1.2VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | RoHS Compliant | ||
![]() MKS3P AC110 Omron Automation and Safety | 500 |
| Datasheet | 4 Weeks | Socketable | NO | SOCKET MOUNT | 932Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 88 V; COIL RELEASE VOLTAGE(AC): 27.5 V | 8536.49.00.50 | - | CE; IEC; TUV; UL | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | 250V | 3PDT (3 Form C) | General Purpose | 20ms | 110VAC | Non Latching | 250VAC 30VDC -Max | 21mA | 20 ms | 88VAC | 10A | 2700mW | 33VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | - | Mechanical Indicator | 52.5mm | RoHS Compliant | ||
![]() G5Q-1 DC48 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 20 Weeks | Through Hole | - | - | 5.76kOhms | Silver Alloy | - | -40°C~105°C | Tray | - | G5Q | - | Active | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 48VDC | Non Latching | 277VAC 30VDC -Max | 8.3mA | 5ms | 36VDC | 10A | - | 2.4VDC | - | - | - | - | Sealed - Flux Protection | Class F | - | - | - | - | RoHS Compliant | ||
![]() MKS3P-2 DC100 Omron Automation and Safety | 39 |
| Datasheet | 60 Weeks | Socketable | NO | SOCKET MOUNT | 7.39kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | EAR99 | - | 8536.49.00.50 | - | CE; IEC; TUV; UL | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | 250V | 3PDT (3 Form C) | General Purpose | 30ms | 100VDC | Non Latching | 250VAC 30VDC -Max | 13.5mA | 20ms | 80VDC | 10A | 1400mW | 15VDC | 250V | AC/DC | MOMENTARY | DC | - | - | - | - | Mechanical Indicator | 52.5mm | RoHS Compliant | ||
![]() MKS2PN AC220 Omron Automation and Safety | 39 |
| Datasheet | 60 Weeks | Socketable | NO | SOCKET MOUNT | 3.55kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -25°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 176 V; COIL RELEASE VOLTAGE(AC): 55 V | 8536.49.00.50 | - | CE; IEC; TUV; UL | Plug In, 8 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm X 34.5mm X 52.5mm | 250V | DPDT (2 Form C) | General Purpose | 20ms | 220VAC | Non Latching | 250VAC 30VDC -Max | 10.5mA | 20 ms | 176VAC | 10A | 2700mW | 66VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | - | Lighted Indicator, Mechanical Indicator | 52.5mm | RoHS Compliant | ||
![]() G2R-2-SNI DC48(S) Omron Automation and Safety | 48 |
| Datasheet | 60 Weeks | Socketable | NO | SOCKET MOUNT | 4.22kOhm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | - | G2RS | yes | Active | 1 (Unlimited) | EAR99 | LED INDICATOR WITH TEST BUTTON | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In | 29mm | 13 mm | 29mm x 13mm x 35.5mm | 125V | DPDT (2 Form C) | General Purpose | 15ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 11.4mA | 10ms | 33.6VDC | 5A | 530mW | 7.2VDC | 380V | AC/DC | MOMENTARY | DC | - | - | SPDT | - | Lighted Indicator, Test Button | 35.5mm | RoHS Compliant | ||
![]() MY4N DC125 (S) Omron Automation and Safety | 39 |
| Datasheet | 2 Weeks | Socketable | - | - | 17.36kOhm | Silver (Ag) | - | -55°C~70°C | Bulk | 2004 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 125VDC | Non Latching | 250VAC 125VDC -Max | 7.2mA | - | 100VDC | 3A | - | 12.5VDC | - | - | - | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | ||
![]() G2R-2-SN AC24(S) Omron Automation and Safety | 53 |
| Datasheet | 14 Weeks | Socketable | - | - | 253Ohms | - | - | -40°C~70°C | Bulk | 2002 | G2RS | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | DPDT (2 Form C) | General Purpose | 15ms | 24VAC | Non Latching | 380VAC 125VDC -Max | 37.5mA | 15ms | 19.2VAC | 5A | - | 7.2VAC | - | - | - | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | ||
![]() G2R-2-SNI AC110(S) Omron Automation and Safety | 189 |
| Datasheet | - | Socketable | - | - | 5.5kOhms | - | - | -40°C~70°C | Bulk | 1998 | G2RS | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | DPDT (2 Form C) | General Purpose | 15ms | 110VAC | Non Latching | 380VAC 125VDC -Max | 8.2mA | 15ms | 88VAC | 5A | - | 33VAC | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | RoHS Compliant | ||
![]() G2R-2-SN AC230(S) Omron Automation and Safety | 94 |
| Datasheet | - | Socketable | - | - | 27.1kOhms | - | - | -40°C~70°C | Bulk | 2002 | G2RS | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | DPDT (2 Form C) | General Purpose | 15ms | 230VAC | Non Latching | 380VAC 125VDC -Max | 3.8mA | 15ms | 184VAC | 5A | - | 69VAC | - | - | - | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | ||
![]() G7J-3A1B-T-W1 AC200/240 Omron Automation and Safety | 11 |
| Datasheet | 7 Weeks | Chassis Mount | NO | PANEL MOUNT | - | - | 100000 Cycle(s) | -25°C~60°C | Bulk | - | G7J | - | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 180V, COIL OPERATE VOLTAGE(AC): 36V | 8536.49.00.75 | unknown | CE; CSA; UL | Quick Connect - 0.250 (6.3mm) | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 54.8mm | 125V | 4PST-3NO/1NC (3 Form A, 1 Form B) | General Purpose | 50ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 10.8mA | 50 ms | 150VAC | 25A | 2600mW | 36VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | - | Bracket Included, Test Button | 54.8mm | RoHS Compliant | ||
![]() G7J-2A2B-T DC12 Omron Automation and Safety | 26 |
| Datasheet | 2 Weeks | Chassis Mount | NO | PANEL MOUNT | 72Ohm | - | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | EAR99 | - | 8536.49.00.75 | unknown | CSA; UL | Quick Connect - 0.250 (6.3mm) | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 54.8mm | 125V | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | 50ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 167mA | 50 ms | 9VDC | 25A | 2000mW | 1.2VDC | 250V | AC/DC | MOMENTARY | DC | - | - | - | 9V | Test Button | 54.8mm | RoHS Compliant | ||
![]() G2R-2-S DC110(S) Omron Automation and Safety | 39 |
| Datasheet | 14 Weeks | Socketable | - | - | 22.9kOhm | - | - | -40°C~70°C | Bulk | 2002 | G2RS | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | DPDT (2 Form C) | General Purpose | 15ms | 110VDC | Non Latching | 380VAC 125VDC -Max | 4.8mA | 10ms | 77VDC | 5A | - | 16.5VDC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MM2PN DC24 Omron Automation and Safety | 2274 |
| Datasheet | 2 Weeks | Socketable | - | - | 275Ohm | Silver (Ag) | - | -10°C~55°C | Bulk | 2002 | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | 50ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 87mA | 30ms | 16.8VDC | 7.5A | - | 2.4VDC | - | - | - | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | ||
![]() MM4XKP AC100/(110) Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Socketable | - | - | 141Ohms | Silver (Ag) | - | -10°C~55°C | Bulk | 2002 | MMK | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 15 Pin (Octal) | - | - | - | - | 4PDT (4 Form C) | General Purpose | 30ms | 110VAC | Latching, Dual Coil | 250VAC 250VDC -Max | 35mA | 30ms | 88VAC | 5A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |