- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM4XPN AC200/(220) Omron Automation and Safety | 2657 |
| Datasheet | 2 Weeks | Socketable | - | - | 620Ohms | Silver (Ag) | - | -10°C~55°C | Bulk | 2002 | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 15 Pin (Octal) | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 25ms | 220VAC | Non Latching | 250VAC 250VDC -Max | 25.5mA | 30ms | - | 176VAC | 7A | - | 66VAC | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | ||
![]() MK3P-2 AC100/110 Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Socketable | - | - | 1.24kOhms | Silver (Ag) | - | -10°C~40°C | Bulk | 2007 | MK | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 20ms | 110VAC | Non Latching | 250VAC 250VDC -Max | 21mA | 20ms | - | 88VAC | 10A | - | 33VAC | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-2-SNI AC240(S) Omron Automation and Safety | 11 | - | Datasheet | 60 Weeks | Socketable | NO | SOCKET MOUNT | 30kOhm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | 2013 | G2RS | yes | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 192, COIL RELEASE VOLTAGE(AC): 72, WITH LED INDICATOR WITH TEST BUTTON | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In | 29mm | 13 mm | 29mm x 13mm x 35.5mm | 125V | DPDT (2 Form C) | General Purpose | - | 15ms | 240VAC | Non Latching | 380VAC 125VDC -Max | 3.2mA | 15 ms | - | 192VAC | 5A | 900mW | 72VAC | 380V | AC/DC | MOMENTARY | AC | SPDT | Lighted Indicator, Test Button | 35.5mm | RoHS Compliant | ||
![]() G7J-4A-T DC6 Omron Automation and Safety | 39 |
| Datasheet | 12 Weeks | Chassis Mount | - | - | 18Ohms | - | - | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 4PST-NO (DM) (4 Form X) | General Purpose | - | 50ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 333mA | 50ms | - | 4.5VDC | 25A | - | 0.6VDC | - | - | - | - | - | Test Button | - | RoHS Compliant | ||
![]() MKS3P AC12 Omron Automation and Safety | 39 |
| Datasheet | 60 Weeks | Socketable | - | - | 13.7Ohms | Silver Tin Indium (AgSnIn) | - | -40°C~60°C | Bulk | 2008 | MKS | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 20ms | 12VAC | Non Latching | 250VAC 30VDC -Max | 193mA | 20ms | - | 9.6VAC | 10A | - | 3.6VAC | - | - | - | - | - | Mechanical Indicator | - | RoHS Compliant | ||
![]() MY4Z DC6 (S) Omron Automation and Safety | 39 |
| Datasheet | 5 Weeks | Socketable | - | - | 39.8Ohms | Silver (Ag) | - | -55°C~70°C | Bulk | 2004 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 20ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 151mA | 20ms | - | 4.8VDC | 3A | - | 0.6VDC | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MY4Z DC48 (S) Omron Automation and Safety | 39 |
| Datasheet | 20 Weeks | Socketable | - | - | 2.56kOhm | Silver (Ag) | - | -55°C~70°C | Bulk | 2004 | MY | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | Plug In | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 20ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 18.8mA | - | - | 38.4VDC | 3A | - | 4.8VDC | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MKS2P AC50 Omron Automation and Safety | 39 |
| Datasheet | 60 Weeks | Socketable | - | - | - | Silver Tin Indium (AgSnIn) | - | -40°C~60°C | Bulk | 2008 | MKS | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 20ms | 50VAC | Non Latching | 250VAC 30VDC -Max | 46mA | - | - | 40VAC | 10A | - | 15VAC | - | - | - | - | - | Mechanical Indicator | - | RoHS Compliant | ||
![]() MKS3P AC24 Omron Automation and Safety | 39 |
| Datasheet | 60 Weeks | Socketable | - | - | 48.4Ohms | Silver Tin Indium (AgSnIn) | - | -40°C~60°C | Bulk | 2008 | MKS | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 20ms | 24VAC | Non Latching | 250VAC 30VDC -Max | 96.3mA | 20ms | - | 19.2VAC | 10A | - | 7.2VAC | - | - | - | - | - | Mechanical Indicator | - | RoHS Compliant | ||
![]() MY4Z AC12 (S) Omron Automation and Safety | 39 |
| Datasheet | 20 Weeks | Socketable | - | - | 46Ohms | Silver (Ag) | - | -55°C~70°C | Bulk | 2004 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 20ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 91mA | 20ms | - | 9.6VAC | 3A | - | 3.6VAC | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MY4Z AC220/240 (S) Omron Automation and Safety | 39 |
| Datasheet | 2 Weeks | Socketable | NO | SOCKET MOUNT | 18.79kOhm | Silver (Ag) | 100000 Cycle(s) | -55°C~70°C | Bulk | - | MY | yes | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | 8536.41.00.20 | - | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | 30V | 4PDT (4 Form C) | General Purpose | 5A@250VAC | 20ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 4.2mA | 20 ms | 5A@30VDC | 192VAC | 3A | 1100mW | 72VAC | 250V | AC/DC | MOMENTARY | AC | - | - | 36mm | RoHS Compliant | ||
![]() MKS2P DC110 Omron Automation and Safety | 39 |
| Datasheet | 60 Weeks | Socketable | NO | SOCKET MOUNT | 8.96kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | EAR99 | - | 8536.49.00.50 | - | CE; IEC; TUV; UL | Plug In, 8 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | 250V | DPDT (2 Form C) | General Purpose | - | 30ms | 110VDC | Non Latching | 250VAC 30VDC -Max | 12.3mA | 20ms | - | 88VDC | 10A | 1400mW | 16.5VDC | 250V | AC/DC | MOMENTARY | DC | - | Mechanical Indicator | 52.5mm | RoHS Compliant | ||
![]() MKS2PN AC24 Omron Automation and Safety | 39 |
| Datasheet | 5 Weeks | Socketable | - | - | 48.4Ohms | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Bulk | 2010 | MKS | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 20ms | 24VAC | Non Latching | 250VAC 30VDC -Max | 96.3mA | 20ms | - | 19.2VAC | 10A | - | 7.2VAC | - | - | - | - | - | Lighted Indicator, Mechanical Indicator | - | RoHS Compliant | ||
![]() MKS2PN DC6 Omron Automation and Safety | 39 |
| Datasheet | 60 Weeks | Socketable | - | - | 26.7Ohms | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Bulk | 2008 | MKS | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 30ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 224mA | 20ms | - | 4.8VDC | 10A | - | 0.9VDC | - | - | - | - | - | Lighted Indicator, Mechanical Indicator | - | RoHS Compliant | ||
![]() MY4ZN DC48 (S) Omron Automation and Safety | 39 |
| Datasheet | 5 Weeks | Socketable | - | - | 2.56kOhm | Silver (Ag) | - | -55°C~70°C | Bulk | - | MY | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | Plug In | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 20ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 18.8mA | - | - | 38.4VDC | 3A | - | 4.8VDC | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | ||
![]() G7J-3A1B-T DC48 Omron Automation and Safety | 39 |
| Datasheet | 49 Weeks | Chassis Mount | NO | PANEL MOUNT | 1.15kOhm | - | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | EAR99 | - | 8536.49.00.75 | unknown | CSA; UL | Quick Connect - 0.250 (6.3mm) | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 54.8mm | 125V | 4PST-3NO/1NC (3 Form A, 1 Form B) | General Purpose | - | 50ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 42mA | 50 ms | - | 36VDC | 25A | 2000mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | - | Test Button | 54.8mm | RoHS Compliant | ||
![]() G7J-4A-T-W1 DC24 Omron Automation and Safety | 2602 |
| Datasheet | 5 Weeks | Chassis Mount | NO | PANEL MOUNT | 288Ohm | - | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | EAR99 | - | 8536.49.00.75 | unknown | CE; CSA; UL | Quick Connect - 0.250 (6.3mm) | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 54.8mm | 125V | 4PST-NO (DM) (4 Form X) | General Purpose | - | 50ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 83mA | 50 ms | - | 18VDC | 25A | 2000mW | 2.4VDC | 250V | AC/DC | MOMENTARY | DC | - | Bracket Included, Test Button | 54.8mm | RoHS Compliant | ||
![]() G7J-2A2B-T-W1 AC100/120 Omron Automation and Safety | 9 |
| Datasheet | 5 Weeks | Chassis Mount | NO | PANEL MOUNT | - | - | 100000 Cycle(s) | -25°C~60°C | Bulk | - | G7J | - | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 90V, COIL OPERATE VOLTAGE(AC): 18V | 8536.49.00.75 | unknown | CE; CSA; UL | Quick Connect - 0.250 (6.3mm) | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 54.8mm | 125V | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | 50ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 21.6mA | 50 ms | - | 75VAC | 25A | 2600mW | 18VAC | 250V | AC/DC | MOMENTARY | AC | - | Bracket Included, Test Button | 54.8mm | RoHS Compliant | ||
![]() G7J-4A-P DC48 Omron Automation and Safety | 39 |
| Datasheet | 13 Weeks | Through Hole | NO | - | 1.15kOhm | - | 100000 Cycle(s) | -25°C~60°C | Bulk | - | G7J | - | Active | 1 (Unlimited) | EAR99 | - | 8536.49.00.75 | - | CSA; UL | PC Pin | 51.5mm | 33.5 mm | 51.5mm x 33.5mm x 51mm | 125V | 4PST-NO (DM) (4 Form X) | General Purpose | - | 50ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 42mA | 50 ms | - | 36VDC | 25A | 2000mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | - | Test Button | 51mm | RoHS Compliant | ||
![]() G7J-2A2B-T DC48 Omron Automation and Safety | 39 |
| Datasheet | 4 Weeks | Chassis Mount | NO | PANEL MOUNT | 1.15kOhm | - | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | EAR99 | - | 8536.49.00.75 | - | CSA; UL | Quick Connect - 0.250 (6.3mm) | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 54.8mm | 125V | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | 50ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 42mA | 50 ms | - | 36VDC | 25A | 2000mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | - | Test Button | 54.8mm | RoHS Compliant |