- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Weight | End Contact Plating | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Relay Function | Features | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM4KP DC125 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Socketable | - | - | - | - | 5.79kOhms | Silver (Ag) | - | -10°C~55°C | Bulk | 2002 | MMK | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Plug In, 15 Pin (Octal) | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | 60ms | 125VDC | Latching, Dual Coil | 250VAC 250VDC -Max | 21.6mA | 30ms | 100VDC | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MM2P-D DC200/220 Omron Automation and Safety | 39 |
| Datasheet | 6 Weeks | - | Socketable | - | - | - | - | 23.2kOhms | Silver (Ag) | - | -10°C~55°C | Bulk | 2002 | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 50ms | 220VDC | Non Latching | 250VAC 250VDC -Max | 8.6mA | 100ms | 154VDC | 7.5A | - | 22VDC | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | RoHS Compliant | ||
![]() MM2XPN AC200/(220) Omron Automation and Safety | 39 |
| Datasheet | 2 Weeks | - | Socketable | - | - | - | - | 1.54kOhms | Silver (Ag) | - | -10°C~55°C | Bulk | - | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 25ms | 220VAC | Non Latching | 250VAC 250VDC -Max | 17.5mA | 30ms | 176VAC | 7A | - | 66VAC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | RoHS Compliant | ||
![]() MM3XP DC48 Omron Automation and Safety | 39 |
| Datasheet | 6 Weeks | - | Socketable | - | - | - | - | 930Ohms | Silver (Ag) | - | -10°C~55°C | Bulk | - | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Plug In, 15 Pin (Octal) | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | 50ms | 48VDC | Non Latching | 250VAC 250VDC -Max | 52mA | 30ms | 33.6VDC | 7A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G7J-3A1B-T AC100/120 Omron Automation and Safety | 39 |
| Datasheet | 7 Weeks | - | Chassis Mount | NO | PANEL MOUNT | - | - | - | - | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 90 V; COIL RELEASE VOLTAGE(AC): 18 V | 8536.49.00.75 | unknown | CSA; UL | Quick Connect - 0.250 (6.3mm) | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 54.8mm | - | - | 125V | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | General Purpose | 50ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 21.6mA | 50 ms | 75VAC | 25A | 2600mW | 18VAC | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Test Button | 54.8mm | - | RoHS Compliant | ||
![]() G7J-2A2B-T DC24 Omron Automation and Safety | 26 |
| Datasheet | 2 Weeks | - | Chassis Mount | - | - | - | - | 288Ohms | - | - | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | 50ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 83mA | 50ms | 18VDC | 25A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | RoHS Compliant | ||
![]() G7J-4A-T-W1 AC24 Omron Automation and Safety | 12 |
| Datasheet | 5 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | 4PST-NO (DM) (4 Form X) | General Purpose | 50ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 75mA | 50ms | 18VAC | 25A | - | 3.6VAC | - | - | - | - | - | - | - | - | - | - | - | - | Bracket Included, Test Button | - | - | RoHS Compliant | ||
![]() G2R-2-S AC230(S) Omron Automation and Safety | 18 |
| Datasheet | 45 Weeks | - | Socketable | NO | SOCKET MOUNT | - | - | 27.1kOhm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | - | G2RS | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 184, COIL RELEASE VOLTAGE(AC): 69 | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In | 29mm | 13 mm | 29mm x 13mm x 35.5mm | - | - | 125V | - | DPDT (2 Form C) | General Purpose | 15ms | 230VAC | Non Latching | 380VAC 125VDC -Max | 3.8mA | 15 ms | 184VAC | 5A | 900mW | 69VAC | 380V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | SPDT | - | 35.5mm | - | RoHS Compliant | ||
![]() G7J-2A2B-P AC50 Omron Automation and Safety | 35 |
| Datasheet | 49 Weeks | - | Through Hole | NO | - | - | - | - | - | 100000 Cycle(s) | -25°C~60°C | Bulk | - | G7J | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 37.5 V; COIL RELEASE VOLTAGE(AC): 7.5 V | 8536.49.00.75 | - | CSA; UL | PC Pin | 51.5mm | 33.5 mm | 51.5mm x 33.5mm x 51mm | - | - | 125V | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | 50ms | 50VAC | Non Latching | 250VAC 125VDC -Max | 36mA | 50 ms | 37.5VAC | 25A | 2600mW | 7.5VAC | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Test Button | 51mm | - | RoHS Compliant | ||
![]() G5Q-1A-EL2-HA-DC12 Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | 360Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2015 | G5Q-EL2 | - | Active | Not Applicable | - | PC Pin | - | 85°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST | SPST-NO (1 Form A) | General Purpose | 10ms | 12VDC | Non Latching | 277VAC -Max | 33.3mA | 5ms | 9VDC | 10A | 400mW | 0.6VDC | - | - | - | 12V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2RL-1A-E-CF DC24 Omron Electronics Inc-EMC Div | 32 | - | - | 10 Weeks | - | Through Hole | - | - | - | - | 1.44kOhms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2001 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 24VDC | Non Latching | 440VAC 300VDC -Max | 16.7mA | 5ms | 16.8VDC | 16A | - | 2.4VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | RoHS Compliant | ||
![]() MKS2P DC12 Omron Automation and Safety | 110 |
| Datasheet | 3 Weeks | - | Socketable | - | - | - | - | 107Ohms | Silver Tin Indium (AgSnIn) | - | -40°C~60°C | Bulk | 2008 | MKS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 30ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 112mA | 20ms | 9.6VDC | 10A | - | 1.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | Mechanical Indicator | - | - | RoHS Compliant | ||
![]() MY4Z DC24 (S) Omron Automation and Safety | 449 |
| Datasheet | 5 Weeks | - | Socketable | - | - | - | - | 636Ohms | Silver (Ag) | - | -55°C~70°C | Bulk | 2015 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37.7mA | 20ms | 19.2VDC | 3A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-2-S DC24(S) Omron Automation and Safety | 83 |
| Datasheet | 11 Weeks | - | Socketable | - | - | - | - | 1.1kOhms | - | - | -40°C~70°C | Bulk | 2002 | G2RS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.6mA | 10ms | 16.8VDC | 5A | - | 3.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-2-SN DC24(S) Omron Automation and Safety | 500 | - | Datasheet | 11 Weeks | - | Socketable | - | - | - | - | 1.1kOhms | - | - | -40°C~70°C | Bulk | 2002 | G2RS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.6mA | 10ms | 16.8VDC | 5A | - | 3.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | RoHS Compliant | ||
![]() G6DN-1A-L DC12 Omron Electronics Inc-EMC Div | 20 | - | Datasheet | 22 Weeks | - | Through Hole | - | - | 3g | GOLD | 800Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~90°C | Tube | 2007 | G6DN | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | 8536.49.00.50 | unknown | UL; VDE | PC Pin | 20mm | 5.08 mm | 20mm x 5.08mm x 12.5mm | 100mOhm | 1000000000Ohm | 125V | - | SPST-NO (1 Form A) | General Purpose | 10ms | 12VDC | Non Latching | 277VAC 125VDC -Max | 15mA | 5ms | 8.4VDC | 5A | - | 0.6VDC | 277V | AC/DC | LATCHED | - | DC | 4 | Sealed - Fully | 750 Vrms | Random | Class B | 3000 Vrms | - | - | 12.5mm | 0.0033 inch | RoHS Compliant | ||
![]() G2RL-1A-E-HA DC12 Omron Electronics Inc-EMC Div | 30 |
| - | 10 Weeks | - | Through Hole | - | - | - | - | 360Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2005 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 12VDC | Non Latching | 440VAC 300VDC -Max | 33.3mA | 5ms | 8.4VDC | 16A | - | 1.2VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G7J-2A2B-T DC100 Omron Automation and Safety | 35 |
| Datasheet | 4 Weeks | - | Chassis Mount | NO | PANEL MOUNT | - | - | 5kOhm | - | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8536.49.00.75 | - | CSA; UL | Quick Connect - 0.250 (6.3mm) | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 54.8mm | - | - | 125V | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | 50ms | 100VDC | Non Latching | 250VAC 125VDC -Max | 20mA | 50 ms | 75VDC | 25A | 2000mW | 10VDC | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | Test Button | 54.8mm | - | RoHS Compliant | ||
![]() G2R-2-SND DC24(S) Omron Automation and Safety | 500 | - | Datasheet | 14 Weeks | - | Socketable | - | - | - | - | 1.1kOhms | - | - | -40°C~70°C | Tray | 2002 | G2RS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.6mA | 20ms | 16.8VDC | 5A | - | 3.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | RoHS Compliant | ||
![]() G7J-3A1B-PZ DC12 Omron Automation and Safety | 39 |
| Datasheet | 13 Weeks | - | Through Hole | - | - | - | - | 72Ohms | - | - | -25°C~60°C | Bulk | - | G7J | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | General Purpose | 50ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 167mA | 50ms | 9VDC | 25A | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | RoHS Compliant |