- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Approvals | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Pick-Up Voltage | Minimum Dropout Voltage | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Relay Construction | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Product Length | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() J7MN3R8 Omron Automation and Safety | 9 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() G6RN-1A-AP424VDC Omron | In Stock | - | - | 22 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 2.62 kOhm | - | Gold/Silver | 50000 Cycle(s) | OMRON CORP | OMRON Corporation | G6RN-1A-AP424VDC | - | - | 2.4 Vdc | Through Hole | 85 °C | -40 °C | ROHS COMPLIANT | Active | Non-Latching | 5.69 | Non-Compliant | Yes | -40 to 85 °C | - | - | - | e4 | - | - | - | - | - | EAR99 | - | Gold (Au) | - | - | - | - | 8536.41.00.20 | - | - | compliant | - | CSA; UL; VDE | - | - | 28.8 mm | 10.5 mm | 28.8mm x 10.5mm x 15.3mm | - | - | 5 A | 30 V | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 8 A | - | 6 ms | - | - | - | - | 5 ms | - | - | - | - | 220 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | SPST | SPST-NO | 24 V | - | 0.009 A | - | 16.8 V | 2.4 V | - | - | - | - | - | - | - | 28.8 mm | - | - | - | 15.3 mm | - | - | - | - | - | ||
![]() G2R-1-SNAC200/(220) Omron | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 20200 Ω | - | - | 100000 Cycle(s) | OMRON CORP | OMRON Corporation | G2R-1-SNAC200/(220) | - | - | - | - | 70 °C | -40 °C | - | Active | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COIL OPERATE VOLTAGE (AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V, BUILT IN INDICATOOR | - | - | - | unknown | - | - | - | - | 29 mm | 13 mm | 29mm x 13mm x 35.5mm | - | - | 10 A | 125 V | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | - | - | - | - | - | 10 ms | - | - | - | - | 765 mW | - | 440 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | 0.005 A | 220 V | - | - | - | - | - | - | - | - | 35.5 mm | - | - | - | - | - | ||
![]() MY4IN12DCS Omron | In Stock | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | 160Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MY4 | - | - | - | - | - | - | - | - | - | - | - | Power | - | - | - | 21.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | Plug In | - | - | - | 12V dc | - | - | - | - | - | - | - | - | 900mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | 4PDT | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 28mm | - | - | - | - | - | - | - | ||
![]() MY4N-AC110/120-EL Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | Socketable | - | - | - | - | - | - | - | 120V | - | 4.43kOhms | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~70°C | Bulk | 2002 | MY | - | - | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 8.4mA | 20ms | - | 96VAC | 3A | - | - | 36VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-1-E12DC Omron | In Stock | - | - | - | - | PCB Mount | NO | PCB MOUNT-STRAIGHT | - | 17 g | 8 | Silver Alloy | - | - | 12 V | 275Ω | - | - | 100000 Cycle(s) | OMRON CORP | OMRON Corporation | G2R-1-E12DC | - | - | - | - | 70 °C | -40 °C | - | Active | - | 5.69 | - | Yes | - | - | - | G2R-1 | - | - | - | - | - | - | EAR99 | - | - | - | - | Power | - | - | - | 13mm | compliant | - | CSA; TUV; UL; VDE | - | - | 29 mm | 13 mm | 29mm x 13mm x 25.5mm | 100 mΩ | 1000000000 Ω | 16 A | 30 V | - | SOLDER | - | 1 | - | - | - | - | POWER/SIGNAL RELAY | Through Hole | 16 A | - | 15 ms | 12V dc | - | - | - | 5 ms | - | - | - | - | 530 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | 8 | - | 1000 Vrms | Random | - | 5000 Vrms | - | 16A | - | SPDT | - | 13.2 V | SPDT | - | - | 8.4 V | 1.8 V | - | - | - | - | 0.0043 inch | - | - | - | 25.5mm | 29mm | - | 25.5 mm | - | - | - | - | - | ||
![]() G5LB-14-DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 6.3kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | G5LB | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 7.6mA | 5ms | - | 36VDC | 10A | - | 360mW | 4.8VDC | - | - | - | 48V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.2mm | 19.6mm | 15.6mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G5LB-1-DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 6.3kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | G5LB | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 7.6mA | 5ms | - | 36VDC | 10A | - | 360mW | 4.8VDC | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.2mm | 19.6mm | 15.6mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G5LB-1-DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 69Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | G5LB | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 5VDC | Non Latching | 250VAC 125VDC -Max | 72mA | 5ms | - | 3.75VDC | 10A | 360mW | 360mW | 0.5VDC | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.2mm | 19.6mm | 15.6mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G5B-1-E-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 400Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | G5B | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 30mA | 10ms | - | 9VDC | 8A | 360mW | 360mW | 0.6VDC | - | - | - | 12V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G5B-1-H-DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 2.88kOhms | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | G5B | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 8.3mA | 10ms | - | 18VDC | 3A | 200mW | 200mW | 1.2VDC | - | - | - | 24V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G5LB-14-DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 5 | - | - | - | - | - | - | 69Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | G5LB | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -40°C | - | - | - | - | 15.6mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | - | - | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 5VDC | Non Latching | 250VAC 125VDC -Max | 72mA | 5ms | - | 3.75VDC | 10A | 400mW | 360mW | 0.5VDC | - | - | - | 5V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.6mm | 15.6mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MY2K AC100/110 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G5B-1-E-DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 7g | - | - | - | - | - | 1.6kOhm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | G5B | - | - | Obsolete | Not Applicable | 4 | PC Pin | - | - | - | - | - | - | - | - | - | - | unknown | - | CSA; UL | PC Pin | - | 22mm | 11.5 mm | 22mm x 11.5mm x 14mm | 100mOhm | 1000000000Ohm | 8A | - | 250V | - | 8A | - | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 8A | 8A@125VAC | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 15mA | 10 ms | 8A@30VDC | 18VDC | - | 360mW | 360mW | 1.2VDC | - | AC/DC | - | 24V | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 2000VA@125VAC | - | 240W@125VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() G8P-1C4-X-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 155Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 1999 | G8P | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 250VAC 28VDC -Max | 77mA | 10ms | - | 9VDC | 10A | - | 900mW | 1.2VDC | - | - | - | 12V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G2RK2A5DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | 10 A | - | - | - | - | - | - | - | - | - | 167 mA | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | 12.95 mm | - | - | - | Unknown | - | - | ||
![]() G2R-2-S-AC24 Omron | In Stock | - | - | - | - | - | NO | SOCKET MOUNT | - | 21 g | 5 | - | - | - | 24 V | 253 Ω | - | - | 100000 Cycle(s) | OMRON CORP | OMRON Corporation | G2R-2-S-AC24 | - | - | - | - | 70 °C | -40 °C | ROHS COMPLIANT | Active | - | 5.68 | - | Yes | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2, COIL RELEASE VOLTAGE(AC): 7.2 | 8536.49.00.50 | - | - | compliant | - | CE; CSA; IEC; LR; UL; VDE | - | - | 29 mm | 13 mm | 29mm x 13mm x 35.5mm | 100 mΩ | 1000000000 Ω | 5 A | 125 V | - | SNAP-ON | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 15 ms | - | - | - | - | 15 ms | - | - | - | - | 900 mW | - | 380 V | AC/DC | MOMENTARY | - | AC | - | - | 1000 Vrms | - | - | 5000 Vrms | - | - | - | SPDT | - | - | - | - | 2 FORM C | - | - | - | 0.044 A | 24 V | - | - | 19.2 V | 7.2 V | - | - | - | - | 35.5 mm | - | - | - | - | - | ||
![]() G2R14AC120BYOMI Omron | In Stock | - | - | - | PCB, Through Hole | - | - | - | 5 | - | - | - | CE, CSA, UL, VDE | 120 V | - | 6.5 kOhm | - | Silver | - | - | - | - | - | 184 V | 36 Vac | Through Hole | - | - | - | - | Non-Latching | - | Compliant | - | -40 to 70 °C | - | - | - | - | - | - | - | - | Through Hole | - | Power Relay | - | 70 °C | -40 °C | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | 380 V | - | 10 A | - | SPDT | 125 V | - | - | - | - | - | - | 15 ms | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 mm | - | - | - | - | - | No | - | - | - | ||
![]() G7L-2A-T100/120VAC Omron | 26 | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 120 V | - | 5.16 kΩ | 25A | Silver | 100000 Cycle(s) | OMRON CORP | OMRON Corporation | G7L-2A-T100/120VAC | G7L | - | - | - | 60 °C | -25 °C | - | Active | - | 5.64 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 75V, COIL RELEASE VOLTAGE(AC): 18V | - | - | - | unknown | - | CSA; TUV; UL | - | - | 52.5 mm | 33.5 mm | 52.5mm X 33.5mm X 53mm | - | - | - | - | - | QUICK CONNECT | - | - | DPST | - | 25 A | - | POWER/SIGNAL RELAY | - | 25 A | - | 30 ms | 120VAC | Non-Latching | - | 20.4 mA | 30 ms | - | - | - | - | 2.5 W | - | 250 V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | DPST | - | - | DPST-NO | - | - | - | - | - | 0.02 A | 120 V | - | - | - | - | - | - | - | 33.5 mm | 53 mm | - | - | Unknown | - | - | ||
![]() G2R14HDC24BYOMI Omron | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 1.6 kOhm | - | Silver | - | - | - | - | - | 184 V | 3.6 Vdc | Through Hole | - | - | - | - | Non-Latching | - | Compliant | - | -40 to 70 °C | - | - | - | - | - | - | - | - | - | - | Power Relay | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 V | - | 5 A | - | SPDT | 125 V | - | - | - | - | - | - | 15 ms | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 mm | - | - | - | - | - | No | - | - | - |