- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Coil Operate Voltage(DC) | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6DS-1A DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 139Ohm | - | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | G6DS | yes | Obsolete | Not Applicable | EAR99 | 8536.41.00.20 | BOX; TUBE | unknown | CSA; UL; VDE | PC Pin | 21.3mm | 5.08 mm | 21.3mm x 5.08mm x 12.5mm | 30V | SPST-NO (1 Form A) | General Purpose | 10ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 36mA | 5ms | - | 3.5VDC | 5A | 180mW | 0.25VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | - | 3.75V | - | 12.5mm | RoHS Compliant | ||
![]() G2RK-2 DC24 BY OMI Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | 694Ohm | Silver Alloy | - | -40°C~70°C | Tray | - | G2R | - | Active | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | DPDT (2 Form C) | General Purpose | 20ms | 24VDC | Latching, Dual Coil | 380VAC 125VDC -Max | 34.6mA | - | - | 16.8VDC | 3A | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | RoHS Compliant | ||
![]() G2R-24 DC12 BY OMI Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 34 Weeks | Through Hole | - | - | 275Ohm | Silver Alloy | - | -40°C~70°C | Tray | - | G2R | - | Active | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | DPDT (2 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 43.6mA | 5ms | - | 8.4VDC | 4A | - | 1.8VDC | - | - | - | - | Sealed - Fully | - | - | - | - | RoHS Compliant | ||
![]() G6D-F4B DC24 Omron Electronics Inc-EMC Div | 245 | - | Datasheet | 9 Weeks | DIN Rail | - | - | 2.88kOhms | - | - | -25°C~55°C | Bulk | 2010 | G6D-4 | - | Active | Not Applicable | - | - | - | - | - | Screw Terminal | - | - | - | - | SPST-NO (1 Form A) x 4 | General Purpose | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 8.3mA | 15ms | - | 16.8VDC | 3A | - | 2.4VDC | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | RoHS Compliant | ||
![]() MY4H-US AC110/120 Omron Automation and Safety | 9 |
| - | 5 Weeks | Socketable | - | - | 4.43kOhm | Silver Alloy | - | -25°C~60°C | Bulk | 2003 | MY4H | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 120VAC | Non Latching | 125VAC 125VDC -Max | 9.2mA | - | - | 96VAC | 3A | - | 36VAC | - | - | - | - | Sealed - Hermetically | - | - | - | - | RoHS Compliant | ||
![]() G2R-14 DC12 BY OMI Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 29 Weeks | Through Hole | - | - | 275Ohm | Silver Alloy | - | -40°C~70°C | Tray | 2006 | G2R | - | Active | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 43.6mA | 5ms | - | 8.4VDC | 8A | - | 1.8VDC | - | - | - | - | Sealed - Fully | - | - | - | - | RoHS Compliant | ||
![]() G2RK-1A DC12 BY OMI Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 10 Weeks | Through Hole | - | - | 170Ohm | Silver Alloy | - | -40°C~70°C | Tray | - | G2R | - | Active | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 20ms | 12VDC | Latching, Dual Coil | 380VAC 125VDC -Max | 70.6mA | - | - | 8.4VDC | 5A | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | RoHS Compliant | ||
![]() G5LA-1A4 DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 69Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Tray | 2002 | G5LA | yes | Obsolete | Not Applicable | EAR99 | 8536.41.00.20 | - | unknown | CSA; CQC; UL; VDE | PC Pin | 19.8mm | 15.8 mm | 19.8mm x 15.8mm x 15.8mm | 24V | SPST-NO (1 Form A) | General Purpose | 10ms | 5VDC | Non Latching | 250VAC 24VDC -Max | 72mA | 5ms | - | 3.75VDC | 10A | 360mW | 0.5VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class A | - | - | 15.8mm | RoHS Compliant | ||
![]() G5LA-14-CF DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 400Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Tray | 2002 | G5LA | yes | Obsolete | Not Applicable | EAR99 | 8536.41.00.20 | - | unknown | CSA; CQC; UL; VDE | PC Pin | 19.8mm | 15.8 mm | 19.8mm x 15.8mm x 15.8mm | 24V | SPDT (1 Form C) | General Purpose | 10ms | 12VDC | Non Latching | 250VAC 24VDC -Max | 30mA | 5ms | - | 9VDC | 5A | 360mW | 1.2VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class F | 9V | - | 15.8mm | RoHS Compliant | ||
![]() G5LA-1A4 DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 225Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Tray | 2002 | G5LA | yes | Obsolete | Not Applicable | EAR99 | 8536.41.00.20 | - | unknown | CSA; CQC; UL; VDE | PC Pin | 19.8mm | 15.8 mm | 19.8mm x 15.8mm x 15.8mm | 24V | SPST-NO (1 Form A) | General Purpose | 10ms | 9VDC | Non Latching | 250VAC 24VDC -Max | 40mA | 5ms | - | 6.75VDC | 10A | 360mW | 0.9VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class A | - | - | 15.8mm | RoHS Compliant | ||
![]() G5LA-14 DC5 Omron Electronics Inc-EMC Div | 44 |
| Datasheet | - | Through Hole | - | - | 69Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tray | 2002 | G5LA | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 5VDC | Non Latching | 250VAC 24VDC -Max | 72mA | 5ms | - | 3.75VDC | 5A | - | 0.5VDC | - | - | - | - | Sealed - Fully | Class A | - | - | - | - | ||
![]() G5LA-1A4 DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 4.8kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Tray | 2012 | G5LA | yes | Obsolete | Not Applicable | EAR99 | 8536.41.00.20 | - | - | CSA; CQC; UL; VDE | PC Pin | 19.8mm | 15.8 mm | 19.8mm x 15.8mm x 15.8mm | 24V | SPST-NO (1 Form A) | General Purpose | 10ms | 48VDC | Non Latching | 250VAC 24VDC -Max | 10mA | 5ms | - | 36VDC | 10A | 480mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class A | - | - | 15.8mm | RoHS Compliant | ||
![]() G8P-1A4P DC110 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | 12.4kOhm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2002 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | 8536.41.00.50 | - | unknown | CSA; UL; VDE | PC Pin | 32.1mm | 27.7 mm | 32.1mm x 27.7mm x 20.1mm | 28V | SPST-NO (1 Form A) | General Purpose | 15ms | 110VDC | Non Latching | 250VAC 28VDC -Max | 9mA | 10ms | 20A@28VDC | 82.5VDC | 30A | 900mW | 11VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class F | - | - | 20.1mm | RoHS Compliant | ||
![]() G8P-1A2T-F DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | NO | PANEL MOUNT | 2.48kOhm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2002 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | 8536.41.00.50 | - | unknown | CSA; UL; VDE | Quick Connect - 0.187/0.250 | 32mm | 27.7 mm | 32mm x 27.7mm x 28.3mm | 28V | SPST-NO (1 Form A) | General Purpose | 15ms | 48VDC | Non Latching | 250VAC 28VDC -Max | 19mA | 10ms | 20A@28VDC | 36VDC | 30A | 900mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | - | 28.3mm | RoHS Compliant | ||
![]() G8P-1AP DC9 Omron Electronics Inc-EMC Div | 217 |
| Datasheet | - | Through Hole | NO | PANEL MOUNT | 97Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2000 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | 8536.41.00.50 | - | unknown | CSA; UL; VDE | PC Pin | 28.5mm | 24 mm | 28.5mm x 24mm x 17.4mm | 28V | SPST-NO (1 Form A) | General Purpose | 15ms | 9VDC | Non Latching | 250VAC 28VDC -Max | 93mA | 10ms | 20A@28VDC | 6.75VDC | 30A | 900mW | 0.9VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | - | 17.4mm | RoHS Compliant | ||
![]() G8P-1A4TP DC5 Omron Electronics Inc-EMC Div | 999 | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | 27Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2000 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | 8536.41.00.50 | - | unknown | CSA; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 31.9mm | 27.5 mm | 31.9mm x 27.5mm x 28.3mm | 28V | SPST-NO (1 Form A) | General Purpose | 15ms | 5VDC | Non Latching | 250VAC 28VDC -Max | 185mA | 10ms | 20A@28VDC | 3.75VDC | 30A | 900mW | 0.5VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class F | - | - | 28.3mm | RoHS Compliant | ||
![]() G8P-1C4P DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | 27Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2000 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | 8536.41.00.50 | - | unknown | CSA; UL; VDE | PC Pin | 32.1mm | 27.7 mm | 32.1mm x 27.7mm x 20.1mm | 28V | SPDT (1 Form C) | General Purpose | 15ms | 5VDC | Non Latching | 250VAC 28VDC -Max | 185mA | 10ms | 20A@28VDC | 3.75VDC | 10A | 900mW | 0.5VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class F | - | - | 20.1mm | RoHS Compliant | ||
![]() G8P-1CTP DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | 660Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2000 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | 8536.41.00.50 | - | unknown | CSA; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 28.5mm | 24 mm | 28.5mm x 24mm x 17.4mm | 28V | SPDT (1 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 28VDC -Max | 36mA | 10ms | 20A@28VDC | 18VDC | 10A | 900mW | 2.4VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | - | 17.4mm | RoHS Compliant | ||
![]() G8P-1A4P DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | 97Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2002 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | 8536.41.00.50 | - | unknown | CSA; UL; VDE | PC Pin | 32.1mm | 27.7 mm | 32.1mm x 27.7mm x 20.1mm | 28V | SPST-NO (1 Form A) | General Purpose | 15ms | 9VDC | Non Latching | 250VAC 28VDC -Max | 93mA | 10ms | 20A@28VDC | 6.75VDC | 30A | 900mW | 0.9VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class F | - | - | 20.1mm | RoHS Compliant | ||
![]() G5SB-1A DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | 1.44kOhm | Silver Alloy | - | -40°C~70°C | Bulk | 2006 | G5SB | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 16.7mA | 5ms | - | 18VDC | 5A | - | 1.2VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - |