- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Voltage(DC)-Max | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Dielectric Strength Between Coil and Contacts | Coil Operate Voltage(DC) | Features | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM2XKP DC24 Omron Automation and Safety | 2482 |
| - | 2 Weeks | Socketable | - | - | - | 275Ohm | Silver (Ag) | - | -10°C~55°C | Bulk | - | MMK | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 60ms | 24VDC | Latching, Dual Coil | 250VAC 250VDC -Max | 87mA | 30ms | - | 19.2VDC | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G8P-1AP DC24 Omron Electronics Inc-EMC Div | 7 | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | - | 660Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2002 | G8P | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 8536.41.00.50 | unknown | CSA; UL; VDE | PC Pin | 28.5mm | 24 mm | 28.5mm x 24mm x 17.4mm | - | - | 28V | SPST-NO (1 Form A) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 28VDC -Max | 36mA | 10ms | 20A@28VDC | 18VDC | 30A | 900mW | 2.4VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | - | - | 17.4mm | - | RoHS Compliant | ||
![]() G8P-1AP DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | - | 27Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2002 | G8P | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 8536.41.00.50 | unknown | CSA; UL; VDE | PC Pin | 28.5mm | 24 mm | 28.5mm x 24mm x 17.4mm | - | - | 28V | SPST-NO (1 Form A) | General Purpose | 15ms | 5VDC | Non Latching | 250VAC 28VDC -Max | 185mA | 10ms | 20A@28VDC | 3.75VDC | 30A | 900mW | 0.5VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | - | - | 17.4mm | - | RoHS Compliant | ||
![]() G8P-1C4TP DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | - | 660Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2002 | G8P | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 8536.41.00.50 | unknown | CSA; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 31.9mm | 27.5 mm | 31.9mm x 27.5mm x 28.3mm | - | - | 28V | SPDT (1 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 28VDC -Max | 36mA | 10ms | 20A@28VDC | 18VDC | 10A | 900mW | 2.4VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class F | - | - | - | 28.3mm | - | RoHS Compliant | ||
![]() G8P-1A2T-F DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | NO | PANEL MOUNT | - | 155Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2000 | G8P | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 8536.41.00.50 | unknown | CSA; UL; VDE | Quick Connect - 0.187/0.250 | 32mm | 27.7 mm | 32mm x 27.7mm x 28.3mm | - | - | 28V | SPST-NO (1 Form A) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC 28VDC -Max | 77mA | 10ms | 20A@28VDC | 9VDC | 30A | 900mW | 1.2VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | 9V | - | 28.3mm | - | RoHS Compliant | ||
![]() G8P-1C2T-F DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | NO | PANEL MOUNT | - | 660Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2002 | G8P | yes | Obsolete | 1 (Unlimited) | - | EAR99 | 8536.41.00.50 | unknown | CSA; UL; VDE | Quick Connect - 0.187/0.250 | 32mm | 27.7 mm | 32mm x 27.7mm x 28.3mm | - | - | 28V | SPDT (1 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 28VDC -Max | 36mA | 10ms | 20A@28VDC | 18VDC | 10A | 900mW | 2.4VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | - | - | 28.3mm | - | RoHS Compliant | ||
![]() G5SB-14 DC12 Omron Electronics Inc-EMC Div | 94 | - | Datasheet | 12 Weeks | Through Hole | - | - | - | 360Ohms | Silver Alloy | - | -40°C~70°C | Bulk | 2002 | G5SB | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 33.3mA | 5ms | - | 9VDC | 5A | - | 0.6VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ||
![]() G5SB-14 DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | - | - | 1.44kOhms | Silver Alloy | - | -40°C~70°C | Bulk | 2002 | G5SB | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 16.7mA | 5ms | - | 18VDC | 5A | - | 1.2VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ||
![]() G5SB-14 DC18 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | - | 811Ohm | Silver Alloy | - | -40°C~70°C | Bulk | 2002 | G5SB | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 18VDC | Non Latching | 250VAC 30VDC -Max | 22.2mA | 5ms | - | 13.5VDC | 5A | - | 0.9VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | ||
![]() MY4Z AC48/50 (S) Omron Automation and Safety | 39 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | - | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() G6B-4CB DC12 Omron Electronics Inc-EMC Div | 2105 |
| Datasheet | 7 Weeks | DIN Rail | - | - | - | 720Ohms | - | - | -25°C~55°C | Bulk | 2004 | G6B-4 | - | Active | Not Applicable | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | 10ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 25mA | 15ms | - | 9.6VDC | 5A | - | 1.2VDC | - | - | - | - | - | - | - | - | Socket Included | - | - | RoHS Compliant | ||
![]() G6B-4CB DC24 Omron Electronics Inc-EMC Div | 2601 |
| Datasheet | 2 Weeks | DIN Rail | - | - | - | 2.88kOhms | - | - | -25°C~55°C | Bulk | 2004 | G6B-4 | - | Active | Not Applicable | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | 10ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 12.5mA | 15ms | - | 19.2VDC | 5A | - | 2.4VDC | - | - | - | - | - | - | - | - | Socket Included | - | - | RoHS Compliant | ||
![]() MY4H-0-AC110/120 Omron Automation and Safety | 39 |
| - | 13 Weeks | Through Hole | - | - | - | 4.43kOhms | Silver Alloy | - | -25°C~60°C | Bulk | 2003 | MY4H | - | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 120VAC | Non Latching | 125VAC 125VDC -Max | 9.2mA | 20ms | - | 96VAC | 3A | - | 36VAC | - | - | - | - | Sealed - Hermetically | - | - | - | - | - | - | RoHS Compliant | ||
![]() MK2KP AC24 Omron Automation and Safety | 39 |
| - | 2 Weeks | Socketable | - | - | - | 105Ohms | Silver (Ag) | - | -10°C~40°C | Bulk | 2007 | MKK | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 30ms | 24VAC | Latching, Dual Coil | 250VAC 250VDC -Max | 66mA | 30ms | - | 19.2VAC | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MK3ZP AC100/110 Omron Automation and Safety | 39 |
| - | 2 Weeks | Socketable | - | - | - | 1.24kOhms | Silver (Ag) | - | -10°C~40°C | Bulk | - | MK | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | 20ms | 110VAC | Non Latching | 250VAC 250VDC -Max | 21mA | 20ms | - | 88VAC | 10A | - | 33VAC | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G5LA-1 DC24 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | - | Through Hole | - | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tray | 2002 | G5LA | yes | Obsolete | Not Applicable | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 24VDC | Non Latching | 250VAC 24VDC -Max | 15mA | 5ms | - | 18VDC | 5A | - | 2.4VDC | - | - | - | - | Sealed - Flux Protection | Class A | - | - | - | - | - | RoHS Compliant | ||
![]() G5LA-1A4-CF DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | - | 69Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Tray | 2002 | G5LA | yes | Obsolete | Not Applicable | - | EAR99 | 8536.41.00.20 | unknown | CSA; CQC; UL; VDE | PC Pin | 19.8mm | 15.8 mm | 19.8mm x 15.8mm x 15.8mm | - | - | 24V | SPST-NO (1 Form A) | General Purpose | 10ms | 5VDC | Non Latching | 250VAC 24VDC -Max | 72mA | 5ms | - | 3.75VDC | 10A | 360mW | 0.5VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class F | - | - | - | 15.8mm | - | RoHS Compliant | ||
![]() G5LA-1A DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | - | 4.8kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Tray | 2002 | G5LA | yes | Obsolete | Not Applicable | - | EAR99 | 8536.41.00.20 | - | CSA; CQC; UL; VDE | PC Pin | 19.8mm | 15.8 mm | 19.8mm x 15.8mm x 15.8mm | - | - | 24V | SPST-NO (1 Form A) | General Purpose | 10ms | 48VDC | Non Latching | 250VAC 24VDC -Max | 10mA | 5ms | - | 36VDC | 10A | 480mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class A | - | - | - | 15.8mm | - | RoHS Compliant | ||
![]() G5LA-1A-CF DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | - | 69Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tray | 2002 | G5LA | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 5VDC | Non Latching | 250VAC 24VDC -Max | 72mA | 5ms | - | 3.75VDC | 10A | - | 0.5VDC | - | - | - | - | Sealed - Flux Protection | Class F | - | - | - | - | - | - | ||
![]() MY2N-CR AC100/110 Omron Automation and Safety | 20 | - | Datasheet | 4 Weeks | Socketable | - | - | 35g | 3.75kOhm | Silver (Ag) | - | -55°C~70°C | Bulk | 2002 | MY | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 8536.49.00.50 | - | CE; CSA; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | 50mOhm | 100000000Ohm | 125V | DPDT (2 Form C) | General Purpose | 20ms | 110VAC | Non Latching | 250VAC 125VDC -Max | 10mA | 20 ms | - | 88VAC | 5A | - | 33VAC | 250V | AC/DC | - | AC | - | - | 2000 Vrms | - | Lighted Indicator, RC Circuit | 36mm | 0.0064 inch | RoHS Compliant |