- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Coil Voltage AC | CoilResistance | Contact Materials | Maximum Pick-Up Voltage | Maximum Power Rating | Minimum Dropout Voltage | Mounting | Relay Construction | RoHS | Supplier Package | Termination Method | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Terminal Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Switching Current | Contact Arrangement | Contact Configuration | Product Length | Height | Length | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V-15G-3C26-KBYOMI Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MY4Z-S AC110/120 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | - | - | - | 4.43kOhms | Silver (Ag) | - | - | - | - | - | - | - | - | -55°C~70°C | Bulk | 2002 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 8.4mA | 20ms | 96VAC | 3A | - | 36VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LY2-0-AC12 Omron Automation and Safety | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | 12V | 46Ohm | Silver Alloy | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | unknown | - | CE; CSA; TUV; UL | PC Pin | 27.94mm | 21.59 mm | 27.94mm x 21.59mm x 35.56mm | 24V | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | 25ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 91mA | 25 ms | 9.6VAC | 10A | 1.2W | 3.6VAC | 110V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | 35.56mm | - | RoHS Compliant | Lead Free | ||
![]() LY1-DC48 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | NO | PANEL MOUNT | - | 2.6kOhm | Silver Alloy | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Obsolete | 1 (Unlimited) | Plug | - | - | - | - | - | - | unknown | - | CE; CSA; TUV; UL | Plug In | 27.94mm | 21.59 mm | 27.94mm x 21.59mm x 36.06mm | 24V | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | 25ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 18.5mA | 25 ms | 38.4VDC | 15A | 900mW | 4.8VDC | 110V | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | 36.06mm | - | RoHS Compliant | Lead Free | ||
![]() LY4-AC50 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | NO | PANEL MOUNT | 50V | 350Ohm | Silver Alloy | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2003 | LY | yes | Obsolete | 1 (Unlimited) | Plug | - | - | - | - | COIL OPERATE VOLTAGE(AC): 40 V, COIL RELEASE VOLTAGE(AC): 15 V | - | unknown | - | CE; CSA; TUV; UL | Plug In | 41.4mm | 27.94 mm | 41.4mm x 27.94mm x 36.06mm | 24V | - | - | - | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | 25ms | 50VAC | Non Latching | 250VAC 125VDC -Max | 40mA | 25 ms | 40VAC | 10A | 2.5W | 15VAC | 110V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | 36.06mm | - | RoHS Compliant | Lead Free | ||
![]() 44510-1201 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5LE1AE12DC Omron | In Stock | - | - | - | - | - | - | - | 360 Ohm | Silver-Tin-Indium | 9 Vdc | 240/1.2 W/kVA | 1.2 Vdc | Through Hole | Non-Latching | - | - | - | -25 to 85 °C | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | - | 33.3 mA | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | 22.5 mm | - | - | - | - | - | - | ||
![]() G2R-2AAC24BYOMI Omron | In Stock | - | - | Through Hole | - | - | - | 24 V | 260 Ohm | Silver Alloy | 184 V | - | 7.2 Vac | Through Hole | Non-Latching | Compliant | - | - | -40 to 70 °C | - | - | - | - | - | - | PC Pin | Power Relay | 70 °C | -40 °C | - | - | - | - | 6 | - | - | - | - | - | - | 380 V | 4 A | - | DPST | 125 V | - | - | - | 15 ms | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | 29 mm | - | - | - | No | - | - | ||
![]() G2R24HDC6BYOMI Omron | In Stock | - | - | Through Hole | - | - | - | - | 100 Ω | Silver | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 380 V | 3 A | - | DPDT | 125 V | - | - | - | - | - | - | - | 60 mA | - | - | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | No | - | - | ||
![]() 44510-0370 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2R-1AAC24BYOMI Omron | In Stock | - | - | Through Hole | - | - | - | 24 V | 260 Ohm | Silver | 184 V | - | 7.2 Vac | Through Hole | Non-Latching | Compliant | Dust Cover | - | -40 to 70 °C | - | - | - | - | - | - | - | Power Relay | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 380 V | 10 A | - | SPST | 125 V | - | - | - | 15 ms | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | 29 mm | - | - | - | No | - | - | ||
![]() G2R-1A-EDC36BYOMI Omron | In Stock | - | - | Through Hole | - | - | - | - | - | Silver Alloy | 184 V | - | 5.4 Vdc | Through Hole | Non-Latching | Compliant | - | - | -40 to 70 °C | - | - | - | - | - | - | PC Pins | Power Relay | 70 °C | -40 °C | - | - | - | - | 8 | - | - | - | - | - | - | 380 V | 16 A | - | SPST | 125 V | - | - | - | 15 ms | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | 36 V | - | - | SPST-NO | - | 29 mm | - | - | - | No | - | - | ||
![]() G6D-1A-ASI-AP24DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6J2FSY45DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RL-1-CFDC24BYOMB Omron | In Stock | - | - | Through Hole | - | - | - | - | 1.44 kΩ | Cadmium, Silver | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 440 V | 12 A | - | SPDT | 300 V | - | - | - | - | - | - | - | 16.7 mA | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | No | - | - | ||
![]() G2R-1-T130DC24BYOMI Omron | In Stock | - | - | Brackets | - | - | - | - | 1.1 kΩ | Silver | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Quick Connect | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 380 V | 10 A | - | SPDT | 125 V | - | - | - | - | - | - | - | 21.8 mA | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | No | - | - | ||
![]() G2RL-14-E-CFDC5BYOMB Omron | In Stock | - | - | Through Hole | - | - | - | - | 62.5 Ω | Cadmium, Silver | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 440 V | 16 A | - | SPDT | 300 V | - | - | - | - | - | - | - | 80 mA | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | No | - | - | ||
![]() G5RL-U1-EDC24BYOMZ Omron | In Stock | - | - | - | - | - | - | - | 960 Ohm | Silver Alloy | - | - | 16.8 Vdc | Through Hole | Latching Single Coil | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 mm | - | - | - | - | - | - | ||
![]() G5RL-U1A-EDC24BYOMZ Omron | In Stock | - | - | - | - | - | - | - | 960 Ohm | Silver Alloy | - | - | 16.8 Vdc | Through Hole | Latching Single Coil | - | - | PC Pin | -40 to 85 °C | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | 29 mm | - | - | - | - | - | - | ||
![]() G5LE112DC Omron | 326 |
| - | - | PCB Mount | - | - | - | 360 Ohm | Silver Tin Oxide | 9 Vdc | 240/1.2 W/kVA | 1.2 Vdc | Through Hole | Non-Latching | - | - | - | -25 to 85 °C | - | - | G5LE | - | - | - | - | Power Relay | - | - | Power | - | 16.5mm | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | PCB Pin | 10 ms | 12V dc | - | - | 33.3 mA | - | - | - | 400mW | - | - | - | - | - | - | 10A | SPDT | SPDT | 22.5 mm | 19mm | 22.5mm | - | - | - | - |