- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2R-1-E-T130 DC24 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | 1.1kOhms | Silver Alloy | -40°C~70°C | Tray | 2002 | G2R | Active | Not Applicable | PC Pin | SPDT (1 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.8mA | 5ms | 16.8VDC | 16A | 3.6VDC | Sealed - Flux Protection | - | - | RoHS Compliant | ||
![]() G2R-1-AP3 DC24 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 15 Weeks | Through Hole | 1.1kOhms | Silver Alloy | -40°C~70°C | Tray | 2002 | G2R | Active | Not Applicable | PC Pin | SPDT (1 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.8mA | 5ms | 16.8VDC | 10A | 3.6VDC | Sealed - Flux Protection | - | - | RoHS Compliant | ||
![]() G2R-1-E-T130 DC9 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | 153Ohm | Silver Alloy | -40°C~70°C | Tray | 2002 | G2R | Active | Not Applicable | PC Pin | SPDT (1 Form C) | General Purpose | 15ms | 9VDC | Non Latching | 380VAC 125VDC -Max | 58.8mA | 5ms | 6.3VDC | 16A | 1.35VDC | Sealed - Flux Protection | - | - | RoHS Compliant | ||
![]() G6CU2114PUSDC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 58 Weeks | Through Hole | 180Ohms | Silver Alloy, Cadmium Free | -25°C~70°C | Bulk | 2000 | G6C | Active | 1 (Unlimited) | PC Pin | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 10ms | 12VDC | Latching, Single Coil | 250VAC 125VDC -Max | 16.7mA | 10ms | 8.4VDC | 8A | - | Sealed - Fully | - | - | RoHS Compliant | ||
![]() G6BU1114PFDUSDC5 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 71 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-2-T130 DC18 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | 612Ohm | Silver Alloy | -40°C~70°C | Tray | 2002 | G2R | Active | Not Applicable | PC Pin | DPDT (2 Form C) | General Purpose | 15ms | 18VDC | Non Latching | 380VAC 125VDC -Max | 29.4mA | 5ms | 12.6VDC | 5A | 2.7VDC | Sealed - Flux Protection | - | - | RoHS Compliant | ||
![]() G6B-2214P-1-US DC12 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 19 Weeks | Through Hole | 480Ohms | Silver Alloy, Cadmium Free | -25°C~70°C | Bulk | 2000 | G6B | Active | Not Applicable | PC Pin | DPST-NO (2 Form A) | General Purpose | 10ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 25mA | 10ms | 9.6VDC | 5A | 1.2VDC | Sealed - Fully | - | - | RoHS Compliant | ||
![]() G6B-2114P-1-US DC6 Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 19 Weeks | Through Hole | 120Ohms | Silver Alloy, Cadmium Free | -25°C~70°C | Bulk | 2000 | G6B | Active | Not Applicable | PC Pin | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 10ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 50mA | 10ms | 4.8VDC | 5A | 0.6VDC | Sealed - Fully | - | - | RoHS Compliant | ||
![]() G6B-2214P-US-P6B DC9 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 15 Weeks | Socketable | 270Ohm | Silver Alloy, Cadmium Free | -25°C~70°C | Bulk | 2000 | G6B | Active | 1 (Unlimited) | Plug In | DPST-NO (2 Form A) | General Purpose | 10ms | 9VDC | Non Latching | 380VAC 125VDC -Max | 33.3mA | - | 7.2VDC | 5A | 0.9VDC | Sealed - Fully | - | - | RoHS Compliant | ||
![]() G6B-2214P-1-US DC24 Omron Electronics Inc-EMC Div | 32 |
| Datasheet | 12 Weeks | Through Hole | 1.92kOhm | Silver Alloy, Cadmium Free | -25°C~70°C | Bulk | 2000 | G6B | Active | Not Applicable | PC Pin | DPST-NO (2 Form A) | General Purpose | 10ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 12.5mA | - | 19.2VDC | 5A | 2.4VDC | Sealed - Fully | - | - | RoHS Compliant | ||
![]() G2R-1B-E DC24 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | 1.1kOhm | Silver Alloy | -40°C~70°C | Tube | 2002 | G2R | Active | Not Applicable | PC Pin | SPST-NC (1 Form B) | General Purpose | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.6mA | 5ms | 16.8VDC | 16A | 3.6VDC | Sealed - Flux Protection | - | - | RoHS Compliant | ||
![]() G2R-1-E-ASI DC18 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | 612Ohms | Silver Alloy | -40°C~70°C | Tray | 2002 | G2R | Active | Not Applicable | PC Pin | SPDT (1 Form C) | General Purpose | 15ms | 18VDC | Non Latching | 380VAC 125VDC -Max | 29.4mA | 5ms | 12.6VDC | 16A | 2.7VDC | Sealed - Flux Protection | - | - | RoHS Compliant | ||
![]() G2R-1-E-ASI-T130 DC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 11 Weeks | Through Hole | 275Ohms | Silver Alloy | -40°C~70°C | Tray | 2002 | G2R | Active | Not Applicable | PC Pin | SPDT (1 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 43.6mA | 5ms | 8.4VDC | 16A | 1.8VDC | Sealed - Flux Protection | - | - | RoHS Compliant | ||
![]() G2R-14-H-T130 DC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | 400Ohm | Silver Alloy | -40°C~70°C | Tray | 2002 | G2R | Active | Not Applicable | PC Pin | SPDT (1 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 30mA | 5ms | 8.4VDC | 5A | 1.8VDC | Sealed - Fully | - | - | RoHS Compliant | ||
![]() G7L-2A-TUBJ DC24 Omron Electronics Inc-EMC Div | 18 |
| Datasheet | 14 Weeks | Chassis Mount | 303Ohms | Silver Tin Indium (AgSnIn) | -25°C~60°C | Bulk | 2003 | G7L | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30ms | 24VDC | Non Latching | 250VAC -Max | 79mA | 30ms | 18VDC | 25A | 3.6VDC | - | - | Test Button | RoHS Compliant | ||
![]() G7L-2A-TUBJ-80-CB DC12 Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 13 Weeks | Chassis Mount | 75Ohms | Silver Tin Indium (AgSnIn) | -25°C~60°C | Bulk | 2003 | G7L | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30ms | 12VDC | Non Latching | 250VAC -Max | 158mA | 30ms | 9VDC | 25A | 1.8VDC | - | Class B | Test Button | RoHS Compliant | ||
![]() G7L-2A-TUBJ AC24 Omron Electronics Inc-EMC Div | 213 | - | Datasheet | 13 Weeks | Chassis Mount | 303Ohms | Silver Tin Indium (AgSnIn) | -25°C~60°C | Bulk | 2003 | G7L | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30ms | 24VAC | Non Latching | 250VAC -Max | 71mA | 30ms | 18VAC | 25A | 3.6VAC | - | - | Test Button | RoHS Compliant | ||
![]() LY2 DC125 Omron Automation and Safety | 9 |
| Datasheet | 2 Weeks | Socketable | 17.36kOhm | Silver Alloy | -25°C~55°C | Bulk | - | LY | Active | 1 (Unlimited) | Plug In | DPDT (2 Form C) | General Purpose | 25ms | 125VDC | Non Latching | 250VAC 125VDC -Max | 7.2mA | - | 100VDC | 10A | 12.5VDC | - | - | - | RoHS Compliant | ||
![]() G2R-1 DC9 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | 153Ohm | Silver Alloy | -40°C~70°C | Tray | 2002 | G2R | Active | Not Applicable | PC Pin | SPDT (1 Form C) | General Purpose | 15ms | 9VDC | Non Latching | 380VAC 125VDC -Max | 58.8mA | 5ms | 6.3VDC | 10A | 1.35VDC | Sealed - Flux Protection | - | - | RoHS Compliant | ||
![]() G7L-2A-T-CB AC24 Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 13 Weeks | Chassis Mount | 303Ohms | Silver Tin Indium (AgSnIn) | -25°C~60°C | Bulk | 2003 | G7L | Active | Not Applicable | Quick Connect - 0.250 (6.3mm) | DPST-NO (2 Form A) | General Purpose | 30ms | 24VAC | Non Latching | 250VAC -Max | 71mA | 30ms | 18VAC | 25A | 3.6VAC | - | Class B | - | RoHS Compliant |