- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Coil Voltage
- Series
- Coil Current
- Relay Type
- Mounting Type
- Coil Power
- Release Time
- Coil/Input Supply Type
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Current Rating (Max) | Seal Rating | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Switching Current | Relay Form | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK2KP-UA-DC24 Omron Automation and Safety | 16 |
| Datasheet | 7 Weeks | Plug-In, Socket, Socketable | Socketable | - | - | 11 | - | - | 210Ohms | Silver (Ag) | - | - | -10°C~40°C | Bulk | 2007 | MKK | - | Active | 1 (Unlimited) | Plug | - | 40°C | -10°C | - | - | - | - | 34.544mm | - | 10A | - | Plug In, 11 Pin (Octal) | 500V | - | - | - | - | - | - | - | - | - | 500V | 5A | DPDT | 250V | - | DPDT (2 Form C) | General Purpose | - | - | 30ms | 24VDC | Latching, Dual Coil | 250VAC 250VDC -Max | 110mA | 30ms | - | 19.2VDC | 5A | 1.5W | 2.3W | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | 34.5mm | 35.56mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G2RK-2-DC12 Omron | 59 |
| Datasheet | 15 Weeks | Through Hole | - | - | - | 10 | 17g | - | 170Ohm | Silver | - | - | - | Bulk | 2002 | - | yes | - | - | PC Pin | EAR99 | 70°C | -40°C | - | 8536.41.00.20 | 850mW | - | 13mm | unknown | - | CSA; SEMKO; TUV; UL; VDE | - | 380V | - | - | - | 12.95 mm | 28.95mm x 12.95mm x 25.4mm | 50mOhm | - | - | - | 380V | - | DPDT | 125V | - | - | General Purpose | - | 3A@250VAC | 20 ms | 12V | Latching, Dual Coil | - | 70.6mA | 20 ms | 3A@30VDC | - | 3A | 850mW | 850mW | - | - | AC/DC | LATCHED | 12V | DC | 3A | - | Random | - | 5000 Vrms | - | - | 1 FORM C | - | 25.4mm | 29mm | 13mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() G6BK-1114P-US-DC3 Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DIP | - | 6 | 3.7g | - | 32Ohms | Silver Alloy, Cadmium Free | - | - | -25°C~70°C | Bulk | 1994 | G6B | - | Active | Not Applicable | PC Pin | - | 70°C | -25°C | - | - | - | - | - | - | 5A | - | PC Pin | - | - | - | 1 | - | - | - | - | - | - | 380V | 5A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 3VDC | Latching, Dual Coil | 380VAC 125VDC -Max | 93.3mA | 10ms | - | 2.1VDC | 5A | - | 280mW | - | - | - | - | 3V | - | - | Sealed - Fully | - | - | - | 70°C | 5A | - | - | 10mm | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() G6D-1A-ASIDC21 Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | 2.21kOhms | Silver Alloy | - | - | -25°C~70°C | Bulk | 2003 | G6D-ASI | - | Active | Not Applicable | PC Pin | - | 70°C | -25°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 21VDC | Non Latching | 250VAC 30VDC -Max | 9.5mA | 5ms | - | 14.7VDC | 5A | - | 200mW | 2.1VDC | - | - | - | 21V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MY4N-02-DC24 Omron Automation and Safety | 26 |
| - | 5 Weeks | Through Hole | Through Hole | - | - | - | - | - | 650Ohms | Silver (Ag) | - | - | -55°C~70°C | Bulk | 2004 | MY | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -55°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | 20ms | - | 19.2VDC | 3A | 900mW | 900mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | Lighted Indicator | 36.06mm | 27.94mm | 21.59mm | - | - | - | RoHS Compliant | - | ||
![]() MY4N AC200/220 (S) Omron Automation and Safety | 33 |
| Datasheet | 2 Weeks | - | Socketable | - | - | - | - | - | 12.95kOhm | Silver (Ag) | - | - | -55°C~70°C | Bulk | 2004 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 220VAC | Non Latching | 250VAC 125VDC -Max | 4.6mA | - | - | 176VAC | 3A | - | - | 66VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-1A-E-TV8-ASIDC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 6 | - | - | 4.17kOhms | Silver Alloy | - | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | PC Pin | - | 70°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 380V | 16A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 11.5mA | 5ms | - | 33.6VDC | 16A | - | 530mW | 7.2VDC | - | - | - | 48V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G5LE-1-ASI DC3 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 18 Weeks | - | Through Hole | - | NO | - | - | - | 22.5Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -25°C~85°C | Tray | 2000 | G5LE | yes | Active | Not Applicable | - | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | - | 22.5mm | - | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | - | 125V | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 3VDC | Non Latching | 250VAC 125VDC -Max | 133mA | 5ms | 8A@125VDC | 2.25VDC | 10A | - | 400mW | 0.3VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Flux Protection | - | Class B | - | - | - | - | - | - | - | - | 19mm | - | - | RoHS Compliant | - | ||
![]() G6C-1117P-US-DC5 Omron Electronics Inc-EMC Div | 896 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | - | - | 4 | 5.6g | - | 125Ohm | Silver Alloy, Cadmium Free | - | - | -25°C~70°C | Bulk | 2000 | G6C | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | unknown | - | CSA; UL; VDE | PC Pin | - | - | - | - | - | - | - | - | - | - | 380V | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 40mA | 10 ms | 10A@30VDC | 3.5VDC | - | 200mW | 200mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | 9.9mm | 20.1mm | 15mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() G2R-24-H-DC5 Omron Electronics Inc-EMC Div | 25 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 8 | - | - | 70Ohm | Silver Alloy | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | - | 13 mm | 29mm x 13mm x 25.5mm | - | 3A | - | - | 380V | 3A | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | 3A | 3A@250VAC | 15ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 71.4mA | 5ms | 3A@30VDC | 3.5VDC | - | - | 360mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() LY2N-DC48 Omron Automation and Safety | 9 |
| Datasheet | - | Socket, Socketable | Socketable | - | - | 8 | - | - | 2.6kOhm | Silver Alloy | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | Plug | - | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Plug In | - | - | - | - | - | 27.94mm x 21.59mm x 36.06mm | - | - | - | - | 250V | 10A | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | 10A@110VAC | 25ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 18.5mA | 25 ms | 10A@24VDC | 38.4VDC | - | 900mW | 900mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | Lighted Indicator | 36.06mm | 21.59mm | 27.94mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() G7L-1A-BUB-J-CB-AC200/240 Omron Electronics Inc-EMC Div | 43 |
| Datasheet | 14 Weeks | Brackets, Panel | Chassis Mount | 200 | - | - | 99.999994g | 240V | 21kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | Screw | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 150 V , COIL RELEASE VOLTAGE(AC): 36 V | - | - | - | 34.5mm | - | 30A | CE; CSA; TUV; UL | Screw Terminal | 250V | CE, CSA, UL | - | - | - | 68.5mm x 34.5mm x 49mm | - | - | - | - | 250V | 30A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | 25A | 25A@220VAC | 30ms | 240VAC | Non Latching | 250VAC -Max | 10.2mA | 30 ms | - | 150VAC | - | 2.5W | 2.5W | 36VAC | - | AC | MOMENTARY | - | AC | - | - | - | Class B | - | - | - | - | Test Button | 49mm | 68.5mm | - | - | No | - | RoHS Compliant | - | ||
![]() G4W-2214P-US-T130-DC24 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | - | - | - | - | - | 720Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | - | -25°C~55°C | Bulk | 1998 | G4W | - | Active | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | TRAY | - | unknown | - | CSA; TUV; UL | PC Pin | - | - | 30.5mm | - | 19.5 mm | 30.5mm x 19.5mm x 30.5mm | - | - | MOISTURE PROOF | 125V | - | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 5ms | - | 19.2VDC | 10A | - | 800mW | 2.4VDC | 250V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | - | - | RoHS Compliant | - | ||
![]() MY2K-US-AC24 Omron Automation and Safety | 2502 |
| Datasheet | 4 Weeks | Socketable | Socketable | - | - | - | - | 24V | 320Ohms | Silver | - | - | -55°C~60°C | Bulk | 2002 | MYK | - | Active | 1 (Unlimited) | Plug | - | 60°C | -55°C | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 30ms | 24VAC | Latching, Dual Coil | 250VAC 125VDC -Max | 26.4mA | 30ms | - | 19.2VAC | 3A | 1.2W | 900mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.06mm | 27.94mm | 21.59mm | - | - | - | RoHS Compliant | - | ||
![]() G5LA-15DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | 69.4 Ω | Silver, Tin | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | 100 mΩ | - | - | - | - | - | SPDT | - | 10 A | - | - | - | - | - | - | Non-Latching | - | 72 mA | 5 ms | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | 15.6 mm | - | 19.6 mm | - | - | Unknown | - | - | ||
![]() G7L-1A-T-J-CB-AC24 Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 10 Weeks | Brackets, Flanges, Panel | Chassis Mount | - | - | - | 99.999994g | 24V | 303Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 18 V , COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | - | 33.5mm | - | 30A | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | 250V | CE, CSA, UL | - | - | - | 52.5mm x 33.5mm x 53mm | - | - | - | - | 250V | 30A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 30A@220VAC | 30ms | 24VAC | Non Latching | 250VAC -Max | 71mA | 30 ms | - | 18VAC | - | 2.5W | 2.5W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | Class B | - | - | - | - | Test Button | 51.5mm | 63mm | 55.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() G7L-2A-TUB-J-CB-AC24 Omron Electronics Inc-EMC Div | 35 |
| Datasheet | 14 Weeks | Brackets, Flanges, Panel | Chassis Mount | - | - | - | 99.999994g | 24V | 303Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 18 V , COIL RELEASE VOLTAGE(AC): 3.6 V | - | 5.5kW | - | 33.5mm | - | 25A | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | 250V | CE, CSA, UL | - | - | - | 68.5mm x 33.5mm x 47mm | - | - | - | - | 250V | 25A | DPST | - | - | DPST-NO (2 Form A) | General Purpose | 30A | 30A@220VAC | 30ms | 24VAC | Non Latching | 250VAC -Max | 71mA | 30 ms | - | 18VAC | - | 2.5W | 2.5W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | Class B | - | - | - | - | Test Button | 53mm | 52.5mm | 33.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MM4P DC100/110 Omron Automation and Safety | 39 |
| Datasheet | 2 Weeks | - | Socketable | - | - | - | - | - | 4.5kOhms | Silver (Ag) | - | - | -10°C~55°C | Bulk | 2002 | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, 15 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | 50ms | 110VDC | Non Latching | 250VAC 250VDC -Max | 22mA | 30ms | - | 77VDC | 7.5A | - | - | 11VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MM2KP-AC24 Omron Automation and Safety | 2335 |
| Datasheet | 5 Weeks | Socketable | Socketable | - | - | - | - | 24V | 19Ohms | Silver (Ag) | - | - | -10°C~55°C | Bulk | 2002 | MMK | - | Active | 1 (Unlimited) | Plug | - | 55°C | -10°C | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 30ms | 24VAC | Latching, Dual Coil | 250VAC 250VDC -Max | 144mA | 30ms | - | 19.2VAC | 5A | - | 3.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G5LE-1-ASI-VDDC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | 5 | - | - | 1.44kOhms | Silver Tin Oxide (AgSnO) | - | - | -25°C~85°C | Tray | 2000 | G5LE | - | Active | Not Applicable | PC Pin | - | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 250V | - | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 16.7mA | 5ms | - | 18VDC | 10A | - | 400mW | 2.4VDC | - | - | - | 24V | - | - | Sealed - Flux Protection | - | Class B | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |