- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Sealing | Contact Voltage(DC)-Max | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Relay Function | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2RL-14-CF DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | - | 5.36kOhm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2003 | G2RL | yes | Obsolete | Not Applicable | - | EAR99 | LOW PROFILE | 8536.49.00.75 | unknown | CSA; UL; VDE | PC Pin | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | - | 300V | SPDT (1 Form C) | General Purpose | - | 15ms | 48VDC | Non Latching | 440VAC 300VDC -Max | 9mA | 5ms | - | 33.6VDC | 12A | 430mW | 4.8VDC | 440V | AC/DC | MOMENTARY | DC | Sealed - Fully | - | - | Class F | - | - | - | - | - | 15.7mm | RoHS Compliant | ||
![]() G2RL-2-CF DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | - | 62.5Ohm | Silver Alloy, Cadmium Free | 30000 Cycle(s) | -40°C~85°C | Tube | 2001 | G2RL | yes | Obsolete | Not Applicable | - | EAR99 | LOW PROFILE | 8536.49.00.50 | compliant | CSA; UL; VDE | PC Pin | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | - | 300V | DPDT (2 Form C) | General Purpose | - | 15ms | 5VDC | Non Latching | 440VAC 300VDC -Max | 80mA | 5ms | - | 3.5VDC | 8A | 400mW | 0.5VDC | 440V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | 15.7mm | RoHS Compliant | ||
![]() G2R-2-SND-DC24 Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | - | Socketable | NO | SOCKET MOUNT | 21g | 1.1kOhm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | 2002 | G2RS | yes | Obsolete | Not Applicable | 5 | EAR99 | WITH LED INDICATOR AND DIODE | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In | 29mm | 13 mm | 29mm x 13mm x 35.5mm | 100mOhm | 1000000000Ohm | - | 125V | DPDT (2 Form C) | General Purpose | - | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.6mA | 20ms | - | 16.8VDC | 5A | 530mW | 3.6VDC | 380V | AC/DC | MOMENTARY | DC | - | 1000 Vrms | Random | - | 5000 Vrms | SPDT | - | 2A@250VAC | Diode, Lighted Indicator | 35.5mm | Non-RoHS Compliant | ||
![]() MK3PN-5-S-AC110 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | - | 1.24kOhm | Silver (Ag) | 100000 Cycle(s) | -10°C~40°C | Bulk | 2007 | MK | - | Obsolete | 1 (Unlimited) | - | EAR99 | COIL OPERATE VOLTAGE(AC): 88, COIL RELEASE VOLTAGE(AC): 33, WITH LED INDICATOR | 8536.49.00.50 | - | - | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm X 34.5mm X 52.5mm | - | - | - | 250V | 3PDT (3 Form C) | General Purpose | - | 20ms | 110VAC | Non Latching | 250VAC 250VDC -Max | 21mA | 20 ms | - | 88VAC | 10A | 2700mW | 33VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | 52.5mm | - | ||
![]() MK3P5-I-AC120 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | - | 1.58kOhm | Silver (Ag) | - | -10°C~40°C | Bulk | 2007 | MK | - | Obsolete | 1 (Unlimited) | - | EAR99 | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | 8536.41.00.20 | - | - | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm X 34.5mm X 52.5mm | - | - | DUST PROOF | 28V | 3PDT (3 Form C) | General Purpose | - | 20ms | 120VAC | Non Latching | 250VAC 250VDC -Max | 18mA | 20 ms | - | 96VAC | 10A | 2700mW | 36VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | - | - | - | - | - | Mechanical Indicator | 52.5mm | - | ||
![]() G9EB-1-B-ED1 DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | - | - | - | 72Ohm | - | - | -40°C~70°C | Bulk | 2002 | G9EB-1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 30ms | 12VDC | Non Latching | 250VDC -Max | 167mA | 15ms | - | 9VDC | 25A | - | 1.2VDC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G9EC-1 DC60 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | NO | PANEL MOUNT | - | 320Ohm | - | 3000 Cycle(s) | -40°C~50°C | Bulk | 2002 | G9EC-1 | - | Active | Not Applicable | - | EAR99 | - | 8536.49.00.75 | - | CSA; UL | Wire Leads | 98mm | 44 mm | 98mm x 44mm x 68.6mm | - | - | - | 400V | SPST-NO (1 Form A) | General Purpose | - | 50ms | 60VDC | Non Latching | 400VDC -Max | 188mA | 30ms | - | 45VDC | 200A | 11000mW | 4.8VDC | - | DC | MOMENTARY | DC | Sealed - Fully | - | - | - | - | - | - | - | - | 68.6mm | RoHS Compliant | ||
![]() MY3N-DC48 Omron Automation and Safety | 39 |
| Datasheet | 17 Weeks | Socketable | - | - | - | 2.6kOhms | Silver (Ag) | - | -55°C~70°C | Bulk | 1998 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 20ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 18.5mA | 20ms | - | 38.4VDC | 5A | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | ||
![]() MY3N-DC6 Omron Automation and Safety | In Stock | - | Datasheet | 40 Weeks | Socketable | - | - | - | 40Ohms | Silver (Ag) | - | -55°C~70°C | Bulk | 2002 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 20ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 150mA | 20ms | - | 4.8VDC | 5A | - | 0.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | ||
![]() MY2IN-CR AC220/240 (S) Omron Automation and Safety | 39 |
| Datasheet | 2 Weeks | Socketable | NO | SOCKET MOUNT | - | 18.79kOhm | Silver (Ag) | 500000 Cycle(s) | -55°C~70°C | Bulk | 2004 | MY | yes | Active | 1 (Unlimited) | - | EAR99 | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V, WITH LED INDICATOR AND LOCKABLE TEST BUTTON | 8536.41.00.20 | unknown | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | - | - | - | 30V | DPDT (2 Form C) | General Purpose | 10A@250VAC | 20ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 4.2mA | 20 ms | 10A@30VDC | 192VAC | 5A | 1100mW | 72VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | - | - | - | - | - | Lighted Indicator, RC Circuit, Test Button | 36mm | RoHS Compliant | ||
![]() G7L-2A-TUB-80-CB DC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 14 Weeks | Chassis Mount | - | - | - | 75Ohms | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 30ms | 12VDC | Non Latching | 250VAC -Max | 158mA | 30ms | - | 9VDC | 25A | - | 1.8VDC | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | RoHS Compliant | ||
![]() LY2N-DC6 Omron Automation and Safety | 39 |
| Datasheet | 6 Weeks | Socketable | - | - | - | 40Ohms | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 25ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 150mA | 25ms | - | 4.8VDC | 10A | - | 0.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | ||
![]() LY3I4 AC24 Omron Automation and Safety | 39 |
| Datasheet | - | Socketable | - | - | - | 100Ohms | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 25ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 67mA | 25ms | - | 19.2VAC | 10A | - | 7.2VAC | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | RoHS Compliant | ||
![]() G2R-24-ASI AC240 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | - | 30kOhms | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 15ms | 240VAC | Non Latching | 380VAC 125VDC -Max | 3.8mA | 10ms | - | 192VAC | 4A | - | 72VAC | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G7L-2A-P-IN-CB DC24 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 14 Weeks | Through Hole | - | - | - | 303Ohms | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 30ms | 24VDC | Non Latching | 250VAC -Max | 79mA | 30ms | - | 18VDC | 20A | - | 3.6VDC | - | - | - | - | - | - | - | Class B | - | - | - | - | - | - | RoHS Compliant | ||
![]() LY4I4N DC24 Omron Automation and Safety | 48 |
| Datasheet | 5 Weeks | Socketable | - | - | - | 350Ohms | Silver Alloy | - | -25°C~40°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 25ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 69mA | 25ms | - | 19.2VDC | 10A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | RoHS Compliant | ||
![]() LY4I4N DC12 Omron Automation and Safety | 39 |
| Datasheet | 5 Weeks | Socketable | - | - | - | 100Ohms | Silver Alloy | - | -25°C~40°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 25ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 120mA | 25ms | - | 9.6VDC | 10A | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | RoHS Compliant | ||
![]() MY2IN1-D2 DC12 (S) Omron Automation and Safety | 39 |
| Datasheet | 5 Weeks | Socketable | - | - | - | 160Ohms | Silver (Ag) | - | -55°C~70°C | Bulk | 2004 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 20ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 20ms | - | 9.6VDC | 5A | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator, Reverse Coil Polarity, Test Button | - | RoHS Compliant | ||
![]() G9EA-1-B DC60 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | NO | PANEL MOUNT | - | 696Ohm | - | 3000 Cycle(s) | -40°C~70°C | Bulk | 2002 | G9EA-1 | - | Active | Not Applicable | - | EAR99 | - | 8536.49.00.75 | - | CSA; UL | Screw Terminal | 73mm | 36 mm | 73mm x 36mm x 60.7mm | - | - | HERMETICALLY SEALED | 400V | SPST-NO (1 Form A) | General Purpose | - | 50ms | 60VDC | Non Latching | 400VDC -Max | 86.2mA | 30ms | 100A@400VDC | 45VDC | 60A | 5200mW | 4.8VDC | - | DC | MOMENTARY | DC | Sealed - Fully | - | - | - | - | - | 3.6V | - | - | 60.7mm | RoHS Compliant | ||
![]() G9EA-1-CA DC100 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | NO | PANEL MOUNT | - | 1.86kOhm | - | 1000 Cycle(s) | -40°C~70°C | Bulk | 2002 | G9EA-1 | - | Active | Not Applicable | - | EAR99 | - | 8536.49.00.75 | - | CSA; UL | Wire Leads | 73mm | 36 mm | 73mm x 36mm x 60.7mm | - | - | HERMETICALLY SEALED | 400V | SPST-NO (1 Form A) | General Purpose | - | 50ms | 100VDC | Non Latching | 400VDC -Max | 53.6mA | 30ms | 30A@400VDC | 75VDC | 100A | 5400mW | 8VDC | - | DC | MOMENTARY | DC | Sealed - Fully | - | - | - | - | - | 6V | - | - | 60.7mm | RoHS Compliant |