- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Relay Function | Contact (AC) Max Rating I Load | Features | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MY2N-DC24 Omron Automation and Safety | 86 |
| Datasheet | - | Socketable | NO | SOCKET MOUNT | - | 636Ohm | Silver (Ag) | 500000 Cycle(s) | -55°C~70°C | Bulk | 2015 | MY | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | WITH LED INDICATOR | 8536.41.00.20 | unknown | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | - | - | 30V | - | DPDT (2 Form C) | General Purpose | 10A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37.7mA | 20 ms | 10A@30VDC | 19.2VDC | 5A | 900mW | 2.4VDC | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | Lighted Indicator | 36mm | RoHS Compliant | - | ||
![]() MY2IN-CR AC110/120 (S) Omron Automation and Safety | 39 |
| Datasheet | 6 Weeks | Socketable | NO | SOCKET MOUNT | - | 4.43kOhm | Silver (Ag) | 500000 Cycle(s) | -55°C~70°C | Bulk | 2004 | MY | yes | Active | 1 (Unlimited) | - | - | EAR99 | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V, WITH LED INDICATOR AND LOCKABLE TEST BUTTON | 8536.41.00.20 | - | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | - | - | 30V | - | DPDT (2 Form C) | General Purpose | 10A@250VAC | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 8.4mA | 20 ms | 10A@30VDC | 96VAC | 5A | 1100mW | 36VAC | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Lighted Indicator, RC Circuit, Test Button | 36mm | RoHS Compliant | - | ||
![]() LY2-T130 DC24 Omron Automation and Safety | 39 |
| Datasheet | 6 Weeks | Socketable | - | - | - | 650Ohm | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 25ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | - | - | 19.2VDC | 10A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LY2-0-T130 DC12 Omron Automation and Safety | 39 |
| Datasheet | 40 Weeks | Through Hole | - | - | - | 160Ohms | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 25ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 25ms | - | 9.6VDC | 10A | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MY2ZF AC24 Omron Automation and Safety | 39 |
| Datasheet | 40 Weeks | Chassis Mount | - | - | - | 180Ohms | Silver (Ag) | - | -55°C~70°C | Bulk | 2004 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 20ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 46mA | 20ms | - | 19.2VAC | 5A | - | 7.2VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MY2N-AP DC24 Omron Automation and Safety | 39 |
| Datasheet | 17 Weeks | Socketable | - | - | - | 650Ohms | Silver (Ag) | - | -55°C~70°C | Bulk | 2002 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | 20ms | - | 19.2VDC | 5A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | - | ||
![]() G7L-2A-P-80-CB DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Through Hole | - | - | - | 1.22kOhm | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 30ms | 48VDC | Non Latching | 250VAC -Max | 40mA | - | - | 36VDC | 20A | - | 7.2VDC | - | - | - | - | - | - | - | - | Class B | - | - | - | - | - | RoHS Compliant | - | ||
![]() MY3N-02 DC24 Omron Automation and Safety | 39 |
| Datasheet | 17 Weeks | Socketable | - | - | - | 650Ohms | Silver (Ag) | - | -55°C~70°C | Bulk | 2002 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | 20ms | - | 19.2VDC | 5A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | - | ||
![]() G9EA-1-B-ED1 DC12 Omron Electronics Inc-EMC Div | 2484 |
| Datasheet | 14 Weeks | Chassis Mount | - | - | - | 28.8Ohm | - | - | -40°C~70°C | Bulk | 2002 | G9EA-1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 50ms | 12VDC | Non Latching | 400VDC -Max | 417mA | 30ms | - | 9VDC | 60A | - | 0.96VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G9EC-1-B DC60 Omron Electronics Inc-EMC Div | 2370 |
| Datasheet | 12 Weeks | Chassis Mount | NO | PANEL MOUNT | - | 320Ohm | - | 3000 Cycle(s) | -40°C~50°C | Bulk | 2002 | G9EC-1 | - | Active | Not Applicable | - | - | EAR99 | - | 8536.49.00.75 | - | CSA; UL | Screw Terminal | 98mm | 44 mm | 98mm x 44mm x 68.6mm | - | - | 400V | - | SPST-NO (1 Form A) | General Purpose | - | 50ms | 60VDC | Non Latching | 400VDC -Max | 188mA | 30ms | - | 45VDC | 200A | 11000mW | 4.8VDC | - | DC | MOMENTARY | - | DC | Sealed - Fully | - | - | - | - | - | - | - | 68.6mm | RoHS Compliant | - | ||
![]() G9EC-1-B-ED1 DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | - | - | - | 12.8Ohm | - | - | -40°C~50°C | Bulk | 2002 | G9EC-1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 50ms | 12VDC | Non Latching | 400VDC -Max | 938mA | 30ms | - | 9VDC | 200A | - | 0.96VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G9EC-1-B DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Chassis Mount | NO | PANEL MOUNT | - | 205Ohm | - | 3000 Cycle(s) | -40°C~50°C | Bulk | 2002 | G9EC-1 | - | Active | Not Applicable | - | - | EAR99 | - | 8536.49.00.75 | - | CSA; UL | Screw Terminal | 98mm | 44 mm | 98mm x 44mm x 68.6mm | - | - | 400V | - | SPST-NO (1 Form A) | General Purpose | - | 50ms | 48VDC | Non Latching | 400VDC -Max | 234mA | 30ms | - | 36VDC | 200A | 11000mW | 3.84VDC | - | DC | MOMENTARY | - | DC | Sealed - Fully | - | - | - | - | - | - | - | 68.6mm | RoHS Compliant | - | ||
![]() MK2P-S-AC220 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | - | 5.09kOhm | Silver (Ag) | 100000 Cycle(s) | -10°C~40°C | Bulk | 2007 | MK | - | Obsolete | 1 (Unlimited) | - | - | - | COIL OPERATE VOLTAGE(AC): 176, COIL RELEASE VOLTAGE(AC): 66 | - | - | - | Plug In, 8 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm X 34.5mm X 52.5mm | - | - | 250V | - | DPDT (2 Form C) | General Purpose | - | 20ms | 220VAC | Non Latching | 250VAC 250VDC -Max | 11mA | 20 ms | - | 176VAC | 10A | 2700mW | 66VAC | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | 52.5mm | - | - | ||
![]() G2RL-1-CF DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | - | 62.5Ohm | Silver Alloy, Cadmium Free | 30000 Cycle(s) | -40°C~85°C | Tube | 2003 | G2RL | yes | Obsolete | Not Applicable | - | - | EAR99 | LOW PROFILE | 8536.49.00.75 | compliant | CSA; UL; VDE | PC Pin | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | 300V | - | SPDT (1 Form C) | General Purpose | - | 15ms | 5VDC | Non Latching | 440VAC 300VDC -Max | 80mA | 5ms | - | 3.5VDC | 12A | 400mW | 0.5VDC | 440V | AC/DC | MOMENTARY | - | DC | Sealed - Flux Protection | - | - | Class F | - | - | - | - | 15.7mm | RoHS Compliant | - | ||
![]() G2R-1-SN-DC24 Omron Electronics Inc-EMC Div | 10000 | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | 21g | 1.1kOhm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | 2002 | G2RS | yes | Obsolete | Not Applicable | 5 | Plug | EAR99 | WITH LED INDICATOR | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 29mm | 13 mm | 29mm x 13mm x 35.5mm | 100mOhm | 1000000000Ohm | 125V | SPDT | SPDT (1 Form C) | General Purpose | - | 15ms | 24VDC | Non Latching | 440VAC 125VDC -Max | 21.6mA | 5ms | - | 16.8VDC | 10A | 530mW | 3.6VDC | 440V | AC/DC | MOMENTARY | 24V | DC | - | 1000 Vrms | Random | - | 5000 Vrms | - | 7.5A@250VAC | Lighted Indicator | 35.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() G2R-2-SN-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | - | 278Ohm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | 2002 | G2RS | yes | Obsolete | Not Applicable | - | - | EAR99 | WITH LED INDICATOR | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In | 29mm | 13 mm | 29mm x 13mm x 35.5mm | - | - | 125V | - | DPDT (2 Form C) | General Purpose | - | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 43.2mA | 10ms | - | 8.4VDC | 5A | 530mW | 1.8VDC | 380V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | SPDT | - | Lighted Indicator | 35.5mm | Non-RoHS Compliant | - | ||
![]() G2R-1A-T130 DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | - | 275Ohms | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 43.6mA | 5ms | - | 8.4VDC | 10A | - | 1.8VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | ||
![]() G2R-1-SN-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | 21g | 278Ohm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | 2002 | G2RS | yes | Obsolete | Not Applicable | 5 | - | EAR99 | WITH LED INDICATOR | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 29mm | 13 mm | 29mm x 13mm x 35.5mm | 100mOhm | 1000000000Ohm | 125V | - | SPDT (1 Form C) | General Purpose | - | 15ms | 12VDC | Non Latching | 440VAC 125VDC -Max | 43.2mA | 5ms | - | 8.4VDC | 10A | 530mW | 1.8VDC | 440V | AC/DC | MOMENTARY | - | DC | - | 1000 Vrms | Random | - | 5000 Vrms | - | 7.5A@250VAC | Lighted Indicator | 35.5mm | Non-RoHS Compliant | - | ||
![]() G2RL-1A-CF DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | - | 1.44kOhm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2001 | G2RL | yes | Obsolete | Not Applicable | - | - | EAR99 | LOW PROFILE | 8536.49.00.75 | compliant | CSA; UL; VDE | PC Pin | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | 300V | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 24VDC | Non Latching | 440VAC 300VDC -Max | 16.7mA | 5ms | - | 16.8VDC | 12A | 400mW | 2.4VDC | 440V | AC/DC | MOMENTARY | - | DC | Sealed - Flux Protection | - | - | Class F | - | - | - | - | 15.7mm | RoHS Compliant | - | ||
![]() G2RL-2A4-CF DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | - | 1.44kOhms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2001 | G2RL | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 15ms | 24VDC | Non Latching | 440VAC 300VDC -Max | 16.7mA | 5ms | - | 16.8VDC | 8A | - | 2.4VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - |