- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Coil Voltage
- Series
- Coil Current
- Relay Type
- Mounting Type
- Coil Power
- Release Time
- Coil/Input Supply Type
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Manufacturer Package Identifier | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Pick-Up Voltage | Mfr | Minimum Dropout Voltage | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Relay Construction | Risk Rank | RoHS | Rohs Code | Supplier Package | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Features | Terminal Length | Product Length | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6CK-2114P-US-DC5 Omron Electronics Inc-EMC Div | 920 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | - | - | - | 8 | 5.6g | - | - | - | - | - | 89.2Ohm | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6C | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | 20.06mm | - | - | - | - | - | 8A | - | 250V | - | 8A | - | DPST, SPST | 125V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 8A | - | 10ms | 5VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 56mA | 10 ms | - | 3.5VDC | - | 280mW | 280mW | - | - | AC/DC | LATCHED | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() G2R-1A-AC12 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 4 | 17g | - | - | - | 12V | - | 65Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | - | 13 mm | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | - | - | 380V | - | 10A | - | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 15ms | 12VAC | Non Latching | 380VAC 125VDC -Max | 75mA | 10ms | 10A@30VDC | 9.6VAC | - | - | 900mW | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | Sealed - Flux Protection | 1000 Vrms | - | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | No | - | RoHS Compliant | - | ||
![]() MJN3C-N-DC12 Omron Automation and Safety | 47 |
| Datasheet | 14 Weeks | - | Socketable | - | NO | PANEL MOUNT | 11 | - | - | - | - | - | - | 120Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~70°C | Bulk | 2002 | MJN | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | - | - | 35.56mm | unknown | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 600V | - | - | - | - | - | - | - | - | 28V | - | - | - | - | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 20ms | 12VDC | Non Latching | 600VAC 28VDC -Max | 100mA | 10ms | - | 9VDC | 10A | 1.2W | 1.2W | - | 240V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 38.73mm | - | - | - | - | RoHS Compliant | - | ||
![]() G2R-14-DC24-BY-OMI Omron | 12000 | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 1.1 kΩ | Silver | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | Box | - | Active | - | - | Compliant | - | - | - | - | -40°C ~ 70°C | Bulk | - | G2R | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 380 V | - | 10 A | - | SPDT | 125 V | - | SPDT (1 Form C) | General Purpose | - | - | - | 15 ms | 24VDC | Non Latching | 380VAC, 125VDC - Max | 21.8 mA | 10 ms | - | 16.8 VDC | 10 A | - | - | 3.6 VDC | - | - | - | 24 V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() G7L-2A-T-CB-DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Brackets | Chassis Mount | - | - | - | - | 99.999994g | - | - | - | - | - | 18.9Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | - | - | 52.5mm | - | 33.5 mm | 52.5mm x 33.5mm x 53mm | - | - | - | - | 250V | - | 25A | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | 30A | 30A@220VAC | 30ms | 6VDC | Non Latching | 250VAC -Max | 317mA | 30 ms | - | 4.5VDC | - | 1.9W | 1900mW | 0.9VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53mm | No | - | RoHS Compliant | - | ||
![]() G6CU-1117P-US-DC24 Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | - | 2.88kOhm | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6C | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | 20.06mm | - | - | - | - | - | - | - | 250V | - | 10A | - | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 10ms | 24VDC | Latching, Single Coil | 250VAC 125VDC -Max | 8.3mA | 10 ms | 10A@30VDC | 16.8VDC | - | - | 200mW | - | - | AC/DC | LATCHED | 24V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() G6C-2117P-FD-US-DC24 Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 2.88kOhm | Silver Indium Tin (AgInSn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6C | - | Active | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 8.3mA | - | - | 16.8VDC | 8A | - | 200mW | 2.4VDC | - | - | - | 24V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LY1-AC24 Omron Automation and Safety | 94 |
| Datasheet | 6 Weeks | Plug-In, Socket, Socketable | Socketable | - | - | - | 8 | - | - | - | - | 24V | - | 180Ohm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | - | - | 28mm | - | 15A | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | - | 21.59 mm | 27.94mm x 21.59mm x 36.06mm | - | - | - | - | 250V | - | 15A | - | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | - | - | 15A@110VAC | 25ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 46mA | 25 ms | 15A@24VDC | 19.2VAC | - | 1.2W | 1.2W | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 21.5mm | 21.5mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G7L-1A-TUB-CB-AC12 Omron Electronics Inc-EMC Div | 9 |
| Datasheet | 13 Weeks | Brackets | Chassis Mount | - | - | - | - | 99.999994g | - | - | - | 12V | - | 75Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9 V , COIL RELEASE VOLTAGE(AC): 1.8 V | - | - | - | - | - | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | - | - | 68.5mm | - | 33.5 mm | 68.5mm x 33.5mm x 47mm | - | - | - | - | 250V | - | 30A | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30A@220VAC | 30ms | 12VAC | Non Latching | 250VAC -Max | 142mA | 30 ms | - | 9VAC | - | 2.5W | 2500mW | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47mm | No | - | RoHS Compliant | - | ||
![]() LY2-0-AC24 Omron Automation and Safety | 45 |
| Datasheet | 11 Weeks | PCB, Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | 24V | - | 180Ohm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | - | - | 21.5mm | - | 10A | CE; CSA; TUV; UL | PC Pin | 250V | CSA, UL, VDE | - | - | - | 27.94mm x 21.59mm x 35.56mm | - | - | - | - | 250V | - | 10A | - | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 46mA | 25 ms | 10A@24VDC | 19.2VAC | - | 1.2W | 1.2W | 7.2VAC | - | AC/DC | MOMENTARY | 24V | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | 21.59mm | 27.94mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() LY2-AC110/120 Omron Automation and Safety | 24 |
| Datasheet | 11 Weeks | Plug-In, Socket | Socketable | 120 | - | - | 8 | - | - | - | - | 120V | - | 4.43kOhm | Silver Alloy | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | 8 | Quick Connect | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | - | 1.2W | 125V | 21.5mm | - | 10A | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | - | 21.59 mm | 27.94mm x 21.59mm x 36.06mm | 50mOhm | 100000000Ohm | - | - | 250V | - | 10A | - | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 9.2mA | 25 ms | 10A@24VDC | 96VAC | - | 1.1W | 1.1W | 36VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | 2000 Vrms | - | - | - | - | - | - | - | - | - | - | 10A@250VAC | - | - | - | 36.06mm | 28mm | 27.94mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MGN2CM-AC120 Omron Automation and Safety | In Stock | - | Datasheet | 41 Weeks | Chassis, Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | 120V | - | 295Ohm | Silver | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~80°C | Bulk | 2002 | MGN | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 102 V | 8536.41.00.50 | - | - | 63.5mm | - | 30A | UL | Screw Terminal | 600V | UL | - | - | - | 84.33mm X 63.5mm X 60.45mm | - | - | - | - | 240V | - | 30A | - | DPDT | 28V | - | DPDT (2 Form C) | General Purpose | - | - | 30A@240VAC | 30ms | 120VAC | Non Latching | 600VAC 28VDC -Max | 79mA | 30 ms | 30A@28VDC | 102VAC | - | 9.5W | 9.5W | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60.45mm | 84.33mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() G5NB1A4E12DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2R-24-AC240 Omron Electronics Inc-EMC Div | 91 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | - | - | - | - | 240V | - | 30kOhm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | - | - | 125V | 13.5mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 380V | - | - | - | 13 mm | 29mm x 13mm x 25.5mm | - | - | 5A | - | 380V | - | 4A | - | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | 5A | 5A@250VAC | 15ms | 240VAC | Non Latching | 380VAC 125VDC -Max | 3.8mA | 10ms | 5A@30VDC | 192VAC | - | - | 900mW | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29mm | - | 25.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() G2R-1A-DC48 Omron Electronics Inc-EMC Div | 56 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | - | 4 | 17g | - | - | - | - | - | 4.17kOhm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | - | 13 mm | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | - | - | 380V | - | 10A | - | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 15ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 11.5mA | 5ms | 10A@30VDC | 33.6VDC | - | - | 530mW | 7.2VDC | - | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() MJN2CF-AC240 Omron Automation and Safety | 35 |
| Datasheet | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 240V | - | 9.1kOhm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~60°C | Bulk | 2002 | MJN | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 204 V | 8536.41.00.20 | - | - | - | unknown | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | - | 38.73mm | - | 35.56 mm | 38.73mm X 35.56mm X 55.49mm | - | - | - | 28V | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 240VAC | Non Latching | 600VAC 28VDC -Max | 7.1mA | 10ms | - | 204VAC | 10A | 1.7W | 1.7W | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.49mm | - | - | RoHS Compliant | - | ||
![]() MJN2C-DC12 Omron Automation and Safety | 12 |
| - | 27 Weeks | Plug-In, Socket, Socketable | Socketable | 120 | - | - | 8 | - | - | - | - | - | - | 120Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~70°C | Bulk | 2002 | MJN | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | 1.2W | - | 35.56mm | - | 10A | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 600V | CSA, UL | - | - | - | - | - | - | - | - | 600V | - | 10A | - | DPDT | 28V | - | DPDT (2 Form C) | General Purpose | - | - | 10A@240VAC | 20ms | 12VDC | Non Latching | 600VAC 28VDC -Max | 100mA | 10ms | - | 9VDC | - | 1.2W | 1.2W | - | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48.38mm | 38.73mm | 35.56mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() MY2ZN-DC24 Omron Automation and Safety | 26 |
| Datasheet | 2 Weeks | Brackets, Socketable | Socketable | - | - | - | 8 | - | - | - | - | - | - | 650Ohm | Silver (Ag) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~70°C | Bulk | 2002 | MY | - | Active | 1 (Unlimited) | - | Plug | - | - | NOT SPECIFIED | - | - | - | BUILT IN INDICATOR, SOCKET MOUNTABLE | - | - | - | 21.5mm | unknown | - | CE; CSA; TUV; UL | Plug In | 250V | - | - | - | - | - | - | - | 5A | - | 250V | - | 5A | - | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | 20 ms | 5A@125VDC | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | 36.06mm | 27.94mm | 21.59mm | - | - | - | RoHS Compliant | - | ||
![]() G2R-14-DC18 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | - | 612Ohms | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 380V | - | 10A | - | SPDT | 125V | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 18VDC | Non Latching | 380VAC 125VDC -Max | 29.4mA | 5ms | - | 12.6VDC | 8A | - | 530mW | 2.7VDC | - | - | - | 18V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | 29mm | 13mm | - | No | - | RoHS Compliant | - | ||
![]() G2R1E24DC Omron | In Stock | - | Datasheet | - | PCB, Through Hole | PCB Mount | - | NO | PCB MOUNT-STRAIGHT | 8 | 17 g | 8 | Silver Alloy | G2R-1-E-24DC | - | 24 V | 1.1 kΩ | Silver | 100000 Cycle(s) | OMRON CORP | OMRON Corporation | G2R-1-E24DC | 184 V | - | 3.6 Vdc | Through Hole | 70 °C | -40 °C | - | Active | - | Non-Latching | 5.69 | - | Yes | Dust Cover | 380 V | 125 V | -40 to 70 °C | - | - | G2R-1 | - | - | - | - | PC Pin | EAR99 | Power Relay | - | 70 °C | -40 °C | Power | - | - | 530 mW | - | 13 mm | compliant | 16 A | CSA; TUV; UL; VDE | - | - | - | 29 mm | 1 | 13 mm | 29mm x 13mm x 25.5mm | 100 mΩ | 1000000000 Ω | 16 A | 30 V | - | SOLDER | - | 1 | SPDT | - | 16 A | - | General Purpose | Through Hole | 16 A | - | 15 ms | 24V dc | Non-Latching | - | 21.8 mA | 5 ms | - | - | - | - | 530 mW | - | 250 V | AC/DC | MOMENTARY | 24 V | DC | 8 | - | 1000 Vrms | Random | - | 5000 Vrms | 70 °C | - | 16 A | - | SPDT | SPDT | 26.4 V | SPDT | 16.8 V | 3.6 V | - | - | 0.0043 inch | 29 mm | 25.5 mm | 29 mm | 13 mm | 25.5 mm | No | - | RoHS Compliant | - |