- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Voltage(DC)-Max | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Coil Operate Voltage(DC) | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G5Q-14-EU DC5 Omron Electronics Inc-EMC Div | 513 | - | Datasheet | 8 Weeks | Through Hole | - | - | 63Ohms | Silver Alloy | - | -40°C~85°C | Tube | 2001 | G5Q-EU | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 10ms | 5VDC | Non Latching | 277VAC 30VDC -Max | 80mA | 5ms | - | 3.75VDC | 10A | - | 0.25VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | RoHS Compliant | ||
![]() G2RL-14 DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | 360Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2002 | G2RL | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 12VDC | Non Latching | 440VAC 300VDC -Max | 33.3mA | 5ms | - | 8.4VDC | 12A | - | 1.2VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | RoHS Compliant | ||
![]() G2RL-24-CF DC24 Omron Electronics Inc-EMC Div | 22 | - | Datasheet | 13 Weeks | Through Hole | NO | - | 1.44kOhm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2003 | G2RL | yes | Active | Not Applicable | - | EAR99 | LOW PROFILE | 8536.49.00.50 | - | - | CSA; UL; VDE | PC Pin | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | 300V | DPDT (2 Form C) | General Purpose | - | 15ms | 24VDC | Non Latching | 440VAC 300VDC -Max | 16.7mA | 5ms | - | 16.8VDC | 8A | 400mW | 2.4VDC | 440V | AC/DC | MOMENTARY | DC | - | Sealed - Fully | - | - | Class F | - | - | 15.7mm | - | RoHS Compliant | ||
![]() G9EA-1-B DC12 Omron Electronics Inc-EMC Div | 618 | - | Datasheet | 18 Weeks | Chassis Mount | - | - | 28.8Ohms | - | - | -40°C~70°C | Bulk | 2002 | G9EA-1 | - | Active | Not Applicable | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 50ms | 12VDC | Non Latching | 400VDC -Max | 417mA | 30ms | - | 9VDC | 60A | - | 0.96VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G9EA-1-B DC24 Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 18 Weeks | Chassis Mount | - | - | 115Ohms | - | - | -40°C~70°C | Bulk | 2002 | G9EA-1 | - | Active | Not Applicable | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 50ms | 24VDC | Non Latching | 400VDC -Max | 208mA | 30ms | - | 18VDC | 60A | - | 1.92VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-1 DC20 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | - | - | 755Ohm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 20VDC | Non Latching | 380VAC 125VDC -Max | 26.5mA | 5ms | - | 14VDC | 10A | - | 3VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6BU-1114P-US-P6B DC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 13 Weeks | Socketable | - | - | 720Ohms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 12VDC | Latching, Single Coil | 380VAC 125VDC -Max | 16.7mA | 10ms | - | 8.4VDC | 5A | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6BU-1114P-US-P6B DC6 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 11 Weeks | Socketable | - | - | 180Ohms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 6VDC | Latching, Single Coil | 380VAC 125VDC -Max | 33.3mA | 10ms | - | 4.2VDC | 5A | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6RL-14-SR-ASI DC12 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 12 Weeks | Through Hole | NO | 7.8g | 476Ohm | Silver Tin Indium (AgSnIn) | 50000 Cycle(s) | -40°C~85°C | Bulk | 2001 | G6RL | - | Active | 1 (Unlimited) | 5 | EAR99 | - | 8536.41.00.20 | TRAY | unknown | CUL; UL; VDE | PC Pin | 28.5mm | 10 mm | 28.5mm x 10mm x 12.3mm | 100mOhm | 1000000000Ohm | 30V | SPDT (1 Form C) | General Purpose | 10A@250VAC | 10ms | 12VDC | Non Latching | 250VAC - Nom | 25.2mA | 5ms | 5A@30VDC | 9.6VDC | 8A | 220mW | 1.2VDC | 250V | AC/DC | MOMENTARY | DC | 5 | Sealed - Fully | 1000 Vrms | Random | - | 5000 Vrms | 8.4V | 12.3mm | 0.0032 inch | RoHS Compliant | ||
![]() G6RL-1-SR-ASI DC24 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 10 Weeks | Through Hole | NO | 7.8g | 1.9kOhm | Silver Tin Indium (AgSnIn) | 50000 Cycle(s) | -40°C~85°C | Bulk | 2001 | G6RL | - | Active | 1 (Unlimited) | 5 | EAR99 | - | 8536.41.00.20 | TRAY | unknown | CUL; UL; VDE | PC Pin | 28.5mm | 10 mm | 28.5mm x 10mm x 12.3mm | 100mOhm | 1000000000Ohm | 30V | SPDT (1 Form C) | General Purpose | - | 10ms | 24VDC | Non Latching | 250VAC - Nom | 12.6mA | 5ms | 5A@30VDC | 19.2VDC | 8A | 220mW | 2.4VDC | 250V | AC/DC | MOMENTARY | DC | 5 | Sealed - Flux Protection | 1000 Vrms | Random | - | 5000 Vrms | 16.8V | 12.3mm | 0.0032 inch | RoHS Compliant | ||
![]() G6BU-1114P-US-P6B DC5 Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 11 Weeks | Socketable | - | - | 125Ohms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 5VDC | Latching, Single Coil | 380VAC 125VDC -Max | 40mA | 10ms | - | 3.5VDC | 5A | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-2A DC20 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | - | - | 755Ohm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | - | 15ms | 20VDC | Non Latching | 380VAC 125VDC -Max | 26.5mA | 5ms | - | 14VDC | 5A | - | 3VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6RL-14-SR-ASI DC24 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 10 Weeks | Through Hole | - | - | 1.9kOhms | Silver Tin Indium (AgSnIn) | - | -40°C~85°C | Bulk | 2001 | G6RL | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 10ms | 24VDC | Non Latching | 250VAC - Nom | 12.6mA | 5ms | - | 19.2VDC | 8A | - | 2.4VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G5CA-1A-H DC5 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 12 Weeks | Through Hole | NO | - | 167Ohm | - | 100000 Cycle(s) | -25°C~70°C | Tube | 2004 | G5CA | yes | Active | Not Applicable | - | EAR99 | - | 8536.49.00.50 | - | unknown | CSA; TUV; UL | PC Pin | 22mm | 16 mm | 22mm x 16mm x 11mm | - | - | 125V | SPST-NO (1 Form A) | General Purpose | - | 15ms | 5VDC | Non Latching | 250VAC 125VDC -Max | 30mA | 10ms | - | 4VDC | 10A | 150mW | 0.5VDC | 250V | AC/DC | MOMENTARY | DC | - | Sealed - Flux Protection | - | - | - | - | 4V | 11mm | - | RoHS Compliant | ||
![]() G6BU-1114P-US-P6B DC24 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 11 Weeks | Socketable | - | - | 2.88kOhms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 24VDC | Latching, Single Coil | 380VAC 125VDC -Max | 8.3mA | 10ms | - | 16.8VDC | 5A | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-1A4 DC18 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | - | - | 612Ohm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 18VDC | Non Latching | 380VAC 125VDC -Max | 29.4mA | 5ms | - | 12.6VDC | 8A | - | 2.7VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-2-Z DC24 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | - | - | 1.1kOhms | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.8mA | 5ms | - | 16.8VDC | 5A | - | 3.6VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6BK-1114P-US-P6B DC5 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 11 Weeks | Socketable | - | - | 89.2Ohms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 5VDC | Latching, Dual Coil | 380VAC 125VDC -Max | 56mA | 10ms | - | 3.5VDC | 5A | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-1-E-T130 DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | 4.17kOhms | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 11.5mA | 5ms | - | 33.6VDC | 16A | - | 7.2VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G2R-2-HL DC24 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | - | - | 1.6kOhm | Silver Alloy | - | -40°C~70°C | Tube | 2002 | G2R | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 15mA | 5ms | - | 16.8VDC | 3A | - | 3.6VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | RoHS Compliant |