- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Relay Function | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKS3P-5 AC120 Omron Automation and Safety | 26 |
| Datasheet | 18 Weeks | Socketable | NO | SOCKET MOUNT | 1.13kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2010 | MKS | yes | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 96 V; COIL RELEASE VOLTAGE(AC): 30 V | 8536.49.00.50 | - | CE; IEC; TUV; UL | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | 250V | 3PDT (3 Form C) | General Purpose | 20ms | 120VAC | Non Latching | 250VAC 30VDC -Max | 19.3mA | 20 ms | - | 96VAC | 10A | 2700mW | 36VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | Mechanical Indicator | 52.5mm | RoHS Compliant | ||
![]() G2RV-SR700 AC110 Omron Automation and Safety | 39 |
| Datasheet | 14 Weeks | DIN Rail | - | - | - | Silver Alloy | - | -40°C~55°C | Bulk | 2014 | G2RV-SR | - | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | - | - | - | - | SPDT (1 Form C) | General Purpose | 20ms | 110VAC | Non Latching | 440VAC 125VDC -Max | 5.9mA | 40ms | - | 88VAC | 6A | - | 11VAC | - | - | - | - | - | - | - | Socket Included | - | RoHS Compliant | ||
![]() G7J-4A-B AC100/120 Omron Automation and Safety | 26 |
| Datasheet | 2 Weeks | Chassis Mount | NO | PANEL MOUNT | - | - | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 90 V; COIL RELEASE VOLTAGE(AC): 18 V | 8536.49.00.75 | unknown | CSA; UL | Screw Terminal | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 64mm | 125V | 4PST-NO (DM) (4 Form X) | General Purpose | 50ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 21.6mA | 50 ms | - | 75VAC | 25A | 2600mW | 18VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | Test Button | 64mm | RoHS Compliant | ||
![]() G2RV-SR701 DC24 Omron Automation and Safety | 39 |
| Datasheet | 13 Weeks | DIN Rail | - | - | - | Silver Alloy | - | -40°C~55°C | Bulk | 2014 | G2RV-SR | - | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | - | - | - | - | SPDT (1 Form C) | General Purpose | 20ms | 24VDC | Non Latching | 440VAC 125VDC -Max | 13.5mA | 20ms | - | 19.2VDC | 6A | - | 2.4VDC | - | - | - | - | - | - | - | Socket Included, Test Button | - | RoHS Compliant | ||
![]() G2RL-1A-E2-CV-HA DC12 Omron Electronics Inc-EMC Div | 135 | - | Datasheet | 6 Weeks | Through Hole | - | - | 360Ohms | Silver Alloy, Cadmium Free | - | -40°C~105°C | Tray | - | G2RL | - | Active | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC -Max | 33.3mA | 5ms | - | 9VDC | 23A | - | 1.2VDC | - | - | - | - | Sealed - Flux Protection | Class F | - | - | - | RoHS Compliant | ||
![]() G2R-1-S DC48(S) Omron Automation and Safety | 9 |
| Datasheet | - | Socketable | NO | SOCKET MOUNT | 4.22kOhm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | 2002 | G2RS | yes | Active | 1 (Unlimited) | EAR99 | - | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 29mm | 13 mm | 29mm x 13mm x 35.5mm | 125V | SPDT (1 Form C) | General Purpose | 15ms | 48VDC | Non Latching | 440VAC 125VDC -Max | 11.4mA | 10ms | - | 33.6VDC | 10A | 530mW | 7.2VDC | 440V | AC/DC | MOMENTARY | DC | - | - | - | - | 35.5mm | RoHS Compliant | ||
![]() G2R-1-SNI AC110(S) Omron Automation and Safety | 7 |
| Datasheet | - | Socketable | NO | SOCKET MOUNT | 5.5kOhm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | 2002 | G2RS | yes | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 88, COIL RELEASE VOLTAGE(AC): 33, WITH LED INDICATOR WITH TEST BUTTON | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 29mm | 13 mm | 29mm x 13mm x 35.5mm | 125V | SPDT (1 Form C) | General Purpose | 15ms | 110VAC | Non Latching | 440VAC 125VDC -Max | 8.2mA | 10ms | - | 88VAC | 10A | 900mW | 33VAC | 440V | AC/DC | MOMENTARY | AC | - | - | - | Lighted Indicator, Test Button | 35.5mm | RoHS Compliant | ||
![]() MKS2XTN-11 DC110 Omron Automation and Safety | 46 |
| Datasheet | 11 Weeks | Socketable | NO | SOCKET MOUNT | 8.06kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -25°C~60°C | Bulk | 2008 | MKS-X | - | Active | 1 (Unlimited) | EAR99 | - | 8536.49.00.50 | - | CSA; IEC; TUV; UL | Plug In | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 44mm | 220V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 30ms | 110VDC | Non Latching | 220VDC -Max | 13.6mA | 20ms | - | 88VDC | 5A | 1500mW | 16.5VDC | - | DC | MOMENTARY | DC | - | - | SPST | Mechanical Indicator | 44mm | RoHS Compliant | ||
![]() G5NB1A4EDC12BYOMZNA Omron Electronics Inc-EMC Div | 46 |
| Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G5LE-1A-ASI DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | Through Hole | NO | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 36000 Cycle(s) | -25°C~85°C | Tray | 2000 | G5LE | yes | Active | Not Applicable | EAR99 | - | 8536.41.00.20 | unknown | CSA; UL; VDE | PC Pin | 22.5mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | 30V | SPST-NO (1 Form A) | General Purpose | 10ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 8.3mA | 5ms | 8A@30VDC | 36VDC | 10A | 400mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class B | - | - | 19mm | RoHS Compliant | ||
![]() MKS2XT-11 DC110 Omron Automation and Safety | 46 |
| Datasheet | 46 Weeks | Socketable | NO | SOCKET MOUNT | 8.06kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2008 | MKS-X | - | Active | 1 (Unlimited) | EAR99 | - | 8536.49.00.50 | - | CSA; IEC; TUV; UL | Plug In | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 44mm | 220V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 30ms | 110VDC | Non Latching | 220VDC -Max | 13.6mA | 20ms | - | 88VDC | 5A | 1500mW | 16.5VDC | - | DC | MOMENTARY | DC | - | - | SPST | - | 44mm | RoHS Compliant | ||
![]() MM3XPN DC24 Omron Automation and Safety | 2435 |
| Datasheet | 2 Weeks | Socketable | - | - | 255Ohms | Silver (Ag) | - | -10°C~55°C | Bulk | 2014 | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 15 Pin (Octal) | - | - | - | - | 3PDT (3 Form C) | General Purpose | 50ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 94mA | 30ms | - | 16.8VDC | 7A | - | 2.4VDC | - | - | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | ||
![]() G6C1114PUSP6CDC12 Omron Electronics Inc-EMC Div | 48 |
| Datasheet | 73 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MKS3P-5 AC220 Omron Automation and Safety | 9 |
| Datasheet | 60 Weeks | Socketable | NO | SOCKET MOUNT | 3.55kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 176 V; COIL RELEASE VOLTAGE(AC): 55 V | 8536.49.00.50 | unknown | CE; IEC; TUV; UL | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | 250V | 3PDT (3 Form C) | General Purpose | 20ms | 220VAC | Non Latching | 250VAC 30VDC -Max | 10.5mA | 20 ms | - | 176VAC | 10A | 2700mW | 66VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | Mechanical Indicator | 52.5mm | RoHS Compliant | ||
![]() MKS3PIN-D-5 DC24 Omron Automation and Safety | 96 |
| Datasheet | 3 Weeks | Socketable | - | - | 430Ohms | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Bulk | 2008 | MKS | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | 3PDT (3 Form C) | General Purpose | 30ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 55.8mA | 40ms | - | 19.2VDC | 10A | - | 3.6VDC | - | - | - | - | - | - | - | Diode, Lighted Indicator, Mechanical Indicator, Test Button | - | RoHS Compliant | ||
![]() G2RV-SR700 AC200 Omron Automation and Safety | 9 |
| Datasheet | 2 Weeks | DIN Rail | - | - | - | Silver Alloy | - | -40°C~55°C | Bulk | 2014 | G2RV-SR | - | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | - | - | - | - | SPDT (1 Form C) | General Purpose | 20ms | 200VAC | Non Latching | 440VAC 125VDC -Max | 4.3mA | 40ms | - | 160VAC | 6A | - | 20VAC | - | - | - | - | - | - | - | Socket Included | - | RoHS Compliant | ||
![]() G2RV-SR700 AC100 Omron Automation and Safety | 48 |
| Datasheet | 2 Weeks | DIN Rail | - | - | - | Silver Alloy | - | -40°C~55°C | Bulk | 2014 | G2RV-SR | - | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | - | - | - | - | SPDT (1 Form C) | General Purpose | 20ms | 100VAC | Non Latching | 440VAC 125VDC -Max | 6mA | 40ms | - | 80VAC | 6A | - | 10VAC | - | - | - | - | - | - | - | Socket Included | - | RoHS Compliant | ||
![]() G2RV-SR701 AC/DC24 Omron Automation and Safety | 39 |
| Datasheet | 11 Weeks | DIN Rail | - | - | - | Silver Alloy | - | -40°C~55°C | Bulk | 2014 | G2RV-SR | - | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | - | - | - | - | SPDT (1 Form C) | General Purpose | 20ms | 24VAC/DC | Non Latching | 440VAC 125VDC -Max | 12.6mA | 40ms | - | 19.2VAC/DC | 6A | - | 2.4VAC/DC | - | - | - | - | - | - | - | Socket Included, Test Button | - | RoHS Compliant | ||
![]() MKS2P-2 DC100 Omron Automation and Safety | 39 |
| Datasheet | 60 Weeks | Socketable | NO | SOCKET MOUNT | 7.39kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | EAR99 | - | 8536.49.00.50 | - | CE; IEC; TUV; UL | Plug In, 8 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | 250V | DPDT (2 Form C) | General Purpose | 30ms | 100VDC | Non Latching | 250VAC 30VDC -Max | 13.5mA | 20ms | - | 80VDC | 10A | 1400mW | 15VDC | 250V | AC/DC | MOMENTARY | DC | - | - | - | Mechanical Indicator | 52.5mm | RoHS Compliant | ||
![]() MKS3PIN-D-5 DC110 Omron Automation and Safety | 39 |
| Datasheet | 60 Weeks | Socketable | NO | SOCKET MOUNT | 8.96kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -25°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | EAR99 | - | 8536.49.00.50 | - | CE; IEC; TUV; UL | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | 250V | 3PDT (3 Form C) | General Purpose | 30ms | 110VDC | Non Latching | 250VAC 30VDC -Max | 12.3mA | 40ms | - | 88VDC | 10A | 1400mW | 16.5VDC | 250V | AC/DC | MOMENTARY | DC | - | - | - | Diode, Lighted Indicator, Mechanical Indicator, Test Button | 52.5mm | RoHS Compliant |