- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Coil Voltage
- Series
- Coil Current
- Relay Type
- Mounting Type
- Coil Power
- Release Time
- Coil/Input Supply Type
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Coil Insulation | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2R-1A-AC220 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 4 | - | 220V | 25kOhm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 25.5mm | - | - | 380V | 10A | - | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 15ms | 220VAC | Non Latching | 380VAC 125VDC -Max | 4.1mA | 10ms | 10A@30VDC | 176VAC | - | - | 900mW | 66VAC | - | AC/DC | MOMENTARY | - | AC | Sealed - Flux Protection | - | - | - | - | - | 25.5mm | No | - | RoHS Compliant | - | ||
![]() G2R-1-AC6 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | 5 | - | 6V | 16Ohm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | - | - | - | 380V | 10A | - | SPDT | 125V | SPDT (1 Form C) | General Purpose | - | - | 15ms | 6VAC | Non Latching | 380VAC 125VDC -Max | 150mA | 10ms | 10A@30VDC | 4.8VAC | - | - | 900mW | 1.8VAC | - | AC/DC | MOMENTARY | - | AC | Sealed - Flux Protection | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G6B-1114P-1-US-DC24 Omron Electronics Inc-EMC Div | 2172 |
| Datasheet | 7 Weeks | PCB, Through Hole | Through Hole | - | - | - | 2.88kOhms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Tray | 2000 | G6B | - | Active | 1 (Unlimited) | PC Pin | - | 70°C | -25°C | - | - | - | - | - | - | 5A | - | PC Pin | 380V | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 8.3mA | 10ms | - | 16.8VDC | 5A | 200mW | 200mW | 2.4VDC | - | - | - | 24V | - | Sealed - Fully | - | - | 10mm | 20mm | 10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MK2KP-UA-DC110 Omron Automation and Safety | In Stock | - | - | 4 Weeks | Plug-In, Socketable | Socketable | - | - | - | 4.16kOhms | Silver (Ag) | - | -10°C~40°C | Bulk | 2007 | MKK | - | Active | 1 (Unlimited) | Plug | - | 40°C | -10°C | - | - | - | - | 52.5mm | - | 5A | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 30ms | 110VDC | Latching, Dual Coil | 250VAC 250VDC -Max | 26.4mA | 30ms | - | 88VDC | 5A | - | 2.3W | - | - | - | - | 110V | - | - | - | - | 34.5mm | 34.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() MGN1C-AC240 Omron Automation and Safety | 9 |
| Datasheet | 41 Weeks | Chassis Mount | Chassis Mount | - | - | 240V | 1.17kOhm | - | 100000 Cycle(s) | -45°C~80°C | Bulk | 2002 | MGN | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 204 V | 8536.41.00.50 | - | 240V | - | unknown | - | UL | Screw Terminal | - | - | 63.5mm | 63.5 mm | 63.5mm X 63.5mm X 55.88mm | - | 28V | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 30ms | 240VAC | Non Latching | 600VAC 28VDC -Max | 40mA | 30 ms | - | 204VAC | 30A | 9.5W | 9.5W | - | - | AC/DC | MOMENTARY | - | AC | - | Class F | - | - | - | - | 55.88mm | - | - | RoHS Compliant | - | ||
![]() G6D-1A-ASI-NPDC21 Omron Electronics Inc-EMC Div | 313 | - | - | 20 Weeks | - | Through Hole | - | - | - | 2.21kOhms | Silver Alloy | - | -25°C~70°C | Bulk | 2003 | G6D-ASI | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 21VDC | Non Latching | 250VAC 30VDC -Max | 9.5mA | 5ms | - | 14.7VDC | 5A | - | - | 2.1VDC | - | - | - | 21V | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LY1N-DC12 Omron Automation and Safety | 26 |
| Datasheet | 6 Weeks | Socket, Socketable | Socketable | 8 | - | - | 160Ohm | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | Plug | - | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Plug In | - | - | - | - | 27.94mm x 21.59mm x 36.06mm | - | - | 250V | 15A | - | SPDT | 125V | SPDT (1 Form C) | General Purpose | - | 15A@110VAC | 25ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 25 ms | 15A@24VDC | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | Lighted Indicator | 36.06mm | 21.59mm | 27.94mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LY4-AC24 Omron Automation and Safety | 26 |
| Datasheet | 5 Weeks | Plug-In, Socket, Socketable | Socketable | 14 | - | 24V | 78Ohm | Silver Alloy | - | -25°C~40°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | Plug | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | - | - | 41.5mm | - | 10A | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | 27.94 mm | 41.4mm x 27.94mm x 36.06mm | - | - | 250V | 10A | - | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | - | 10A@110VAC | 25ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 80mA | 25 ms | 10A@24VDC | 19.2VAC | - | 2.5W | 2.5W | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | 36.5mm | 41.5mm | 28mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() LY2-0-AC100/110 Omron Automation and Safety | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 8 | 40g | 110V | 3.75kOhm | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | unknown | - | CE; CSA; TUV; UL | PC Pin | - | - | - | - | 27.94mm x 21.59mm x 35.56mm | - | - | 250V | 10A | - | DPDT | 125V | DPDT (2 Form C) | General Purpose | - | - | 25ms | 110VAC | Non Latching | 250VAC 125VDC -Max | 11mA | 25 ms | 10A@24VDC | 88VAC | - | 1.1W | 1200mW | 33VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | 35.56mm | 21.59mm | 27.94mm | - | - | - | RoHS Compliant | - | ||
![]() MK2KP-UA-DC48 Omron Automation and Safety | In Stock | - | - | 49 Weeks | Socketable | Socketable | - | - | - | 990Ohms | Silver (Ag) | - | -10°C~40°C | Bulk | 2007 | MKK | - | Active | 1 (Unlimited) | Plug | - | 40°C | -10°C | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 30ms | 48VDC | Latching, Dual Coil | 250VAC 250VDC -Max | 48.5mA | 30ms | - | 38.4VDC | 5A | - | 2.3W | - | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G7L-1A-TUB-CB-DC12 Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 12 Weeks | Brackets | Chassis Mount | - | 99.999994g | - | 75Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | - | - | 68.5mm | 33.5 mm | 68.5mm x 33.5mm x 47mm | - | - | 250V | 30A | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 30A@220VAC | 30ms | 12VDC | Non Latching | 250VAC -Max | 158mA | 30 ms | - | 9VDC | - | 1.9W | 1900mW | 1.8VDC | - | AC | MOMENTARY | 12V | DC | - | Class B | - | - | - | - | 47mm | No | - | RoHS Compliant | Lead Free | ||
![]() G2R-1A4-ASI-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 4 | - | - | 275Ohms | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | PC Pin | - | 70°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 380V | 8A | - | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 380VAC 125VDC -Max | 43.6mA | 5ms | - | 8.4VDC | 8A | - | 530mW | 1.8VDC | - | - | - | 12V | - | Sealed - Fully | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() G7L-2A-TUB-CB-AC24 Omron Electronics Inc-EMC Div | 51 |
| Datasheet | 17 Weeks | Brackets, Chassis Mount, Flanges, Panel | Chassis Mount | 6 | 99.999994g | 24V | 303Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 2.5W | - | 33.5mm | - | 25A | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | - | - | - | 250V | 25A | 2 | DPST | - | DPST-NO (2 Form A) | General Purpose | 30A | - | 30ms | 24VAC | Non Latching | 250VAC -Max | 71mA | 30 ms | - | 18VAC | - | 2.5W | 2.5W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | Class B | - | 36mm | 68.5mm | 33.5mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() MGN2C-DC24 Omron Automation and Safety | 42 |
| Datasheet | 41 Weeks | Chassis Mount, Flanges, Panel | Chassis Mount | - | - | - | 290Ohm | Silver | 100000 Cycle(s) | -40°C~115°C | Bulk | 2002 | MGN | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.41.00.50 | - | - | 63.5mm | - | 30A | UL | Screw Terminal | 240V | UL | - | - | 84.33mm x 63.5mm x 60.45mm | - | - | 240V | 30A | - | DPDT | 28V | DPDT (2 Form C) | General Purpose | - | 30A@240VAC | 30ms | 24VDC | Non Latching | 600VAC 28VDC -Max | 83.3mA | 30 ms | 30A@28VDC | 18VDC | - | 2W | 2W | - | - | AC/DC | MOMENTARY | 24V | DC | - | Class F | - | 76.2mm | 84.33mm | 127mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() MK2KP-UA-AC240 Omron Automation and Safety | In Stock | - | - | 5 Weeks | Socketable | Socketable | - | - | 240V | 7.4kOhms | Silver (Ag) | - | -10°C~40°C | Bulk | 2007 | MKK | - | Active | 1 (Unlimited) | Plug | - | 40°C | -10°C | - | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 30ms | 240VAC | Latching, Dual Coil | 250VAC 250VDC -Max | 10.4mA | 30ms | - | 192VAC | 5A | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MGN1X-AC480 Omron Automation and Safety | In Stock | - | Datasheet | 99 Weeks | Chassis Mount | Chassis Mount | - | - | 480V | 4.86kOhm | - | 100000 Cycle(s) | -45°C~80°C | Bulk | 2002 | MGN | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 408 V | 8536.41.00.50 | - | - | - | unknown | - | UL | Screw Terminal | - | - | 63.5mm | 63.5 mm | 63.5mm X 63.5mm X 55.88mm | - | 28V | - | - | - | SPST | - | SPST-NO (DM) (1 Form X) | General Purpose | - | - | 30ms | 480VAC | Non Latching | 600VAC 28VDC -Max | 20mA | 30 ms | - | 408VAC | 30A | - | 9.5W | - | 240V | AC/DC | MOMENTARY | - | AC | - | Class F | - | - | - | - | 55.88mm | - | - | RoHS Compliant | - | ||
![]() G6CU-1117P-US-DC5 Omron Electronics Inc-EMC Div | 64 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 4 | - | - | 125Ohm | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6C | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; UL; VDE | PC Pin | - | - | 20.06mm | - | - | - | - | 250V | 10A | - | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 5VDC | Latching, Single Coil | 250VAC 125VDC -Max | 40mA | 10 ms | 10A@30VDC | 3.5VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 5V | DC | Sealed - Flux Protection | - | - | - | - | - | 9.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() G7L-1A-B-J-CB-DC24 Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 10 Weeks | Brackets, Chassis Mount, Panel | Chassis Mount | - | 99.999994g | 24V | 303Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7L | - | Active | Not Applicable | Screw | EAR99 | - | - | - | - | - | - | 34.5mm | - | 30A | CE; CSA; TUV; UL | Screw Terminal | 250V | CE, CSA, UL | - | - | 52.5mm x 34.5mm x 55mm | - | - | 250V | 30A | - | SPST | - | SPST-NO (1 Form A) | General Purpose | 25A | 25A@220VAC | 30ms | 24VDC | Non Latching | 250VAC -Max | 79mA | 30 ms | - | 18VDC | - | 1.9W | 1.9W | 3.6VDC | - | AC | MOMENTARY | 24V | DC | - | Class B | Test Button | 53mm | 52.5mm | 33.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() G6CK-2114P-US-DC12 Omron Electronics Inc-EMC Div | 1306 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8 | 5.6g | - | 515Ohm | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6C | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 15mm | - | - | CSA; UL; VDE | PC Pin | 250V | - | - | - | - | 8A | - | 250V | 8A | - | DPST, SPST | 125V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | - | 10ms | 12VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 23.3mA | 10 ms | - | 8.4VDC | - | - | 280mW | - | - | AC/DC | LATCHED | 12V | DC | Sealed - Fully | - | - | - | 20mm | - | 9.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() G6B-1174P-US-DC6 Omron Electronics Inc-EMC Div | 776 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 4 | 4.6g | - | 180Ohm | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | 20mm | 10 mm | 20mm x 10mm x 12.5mm | 8A | - | 380V | 8A | - | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 380VAC 125VDC -Max | 33.3mA | 10 ms | 8A@30VDC | 4.2VDC | - | - | 200mW | 0.6VDC | - | DC | MOMENTARY | 6V | DC | Sealed - Fully | - | - | - | - | - | 12.5mm | No | - | RoHS Compliant | Lead Free |