- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Relay Function | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G5RLU-1-E DC5 Omron Electronics Inc-EMC Div | 34 |
| Datasheet | 14 Weeks | Through Hole | - | - | 41.7Ohms | - | - | -40°C~85°C | Tube | - | G5RL-U | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 5VDC | Latching, Single Coil | 250VAC 24VDC -Max | 120mA | 15ms | 3.5VDC | 16A | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | RoHS Compliant | ||
![]() G2RL-14-E-CF DC48 Omron Electronics Inc-EMC Div | 117 |
| - | 13 Weeks | Through Hole | NO | - | 5.36kOhm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2001 | G2RL | yes | Active | Not Applicable | EAR99 | - | LOW PROFILE | 8536.49.00.75 | - | CSA; UL; VDE | PC Pin | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | 300V | SPDT (1 Form C) | General Purpose | 15ms | 48VDC | Non Latching | 440VAC 300VDC -Max | 9mA | 5ms | 33.6VDC | 16A | 430mW | 4.8VDC | 440V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class F | - | - | 15.7mm | RoHS Compliant | ||
![]() G2R-1-S AC110(S) Omron Automation and Safety | 26 |
| Datasheet | 6 Weeks | Socketable | NO | SOCKET MOUNT | 5.56kOhm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | 2002 | G2RS | yes | Active | 1 (Unlimited) | EAR99 | - | COIL OPERATE VOLTAGE(AC): 88, COIL RELEASE VOLTAGE(AC): 33 | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 29mm | 13 mm | 29mm x 13mm x 35.5mm | 125V | SPDT (1 Form C) | General Purpose | 15ms | 110VAC | Non Latching | 440VAC 125VDC -Max | 8.2mA | 10ms | 88VAC | 10A | 900mW | 33VAC | 440V | AC/DC | MOMENTARY | AC | - | - | - | - | 35.5mm | RoHS Compliant | ||
![]() MKS2PIDC12 Omron Automation and Safety | 51 |
| Datasheet | 10 Weeks | Socketable | - | - | 107Ohms | Silver Tin Indium (AgSnIn) | - | -40°C~60°C | Bulk | 2010 | MKS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | 30ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 112mA | 20ms | 9.6VDC | 10A | - | 1.8VDC | - | - | - | - | - | - | - | Mechanical Indicator, Test Button | - | RoHS Compliant | ||
![]() G2RV-SR700 AC/DC48 Omron Automation and Safety | 18 |
| Datasheet | 14 Weeks | DIN Rail | - | - | - | Silver Alloy | - | -40°C~55°C | Bulk | 2014 | G2RV-SR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | - | - | - | - | SPDT (1 Form C) | General Purpose | 20ms | 48VAC/DC | Non Latching | 440VAC 125VDC -Max | 6.1mA | 40ms | 38.4VAC/DC | 6A | - | 4.8VAC/DC | - | - | - | - | - | - | - | Socket Included | - | RoHS Compliant | ||
![]() G2RV-SR700 DC12 Omron Automation and Safety | 11 |
| Datasheet | 14 Weeks | DIN Rail | - | - | - | Silver Alloy | - | -40°C~55°C | Bulk | 2014 | G2RV-SR | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Screw Terminal | - | - | - | - | SPDT (1 Form C) | General Purpose | 20ms | 12VDC | Non Latching | 440VAC 125VDC -Max | 27.9mA | 20ms | 9.6VDC | 6A | - | 1.2VDC | - | - | - | - | - | - | - | Socket Included | - | RoHS Compliant | ||
![]() MKS3PI-5 DC24 Omron Automation and Safety | 86 | - | Datasheet | 10 Weeks | Socketable | NO | SOCKET MOUNT | 430Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | EAR99 | - | - | 8536.49.00.50 | unknown | CE; IEC; TUV; UL | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | 250V | 3PDT (3 Form C) | General Purpose | 30ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 55.8mA | 20ms | 19.2VDC | 10A | 1400mW | 3.6VDC | 250V | AC/DC | MOMENTARY | DC | - | - | - | Mechanical Indicator, Test Button | 52.5mm | RoHS Compliant | ||
![]() MKS3PIN-5 AC24 Omron Automation and Safety | 18 |
| Datasheet | 7 Weeks | Socketable | NO | SOCKET MOUNT | 48.4Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -25°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | EAR99 | - | COIL OPERATE VOLTAGE(AC): 192 V; COIL RELEASE VOLTAGE(AC): 60 V | 8536.49.00.50 | unknown | CE; IEC; TUV; UL | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm X 34.5mm X 52.5mm | 250V | 3PDT (3 Form C) | General Purpose | 20ms | 24VAC | Non Latching | 250VAC 30VDC -Max | 96.3mA | 20 ms | 19.2VAC | 10A | 2700mW | 7.2VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | 52.5mm | RoHS Compliant | ||
![]() MKS2XT-11 DC24 Omron Automation and Safety | 46 |
| Datasheet | 9 Weeks | Socketable | - | - | 380Ohms | Silver Tin Indium (AgSnIn) | - | -40°C~60°C | Tray | 2008 | MKS-X | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 30ms | 24VDC | Non Latching | 220VDC -Max | 63.2mA | 20ms | 19.2VDC | 5A | - | 3.6VDC | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MKS1XT-10 DC12 Omron Automation and Safety | 26 |
| Datasheet | 3 Weeks | Socketable | NO | SOCKET MOUNT | 95Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Tray | 2008 | MKS-X | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.49.00.50 | unknown | CSA; IEC; TUV; UL | Plug In | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 44mm | 220V | SPST-NO (1 Form A) | General Purpose | 30ms | 12VDC | Non Latching | 220VDC -Max | 126mA | 20ms | 9.6VDC | 10A | 1500mW | 1.8VDC | - | DC | MOMENTARY | DC | - | - | - | - | 44mm | RoHS Compliant | ||
![]() MKS2XTIN-11 DC24 Omron Automation and Safety | 39 |
| Datasheet | 9 Weeks | Socketable | NO | SOCKET MOUNT | 380Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -25°C~60°C | Tray | 2008 | MKS-X | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.49.00.50 | unknown | CSA; IEC; TUV; UL | Plug In | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 44mm | 220V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 30ms | 24VDC | Non Latching | 220VDC -Max | 63.2mA | 20ms | 19.2VDC | 5A | 1500mW | 3.6VDC | - | DC | MOMENTARY | DC | - | - | SPST | Lighted Indicator, Test Button | 44mm | RoHS Compliant | ||
![]() G7J-4A-B DC48 Omron Automation and Safety | 26 |
| Datasheet | 15 Weeks | Chassis Mount | NO | PANEL MOUNT | 1.15kOhm | - | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.49.00.75 | unknown | CSA; UL | Screw Terminal | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 64mm | 125V | 4PST-NO (DM) (4 Form X) | General Purpose | 50ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 42mA | 50 ms | 36VDC | 25A | 2000mW | 4.8VDC | 250V | AC/DC | MOMENTARY | DC | - | - | - | Test Button | 64mm | RoHS Compliant | ||
![]() MKS1XTN-10 DC12 Omron Automation and Safety | 26 |
| Datasheet | 46 Weeks | Socketable | - | - | 95Ohms | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Tray | 2008 | MKS-X | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30ms | 12VDC | Non Latching | 220VDC -Max | 126mA | 20ms | 9.6VDC | 10A | - | 1.8VDC | - | - | - | - | - | - | - | Mechanical Indicator | - | RoHS Compliant | ||
![]() MKS2PI-2 AC24 Omron Automation and Safety | 26 |
| Datasheet | 15 Weeks | Socketable | NO | SOCKET MOUNT | 48.4Ohm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | EAR99 | - | COIL OPERATE VOLTAGE(AC): 19.2 V; COIL RELEASE VOLTAGE(AC): 6 V | 8536.49.00.50 | unknown | CE; IEC; TUV; UL | Plug In, 8 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | 250V | DPDT (2 Form C) | General Purpose | 20ms | 24VAC | Non Latching | 250VAC 30VDC -Max | 96.3mA | 20 ms | 19.2VAC | 10A | 2700mW | 7.2VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | Mechanical Indicator, Test Button | 52.5mm | RoHS Compliant | ||
![]() G7J-2A2B-B AC200/240 Omron Automation and Safety | 5 |
| Datasheet | 2 Weeks | Chassis Mount | NO | PANEL MOUNT | - | - | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | EAR99 | - | COIL OPERATE VOLTAGE(AC): 180 V; COIL RELEASE VOLTAGE(AC): 36 V | 8536.49.00.75 | unknown | CSA; UL | Screw Terminal | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 64mm | 125V | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | 50ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 10.8mA | 50 ms | 150VAC | 25A | 2600mW | 36VAC | 250V | AC/DC | MOMENTARY | AC | - | - | - | Test Button | 64mm | RoHS Compliant | ||
![]() G2RL-1A-E DC48 Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 26 Weeks | Through Hole | NO | - | 5.36kOhm | Silver Alloy, Cadmium Free | 150000 Cycle(s) | -40°C~85°C | Tube | 2005 | G2RL | yes | Active | Not Applicable | - | NOT SPECIFIED | - | - | - | CSA; UL; VDE | PC Pin | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | 300V | SPST-NO (1 Form A) | General Purpose | 15ms | 48VDC | Non Latching | 440VAC 300VDC -Max | 9mA | 5ms | 33.6VDC | 16A | 430mW | 4.8VDC | 440V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class F | - | - | 15.7mm | RoHS Compliant | ||
![]() G6RN-1A DC12 Omron Electronics Inc-EMC Div | 30 | - | Datasheet | 9 Weeks | Through Hole | - | - | 655Ohms | Silver Alloy | - | -40°C~85°C | Bulk | 2002 | G6RN | - | Active | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 18.3mA | 5ms | 8.4VDC | 8A | - | 1.2VDC | - | - | - | - | Sealed - Fully | - | - | - | - | RoHS Compliant | ||
![]() G2R-1-S DC24(S) Omron Automation and Safety | 5 | - | Datasheet | 11 Weeks | Socketable | - | - | 1.1kOhms | - | - | -40°C~70°C | Bulk | 2002 | G2RS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 440VAC 125VDC -Max | 21.6mA | 10ms | 16.8VDC | 10A | - | 3.6VDC | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G5RL-1-E AC115/120 Omron Electronics Inc-EMC Div | 230 | - | Datasheet | 17 Weeks | Through Hole | - | - | 11.6kOhms | Silver Alloy, Cadmium Free | - | -40°C~70°C | Bulk | 2001 | G5RL | - | Active | Not Applicable | - | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 120VAC | Non Latching | 250VAC 24VDC -Max | 6.3mA | 5ms | 90VAC | 16A | - | 18VAC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | RoHS Compliant | ||
![]() G2R-1-SNDI DC24(S) Omron Automation and Safety | 11 | - | Datasheet | 11 Weeks | Socketable | - | - | 1.1kOhms | - | - | -40°C~70°C | Bulk | 2002 | G2RS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 440VAC 125VDC -Max | 21.6mA | 20ms | 16.8VDC | 10A | - | 3.6VDC | - | - | - | - | - | - | - | Diode, Lighted Indicator, Test Button | - | RoHS Compliant |