- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Resistance | Additional Feature | HTS Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G4B-112T1-US AC120 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | NO | PANEL MOUNT | - | Silver Cadmium Oxide (AgCdO) | - | -10°C~55°C | Bulk | 1998 | G4B | - | Obsolete | Not Applicable | EAR99 | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | 8536.49.00.75 | CSA; UL | Quick Connect - 0.187/0.250 | 36.06mm | 32.51 mm | 36.06mm X 32.51mm X 28.95mm | 125V | SPST-NO (1 Form A) | General Purpose | 20A@250VAC | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 10.8mA | 20 ms | 20A@125VDC | 96VAC | 15A | 1300mW | 36VAC | 250V | AC/DC | MOMENTARY | AC | - | 28.95mm | - | ||
![]() MM2P-D DC24 Omron Automation and Safety | 2099 |
| Datasheet | 2 Weeks | Socketable | - | - | 275Ohm | Silver (Ag) | - | -10°C~55°C | Bulk | 2002 | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 50ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 87mA | 100ms | - | 16.8VDC | 7.5A | - | 2.4VDC | - | - | - | - | Diode | - | RoHS Compliant | ||
![]() MM2P-AC200-220 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Socketable | - | - | 1.54kOhms | Silver (Ag) | - | -10°C~55°C | Bulk | 2002 | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 25ms | 220VAC | Non Latching | 250VAC 250VDC -Max | 17.5mA | 30ms | - | 176VAC | 7.5A | - | 66VAC | - | - | - | - | - | - | RoHS Compliant | ||
![]() MY4ZN-CR AC110/120 (S) Omron Automation and Safety | 27 |
| Datasheet | 5 Weeks | Socketable | NO | SOCKET MOUNT | 4.43kOhm | Silver (Ag) | 100000 Cycle(s) | -55°C~70°C | Bulk | 2004 | MY | yes | Active | 1 (Unlimited) | EAR99 | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V, WITH LED INDICATOR | 8536.41.00.20 | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | 30V | 4PDT (4 Form C) | General Purpose | 5A@250VAC | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 8.4mA | 20 ms | 5A@30VDC | 96VAC | 3A | 1100mW | 36VAC | 250V | AC/DC | MOMENTARY | AC | Lighted Indicator, RC Circuit | 36mm | RoHS Compliant | ||
![]() G7J-2A2B-T AC50 Omron Automation and Safety | 26 |
| Datasheet | 49 Weeks | Chassis Mount | NO | PANEL MOUNT | - | - | 100000 Cycle(s) | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | EAR99 | - | COIL OPERATE VOLTAGE(AC): 37.5 V; COIL RELEASE VOLTAGE(AC): 7.5 V | 8536.49.00.75 | CSA; UL | Quick Connect - 0.250 (6.3mm) | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 54.8mm | 125V | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | 50ms | 50VAC | Non Latching | 250VAC 125VDC -Max | 36mA | 50 ms | - | 37.5VAC | 25A | 2600mW | 7.5VAC | 250V | AC/DC | MOMENTARY | AC | Test Button | 54.8mm | RoHS Compliant | ||
![]() MY4Z AC6 (S) Omron Automation and Safety | 46 |
| Datasheet | 20 Weeks | Socketable | - | - | 12.2Ohms | Silver (Ag) | - | -55°C~70°C | Bulk | 2004 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 20ms | 6VAC | Non Latching | 250VAC 125VDC -Max | 183mA | 20ms | - | 4.8VAC | 3A | - | 1.8VAC | - | - | - | - | - | - | RoHS Compliant | ||
![]() MKS2P DC48 Omron Automation and Safety | 46 |
| Datasheet | 60 Weeks | Socketable | NO | SOCKET MOUNT | 1.71kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2008 | MKS | yes | Active | 1 (Unlimited) | EAR99 | - | - | 8536.49.00.50 | CE; IEC; TUV; UL | Plug In, 8 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm x 34.5mm x 52.5mm | 250V | DPDT (2 Form C) | General Purpose | - | 30ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 28.1mA | 20ms | - | 38.4VDC | 10A | 1400mW | 7.2VDC | 250V | AC/DC | MOMENTARY | DC | Mechanical Indicator | 52.5mm | RoHS Compliant | ||
![]() G7J-4A-T AC50 Omron Automation and Safety | 9 |
| Datasheet | 49 Weeks | Chassis Mount | NO | PANEL MOUNT | - | - | 100000 Cycle(s) | -25°C~60°C | Bulk | - | G7J | - | Active | 1 (Unlimited) | EAR99 | - | COIL OPERATE VOLTAGE(AC): 37.5 V; COIL RELEASE VOLTAGE(AC): 7.5 V | 8536.49.00.75 | CSA; UL | Quick Connect - 0.250 (6.3mm) | 51.5mm | 34.5 mm | 51.5mm x 34.5mm x 54.8mm | 125V | 4PST-NO (DM) (4 Form X) | General Purpose | - | 50ms | 50VAC | Non Latching | 250VAC 125VDC -Max | 36mA | 50 ms | - | 37.5VAC | 25A | 2600mW | 7.5VAC | 250V | AC/DC | MOMENTARY | AC | Test Button | 54.8mm | RoHS Compliant | ||
![]() G7J-3A1B-P DC100 Omron Automation and Safety | 26 |
| Datasheet | 2 Weeks | Through Hole | NO | - | 5kOhm | - | 100000 Cycle(s) | -25°C~60°C | Bulk | - | G7J | - | Active | 1 (Unlimited) | EAR99 | - | - | 8536.49.00.75 | CSA; UL | PC Pin | 51.5mm | 33.5 mm | 51.5mm x 33.5mm x 51mm | 125V | 4PST-3NO/1NC (3 Form A, 1 Form B) | General Purpose | - | 50ms | 100VDC | Non Latching | 250VAC 125VDC -Max | 20mA | 50 ms | - | 75VDC | 25A | 2000mW | 10VDC | 250V | AC/DC | MOMENTARY | DC | Test Button | 51mm | RoHS Compliant | ||
![]() MM4XPN DC24 Omron Automation and Safety | 2374 |
| Datasheet | 2 Weeks | Socketable | - | - | 255Ohm | Silver (Ag) | - | -10°C~55°C | Bulk | 2014 | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 15 Pin (Octal) | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 50ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 94mA | 30ms | - | 16.8VDC | 7A | - | 2.4VDC | - | - | - | - | Lighted Indicator | - | RoHS Compliant | ||
![]() MM3KP DC12 Omron Automation and Safety | 875 |
| Datasheet | 48 Weeks | Socketable | - | - | 54Ohm | Silver (Ag) | - | -10°C~55°C | Bulk | 2014 | MMK | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 15 Pin (Octal) | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 60ms | 12VDC | Latching, Dual Coil | 250VAC 250VDC -Max | 220mA | 30ms | - | 9.6VDC | 5A | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MM2KP DC100/110 Omron Automation and Safety | 3000 |
| Datasheet | 2 Weeks | Socketable | - | - | 5.75kOhms | Silver (Ag) | - | -10°C~55°C | Bulk | - | MMK | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 60ms | 110VDC | Latching, Dual Coil | 250VAC 250VDC -Max | 17mA | 30ms | - | 88VDC | 5A | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MM3XP-AC200/220 Omron Automation and Safety | In Stock | - | Datasheet | 8 Weeks | Socketable | - | - | 620Ohms | Silver (Ag) | - | -10°C~55°C | Bulk | 2002 | MM | - | Active | 1 (Unlimited) | - | 620Ohm | - | - | - | Plug In, 15 Pin (Octal) | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 25ms | 220VAC | Non Latching | 250VAC 250VDC -Max | 25.5mA | 30ms | - | 176VAC | 7A | - | 66VAC | - | - | - | - | - | - | RoHS Compliant | ||
![]() MM4XP DC36 Omron Automation and Safety | In Stock | - | Datasheet | 5 Weeks | Socketable | - | - | 480Ohms | Silver (Ag) | - | -10°C~55°C | Bulk | - | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 15 Pin (Octal) | - | - | - | - | 4PDT (4 Form C) | General Purpose | - | 50ms | 36VDC | Non Latching | 250VAC 250VDC -Max | 75mA | 30ms | - | 25.2VDC | 7A | - | 3.6VDC | - | - | - | - | - | - | RoHS Compliant | ||
![]() MM2XPN-D DC200/220 Omron Automation and Safety | In Stock | - | Datasheet | 6 Weeks | Socketable | - | - | 23.2kOhms | Silver (Ag) | - | -10°C~55°C | Bulk | - | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 50ms | 220VDC | Non Latching | 250VAC 250VDC -Max | 8.6mA | 30ms | - | 154VDC | 7A | - | 22VDC | - | - | - | - | Lighted Indicator | - | RoHS Compliant | ||
![]() G7J-3A1B-BZ DC12 Omron Automation and Safety | 2936 |
| Datasheet | 15 Weeks | Chassis Mount | - | - | 72Ohms | - | - | -25°C~60°C | Bulk | - | G7J | - | Active | 1 (Unlimited) | - | - | - | - | - | Screw Terminal | - | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | General Purpose | - | 50ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 167mA | 50ms | - | 9VDC | 25A | - | 1.2VDC | - | - | - | - | Test Button | - | RoHS Compliant | ||
![]() G7J-4A-P-CB-IN DC24V Omron Automation and Safety | In Stock | - | Datasheet | 49 Weeks | Through Hole | - | - | 288Ohm | - | - | -25°C~60°C | Bulk | 2003 | G7J | - | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | 4PST-NO (DM) (4 Form X) | General Purpose | - | 50ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 83mA | - | - | 18VDC | 25A | - | 2.4VDC | - | - | - | - | Test Button | - | RoHS Compliant | ||
![]() MM2KP AC200 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Socketable | - | - | 1.54kOhms | Silver (Ag) | - | -10°C~55°C | Bulk | 2002 | MMK | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 30ms | 200VAC | Latching, Dual Coil | 250VAC 250VDC -Max | 20mA | 30ms | - | 160VAC | 5A | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MKS2PN AC50 Omron Automation and Safety | 46 |
| Datasheet | 60 Weeks | Socketable | - | - | - | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Bulk | 2008 | MKS | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 20ms | 50VAC | Non Latching | 250VAC 30VDC -Max | 46mA | - | - | 40VAC | 10A | - | 15VAC | - | - | - | - | Lighted Indicator, Mechanical Indicator | - | RoHS Compliant | ||
![]() MM3P DC125 Omron Automation and Safety | 39 |
| Datasheet | 20 Weeks | Socketable | - | - | 5.79kOhms | Silver (Ag) | - | -10°C~55°C | Bulk | - | MM | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 15 Pin (Octal) | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 50ms | 125VDC | Non Latching | 250VAC 250VDC -Max | 21.6mA | 30ms | - | 87.5VDC | 7.5A | - | 12.5VDC | - | - | - | - | - | - | RoHS Compliant |