- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Coil Operate Voltage(DC) | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MY4H-US DC100/110 Omron Automation and Safety | In Stock | - | - | 17 Weeks | Socketable | - | - | 13.41kOhm | Silver Alloy | - | -25°C~60°C | Bulk | 2003 | MY4H | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | 4PDT (4 Form C) | General Purpose | 20ms | 110VDC | Non Latching | 125VAC 125VDC -Max | 8.2mA | - | - | 88VDC | 3A | - | 11VDC | - | - | - | - | Sealed - Hermetically | - | - | - | RoHS Compliant | ||
![]() MYA-NB2 DC125 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | MYA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 125VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MYA-LB2 AC110/120 Omron Automation and Safety | In Stock | - | - | 40 Weeks | - | - | - | - | - | - | - | Bulk | - | MYA | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G5SB-1 DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | 1.44kOhm | Silver Alloy | - | -40°C~70°C | Bulk | 2011 | G5SB | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 16.7mA | 5ms | - | 18VDC | 5A | - | 1.2VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | ||
![]() G2RK-2 DC6 BY OMI Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | 43.5Ohm | Silver Alloy | - | -40°C~70°C | Tray | - | G2R | - | Active | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | DPDT (2 Form C) | General Purpose | 20ms | 6VDC | Latching, Dual Coil | 380VAC 125VDC -Max | 138mA | - | - | 4.2VDC | 3A | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | RoHS Compliant | ||
![]() MK2KP AC120 Omron Automation and Safety | 2610 |
| - | 4 Weeks | Socketable | - | - | 1.9kOhms | Silver (Ag) | - | -10°C~40°C | Bulk | - | MKK | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | DPDT (2 Form C) | General Purpose | 30ms | 120VAC | Latching, Dual Coil | 250VAC 250VDC -Max | 19mA | 30ms | - | 96VAC | 5A | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MM3KP DC24 Omron Automation and Safety | 2090 |
| - | 2 Weeks | Socketable | - | - | 255Ohm | Silver (Ag) | - | -10°C~55°C | Bulk | - | MMK | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In, 15 Pin (Octal) | - | - | - | - | 3PDT (3 Form C) | General Purpose | 60ms | 24VDC | Latching, Dual Coil | 250VAC 250VDC -Max | 94mA | 30ms | - | 19.2VDC | 5A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6DS-1A-H DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 208Ohm | - | 80000 Cycle(s) | -40°C~85°C | Bulk | 2000 | G6DS | yes | Obsolete | Not Applicable | EAR99 | 8536.41.00.20 | BOX; TUBE | unknown | CSA; UL; VDE | PC Pin | 21.3mm | 5.08 mm | 21.3mm x 5.08mm x 12.5mm | 30V | SPST-NO (1 Form A) | General Purpose | 10ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 24mA | 5ms | - | 3.5VDC | 5A | 120mW | 0.25VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | - | 3.75V | 12.5mm | RoHS Compliant | ||
![]() G5LA-1A4 DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Tray | 2002 | G5LA | yes | Obsolete | Not Applicable | EAR99 | 8536.41.00.20 | - | unknown | CSA; CQC; UL; VDE | PC Pin | 19.8mm | 15.8 mm | 19.8mm x 15.8mm x 15.8mm | 24V | SPST-NO (1 Form A) | General Purpose | 10ms | 24VDC | Non Latching | 250VAC 24VDC -Max | 15mA | 5ms | - | 18VDC | 10A | 360mW | 2.4VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class A | - | 15.8mm | RoHS Compliant | ||
![]() G5LA-14 DC9 Omron Electronics Inc-EMC Div | 167 |
| Datasheet | - | Through Hole | - | - | 225Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tray | 2002 | G5LA | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 9VDC | Non Latching | 250VAC 24VDC -Max | 40mA | 5ms | - | 6.75VDC | 5A | - | 0.9VDC | - | - | - | - | Sealed - Fully | Class A | - | - | - | ||
![]() G5LA-14-CF DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 225Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Tray | 2002 | G5LA | yes | Obsolete | Not Applicable | EAR99 | 8536.41.00.20 | - | unknown | CSA; CQC; UL; VDE | PC Pin | 19.8mm | 15.8 mm | 19.8mm x 15.8mm x 15.8mm | 24V | SPDT (1 Form C) | General Purpose | 10ms | 9VDC | Non Latching | 250VAC 24VDC -Max | 40mA | 5ms | - | 6.75VDC | 5A | 360mW | 0.9VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class F | - | 15.8mm | RoHS Compliant | ||
![]() G5T-1A DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 125Ohm | - | 30000 Cycle(s) | -40°C~70°C | Bulk | 2007 | G5T | yes | Obsolete | 1 (Unlimited) | EAR99 | 8536.41.00.20 | - | unknown | CSA; UL; VDE | PC Pin | 20.5mm | 7.2 mm | 20.5mm x 7.2mm x 15.3mm | 30V | SPST-NO (1 Form A) | General Purpose | 10ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 40mA | 10 ms | - | 3.75VDC | 5A | 200mW | 0.25VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | - | - | 15.3mm | RoHS Compliant | ||
![]() G5T-1A DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 720Ohm | - | 30000 Cycle(s) | -40°C~70°C | Bulk | 2007 | G5T | yes | Obsolete | Not Applicable | EAR99 | 8536.41.00.20 | - | unknown | CSA; UL; VDE | PC Pin | 20.5mm | 7.2 mm | 20.5mm x 7.2mm x 15.3mm | 30V | SPST-NO (1 Form A) | General Purpose | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 16.7mA | 10 ms | - | 9VDC | 5A | 200mW | 0.6VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | - | 9V | 15.3mm | RoHS Compliant | ||
![]() G5T-1A DC24 Omron Electronics Inc-EMC Div | 500 |
| Datasheet | - | Through Hole | - | - | 2.88kOhms | - | - | -40°C~70°C | Bulk | 2007 | G5T | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 8.3mA | 10ms | - | 18VDC | 5A | - | 1.2VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | ||
![]() G8P1A4PDC18 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 380Ohms | Silver Cadmium Oxide (AgCdO) | - | -55°C~105°C | Bulk | 2002 | G8P | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 18VDC | Non Latching | 250VAC 28VDC -Max | 50mA | 10ms | - | 13.5VDC | 30A | - | 1.8VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | ||
![]() G8P-1ATP DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 155Ohms | Silver Cadmium Oxide (AgCdO) | - | -55°C~105°C | Bulk | 2000 | G8P | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC 28VDC -Max | 77mA | 10ms | - | 9VDC | 30A | - | 1.2VDC | - | - | - | - | - | Class F | - | - | - | ||
![]() G8P-1C2T-F DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | NO | PANEL MOUNT | 27Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2000 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | 8536.41.00.50 | - | unknown | CSA; UL; VDE | Quick Connect - 0.187/0.250 | 32mm | 27.7 mm | 32mm x 27.7mm x 28.3mm | 28V | SPDT (1 Form C) | General Purpose | 15ms | 5VDC | Non Latching | 250VAC 28VDC -Max | 185mA | 10ms | 20A@28VDC | 3.75VDC | 10A | 900mW | 0.5VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | 28.3mm | RoHS Compliant | ||
![]() G8P-1C4P DC22 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 536Ohms | Silver Cadmium Oxide (AgCdO) | - | -55°C~105°C | Bulk | 2000 | G8P | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 22VDC | Non Latching | 250VAC 28VDC -Max | 41mA | 10ms | - | 16.5VDC | 10A | - | 2.2VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | ||
![]() G8P-1C4P-V DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 155Ohms | Silver Cadmium Oxide (AgCdO) | - | -55°C~105°C | Bulk | 2000 | G8P | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC 28VDC -Max | 77mA | 10ms | - | 9VDC | 10A | - | 1.2VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | ||
![]() G8P-1ATP DC110 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | 12.4kOhm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2012 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | 8536.41.00.50 | - | - | CSA; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 28.5mm | 24 mm | 28.5mm x 24mm x 17.4mm | 28V | SPST-NO (1 Form A) | General Purpose | 15ms | 110VDC | Non Latching | 250VAC 28VDC -Max | 9mA | 10ms | 20A@28VDC | 82.5VDC | 30A | 900mW | 11VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | 17.4mm | RoHS Compliant |