- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Sealing | Contact Voltage(DC)-Max | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G8P-1C4P-V DC22 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 536Ohm | Silver Cadmium Oxide (AgCdO) | - | -55°C~105°C | Bulk | 2000 | G8P | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 22VDC | Non Latching | 250VAC 28VDC -Max | 41mA | 10ms | - | 16.5VDC | 10A | - | 2.2VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | ||
![]() G8P-1C4P DC15 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 256Ohm | Silver Cadmium Oxide (AgCdO) | - | -55°C~105°C | Bulk | 2000 | G8P | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 15VDC | Non Latching | 250VAC 28VDC -Max | 60mA | 10ms | - | 11.25VDC | 10A | - | 1.5VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | ||
![]() G8P-1A4P-FD DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 155Ohms | Silver Tin Indium (AgSnIn) | - | -55°C~105°C | Bulk | 2002 | G8P | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC 28VDC -Max | 77mA | 10ms | - | 9VDC | 30A | - | 1.2VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | ||
![]() G8P-1C4TP DC110 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | 12.4kOhm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2000 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.41.00.50 | unknown | CSA; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 31.9mm | 27.5 mm | 31.9mm x 27.5mm x 28.3mm | - | 28V | SPDT (1 Form C) | General Purpose | 15ms | 110VDC | Non Latching | 250VAC 28VDC -Max | 9mA | 10ms | 20A@28VDC | 82.5VDC | 10A | 900mW | 11VDC | 250V | AC/DC | MOMENTARY | DC | Sealed - Fully | Class F | - | 28.3mm | RoHS Compliant | ||
![]() G8P-1C2T-F DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | NO | PANEL MOUNT | 97Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2000 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.41.00.50 | unknown | CSA; UL; VDE | Quick Connect - 0.187/0.250 | 32mm | 27.7 mm | 32mm x 27.7mm x 28.3mm | - | 28V | SPDT (1 Form C) | General Purpose | 15ms | 9VDC | Non Latching | 250VAC 28VDC -Max | 93mA | 10ms | 20A@28VDC | 6.75VDC | 10A | 900mW | 0.9VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | 28.3mm | RoHS Compliant | ||
![]() G8P-1CTP DC110 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | 12.4kOhm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2000 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.41.00.50 | - | CSA; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 28.5mm | 24 mm | 28.5mm x 24mm x 17.4mm | - | 28V | SPDT (1 Form C) | General Purpose | 15ms | 110VDC | Non Latching | 250VAC 28VDC -Max | 9mA | 10ms | 20A@28VDC | 82.5VDC | 10A | 900mW | 11VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | 17.4mm | RoHS Compliant | ||
![]() G8P-1CTP DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | PANEL MOUNT | 27Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2000 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.41.00.50 | unknown | CSA; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 28.5mm | 24 mm | 28.5mm x 24mm x 17.4mm | - | 28V | SPDT (1 Form C) | General Purpose | 15ms | 5VDC | Non Latching | 250VAC 28VDC -Max | 185mA | 10ms | 20A@28VDC | 3.75VDC | 10A | 900mW | 0.5VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | 17.4mm | RoHS Compliant | ||
![]() G8P-1CTP DC18 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 380Ohms | Silver Cadmium Oxide (AgCdO) | - | -55°C~105°C | Bulk | 2000 | G8P | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 18VDC | Non Latching | 250VAC 28VDC -Max | 50mA | 10ms | - | 13.5VDC | 10A | - | 1.8VDC | - | - | - | - | - | Class F | - | - | - | ||
![]() G8P-1A4TP DC22 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 536Ohms | Silver Cadmium Oxide (AgCdO) | - | -55°C~105°C | Bulk | 2000 | G8P | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 22VDC | Non Latching | 250VAC 28VDC -Max | 41mA | 10ms | - | 16.5VDC | 30A | - | 2.2VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | ||
![]() MK3P5-S-AC50 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | 338Ohm | Silver (Ag) | - | -10°C~40°C | Bulk | 2007 | MK | - | Obsolete | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 40 V, COIL RELEASE VOLTAGE(AC): 15 V | 8536.41.00.20 | - | - | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm X 34.5mm X 52.5mm | DUST PROOF | 28V | 3PDT (3 Form C) | General Purpose | 20ms | 50VAC | Non Latching | 250VAC 250VDC -Max | 39mA | 20 ms | - | 40VAC | 10A | 2700mW | 15VAC | 250V | AC/DC | MOMENTARY | AC | - | - | Mechanical Indicator, Test Button | 52.5mm | - | ||
![]() G8P-1A4TP-V DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 660Ohm | Silver Cadmium Oxide (AgCdO) | - | -55°C~105°C | Bulk | 2000 | G8P | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 28VDC -Max | 36mA | 10ms | - | 18VDC | 30A | - | 2.4VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | ||
![]() MY2N-AC100/110 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | NO | PANEL MOUNT | 3.75kOhm | Silver (Ag) | 500000 Cycle(s) | -55°C~70°C | Bulk | 2002 | MY | - | Obsolete | 1 (Unlimited) | - | COIL OPERATE VOLTAGE (AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V, SOCKET MOUNTABLE, BUILT IN INDICATOR | - | - | CE; CSA; LR; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | - | 125V | DPDT (2 Form C) | General Purpose | 20ms | 110VAC | Non Latching | 250VAC 125VDC -Max | 10mA | 20 ms | - | 88VAC | 5A | 1105mW | 33VAC | 250V | AC/DC | MOMENTARY | AC | - | - | Lighted Indicator | 36mm | RoHS Compliant | ||
![]() MY2I4N AC12 Omron Automation and Safety | In Stock | - | - | - | Socketable | - | - | 46Ohm | Silver (Ag) | - | -55°C~70°C | Bulk | 2007 | MY | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 20ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 91mA | - | - | 9.6VAC | 5A | - | 3.6VAC | - | - | - | - | - | - | Lighted Indicator, RC Circuit | - | - | ||
![]() G5G-1A-DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 1.15kOhms | - | - | -40°C~70°C | Bulk | 2000 | G5G | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 20ms | 24VDC | Non Latching | 250VAC -Max | 20.8mA | 5ms | - | 16.8VDC | 16A | - | 1.2VDC | - | - | - | - | - | - | - | - | - | ||
![]() G5CA-1A-E DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 180Ohms | - | - | -25°C~70°C | Tube | 2004 | G5CA | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 10ms | - | 4.5VDC | 15A | - | 0.6VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | ||
![]() G5T-1A-ASI DC12 Omron Electronics Inc-EMC Div | In Stock | - | - | - | Through Hole | - | - | 720Ohm | - | - | -40°C~70°C | Bulk | 2007 | G5T | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 16.7mA | - | - | 9VDC | 5A | - | 0.6VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | ||
![]() G7L-1A-T-80-CB AC200/240 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | - | - | 21kOhm | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Obsolete | Not Applicable | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 30ms | 240VAC | Non Latching | 250VAC -Max | 10.2mA | - | - | 150VAC | 30A | - | 36VAC | - | - | - | - | - | Class B | - | - | RoHS Compliant | ||
![]() G5T-1A-ASI DC24 Omron Electronics Inc-EMC Div | In Stock | - | - | - | Through Hole | - | - | 2.88kOhm | - | - | -40°C~70°C | Bulk | 2007 | G5T | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 8.3mA | - | - | 18VDC | 5A | - | 1.2VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | ||
![]() MY2I4N DC24 Omron Automation and Safety | In Stock | - | - | - | Socketable | - | - | 650Ohm | Silver (Ag) | - | -55°C~70°C | Bulk | 2012 | MY | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | - | DPDT (2 Form C) | General Purpose | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | - | - | 19.2VDC | 5A | - | 2.4VDC | - | - | - | - | - | - | Lighted Indicator, RC Circuit | - | - | ||
![]() G7L-2A-TUB-80-CB AC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | - | - | 303Ohms | Silver Tin Indium (AgSnIn) | - | -25°C~60°C | Bulk | 2003 | G7L | - | Obsolete | Not Applicable | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 30ms | 24VAC | Non Latching | 250VAC -Max | 71mA | 30ms | - | 18VAC | 25A | - | 3.6VAC | - | - | - | - | - | Class B | - | - | - |