- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Contact Form | Relay Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G7L-1A-TJ-CB DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 14 Weeks | Chassis Mount | NO | PANEL MOUNT | 1.22kOhm | Silver Tin Indium (AgSnIn) | 100000 Cycle(s) | -25°C~60°C | Bulk | - | G7L | - | Obsolete | Not Applicable | EAR99 | - | - | - | CE; CSA; TUV; UL | Quick Connect - 0.250 (6.3mm) | 52.5mm | 33.5 mm | 52.5mm x 33.5mm x 53mm | - | SPST-NO (1 Form A) | General Purpose | - | 30ms | 48VDC | Non Latching | 250VAC -Max | 40mA | 30 ms | - | 36VDC | 30A | 1900mW | 7.2VDC | 220V | AC | MOMENTARY | DC | - | Class B | Test Button | 53mm | RoHS Compliant | ||
![]() G2R-24 DC100 BY OMI Omron Electronics Inc-EMC Div | In Stock | - | - | - | Through Hole | - | - | 18.86kOhms | Silver Alloy | - | -40°C~70°C | Tray | - | G2R | - | Active | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 15ms | 100VDC | Non Latching | 380VAC 125VDC -Max | 5.3mA | 5ms | - | 70VDC | 4A | - | 15VDC | - | - | - | - | Sealed - Fully | - | - | - | RoHS Compliant | ||
![]() LY2 AC48 Omron Automation and Safety | 46 |
| Datasheet | 2 Weeks | Socketable | - | - | - | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 25ms | 48VAC | Non Latching | 250VAC 125VDC -Max | 23mA | - | - | 38.4VAC | 10A | - | 14.4VAC | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MY3-02-AC110/120 Omron Automation and Safety | 9 |
| Datasheet | 5 Weeks | Through Hole | - | - | 4.43kOhms | Silver (Ag) | - | -55°C~70°C | Bulk | 2002 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 8.4mA | 20ms | - | 96VAC | 5A | - | 36VAC | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LY2Z-AC100/110 Omron Automation and Safety | 39 |
| Datasheet | - | Socketable | - | - | 3.75kOhms | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | Plug In | - | - | - | - | DPDT (2 Form C) | General Purpose | - | 25ms | 110VAC | Non Latching | 250VAC 125VDC -Max | 11mA | 25ms | - | 88VAC | 5A | - | 33VAC | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LY2Z DC100/110 Omron Automation and Safety | 9 |
| Datasheet | - | Socketable | NO | PANEL MOUNT | 11kOhm | Silver Alloy | 500000 Cycle(s) | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | - | - | - | CE; CSA; LR; SEV; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | 125V | DPDT (2 Form C) | General Purpose | 7A@250VAC | 25ms | 110VDC | Non Latching | 250VAC 125VDC -Max | 10mA | 25 ms | 7A@125VDC | 88VDC | 5A | 900mW | 11VDC | 250V | AC/DC | MOMENTARY | DC | - | - | - | 36mm | RoHS Compliant | ||
![]() LY2Z-0 AC110/120 Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | NO | - | 4.43kOhm | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | EAR99 | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | 8536.41.00.20 | - | CE; CSA; TUV; UL | PC Pin | 27.94mm | 21.59 mm | 27.94mm x 21.59mm x 36.06mm | 24V | DPDT (2 Form C) | General Purpose | - | 25ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 9.2mA | 25 ms | - | 96VAC | 5A | 1200mW | 36VAC | 110V | AC/DC | MOMENTARY | AC | - | - | - | 36.06mm | RoHS Compliant | ||
![]() G5G-1A DC18 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 647Ohms | - | - | -40°C~70°C | Bulk | 2000 | G5G | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin, Quick Connect - 0.187 (4.7mm) | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 20ms | 18VDC | Non Latching | 250VAC -Max | 27.8mA | 5ms | - | 12.6VDC | 16A | - | 0.9VDC | - | - | - | - | - | - | - | - | - | ||
![]() MY2N-D2-DC24 Omron Automation and Safety | 10 |
| Datasheet | - | Socketable | NO | SOCKET MOUNT | 636Ohm | Silver (Ag) | 500000 Cycle(s) | -55°C~70°C | Bulk | 2004 | MY | yes | Obsolete | 1 (Unlimited) | EAR99 | WITH LED INDICATOR | 8536.41.00.20 | unknown | CE; CSA; IMQ; LR; SEV; UL; VDE | Plug In | 28mm | 21.5 mm | 28mm x 21.5mm x 36mm | 30V | DPDT (2 Form C) | General Purpose | 10A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37.7mA | 20 ms | 10A@30VDC | 19.2VDC | 5A | 900mW | 2.4VDC | 250V | AC/DC | MOMENTARY | DC | - | - | Diode, Lighted Indicator | 36mm | RoHS Compliant | ||
![]() G5PA-1-WH DC24 BY OMZ Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 3.84kOhm | - | - | -40°C~70°C | Bulk | 2004 | G5PA-1 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 6.3mA | 5ms | - | 19.2VDC | 5A | - | 2.4VDC | - | - | - | - | Sealed - Flux Protection | - | - | - | - | ||
![]() G2R-1A4 AC100/(110) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 4.6kOhm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | EAR99 | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 110VAC | Non Latching | 380VAC 125VDC -Max | 10.6mA | 10ms | - | 88VAC | 8A | - | 33VAC | - | - | - | - | Sealed - Fully | - | - | - | RoHS Compliant | ||
![]() G2R-14-AP AC120 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 6.5kOhms | Silver Alloy | - | -40°C~70°C | Tray | 2012 | G2R | - | Active | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 120VAC | Non Latching | 380VAC 125VDC -Max | 7.5mA | 10ms | - | 96VAC | 8A | - | 36VAC | - | - | - | - | Sealed - Fully | - | - | - | RoHS Compliant | ||
![]() G6B-2014P-US DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 17 Weeks | Through Hole | NO | - | 7.68kOhm | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2012 | G6B | yes | Active | Not Applicable | EAR99 | - | 8536.41.00.20 | - | CSA; UL | PC Pin | 20mm | 11 mm | 20mm x 11mm x 11mm | 30V | DPST-NC (2 Form B) | General Purpose | - | 10ms | 48VDC | Non Latching | 380VAC 125VDC -Max | 6.3mA | 10 ms | - | 38.4VDC | 5A | 300mW | 4.8VDC | - | DC | MOMENTARY | DC | Sealed - Fully | - | - | 11mm | RoHS Compliant | ||
![]() G5LB-14-DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 220Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Bulk | 2005 | G5LB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 10ms | 9VDC | Non Latching | 250VAC 125VDC -Max | 40.8mA | 5ms | - | 6.75VDC | 10A | - | 0.9VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | ||
![]() G5LB-1A4-DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 69Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Bulk | 2005 | G5LB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 5VDC | Non Latching | 250VAC 125VDC -Max | 72mA | 5ms | - | 3.75VDC | 10A | - | 0.5VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | ||
![]() G5LB-1-DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Bulk | 2005 | G5LB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 10ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 15.2mA | 5ms | - | 18VDC | 10A | - | 2.4VDC | - | - | - | - | - | - | - | - | - | ||
![]() G5LB-1-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 390Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Bulk | 2005 | G5LB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 10ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 30.7mA | 5ms | - | 9VDC | 10A | - | 1.2VDC | - | - | - | - | - | - | - | - | - | ||
![]() G5LB-1A4-DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 6.3kOhms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Bulk | 2005 | G5LB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 7.6mA | 5ms | - | 36VDC | 10A | - | 4.8VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | ||
![]() G5LB-1A4-DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 220Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Bulk | 2005 | G5LB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 10ms | 9VDC | Non Latching | 250VAC 125VDC -Max | 40.8mA | 5ms | - | 6.75VDC | 10A | - | 0.9VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | ||
![]() LY1-0-T130 DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Through Hole | - | - | 650Ohms | Silver Alloy | - | -25°C~55°C | Bulk | 2003 | LY | - | Active | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 25ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | 25ms | - | 19.2VDC | 15A | - | 2.4VDC | - | - | - | - | - | - | - | - | RoHS Compliant |