- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Seal Rating | Coil Insulation | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MY2N-GS AC200/220 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MY4N AC48 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MY4N-CR AC110/120 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MY2-D DC24 Omron Automation and Safety | 30 | - | Datasheet | - | - | - | - | - | - | - | - | - | 1998 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MY2N-GS AC220/240 Omron Automation and Safety | 45 |
| Datasheet | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MY4-CR AC100/110 Omron Automation and Safety | 45 | - | Datasheet | - | - | - | - | - | - | - | - | - | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5LB-1-DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 220Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Bulk | 2005 | G5LB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 9VDC | Non Latching | 250VAC 125VDC -Max | 40.8mA | 5ms | - | 6.75VDC | 10A | - | 0.9VDC | - | - | - | - | - | - | - | - | - | ||
![]() G5LB-14-DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Bulk | 2005 | G5LB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 15.2mA | 5ms | - | 18VDC | 10A | - | 2.4VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | ||
![]() G5LB-1A4-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 390Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Bulk | 2005 | G5LB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 30.7mA | 5ms | - | 9VDC | 10A | - | 1.2VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | ||
![]() G5LB-14-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 390Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Bulk | 2005 | G5LB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 30.7mA | 5ms | - | 9VDC | 10A | - | 1.2VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | ||
![]() G5LB-1A4-DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Bulk | 2005 | G5LB | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 15.2mA | 5ms | - | 18VDC | 10A | - | 2.4VDC | - | - | - | - | Sealed - Fully | Class B | - | - | - | ||
![]() G2RV-SL500 AC/DC24 Omron Automation and Safety | In Stock | - | - | 14 Weeks | DIN Rail | - | - | - | Silver Tin Indium (AgSnIn) | - | -40°C~55°C | Bulk | 2002 | G2RV | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Spring Terminal | - | - | - | - | SPDT (1 Form C) | General Purpose | 20ms | 24VAC/DC | Non Latching | 440VAC 125VDC -Max | 13mA | 40ms | - | 19.2VAC/DC | 6A | - | 2.4VAC/DC | - | - | - | - | - | - | Socket Included | - | - | ||
![]() G2RV-SL500 DC24 (DC21) Omron Automation and Safety | In Stock | - | - | - | DIN Rail | - | - | - | Silver Tin Indium (AgSnIn) | - | -40°C~55°C | Bulk | 2006 | G2RV | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Spring Terminal | - | - | - | - | SPDT (1 Form C) | General Purpose | 20ms | 24VDC | Non Latching | 440VAC 125VDC -Max | 13.3mA | 40ms | - | 19.2VDC | 6A | - | 2.4VDC | - | - | - | - | - | - | Socket Included | - | - | ||
![]() G2R-1A4-T130 DC15 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | 425Ohm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 15VDC | Non Latching | 380VAC 125VDC -Max | 35.3mA | 5ms | - | 10.5VDC | 8A | - | 2.25VDC | - | - | - | - | Sealed - Fully | - | - | - | - | ||
![]() G2RL-2A4-CF DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 62.5Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2003 | G2RL | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | DPST-NO (2 Form A) | General Purpose | 15ms | 5VDC | Non Latching | 440VAC 300VDC -Max | 80mA | 5ms | - | 3.5VDC | 8A | - | 0.5VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | ||
![]() G2RL-1-E-CF DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | 5.36kOhm | Silver Alloy, Cadmium Free | 30000 Cycle(s) | -40°C~85°C | Tube | 2003 | G2RL | yes | Obsolete | Not Applicable | EAR99 | LOW PROFILE | 8536.49.00.75 | compliant | CSA; UL; VDE | PC Pin | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | 300V | SPDT (1 Form C) | General Purpose | 15ms | 48VDC | Non Latching | 440VAC 300VDC -Max | 9mA | 5ms | - | 33.6VDC | 16A | 430mW | 4.8VDC | 440V | AC/DC | MOMENTARY | DC | Sealed - Flux Protection | Class F | - | 15.7mm | RoHS Compliant | ||
![]() G2RL-1-E-CF DC18 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 811Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2003 | G2RL | - | Obsolete | Not Applicable | - | - | - | - | - | PC Pin | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 18VDC | Non Latching | 440VAC 300VDC -Max | 22.2mA | 5ms | - | 12.6VDC | 16A | - | 1.8VDC | - | - | - | - | Sealed - Flux Protection | Class F | - | - | - | ||
![]() G8P-1A4P-AS DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | 660Ohms | Silver Cadmium Oxide (AgCdO) | - | -55°C~105°C | Bulk | 2002 | G8P | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | PC Pin | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 28VDC -Max | 36mA | 10ms | - | 18VDC | 30A | - | 2.4VDC | - | - | - | - | Sealed - Fully | Class F | - | - | - | ||
![]() G8P-1A2T-F-FD DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | - | - | 660Ohms | Silver Tin Indium (AgSnIn) | - | -55°C~105°C | Bulk | 2000 | G8P | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC 28VDC -Max | 36mA | 10ms | - | 18VDC | 30A | - | 2.4VDC | - | - | - | - | - | Class F | - | - | - | ||
![]() G8P-1A2T-F DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Chassis Mount | NO | PANEL MOUNT | 97Ohm | Silver Cadmium Oxide (AgCdO) | 100000 Cycle(s) | -55°C~105°C | Bulk | 2002 | G8P | yes | Obsolete | 1 (Unlimited) | EAR99 | - | 8536.41.00.50 | unknown | CSA; UL; VDE | Quick Connect - 0.187/0.250 | 32mm | 27.7 mm | 32mm x 27.7mm x 28.3mm | 28V | SPST-NO (1 Form A) | General Purpose | 15ms | 9VDC | Non Latching | 250VAC 28VDC -Max | 93mA | 10ms | 20A@28VDC | 6.75VDC | 30A | 900mW | 0.9VDC | 250V | AC/DC | MOMENTARY | DC | - | Class F | - | 28.3mm | RoHS Compliant |