- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Coil Voltage
- Series
- Coil Current
- Relay Type
- Mounting Type
- Coil Power
- Release Time
- Coil/Input Supply Type
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Additional Feature | HTS Code | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Voltage(DC)-Max | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Rating I Load | Features | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2R-1-E-T130 AC120 Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | 6.5kOhm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 15ms | 120VAC | Non Latching | 380VAC 125VDC -Max | 7.5mA | 10ms | 96VAC | 16A | - | 36VAC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G2RV-SL700 AC230 Omron Automation and Safety | 120 | - | - | - | DIN Rail | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2002 | G2RV | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 20ms | 230VAC | Non Latching | 440VAC 125VDC -Max | 7.3mA | 40ms | 184VAC | 6A | - | 23VAC | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | ||
![]() LY4I4N DC48 Omron Automation and Safety | 46 |
| Datasheet | - | Socketable | NO | SOCKET MOUNT | - | - | 1.6kOhm | Silver Alloy | - | -25°C~40°C | Bulk | 2012 | LY | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | 8536.41.00.20 | - | CSA; LR; SEMKO; SEV; UL; VDE | Plug In | 41.4mm | 27.94 mm | 41.4mm x 27.94mm x 36.06mm | - | - | 24V | - | 4PDT (4 Form C) | General Purpose | 25ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 30mA | 25 ms | 38.4VDC | 10A | 1500mW | 4.8VDC | 110V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | Lighted Indicator, Test Button | 36.06mm | RoHS Compliant | - | ||
![]() MY3F DC12 Omron Automation and Safety | 46 |
| Datasheet | 7 Weeks | Chassis Mount | - | - | - | - | 160Ohm | Silver (Ag) | - | -55°C~70°C | Bulk | 2010 | MY | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | 20ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | - | 9.6VDC | 5A | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MK3P5-S-DC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | - | - | 430Ohm | Silver (Ag) | 100000 Cycle(s) | -10°C~40°C | Bulk | 2007 | MK | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | unknown | - | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm X 34.5mm X 52.5mm | - | - | 250V | - | 3PDT (3 Form C) | General Purpose | 30ms | 24VDC | Non Latching | 250VAC 250VDC -Max | 56mA | 20ms | 19.2VDC | 10A | 1500mW | 3.6VDC | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | Mechanical Indicator, Test Button | 52.5mm | - | - | ||
![]() MK2P-S-AC24 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | - | - | 68Ohm | Silver (Ag) | 100000 Cycle(s) | -10°C~40°C | Bulk | 2007 | MK | - | Obsolete | 1 (Unlimited) | - | - | - | COIL OPERATE VOLTAGE(AC):19.2 , COIL RELEASE VOLTAGE(AC): 7.2 | - | unknown | - | Plug In, 8 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm X 34.5mm X 52.5mm | - | - | 250V | - | DPDT (2 Form C) | General Purpose | 20ms | 24VAC | Non Latching | 250VAC 250VDC -Max | 88mA | 20 ms | 19.2VAC | 10A | 2700mW | 7.2VAC | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | Mechanical Indicator, Test Button | 52.5mm | - | - | ||
![]() G5CE-1-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | 720Ohm | Silver Cadmium Oxide (AgCdO) | - | -25°C~70°C | Bulk | 1998 | G5C | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 16.7mA | - | 9VDC | 15A | - | 1.2VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() G2R-1-SN-AC240 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | 21g | 240V | 30kOhm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | 2002 | G2RS | yes | Obsolete | Not Applicable | 5 | Plug | EAR99 | COIL OPERATE VOLTAGE(AC): 192, COIL RELEASE VOLTAGE(AC): 72, WITH LED INDICATOR | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 29mm | 13 mm | 29mm x 13mm x 35.5mm | 100mOhm | 1000000000Ohm | 125V | SPDT | SPDT (1 Form C) | General Purpose | 15ms | 240VAC | Non Latching | 440VAC 125VDC -Max | 3.2mA | 10ms | 192VAC | 10A | 900mW | 72VAC | 440V | AC/DC | MOMENTARY | - | AC | - | 1000 Vrms | - | - | 5000 Vrms | 7.5A@250VAC | Lighted Indicator | 35.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() G2R-1A4-T130 DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | - | - | - | 1.1kOhm | Silver Alloy | - | -40°C~70°C | Tray | 2002 | G2R | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.8mA | 5ms | 16.8VDC | 8A | - | 3.6VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() G2R-1-SND-DC24 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | 21g | - | 1.1kOhm | - | 100000 Cycle(s) | -40°C~70°C | Bulk | 2002 | G2RS | yes | Obsolete | Not Applicable | 5 | Plug | EAR99 | WITH LED INDICATOR AND DIODE | 8536.49.00.50 | - | CE; CSA; IEC; LR; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 29mm | 13 mm | 29mm x 13mm x 35.5mm | 100mOhm | 1000000000Ohm | 125V | SPDT | SPDT (1 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 440VAC 125VDC -Max | 21.6mA | 20ms | 16.8VDC | 10A | 530mW | 3.6VDC | 440V | AC/DC | MOMENTARY | 24V | DC | - | 1000 Vrms | Random | - | 5000 Vrms | 7.5A@250VAC | Diode, Lighted Indicator | 35.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() G2RL-1A4-E-CF DC5 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | - | - | 62.5Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2003 | G2RL | yes | Obsolete | Not Applicable | - | - | EAR99 | LOW PROFILE | 8536.49.00.75 | compliant | CSA; UL; VDE | PC Pin | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | 300V | - | SPST-NO (1 Form A) | General Purpose | 15ms | 5VDC | Non Latching | 440VAC 300VDC -Max | 80mA | 5ms | 3.5VDC | 16A | 400mW | 0.5VDC | 440V | AC/DC | MOMENTARY | - | DC | Sealed - Fully | - | - | Class F | - | - | - | 15.7mm | RoHS Compliant | - | ||
![]() G5LE-1A4-ACD-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | - | -25°C~85°C | Tray | 2000 | G5LE | - | Obsolete | Not Applicable | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 5ms | 9VDC | 10A | - | 1.2VDC | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | ||
![]() G2RL-24-CF DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Through Hole | NO | - | - | - | 5.36kOhm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Tube | 2003 | G2RL | yes | Obsolete | Not Applicable | - | - | EAR99 | LOW PROFILE | 8536.49.00.50 | compliant | CSA; UL; VDE | PC Pin | 29mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | 300V | - | DPDT (2 Form C) | General Purpose | 15ms | 48VDC | Non Latching | 440VAC 300VDC -Max | 9mA | 5ms | 33.6VDC | 8A | 430mW | 4.8VDC | 440V | AC/DC | MOMENTARY | - | DC | Sealed - Fully | - | - | Class F | - | - | - | 15.7mm | RoHS Compliant | - | ||
![]() MK3PN-5-S-AC240 Omron Automation and Safety | In Stock | - | Datasheet | - | Socketable | NO | SOCKET MOUNT | - | - | 6.74kOhm | Silver (Ag) | 100000 Cycle(s) | -10°C~40°C | Bulk | 2007 | MK | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | COIL OPERATE VOLTAGE(AC):192 , COIL RELEASE VOLTAGE(AC): 72, WITH LED INDICATOR | 8536.49.00.50 | - | - | Plug In, 11 Pin (Octal) | 34.5mm | 34.5 mm | 34.5mm X 34.5mm X 52.5mm | - | - | 250V | - | 3PDT (3 Form C) | General Purpose | 20ms | 240VAC | Non Latching | 250VAC 250VDC -Max | 9.2mA | 20 ms | 192VAC | 10A | 2700mW | 72VAC | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | 52.5mm | - | - | ||
![]() G5LE-14 DC18 Omron Electronics Inc-EMC Div | 42 |
| Datasheet | 15 Weeks | Through Hole | - | - | - | - | 811Ohms | Silver Tin Oxide (AgSnO) | - | -25°C~85°C | Tray | 2000 | G5LE | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 18VDC | Non Latching | 250VAC 125VDC -Max | 22.2mA | 5ms | 13.5VDC | 10A | - | 1.8VDC | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | RoHS Compliant | - | ||
![]() G5LE-14-AP3 DC9 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 200Ohms | Silver Tin Oxide (AgSnO) | - | -25°C~85°C | Tray | 2000 | G5LE | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 9VDC | Non Latching | 250VAC 125VDC -Max | 45mA | 5ms | 6.75VDC | 10A | - | 0.9VDC | - | - | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | RoHS Compliant | - | ||
![]() G5LE-14-CF DC6 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 90Ohms | Silver Tin Oxide (AgSnO) | - | -25°C~85°C | Tray | 2000 | G5LE | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | 10ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 66.7mA | 5ms | 4.5VDC | 10A | - | 0.6VDC | - | - | - | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | RoHS Compliant | - | ||
![]() G6BK-1114P-1-US DC6 Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 12 Weeks | Through Hole | - | - | - | - | 129Ohms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | Not Applicable | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | 10ms | 6VDC | Latching, Dual Coil | 380VAC 125VDC -Max | 46.8mA | 10ms | 4.2VDC | 5A | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6C-2114P-US-AP DC3 Omron Electronics Inc-EMC Div | 122 |
| - | 15 Weeks | Through Hole | - | - | - | - | 45Ohms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Bulk | 2000 | G6C | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 10ms | 3VDC | Non Latching | 380VAC 125VDC -Max | 67mA | 10ms | 2.1VDC | 8A | - | 0.3VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6B-2014P-US DC24 Omron Electronics Inc-EMC Div | 56 |
| Datasheet | 8 Weeks | Through Hole | - | - | - | - | 1.92kOhms | Silver Alloy, Cadmium Free | - | -25°C~70°C | Tray | 2000 | G6B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPST-NC (2 Form B) | General Purpose | 10ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 12.5mA | 10ms | 19.2VDC | 5A | - | 2.4VDC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - |