- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Coil Voltage
- Series
- Coil Current
- Relay Type
- Mounting Type
- Coil Power
- Release Time
- Coil/Input Supply Type
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Pick-Up Voltage | Mfr | Minimum Dropout Voltage | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Relay Construction | Risk Rank | Rohs Code | Supplier Package | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Terminal Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Features | Terminal Length | Product Category | Product Length | IP Rating | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G5Q14EU5DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 Ohm | - | Nickel-Silver | - | - | - | - | - | - | - | 0.25 Vdc | Through Hole | - | - | - | - | - | - | Non-Latching | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 20.3 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() G2R-1-T-DC24 Omron Automation and Safety | 147 | - | Datasheet | 11 Weeks | Brackets, Chassis Mount, Panel | Chassis Mount | - | - | 5 | - | - | - | - | - | - | - | 1.1kOhm | - | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | 1 (Unlimited) | 6 | Quick Connect | EAR99 | - | - | - | - | - | - | 125V | - | 14mm | - | 10A | - | CSA; SEMKO; TUV; UL; VDE | Quick Connect - 0.187 (4.7mm) | 380V | CE, CSA, UL, VDE | - | - | - | - | 1000000000Ohm | - | - | 380V | - | 10A | - | SPDT | 125V | SPDT (1 Form C) | General Purpose | - | - | - | - | 15ms | 24VDC | Non Latching | 380VAC 125VDC -Max | 21.8mA | 5ms | 10A@30VDC | 16.8VDC | - | 530mW | 3.6VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | - | - | - | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | - | 38mm | 45mm | 14mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G2RV-1-S-AP-G DC48 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | G2R | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | Omron | - | - | Omron Automation and Safety | - | - | - | - | Bulk | G2RV1SAPGDC48 | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LY1F-DC12 Omron Automation and Safety | 119 |
| Datasheet | 6 Weeks | Chassis Mount, Flanges, Socket, Surface Mount | Chassis Mount | - | - | 8 | - | - | - | - | - | - | - | 160Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | - | - | - | 900mW | - | - | 22.5mm | - | 15A | - | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | - | 43.94mm x 22.6mm x 35.56mm | - | - | - | - | 250V | - | 15A | - | SPDT | 125V | SPDT (1 Form C) | General Purpose | - | - | - | 15A@110VAC | 25ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 25 ms | 15A@24VDC | 9.6VDC | 900mW | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | 43.94mm | 22.6mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G2R124DC Omron | In Stock | - | - | - | - | PCB Mount | NO | PCB MOUNT-STRAIGHT | - | 17 g | 5 | Silver Alloy | - | - | - | 24 V | 1.1 kOhm | - | Silver | 100000 Cycle(s) | - | OMRON CORP | OMRON Corporation | G2R-124DC | 184 V | - | 3.6 Vdc | Through Hole | 70 °C | -40 °C | - | - | Active | - | Non-Latching | 5.68 | Yes | Dust Cover | -40 to 70 °C | - | - | G2R-1 | - | - | - | - | - | EAR99 | Power Relay | Power | - | 8536.41.00.20 | - | - | - | - | 13mm | compliant | - | - | CSA; TUV; UL; VDE | - | - | - | 29 mm | 13 mm | 29mm x 13mm x 25.5mm | 100 mΩ | 1000000000 Ω | 10 A | 30 V | - | SOLDER | - | 1 | - | - | - | POWER/SIGNAL RELAY | Through Hole | - | 10 A | - | 15 ms | 24V dc | - | - | 3.8 mA | 5 ms | - | - | - | 530 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | 5 | - | 1000 Vrms | Random | 5000 Vrms | - | 10A | - | SPDT | SPDT | 26.4 V | SPDT | - | 16.8 V | 3.6 V | - | - | 0.0043 inch | - | 29 mm | - | 25.5mm | 29mm | - | 25.5 mm | - | - | - | - | - | ||
![]() G2R-2-H-DC5 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | 8 | 17g | - | - | - | - | - | - | 70Ohm | - | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 25.5mm | 50mOhm | 1000000000Ohm | 3A | - | 380V | - | 3A | - | DPDT | 125V | DPDT (2 Form C) | General Purpose | - | - | 3A | 3A@250VAC | 15ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 71.4mA | 5ms | 3A@30VDC | 3.5VDC | - | 360mW | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | 5000 Vrms | - | - | - | - | - | - | - | 1 FORM C | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | 0.004 inch | No | - | RoHS Compliant | Lead Free | ||
![]() G6C1114PUS24DC Omron | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 2.88 kOhm | - | Silver | - | - | OMRON CORP | OMRON Corporation | G6C-1114P-US24DC | - | - | 2.4 Vdc | Through Hole | - | - | - | - | Active | - | Non-Latching | 5.69 | - | Dust Cover | -25 to 70 °C | - | - | G6C | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | 15mm | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | POWER/SIGNAL RELAY | Through Hole | - | - | - | 10 ms | 24V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | SPST-NO | - | SPST | - | - | - | - | - | - | - | 20 mm | - | 10mm | 20mm | - | - | - | - | - | - | - | ||
![]() G2RK112DC Omron | In Stock | - | - | - | - | PCB Mount | - | - | - | 17 g | - | Silver Alloy | - | - | - | 12 V | 170@Set/240@Reset Ohm | - | Silver | 1800 Cycle(s) | - | OMRON CORP | OMRON Corporation | G2RK-112DC | 184 V | - | - | Through Hole | 70 °C | -40 °C | - | - | Active | - | Latching Double Coil | 5.57 | Yes | Dust Cover | -40 to 70 °C | - | - | - | - | - | - | - | - | EAR99 | Power Relay | Power | - | 8536.41.00.20 | - | - | - | - | 13mm | unknown | - | - | - | - | - | - | 29 mm | 13 mm | 29mm x 13mm x 25.5mm | 100 mΩ | 1000000000 Ω | 10 A | 30 V | - | SOLDER | - | - | - | - | - | - | Through Hole | - | 10 A | - | 20 ms | 12V dc | - | - | 3.8 mA | 20 ms | - | - | - | - | - | 250 V | AC/DC | - | - | DC | - | - | 1000 Vrms | Random | 5000 Vrms | - | 5A | - | SPDT | SPDT | 13.2 V | SPDT | 1 FORM C | 8.4 V | 8.4 V | - | - | 0.004 inch | - | 29 mm | - | 25.5mm | 29mm | - | 25.5 mm | - | - | - | - | - | ||
![]() LY4-DC6 Omron Automation and Safety | 46 |
| Datasheet | 8 Weeks | Socket, Socketable | Socketable | - | - | 14 | - | - | - | - | - | - | - | 25Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | Plug In | - | - | - | - | 41.4mm x 27.94mm x 36.06mm | - | - | - | - | 250V | - | 10A | - | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | - | - | - | 10A@110VAC | 25ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 240mA | 25 ms | 10A@24VDC | 4.8VDC | 1.5W | 1.5W | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.06mm | 41.4mm | 27.94mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() G6RL-1A4-ASI-DC5 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | - | - | 4 | 7.8g | - | - | - | - | - | - | 113Ohm | - | Silver Tin Indium (AgSnIn) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | G6RL | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | TRAY | - | - | - | - | CUL; UL; VDE | PC Pin | - | - | 28.5mm | - | 28.5mm x 10mm x 12.3mm | 100mOhm | 1000000000Ohm | 5A | - | 400V | - | 10A | - | SPST | 300V | SPST-NO (1 Form A) | General Purpose | - | - | 8A | 8A@250VAC | 10ms | 5VDC | Non Latching | 250VAC - Nom | 44mA | 5ms | - | 3.5VDC | - | 220mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 4 | Sealed - Fully | 1000 Vrms | Random | 5000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 12.3mm | 0.0032 inch | No | - | RoHS Compliant | - | ||
![]() G2R1A4DC24BYOMI Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 kOhm | - | Silver | - | - | - | - | - | 184 V | - | 3.6 Vdc | Through Hole | - | - | - | - | - | - | Non-Latching | - | - | - | -40 to 70 °C | - | - | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | 29 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() G9SXBC202RTDC24.1 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20, IP40 | - | - | - | - | - | - | - | - | - | ||
![]() G6B2114P1US24DC Omron | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 1.92 kOhm | - | Silver | - | - | - | - | - | - | - | 2.4 Vdc | Through Hole | - | - | - | - | - | - | Non-Latching | - | - | DIP | -25 to 70 °C | - | - | G6B | - | - | - | - | - | - | - | Power | - | - | - | - | - | - | 11mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Through Hole | - | - | - | 10 ms | 24V dc | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | SPST-NO/SPST-NC | - | SPST-NC, SPST-NO | - | - | - | - | - | - | - | 20 mm | - | 11mm | 20mm | - | - | - | - | - | - | - | ||
![]() G6E134PUS3DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LY4-AC240 Omron Automation and Safety | 34 |
| Datasheet | - | Plug-In, Socket, Socketable | Socketable | - | - | 14 | - | - | - | - | - | 240V | - | 9kOhm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC); 72 V | 8536.41.00.20 | - | - | - | - | 41.5mm | - | - | - | CSA; LR; SEMKO; SEV; UL; VDE | Plug In | 250V | - | - | 27.94 mm | 41.4mm x 27.94mm x 36.06mm | - | - | - | - | 250V | - | 10A | - | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | - | - | - | 10A@110VAC | 25ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 9.5mA | 25 ms | 10A@24VDC | 192VAC | 2.5W | 2.5W | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.5mm | 41.5mm | 28mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() LY4N-DC24 Omron Automation and Safety | 131 | - | Datasheet | 5 Weeks | Plug-In, Socket, Socketable | Socketable | - | - | 14 | - | - | - | - | - | - | - | 350Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Plug | - | - | - | - | - | - | - | - | - | 41.5mm | - | - | - | CE; CSA; TUV; UL | Plug In | 250V | - | - | 27.94 mm | 41.4mm x 27.94mm x 36.06mm | - | - | - | - | 250V | - | 10A | - | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | - | - | - | 10A@110VAC | 25ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 69mA | 25 ms | - | 19.2VDC | 1.5W | 1.5W | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | 28mm | 28mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G6B-1174P-FD-US-DC5 Omron Electronics Inc-EMC Div | 39 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | - | - | - | - | 125Ohm | - | Silver Indium Tin (AgInSn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2000 | G6B | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 380V | - | 8A | - | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 10ms | 5VDC | Non Latching | 380VAC 125VDC -Max | 40mA | - | - | 3.5VDC | - | 200mW | 0.5VDC | - | - | - | 5V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 275 Ohm | - | Silver Alloy | - | - | - | - | - | 184 V | - | 1.8 Vdc | Through Hole | - | - | - | - | - | - | Non-Latching | - | - | - | -40 to 70 °C | - | - | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | 29 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() LY4N-AC240 Omron Automation and Safety | 10 |
| Datasheet | - | Plug-In, Socket, Socketable | Socketable | - | - | 14 | - | - | - | - | - | 240V | - | 9kOhm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC); 72 V | 8536.41.00.20 | - | - | - | - | 41.5mm | - | - | - | CSA; LR; SEMKO; SEV; UL; VDE | Plug In | 250V | - | - | 27.94 mm | 41.4mm x 27.94mm x 36.06mm | - | - | - | - | 250V | - | 10A | - | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | - | - | - | 10A@110VAC | 25ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 9.5mA | 25 ms | 10A@24VDC | 192VAC | 2.5W | 2.5W | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | 28mm | 28mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PYF14AFORMY Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |