- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Coil Voltage
- Series
- Coil Current
- Relay Type
- Mounting Type
- Coil Power
- Release Time
- Coil/Input Supply Type
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Pick-Up Voltage | Maximum Power Rating | Mfr | Minimum Dropout Voltage | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Relay Construction | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Terminal Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Current Rating (Max) | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Features | Terminal Length | Product Length | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LY3-0-AC120 Omron Automation and Safety | 46 |
| Datasheet | - | Through Hole | Through Hole | - | - | - | 11 | - | - | 120V | - | 2.45kOhm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC); 36 V | 8536.41.00.20 | - | - | - | - | - | CSA; LR; SEMKO; SEV; UL; VDE | PC Pin | - | - | - | 21.59 mm | 27.94mm x 21.59mm x 35.56mm | - | - | - | - | 250V | - | 10A | - | 3PDT | 125V | 3PDT (3 Form C) | General Purpose | - | - | - | 25ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 14.8mA | 25 ms | 10A@24VDC | 96VAC | - | 2W | 2W | 36VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | 28mm | 21.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LY3-AC240 Omron Automation and Safety | 46 |
| Datasheet | - | Plug-In, Socket, Socketable | Socketable | - | - | - | 11 | - | - | 240V | - | 10.4kOhm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC); 72 V | 8536.41.00.20 | - | - | 31.5mm | - | 10A | CSA; LR; SEMKO; SEV; UL; VDE | Plug In | 250V | CSA, UL, VDE | - | 27.94 mm | 31.49mm x 27.94mm x 36.57mm | - | - | - | - | 250V | - | 10A | - | 3PDT | 125V | 3PDT (3 Form C) | General Purpose | - | - | - | 25ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 8mA | 25 ms | 10A@24VDC | 192VAC | - | 2W | 2W | 72VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.5mm | 31.5mm | 28mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() G5Q1A412DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 720 Ohm | Silver | - | - | - | - | - | - | - | - | 0.6 Vdc | Through Hole | - | - | - | - | - | - | Non-Latching | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | 20.3 mm | - | - | - | - | - | - | - | - | ||
![]() G2RV-SL700DC24 Omron | In Stock | - | - | - | - | - | - | NO | DIN-RAIL MOUNT | - | - | - | - | - | 1.804 Ω | - | 70000 Cycle(s) | OMRON CORP | OMRON Corporation | G2RV-SL700-DC24 | - | - | - | - | - | - | 70 °C | -40 °C | - | - | Obsolete | - | - | 5.83 | Yes | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | - | compliant | - | CE; UL; VDE | - | - | - | 106.7 mm | 6.2 mm | 106.7mm x 6.2mm x 88.9mm | - | - | 6 A | 30 V | - | SCREW | - | - | - | - | - | POWER/SIGNAL RELAY | - | 6 A | - | 15 ms | - | - | - | - | 5 ms | - | - | - | - | 300 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPDT | - | 24 V | - | 0.0133 A | - | 19.2 V | 2.4 V | - | - | - | - | - | - | - | 88.9 mm | - | - | - | - | ||
![]() G2R24AC12BYOMI Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LY3-0-DC24 Omron Automation and Safety | 12 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | - | - | - | 11 | - | - | - | - | 410Ohm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | CE; CSA; TUV; UL | PC Pin | - | - | - | - | 27.94mm x 21.59mm x 35.56mm | - | - | - | - | 250V | - | 10A | - | 3PDT | 125V | 3PDT (3 Form C) | General Purpose | - | - | - | 25ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 58.6mA | 25 ms | - | 19.2VDC | - | 1.4W | 1.4W | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56mm | 21.59mm | 27.94mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() G6RL14ASI12DC Omron | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | 654 Ohm | Silver-Tin-Indium | - | - | - | - | - | - | - | - | 1.2 Vdc | Through Hole | - | - | - | - | - | - | Non-Latching | - | - | -40 to 85 °C | - | - | G6RL | - | - | - | - | - | - | Power Relay | - | - | Power | - | - | - | - | 10mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Through Hole | - | - | 10 ms | 12V dc | - | - | - | - | - | - | - | - | 220mW | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | SPDT | - | SPDT | - | - | - | - | - | - | - | 28.5 mm | 12.3mm | 28.5mm | - | - | - | - | - | - | ||
![]() G2R-2-AC220 Omron Electronics Inc-EMC Div | 58 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | - | 8 | 17g | - | 220V | - | 25kOhm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 25.5mm | - | - | 5A | - | 380V | - | 5A | - | DPDT | 125V | DPDT (2 Form C) | General Purpose | - | 5A | 5A@250VAC | 15ms | 220VAC | Non Latching | 380VAC 125VDC -Max | 4.1mA | 10ms | 5A@30VDC | 176VAC | - | - | 900mW | 66VAC | - | AC/DC | MOMENTARY | - | AC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | No | - | RoHS Compliant | - | ||
![]() LY2-D-DC12 Omron Automation and Safety | 42 |
| Datasheet | 1 Weeks | Plug-In, Socket, Socketable | Socketable | - | - | - | 8 | - | - | - | - | 160Ohm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Bulk | 2003 | LY | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | - | 21.5mm | - | - | CE; CSA; TUV; UL | Plug In | 250V | - | - | - | 27.94mm x 21.59mm x 36.06mm | - | - | - | - | 250V | - | 10A | - | DPDT | 125V | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 25 ms | 10A@24VDC | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | 36.06mm | 21.59mm | 27.94mm | - | No | - | RoHS Compliant | - | ||
![]() G6CK2117PUS24DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OMRON CORP | OMRON Corporation | G6C-K-2117P-US24DC | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2R1A4DC48BYOMI Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.17 kOhm | Silver | - | - | - | - | - | 184 V | - | - | 7.2 Vdc | Through Hole | - | - | - | - | - | - | Non-Latching | - | - | -40 to 70 °C | - | - | - | - | - | - | - | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | 3.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | 29 mm | - | - | - | - | - | - | - | - | ||
![]() G2RK15DC Omron | In Stock | - | - | - | - | - | - | - | - | - | 17 g | Silver Alloy | - | 5 V | - | - | 1800 Cycle(s) | OMRON CORP | OMRON Corporation | G2RK-15DC | - | - | - | - | - | - | 70 °C | -40 °C | - | - | Active | - | - | 5.57 | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | - | unknown | - | - | - | - | - | 29 mm | 13 mm | 29mm x 13mm x 25.5mm | 100 mΩ | 1000000000 Ω | 10 A | 30 V | - | SOLDER | - | - | - | - | - | - | - | 10 A | - | 20 ms | - | - | - | - | 20 ms | - | - | - | - | - | - | 250 V | AC/DC | - | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | SPDT | - | 5.5 V | - | - | 1 FORM C | 3.5 V | 3.5 V | - | - | 0.004 inch | - | - | - | - | 25.5 mm | - | - | - | - | ||
![]() G5PA-1-DC9 Omron Electronics Inc-EMC Div | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 324 Ω | - | 100000 Cycle(s) | OMRON CORP | OMRON Corporation | G5PA-1-DC9 | G5PA-1 | - | - | Omron Electronics Inc-EMC Div | - | - | 70 °C | -40 °C | Bulk | - | Obsolete | Active | - | 5.8 | Yes | - | - | - | * | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | - | unknown | - | CSA; SEMKO; TUV; UL | - | - | - | 24 mm | 10 mm | 24mm x 10mm x 25mm | - | - | 5 A | 30 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 15 ms | - | - | - | - | 5 ms | - | - | - | - | 250 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPST | - | 9 V | - | 0.028 A | - | 7.2 V | 0.9 V | - | - | - | - | - | - | - | 25 mm | - | - | - | - | ||
![]() LY2N-AC110/120 Omron Automation and Safety | 146 |
| Datasheet | - | Plug-In, Socket | Socketable | - | - | - | 8 | 39.999986g | - | 120V | - | 4.43kOhm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~55°C | Tray | 2003 | LY | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | - | - | 125V | 21.5mm | - | 10A | CE; CSA; TUV; UL | Plug In | 250V | CSA, UL, VDE | - | 21.59 mm | 27.94mm x 21.59mm x 36.06mm | - | - | - | - | 250V | - | 10A | - | DPDT | 125V | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 9.2mA | 25 ms | 10A@24VDC | 96VAC | - | 1.1W | 1.1W | 36VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | 36.06mm | 28mm | 27.94mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G2RL-1A-E-CF-DC9 Omron Electronics Inc-EMC Div | 149 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | 12g | - | - | - | 203Ohms | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2003 | G2RL | - | Active | Not Applicable | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 440V | - | 16A | - | SPDT, SPST | 300V | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 9VDC | Non Latching | 440VAC 300VDC -Max | 44.4mA | 5ms | - | 6.3VDC | 16A | - | 400mW | 0.9VDC | - | - | - | 9V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G2R-14-DC12 Omron | In Stock | - | Datasheet | 18 Weeks | PCB, Through Hole | - | - | - | - | 5 | 17g | - | - | - | 275Ohm | Silver | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2002 | - | yes | Active | - | 6 | PC Pin | EAR99 | - | 70°C | -40°C | - | - | - | 530mW | 125V | 13.5mm | - | 10A | CSA; SEMKO; TUV; UL; VDE | - | 380V | CE, CSA, UL, VDE | - | - | - | - | 1000000000Ohm | - | - | 380V | - | - | - | SPDT | 125V | - | General Purpose | - | - | - | 15 ms | 12V | Non-Latching | - | 43.6mA | 5 ms | 10A@30VDC | - | 10A | 530mW | 530mW | - | - | AC/DC | MOMENTARY | 12V | DC | 10A | - | 1000 Vrms | Random | - | - | - | - | - | - | - | - | 1 FORM A | - | - | - | - | - | - | 25.5mm | 29mm | 13mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() G2R-1-AC24 Omron Electronics Inc-EMC Div | 26 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | - | 5 | 17g | - | 24V | - | 260Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tray | 2002 | G2R | yes | Active | Not Applicable | 6 | PC Pin | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | 900mW | - | 13mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 380V | - | - | - | - | - | 1000000000Ohm | - | - | 380V | - | 10A | - | SPDT | 125V | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 24VAC | Non Latching | 380VAC 125VDC -Max | 37.5mA | 10ms | 10A@30VDC | 19.2VAC | - | 900mW | 900mW | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | Sealed - Flux Protection | 1000 Vrms | - | - | - | - | - | - | - | - | - | 1 FORM A | - | - | - | - | - | - | 25.5mm | 29mm | 13mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G2R-1A45DC Omron | In Stock | - | - | - | - | - | - | - | - | - | 17 g | Silver Alloy | - | 5 V | 47 Ω | - | 1800 Cycle(s) | OMRON CORP | OMRON Corporation | G2R-1A45DC | - | - | - | - | - | - | 70 °C | -40 °C | - | - | Active | - | - | 5.57 | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | - | compliant | - | - | - | - | - | 29 mm | 13 mm | 29mm x 13mm x 25.5mm | 100 mΩ | 1000000000 Ω | 10 A | 30 V | - | SOLDER | - | - | - | - | - | - | - | 10 A | - | 15 ms | - | - | - | - | 5 ms | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | SPST | - | 5.5 V | - | - | 1 FORM A | 3.5 V | 0.75 V | - | - | 0.004 inch | - | - | - | - | 25.5 mm | - | - | - | - | ||
![]() PYF08AFORMY Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5LE-14-CF24VDC Omron | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 1.44 kOhm | Silver Tin Oxide | 100000 Cycle(s) | OMRON CORP | OMRON Corporation | G5LE-14-CF24VDC | - | 9 Vdc | 240/1.2 W/kVA | - | 2.4 Vdc | Through Hole | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | Non-Latching | 5.12 | Yes | -25 to 85 °C | - | - | - | Yes | - | - | - | - | EAR99 | Power Relay | - | - | - | - | 8536.41.00.20 | - | - | - | compliant | - | - | - | - | - | 22.5 mm | 16.5 mm | 22.5mm x 16.5mm x 19mm | - | - | 8 A | 30 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 10 ms | - | - | - | 33.3 mA | 5 ms | - | - | - | - | 400 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | SPDT | SPDT | 24 V | - | 0.017 A | - | 18 V | 2.4 V | - | - | - | 22.5 mm | - | - | - | 19 mm | - | - | - | - |