- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | Coil nominal voltage | CoilResistance | Connections | Contact Current | Contact Materials | Content | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Packaging type | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Series | Type | Applications | Subcategory | Depth | Termination Style | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Seal Rating | Coil Insulation | Switching Current | Number of Coils | Contact Configuration | Product | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G2RL-1A 48DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LY2F-BLUE COVER Omron | In Stock | - | - | - | Omron Automation and Safety | - | - | - | - | Silver Alloy (Ag) | - | 50 | Omron | - | Panel Mount | - | - | LY2F-BLUE COVER BY OMI LY2FBLUECOVERBYOMI | - | Details | 1.410958 oz | - | LY | Bi-Power Relay | - | Relays | - | - | - | 7 A | Quick Connect Terminal | DPDT (2 Form C) | - | - | General Purpose Relays | - | - | Non-Latching | 250 VAC, 125 VDC | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | Quick Connect Terminal | - | 35.56 mm | 43.94 mm | 22.6 mm | ||
![]() G5Q-1-EU DC24 (TY) Omron | 18 |
| - | PCB Mount | - | 24V DC | 1.44 kΩ | - | - | 1pc(s) | - | - | - | - | - | Bag | - | - | - | - | - | G5Q | G5Q-1-EU-DC24(TY) | - | - | - | - | 1 | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | - | 400mW | - | - | - | 3A | Single | SPDT | - | - | - | - | - | - | - | - | |||
![]() J7KN-10-01 48 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKS1XTIN-10 24VDC Omron | In Stock | - | - | Plug In | - | - | 380 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MK-S | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | - | 1.5W | - | - | - | 10A | - | SPST | - | - | - | - | - | - | - | - | ||
![]() LY4I4N 24VDC Omron | In Stock | - | - | Plug In | - | - | 350 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LY | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 24V dc | - | - | - | - | - | - | 1.5W | - | - | - | 10A | - | 4PDT | - | - | - | - | - | - | - | - | ||
![]() MY2N 12VAC (S) Omron | In Stock | - | - | Plug In | - | - | 46 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MY | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 12V ac | - | - | - | - | - | - | 1.3W | - | - | - | 10A | - | DPDT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 240 Ohms | - | - | Silver Alloy, Cadmium Free | - | - | - | Omron Electronics Inc-EMC Div | - | Tray | - | - | Active | - | - | -40°C ~ 85°C | G5RL-U | - | - | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10 ms | 12VDC | Latching, Single Coil | 250VAC - Max | 50 mA | 10 ms | 8.4 VDC | 16 A | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RV-ST500 AC110 Omron | 29 |
| - | DIN Rail | - | - | 17.188 kOhms | - | - | Silver Alloy | - | - | - | Omron Automation and Safety | DIN Rail | Box | - | - | Active | - | - | -40°C ~ 55°C | G2RV-ST | Slim I/O Relay | - | - | - | Spring Terminal | - | - | Push-In | SPDT (1 Form C) | General Purpose | - | - | 20 ms | 110VAC | Non Latching | 440VAC, 125VDC - Max | 6.4 mA | 20 ms | 88 VAC | 6 A | - | 11 VAC | - | - | - | - | - | Solid State Relays | Socket Included | - | Push-In | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G2RV-SR700 12VDC Omron | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G2RV | - | Industrial | - | 77.9mm | - | 1 | - | - | - | - | Screw | - | - | 12V dc | - | - | - | - | - | - | 300mW | - | - | - | 6A | - | SPDT | - | - | - | - | - | 90mm | 6.2mm | - | ||
![]() G2RV-ST700 AC230 Omron | 46 |
| - | DIN Rail | - | - | 28.049 kOhms | - | - | Silver Alloy | - | - | - | Omron Automation and Safety | DIN Rail | Box | - | - | Active | - | - | -40°C ~ 55°C | G2RV-ST | Slim I/O Relay | - | - | - | Screw Terminal | - | - | Screw | SPDT (1 Form C) | General Purpose | - | - | 20 ms | 230VAC | Non Latching | 440VAC, 125VDC - Max | 8.2 mA | 20 ms | 184 VAC | 6 A | - | 23 VAC | - | - | - | - | - | Solid State Relays | Socket Included | - | Screw | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G3RV-ST700-D AC100 Omron | 8 |
| - | DIN Rail | - | - | 14.706 kOhms | - | - | - | - | - | - | Omron Automation and Safety | DIN Rail | Box | - | - | Active | - | - | -30°C ~ 55°C | G3RV-ST | Slim I/O Relay | - | - | - | Screw Terminal | - | - | Screw | SPST-NO (1 Form A) | General Purpose | - | - | 6 ms | 100VAC | Non Latching | 26.4VDC - Max | 6.8 mA | 21 ms | 90 VAC | 3 A | - | 1 VAC | - | - | - | - | - | Solid State Relays | - | - | Screw | IP20 | 80 mm | 90 mm | 6.2 mm | ||
Tiny WHSL | 8 |
| - | DIN Rail | - | - | 7.5 kOhms | - | - | Silver Alloy, Gold Alloy | - | - | - | Omron Automation and Safety | DIN Rail | Box | - | - | Active | - | - | -40°C ~ 55°C | G2RV-ST | Slim I/O Relay | - | - | - | Spring Terminal | - | - | Push-In | SPDT (1 Form C) | General Purpose | - | - | 20 ms | 48VAC/DC | Non Latching | 30VAC, 36VDC - Max | 6.4 mA | 40 ms | 38.4 VAC/DC | 50 mA | - | 4.8 VAC/DC | - | - | - | - | - | Solid State Relays | Socket Included | - | Push-In | IP20 | 80 mm | 90 mm | 6.2 mm | ||
Tiny WHSL | 24 |
| - | DIN Rail | - | - | 2.087 kOhms | - | - | - | - | - | - | Omron Automation and Safety | DIN Rail | Box | - | - | Active | - | - | -30°C ~ 55°C | G3RV-ST | Slim I/O Relay | - | - | - | Screw Terminal | - | - | Screw | SPST-NO (1 Form A) | General Purpose | - | - | 3 ms | 24VAC/DC | Non Latching | 264VAC - Max | 11.5 mA | 31 ms | 21.6 VAC/DC | 2 A | - | 1 VAC/DC | - | - | - | - | - | Solid State Relays | - | - | Screw | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G2RV-ST501 AC/DC24 Omron | 24 |
| - | DIN Rail | - | - | 1.611 kOhms | - | - | Silver Alloy | - | - | - | Omron Automation and Safety | DIN Rail | Box | - | - | Active | - | - | -40°C ~ 55°C | G2RV-ST | Slim I/O Relay | - | - | - | Spring Terminal | - | - | Push-In | SPDT (1 Form C) | General Purpose | - | - | 20 ms | 24VAC/DC | Non Latching | 440VAC, 125VDC - Max | 14.9 mA | 40 ms | 19.2 VAC/DC | 6 A | - | 2.4 VAC/DC | - | - | - | - | - | Solid State Relays | Socket Included | - | Push-In | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G2RV-ST700 DC24 Omron | 107 |
| - | DIN Rail | - | - | 1.778 kOhms | - | - | Silver Alloy | - | - | - | Omron Automation and Safety | - | Box | - | - | Active | - | - | -40°C ~ 55°C | G2RV-ST | - | - | - | - | Screw Terminal | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 20 ms | 24VDC | Non Latching | 440VAC, 125VDC - Max | 13.5 mA | 20 ms | 19.2 VDC | 6 A | - | 2.4 VDC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | ||
![]() G6CK1125H Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA1-001-DC12 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5PZ-1A-X DC24 Omron | 36 |
| - | - | - | - | 1.087kohm | - | 20A | Silver Alloy | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | G5PZ-X | - | - | - | - | - | - | 16 A | - | - | - | - | - | - | 24VDC | Non Latching | 250 VAC | 22.1 mA | - | - | - | - | - | - | - | - | - | SPST-NO | Power Relays | - | - | - | - | 25 mm | 24 mm | 10.5 mm | ||
![]() MY2IN1D224DC(S) Omron | In Stock | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MY | - | - | - | 21.5mm | - | 2 | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | 36mm | 28mm | - |