- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Current | Contact Materials | Degree of protection (IP) | Mfr | Mounting Styles | Nominal current | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Rated control supply voltage at DC | RoHS | Type of electric connection | Voltage type for actuating | With detachable clamps | Operating Temperature | Series | Type | Applications | Depth | Termination Style | Number of Poles | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Seal Rating | Coil Insulation | Switching Current | Contact Configuration | Product | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G9KA-1A-E DC24 Omron | 98 |
| - | Through Hole | - | 115.2 Ohms | - | Silver Alloy, Cadmium Free | - | Omron Electronics Inc-EMC Div | PCB Mount | - | - | - | - | Tray | Active | - | - | - | - | - | -40°C ~ 85°C | G9KA | High Power | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 30 ms | 24VDC | Non Latching | 1000VAC - Max | 208 mA | 10 ms | 18 VDC | 300 A | 1.2 VDC | Sealed - Flux Protection | - | - | - | Power Relays | - | 54.5 mm | 51 mm | 51 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G7J4AT12DC Omron | In Stock | - | - | Panel Mount | - | 72Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G7J | - | General Purpose | 34.5mm | - | 4 | - | - | - | Quick Connect | - | 12V dc | - | - | - | - | - | - | - | - | - | 25A | 4PST-NO | - | - | 64mm | 51.5mm | - | ||
![]() MY4ZF-AC110/120 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RV-ST500 AC/DC48 Omron | 9 |
| - | DIN Rail | - | 7.5 kOhms | - | Silver Alloy | - | Omron Automation and Safety | - | - | - | - | - | Box | Active | - | - | - | - | - | -40°C ~ 55°C | G2RV-ST | - | - | - | Spring Terminal | - | - | SPDT (1 Form C) | General Purpose | - | 20 ms | 48VAC/DC | Non Latching | 440VAC, 125VDC - Max | 6.4 mA | 40 ms | 38.4 VAC/DC | 6 A | 4.8 VAC/DC | - | - | - | - | - | Socket Included | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 41.7 Ohms | - | Silver Alloy, Cadmium Free | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | Tray | Active | - | - | - | - | - | -40°C ~ 85°C | G5RL-U | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 10 ms | 5VDC | Latching, Single Coil | 250VAC - Max | 120 mA | 10 ms | 3.5 VDC | 16 A | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | ||
![]() G9EA2106D Omron | In Stock | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LA1-001-DC12 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5PZ-1A-X DC24 Omron | 36 |
| - | - | - | 1.087kohm | 20A | Silver Alloy | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | G5PZ-X | - | - | - | - | - | 16 A | - | - | - | - | 24VDC | Non Latching | 250 VAC | 22.1 mA | - | - | - | - | - | - | - | SPST-NO | Power Relays | - | 25 mm | 24 mm | 10.5 mm | ||
![]() G5LN8007G Omron | 8 | - | - | Through Hole | G5LN8007 | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | Box | Active | - | - | - | - | - | -25°C ~ 85°C | G5LE | - | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | - | 10 ms | 12VDC | Non Latching | 250VAC, 125VDC - Max | 33.3 mA | 5 ms | 9 VDC | 10 A | 1.2 VDC | Sealed - Fully | Class B | - | - | - | - | - | - | - | ||
![]() MKSN8051D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM2P1029E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM3P1012D Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMK 1218M Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMK 1290C Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G2RN8806G Omron | In Stock | - | - | - | - | - | - | - | Other | - | - | 10 | 1 | 0 | 0 | - | - | 10.8 - 13.2 | - | Plug-in connection | DC | No | - | - | - | - | 35.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | 13 | ||
![]() G7L 5090B Omron | 318 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 - 13.2 | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LY405013A Omron | In Stock | - | - | - | - | - | - | - | Other | - | - | 10 | 4 | 0 | 0 | - | - | 19.2 - 26.4 | - | PCB connection | DC | No | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | 41.5 | ||
![]() MKSN8321A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 | 0 | 0 | - | - | - | - | Other | - | - | - | - | - | - | 52.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5 | - | 34.5 | ||
![]() MYS 2009G Omron | In Stock | - | - | - | - | - | - | - | Other | - | - | 3 | 2 | 0 | 0 | - | - | 38.4 - 52.8 | - | Plug-in connection | DC | No | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | 21.5 |