- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Series | Type | Subcategory | Reach Compliance Code | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Must Release Voltage | Seal Rating | Coil Insulation | Product | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6C 1117H Omron | 1437 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6B 6080R Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6B 6047G Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5LN8039E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MY4ZN DC48 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G6B 1323A Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5LN8010G Omron | 446 | - | - | Through Hole | G5LN8010 | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | - | Active | - | - | - | - | -25°C ~ 85°C | G5LE | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 10 ms | 12VDC | Non Latching | 250VAC, 125VDC - Max | 33.3 mA | 5 ms | 9 VDC | 10 A | - | 1.2 VDC | Sealed - Fully | Class B | - | - | - | - | - | - | - | - | ||
![]() G5LN8600H Omron | 1000 | - | - | Through Hole | G5LN8600 | - | 1.44 kOhms | Silver Tin Indium (AgSnIn) | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | - | Active | - | - | - | - | -40°C ~ 85°C | G5LE | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 10 ms | 24VDC | Non Latching | 250VAC - Max | 16.7 mA | 5 ms | 18 VDC | 16 A | - | 2.4 VDC | Sealed - Flux Protection | Class F | - | - | - | - | - | - | - | - | ||
![]() G9TAU1ATW12DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5NB-1A DC12 (N) (A) Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MY2E-02 AC220/240 Omron | In Stock | - | - | - | - | Omron Automation and Safety | 18.79 kOhms | Silver (Ag) | 1 | - | Omron | - | - | Through Hole | - | MY2E02AC220240 | - | - | - | Details | - | 1.234589 oz | - | MY | Miniature | Relays | - | - | 10 A | Solder Pin | DPDT (2 Form C) | - | General Purpose Relays | - | 220 VAC to 240 VAC | Non-Latching | 250 VAC, 125 VDC | 4.2 mA | - | - | - | 1.1 VA | - | - | - | Power Relays | - | General Purpose Relays | - | - | 36.06 mm | 27.94 mm | 21.59 mm | ||
![]() G4A 6006M Omron | In Stock | - | - | Through Hole | G4A 6006 | - | 400 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | - | 10 ms | 12VDC | Non Latching | 250VAC, 24VDC - Max | 30 mA | 5 ms | 9 VDC | 5 A | - | 1.2 VDC | Sealed - Fully | Class A | - | - | - | - | - | - | - | - | ||
![]() G6C 1275A Omron | In Stock | - | - | Through Hole | G6C 1275 | - | 405 Ohms | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | - | Active | - | - | - | - | -25°C ~ 70°C | G6C | - | - | - | PC Pin | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 10 ms | 9VDC | Non Latching | 380VAC, 125VDC - Max | 22.2 mA | 10 ms | 6.3 VDC | 8 A | - | 0.9 VDC | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() G6D 8019M Omron | 376 | - | - | Through Hole | G6D 8019 | - | 720 Ohms | Silver Alloy, Cadmium Free | - | - | - | - | Omron Electronics Inc-EMC Div | - | Box | - | - | Active | - | - | - | - | -25°C ~ 70°C | G6D | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 10 ms | 12VDC | Non Latching | 250VAC, 30VDC - Max | 16.7 mA | 5 ms | 8.4 VDC | 5 A | - | 1.2 VDC | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() G2R-1-E 110AC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MY2 Omron | In Stock | - | - | - | - | - | - | - | - | OMRON CORP | OMRON Corporation | MY2 | - | - | - | - | Active | - | 5.54 | - | Yes | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV-ST700-D AC200 Omron | 43 |
| - | DIN Rail | - | - | 25.316 kOhms | - | - | - | - | - | Omron Automation and Safety | DIN Rail | Box | - | - | Active | - | - | - | - | -30°C ~ 55°C | G3RV-ST | Slim I/O Relay | - | - | Screw Terminal | - | Screw | SPST-NO (1 Form A) | General Purpose | - | 6 ms | 200VAC | Non Latching | 26.4VDC - Max | 7.9 mA | 21 ms | 180 VAC | 3 A | - | 1 VAC | - | - | Solid State Relays | - | - | Screw | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G2RV-ST500 DC12 Omron | 5 |
| - | DIN Rail | - | - | 430.108 Ohms | Silver Alloy | - | - | - | - | Omron Automation and Safety | DIN Rail | Box | - | - | Active | - | - | - | - | -40°C ~ 55°C | G2RV-ST | Slim I/O Relay | - | - | Spring Terminal | - | Push-In | SPDT (1 Form C) | General Purpose | - | 20 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 27.9 mA | 20 ms | 9.6 VDC | 6 A | - | 1.2 VDC | - | - | Solid State Relays | Socket Included | - | Push-In | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() J7KN-10-01 90 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |