- CoilResistance
- Operate Time
- Contact Materials
- Operating Temperature
- Relay Type
- Series
- Coil Voltage
- Coil Current
- Release Time
- Mounting Type
- Coil Type
- Coil Power
Attribute column
Manufacturer
Omron Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Operating Temperature | Series | Type | Resistance | Subcategory | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Must Release Voltage | Seal Rating | Coil Insulation | Product | Features | Product Category | Coil Termination | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G5LN8010G Omron | 446 | - | - | Through Hole | G5LN8010 | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | -25°C ~ 85°C | G5LE | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 10 ms | 12VDC | Non Latching | 250VAC, 125VDC - Max | 33.3 mA | 5 ms | 9 VDC | 10 A | - | 1.2 VDC | Sealed - Fully | Class B | - | - | - | - | - | - | - | - | ||
![]() G5LN8600H Omron | 1000 | - | - | Through Hole | G5LN8600 | - | 1.44 kOhms | Silver Tin Indium (AgSnIn) | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | -40°C ~ 85°C | G5LE | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 10 ms | 24VDC | Non Latching | 250VAC - Max | 16.7 mA | 5 ms | 18 VDC | 16 A | - | 2.4 VDC | Sealed - Flux Protection | Class F | - | - | - | - | - | - | - | - | ||
![]() G9TAU1ATW12DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5NB-1A DC12 (N) (A) Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MY2E-02 AC220/240 Omron | In Stock | - | - | - | - | Omron Automation and Safety | 18.79 kOhms | Silver (Ag) | 1 | Omron | - | Through Hole | - | MY2E02AC220240 | - | Details | 1.234589 oz | - | MY | Miniature | - | Relays | - | 10 A | Solder Pin | DPDT (2 Form C) | - | General Purpose Relays | - | 220 VAC to 240 VAC | Non-Latching | 250 VAC, 125 VDC | 4.2 mA | - | - | - | 1.1 VA | - | - | - | Power Relays | - | General Purpose Relays | - | - | 36.06 mm | 27.94 mm | 21.59 mm | ||
![]() G2R-2-S-AC50 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1.13 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3RV-ST500-D DC24 Omron | 10 |
| - | DIN Rail | - | - | 5.217 kOhms | - | - | - | Omron Automation and Safety | DIN Rail | Box | - | Active | - | - | -30°C ~ 55°C | G3RV-ST | Slim I/O Relay | - | - | Spring Terminal | - | Push-In | SPST-NO (1 Form A) | General Purpose | - | 6 ms | 24VDC | Non Latching | 26.4VDC - Max | 4.6 mA | 21 ms | 21.6 VDC | 3 A | - | 1 VDC | - | - | Solid State Relays | - | - | Push-In | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G3RV-ST700-D AC200 Omron | 43 |
| - | DIN Rail | - | - | 25.316 kOhms | - | - | - | Omron Automation and Safety | DIN Rail | Box | - | Active | - | - | -30°C ~ 55°C | G3RV-ST | Slim I/O Relay | - | - | Screw Terminal | - | Screw | SPST-NO (1 Form A) | General Purpose | - | 6 ms | 200VAC | Non Latching | 26.4VDC - Max | 7.9 mA | 21 ms | 180 VAC | 3 A | - | 1 VAC | - | - | Solid State Relays | - | - | Screw | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G2RV-ST500 DC12 Omron | 5 |
| - | DIN Rail | - | - | 430.108 Ohms | Silver Alloy | - | - | Omron Automation and Safety | DIN Rail | Box | - | Active | - | - | -40°C ~ 55°C | G2RV-ST | Slim I/O Relay | - | - | Spring Terminal | - | Push-In | SPDT (1 Form C) | General Purpose | - | 20 ms | 12VDC | Non Latching | 440VAC, 125VDC - Max | 27.9 mA | 20 ms | 9.6 VDC | 6 A | - | 1.2 VDC | - | - | Solid State Relays | Socket Included | - | Push-In | IP20 | 80 mm | 90 mm | 6.2 mm | ||
![]() G2R-2A4 DC5 BY OMI Omron | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G5QN6027R Omron | In Stock | - | - | Through Hole | G5Q | - | 63 Ohms | Silver Alloy, Cadmium Free | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | -40°C ~ 85°C | G5Q | - | - | - | PC Pin | - | - | SPDT (1 Form C) | General Purpose | - | 10 ms | 5VDC | Non Latching | 277VAC, 30VDC - Max | 80 mA | 5 ms | 3.75 VDC | 10 A | - | 0.25 VDC | Sealed - Flux Protection | Class F | - | - | - | - | - | - | - | - | ||
![]() G6B 6043D Omron | 55 | - | - | Through Hole | G6B 6043 | - | 480 Ohms | Silver Alloy, Cadmium Free | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | -25°C ~ 70°C | G6B | - | - | - | PC Pin | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 10 ms | 12VDC | Non Latching | 380VAC, 125VDC - Max | 25 mA | 10 ms | 9.6 VDC | 5 A | - | 1.2 VDC | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() G6B 6013B Omron | 918 | - | - | Through Hole | G6B 6013 | - | 1.92 Ohms | Silver Alloy, Cadmium Free | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | -25°C ~ 70°C | G6B | - | - | - | PC Pin | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 10 ms | 24VDC | Non Latching | 380VAC, 125VDC - Max | 12.5 mA | 10 ms | 19.2 VDC | 5 A | - | 2.4 VDC | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() MY4-02 DC6 BY KUM Omron | In Stock | - | - | - | - | Omron Automation and Safety | - | Silver (Ag) | 1 | Omron | - | Through Hole | - | MY402DC6BYKUM | - | Details | 1.234589 oz | - | MY | Miniature | - | Relays | - | 5 A | Solder Pin | 4PDT (4 Form C) | - | General Purpose Relays | - | 6 VDC | Non-Latching | 250 VAC, 125 VDC | - | - | - | - | 900 mW | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | - | 36.06 mm | 27.94 mm | 21.59 mm | ||
![]() G6CK1135E Omron | In Stock | - | - | Through Hole | G6CK1135 | - | 515 Ohms | Silver Alloy, Cadmium Free | - | - | Omron Electronics Inc-EMC Div | - | Box | - | Active | - | - | -25°C ~ 70°C | G6C | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | General Purpose | - | 10 ms | 12VDC | Latching, Dual Coil | 250VAC, 125VDC - Max | 23.3 mA | 10 ms | 8.4 VDC | 10 A | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() G8P-1C2T-F 12DC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MY2-G AC24 Omron | In Stock | - | - | - | - | Omron Automation and Safety | 180 Ohms | Silver (Ag) | 1 | Omron | - | Panel Mount | - | MY2GAC24 | - | Details | 1.234589 oz | - | MY | Miniature | - | Relays | - | 10 A | Plug In | DPDT (2 Form C) | - | General Purpose Relays | - | 24 VAC | Non-Latching | 250 VAC, 125 VDC | 46 mA | - | - | - | 1.2 VA | - | - | - | Power Relays | - | General Purpose Relays | Plug In | - | 36.06 mm | 27.94 mm | 21.59 mm | ||
![]() MY4-AC24-EL Omron | In Stock | - | - | - | - | Omron Automation and Safety | 180 Ohms | Silver (Ag) | 1 | Omron | - | Panel Mount | - | MY4AC24EL | - | - | 1.234589 oz | - | MY | Miniature | - | Relays | - | 3 A | Plug In | 4PDT (4 Form C) | - | General Purpose Relays | - | 24 VAC | Non-Latching | 250 VAC, 125 VDC | 46 mA | - | - | - | 1.2 VA | - | - | - | Power Relays | - | General Purpose Relays | Plug In | - | 36.06 mm | 27.94 mm | 21.59 mm | ||
![]() G2R-1-E 110AC Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |