- Depth
- Width
- Height
- Model
- Rail mounting possible
- Series
- Type of electric connection
- With detachable clamps
- Voltage type for actuating
- Coil Voltage
- Rated control supply voltage at DC
- SIL according to IEC 61508
Attribute column
Manufacturer
Omron Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Reach Compliance Code | Termination Style | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Coil Voltage (DC) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G9SB-2002-C AC/DC24 Omron Automation and Safety | 2701 | - | Datasheet | 2 Weeks | - | DIN Rail | - | - | - | -25°C~55°C | Bulk | 2005 | G9SB | Active | 1 (Unlimited) | - | - | Screw Terminal | - | DPST-NO (2 Form A) | - | 30ms | 24VAC/DC | - | 250VAC 30VDC -Max | - | 10ms | - | 5A | - | - | - | - | RoHS Compliant | ||
![]() G7SA-4A2B DC110 Omron Automation and Safety | 17 |
| - | 5 Weeks | - | Socketable | - | 20.9kOhm | Silver (Ag), Gold (Au) | -40°C~85°C | Bulk | 2015 | G7SA | Active | 1 (Unlimited) | - | - | Plug In | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | 20ms | 110VDC | - | 250VAC 125VDC -Max | 5.3mA | 10ms | 82.5VDC | 6A | 580mW | 11VDC | - | Sealed - Flux Protection | Non-RoHS Compliant | ||
![]() CS1W-SF200 Omron Electronics Inc-EMC Div | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | 0°C~55°C | Bulk | 2008 | - | Active | 1 (Unlimited) | Screw | unknown | Screw Terminal | DPST | DPST-NO (2 Form A) | Safety | 8ms | 24VDC | Non-Latching | 250VAC 30VDC -Max | 7mA | - | 14.4VDC | 5A | 1.7W | 5VDC | 24V | - | RoHS Compliant | ||
![]() CQM1-SF200 Omron Electronics Inc-EMC Div | In Stock | - | - | 6 Weeks | DIN Rail | DIN Rail | Module | - | - | 0°C~55°C | Bulk | 2008 | - | Active | 1 (Unlimited) | Screw | unknown | Screw Terminal | DPST | DPST-NO (2 Form A) | Safety | 8ms | 24VDC | Non-Latching | 250VAC 30VDC -Max | 6mA | - | 14.4VDC | 5A | 1.7W | 5VDC | 24V | - | RoHS Compliant | ||
![]() 44510-0510 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44510-2261 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 44510-0820 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SR06AM24 Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | DIN Rail | - | - | - | -10°C~55°C | Bulk | - | SR06AM | Obsolete | 1 (Unlimited) | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | - | 24VAC/DC | - | 250VAC 30VDC -Max | - | - | - | 4A | - | - | - | Lighted Indicator | Non-RoHS Compliant | ||
![]() FGRMS31-24-LED Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | 1.6kOhms | - | -40°C~85°C | Bulk | - | FGR-M1 | Obsolete | 1 (Unlimited) | - | - | Screw Terminal | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | - | 24VDC | - | 250VAC 125VDC -Max | 15mA | 10ms | - | 6A | 360mW | - | - | Lighted Indicator | - | ||
![]() FGRMS51-24-LED Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | 1.15kOhms | - | -40°C~85°C | Bulk | - | FGR-M1 | Obsolete | 1 (Unlimited) | - | - | Screw Terminal | - | 6PST-5NO/1NC (5 Form A, 1 Form B) | - | - | 24VDC | - | 250VAC 125VDC -Max | 20.8mA | 10ms | - | 6A | 500mW | - | - | Lighted Indicator | - | ||
![]() SR06AM110 Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | DIN Rail | - | - | - | -10°C~55°C | Bulk | - | SR06AM | Active | 1 (Unlimited) | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | - | 110VAC | - | 250VAC 30VDC -Max | - | - | - | 4A | - | - | - | Lighted Indicator | Non-RoHS Compliant | ||
![]() SR223SMT02 Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | - | - | -10°C~55°C | Bulk | - | SR223SMT | Obsolete | 1 (Unlimited) | - | unknown | Screw Terminal | - | 3PST-2NC/1NO (2 Form B, 1 Form A) | - | - | 115VAC | - | 24VDC -Max | - | - | - | 1.5A | - | - | - | Lighted Indicator | Non-RoHS Compliant | ||
![]() 44510-1261 Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | - | - | -10°C~55°C | Bulk | - | SR126AM | Obsolete | 1 (Unlimited) | - | - | Screw Terminal | - | 7PST-NO (7 Form A) | - | - | 24VAC/DC | - | 24VDC -Max | - | - | - | 2A | - | - | - | Lighted Indicator | Non-RoHS Compliant | ||
![]() FGRMS42-24-LED Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | 1.15kOhms | - | -40°C~85°C | Bulk | - | FGR-M1 | Obsolete | 1 (Unlimited) | - | - | Screw Terminal | - | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | - | 24VDC | - | 250VAC 125VDC -Max | 20.8mA | 10ms | - | 6A | 500mW | - | - | Lighted Indicator | - | ||
![]() SR07P24 Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | - | - | - | -10°C~55°C | Bulk | - | SR07P | Obsolete | 1 (Unlimited) | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | - | 24VAC/DC | - | 250VAC 30VDC -Max | - | - | - | 4A | - | - | - | Lighted Indicator | Non-RoHS Compliant | ||
![]() 44510-1211 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SR125SMS4501 Omron Automation and Safety | In Stock | - | - | 7 Weeks | - | DIN Rail | - | - | - | -10°C~55°C | Bulk | - | SR125SMS45 | Active | 1 (Unlimited) | - | - | Screw Terminal | - | DPST-NO/NC (1 Form A, 1 Form B) | - | - | 24VDC | - | 24VDC -Max | - | - | - | 1.5A | - | - | - | Lighted Indicator | Non-RoHS Compliant | ||
![]() 44510-2241 Omron Automation and Safety | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() G7SA-3A1B DC110 Omron Automation and Safety | 47 |
| - | 3 Weeks | - | Socketable | - | 28.8kOhm | Silver (Ag), Gold (Au) | -40°C~85°C | Bulk | 2015 | G7SA | Active | 1 (Unlimited) | - | - | Plug In | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 20ms | 110VDC | - | 250VAC 125VDC -Max | 3.8mA | 10ms | 82.5VDC | 6A | 420mW | 11VDC | - | Sealed - Flux Protection | Non-RoHS Compliant | ||
![]() G9SA-321-T15 AC100-240 Omron Automation and Safety | 2965 |
| Datasheet | 15 Weeks | - | DIN Rail | - | - | - | -25°C~55°C | - | - | G9SA | Active | 1 (Unlimited) | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | - | 30ms | 100V~240VAC | - | 250VAC 30VDC -Max | 40mA | 10ms | - | 5A | - | - | - | - | RoHS Compliant |