- Contact Form
- Contact Materials
- Termination Style
- Part Status
- RoHS Status
- CoilResistance
- Operate Time
- Relay Type
- Release Time
- Coil Current
- Coil Power
- Operating Temperature
Attribute column
Manufacturer
Omron Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Product Weight (g) | Coil Current (mA) | Coil Resistance (Ohm) | Coil Voltage-Nom | CoilResistance | Contact Materials | DC Coil Voltage (V) | Dimensions | ECCN (US) | Electrical Life (Operations) | ElectricalLife | Ihs Manufacturer | Insulation Resistance (MOhm) | Manufacturer | Manufacturer Part Number | Maximum AC Switching Voltage (V) | Maximum Contact Resistance (mOhm) | Maximum DC Switching Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Pick-Up Voltage | Maximum Switching Current (A) | Maximum Switching Power | Mechanical Life (Operations) | Minimum Dropout Voltage | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operate Time (ms) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Product Depth (mm) | Relay Construction | Release Time (ms) | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Terminal Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Contact (AC) Max Rating I Load | Features | Product Length | Product Length (mm) | Height | Length | Body Height | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6K-2F-5VDC Omron | 1846 | - | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | 0.7 g | 8 | Silver | - | - | - | 5 V | 237 Ω | - | - | - | - | - | 100000 Cycle(s) | OMRON CORP | - | OMRON Corporation | G6K-2F5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.09 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | TUBE | - | compliant | BSI; CSA; UL | - | - | 10 mm | 6.5 mm | 10mm x 6.5mm x 5.2mm | 100 mΩ | 1000000000 Ω | 1 A | SEALED TYPE | 30 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 0.3 A | - | 3 ms | - | - | - | - | 3 ms | - | - | - | - | 100 mW | - | 125 V | AC/DC | MOMENTARY | - | DC | - | - | 750 Vrms | Random | 1500 Vrms | - | - | DPDT | - | 7.5 V | - | 0.021 A | 2 FORM C | 4 V | 0.5 V | - | - | - | - | - | - | 5.2 mm | - | - | - | - | ||
![]() G2RV-SR500-AP AC110 Omron Automation and Safety | 12 |
| Datasheet | 5 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2014 | G2RV-SR | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 20ms | 110VAC | Non Latching | 30VAC 36VDC -Max | 5.9mA | 40ms | - | 88VAC | 50mA | - | - | 11VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6EK-134PL-ST-US-DC24 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | 2.7g | - | - | - | - | - | - | 1.44kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6E | - | yes | Active | Not Applicable | 5 | PC Pin | EAR99 | - | - | - | - | - | - | - | 9.91mm | - | CSA; UL | PC Pin | 250V | - | - | - | 50mOhm | 1000000000Ohm | - | - | - | 250V | - | 3A | - | SPDT | 220V | SPDT (1 Form C) | General Purpose | - | - | - | 3A@250VAC | 5ms | 24VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 16.7mA | 8 ms | 3A@220VDC | 16.8VDC | 2A | 400mW | 400mW | - | - | AC/DC | LATCHED | 24V | DC | 5 | Sealed - Fully | 1000 Vrms | Random | 1500 Vrms | 50VA@250VAC | - | - | - | - | - | - | - | - | - | 1.5A@250VAC | - | - | - | - | 16mm | 8.38mm | - | No | RoHS Compliant | - | ||
![]() G6EK-134P-ST-US DC1.5 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 17 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 11.3Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | - | G6E | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 5ms | 1.5VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 133mA | 5ms | - | 1.05VDC | 2A | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6EK-134PL-ST-US-DC6 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | 90Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6E | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | 9.91 mm | - | - | - | - | - | - | 250V | - | 3A | - | SPDT | 220V | SPDT (1 Form C) | General Purpose | - | - | - | 3A@250VAC | 5ms | 6VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 66.7mA | 8 ms | 3A@220VDC | 4.2VDC | 2A | 400mW | 400mW | - | - | AC/DC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.38mm | - | No | RoHS Compliant | Lead Free | ||
![]() G6S2GTR5DC Omron | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8 | - | 2 | 28.1 | 178 | - | - | Gold Alloy/Silver | 5 | - | EAR99 | 100000 | - | OMRON CORP | 1000 | OMRON Corporation | G6S-2G-TR5DC | 250 | 75 | 220 | - | 85 | 3.75VDC | 2 | - | 100000 | 0.5VDC | - | -40 | Surface Mount | 4 | - | - | - | DIP | Active | 7.3 | Non-Latching | 4 | 5.69 | - | - | Sealed | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | J Legs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | 14.8 | - | - | - | 9.2 | - | RoHS Compliant | - | ||
![]() G2RV-SR700-AP DC12 Omron Automation and Safety | 33 |
| Datasheet | 5 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2014 | G2RV-SR | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 20ms | 12VDC | Non Latching | 30VAC 36VDC -Max | 27.9mA | 20ms | - | 9.6VDC | 50mA | - | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G5V2H112DC Omron | In Stock | - | Datasheet | - | - | PCB Mount | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 8 | - | 5 | 12.5 | 960 | - | 960 Ohm | Gold Alloy/Silver | 12 | 20.5 x 10 x 11.5mm | EAR99 | - | 10^5 Operations | OMRON CORP | - | OMRON Corporation | G5V-2-H112DC | 125 | - | 125 | +70°C | 70 | 9VDC | 1 | - | - | 0.6VDC | -25°C | -25 | Through Hole | 7 | 70 °C | -25 °C | ROHS COMPLIANT | DIP | Active | 10.1 | Non-Latching | - | 5.68 | - | Yes | Sealed | DIP | -25 to 70 °C | - | - | Card SN | e4 | Yes | Active | - | - | - | EAR99 | Signal Relay | Silver (Ag) | - | - | Signal | 8536.49.00.50 | - | 10mm | compliant | CSA; FCC; UL | PC Pin | - | 20.5 mm | 10.1 mm | 20.5mm x 10.1mm x 11.5mm | - | - | 1 A | - | 125 V | - | SOLDER | - | 2 | - | - | 2 Form C | POWER/SIGNAL RELAY | Through Hole | -25 → +70°C | 1 A | - | 7 ms | 12V dc | - | - | - | 3 ms | - | - | - | - | 150mW | - | 125 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | 1A | DPDT | DPDT | 12 V | DPDT | 0.013 A | - | 9 V | 0.6 V | - | Conforms to FCC Part 68 Requirements, Bifurcated Contacts | 20.5 mm | 20.5 | 11.5mm | 20.5mm | 11.5 mm | 11.5 | - | RoHS Compliant | - | ||
![]() G6KU-2F-Y DC9 Omron Electronics Inc-EMC Div | 49 |
| Datasheet | 22 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 795Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2012 | G6K | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | - | - | 3ms | 9VDC | Latching, Single Coil | 125VAC 60VDC -Max | 11.3mA | 3ms | - | 6.75VDC | 1A | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6S-2G-10DC24 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 2.88kOhms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2002 | G6S | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | Telecom | - | - | - | - | 4ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 4ms | - | 18VDC | 2A | 140mW | 200mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G6EK-134PL-ST-US-DC3 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | - | - | - | 22.5Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6E | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | - | 9.91 mm | - | - | - | - | - | - | 250V | - | 3A | - | SPDT | 220V | SPDT (1 Form C) | General Purpose | - | - | - | 3A@250VAC | 5ms | 3VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 133mA | 8 ms | 3A@220VDC | 2.1VDC | 2A | 400mW | 400mW | - | - | AC/DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.38mm | - | No | RoHS Compliant | Lead Free | ||
![]() G6AU-234P-ST10-US-DC6 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 360Ohms | Silver Palladium (AgPd), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 1998 | G6A | - | - | Active | Not Applicable | - | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | - | 5ms | 6VDC | Latching, Single Coil | 250VAC 220VDC -Max | 16.7mA | 5ms | - | 4.2VDC | 1A | - | 100mW | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MYQ4-DC24 Omron Automation and Safety | 20 |
| Datasheet | 17 Weeks | Socketable | Socketable | - | - | - | 14 | - | - | - | - | - | - | - | 650Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~60°C | Bulk | 2004 | MY | - | - | Active | 1 (Unlimited) | - | Plug | - | - | - | 60°C | -55°C | - | - | - | 21.59mm | - | - | Plug In | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | - | - | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 36.9mA | 20ms | - | 19.2VDC | 1A | - | 900mW | 2.4VDC | - | - | - | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.94mm | - | - | - | RoHS Compliant | - | ||
![]() G6H21003DC Omron | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8 | - | 1.5 | 46.7 | 64.3 | - | - | Silver/Gold Clad | 3 | - | EAR99 | - | - | - | - | - | - | 125 | - | 110 | - | 70 | 2.25VDC | 1 | 62.5VA|33W | - | 0.3VDC | - | -40 | Through Hole | 3 | - | - | - | DIP | - | 9 | Non-Latching | - | - | - | - | Unsealed | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Form C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | 14 | - | - | - | 5 | - | RoHS Compliant | - | ||
![]() G6S-2-Y5VDC Omron | 5000 | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 125 Ω | - | - | - | - | - | 100000 Cycle(s) | OMRON CORP | - | OMRON Corporation | G6S-2-Y5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.69 | Non-Compliant | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | compliant | EN | - | - | 14.8 mm | 7.3 mm | 14.8mm x 7.3mm x 9.2mm | 75 mΩ | - | 2 A | - | 220 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | 2 A | - | 4.5 ms | - | - | - | - | 4.5 ms | - | - | - | - | 200 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | DPDT | - | 5 V | - | 0.04 A | - | 3.75 V | 0.5 V | - | - | - | - | - | - | 9.2 mm | - | - | - | - | ||
![]() G6EU-134P-ST-US-DC9 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | - | - | 405Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6E | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | 16mm | 9.91 mm | 16mm x 9.91mm x 8.38mm | - | - | - | - | - | 250V | - | 3A | - | SPDT | 220V | SPDT (1 Form C) | General Purpose | - | - | - | - | 5ms | 9VDC | Latching, Single Coil | 250VAC 220VDC -Max | 22.2mA | 8 ms | 3A@220VDC | 6.3VDC | 2A | 200mW | 200mW | - | - | AC/DC | LATCHED | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.38mm | - | No | RoHS Compliant | - | ||
![]() G6EU-134PL-ST-US-DC12 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | - | - | 360Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6E | - | - | Active | Not Applicable | - | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 3A | - | SPDT | 220V | SPDT (1 Form C) | General Purpose | - | - | - | - | 5ms | 12VDC | Latching, Single Coil | 250VAC 220VDC -Max | 33.3mA | 5ms | - | 8.4VDC | 2A | - | 400mW | - | - | - | - | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() G6EU-134P-ST-US-DC5 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | - | - | 125Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G6E | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | CSA; UL | PC Pin | - | 16mm | 9.91 mm | 16mm x 9.91mm x 8.38mm | - | - | - | - | - | 250V | - | 3A | - | SPDT | 220V | SPDT (1 Form C) | General Purpose | - | - | - | - | 5ms | 5VDC | Latching, Single Coil | 250VAC 220VDC -Max | 40mA | 8 ms | 3A@220VDC | 3.5VDC | 2A | 200mW | 200mW | - | - | AC/DC | LATCHED | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.38mm | - | No | RoHS Compliant | - | ||
![]() G6SK-2F-HDC2POINT4 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 30 Weeks | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 41Ohms | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2002 | G6S | - | - | Active | 3 (168 Hours) | - | Gull Wing | - | - | - | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | Telecom | - | - | - | - | 4ms | 2.4VDC | Latching, Dual Coil | 250VAC 220VDC -Max | 58.3mA | 4ms | - | 1.8VDC | 2A | - | 140mW | - | - | - | - | 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G5V-1-2 DC6 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 8 Weeks | - | Through Hole | - | NO | - | - | - | - | - | - | - | - | - | 240Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2002 | G5V-1 | - | yes | Active | Not Applicable | - | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | - | CSA; UL | PC Pin | - | 12.5mm | 7.5 mm | 12.5mm x 7.5mm x 10mm | - | - | - | - | 30V | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | .5A@125VAC | 5ms | 6VDC | Non Latching | 125VAC 60VDC -Max | 25mA | 10 ms | - | 4.2VDC | 1A | - | 150mW | 0.6VDC | 125V | AC/DC | MOMENTARY | - | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | - |