- Contact Form
- Contact Materials
- Termination Style
- Part Status
- RoHS Status
- CoilResistance
- Operate Time
- Relay Type
- Release Time
- Coil Current
- Coil Power
- Operating Temperature
Attribute column
Manufacturer
Omron Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | HTS Code | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Contact (AC) Max Rating I Load | Length | Body Height | Length - Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G6A-274P-ST-US DC48 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 11 Weeks | - | Through Hole | - | NO | - | 3.5g | 9.75kOhm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Tube | - | G6A | Active | Not Applicable | 8 | - | EAR99 | 8536.41.00.20 | - | - | - | CSA; UL | PC Pin | - | - | 20.2mm | 10.1 mm | 20.2mm x 10.1mm x 8.4mm | 50mOhm | 1000000000Ohm | - | 30V | - | - | - | - | DPDT (2 Form C) | General Purpose | - | .5A@125VAC | 5ms | 48VDC | Non Latching | 250VAC 220VDC -Max | 4.9mA | 3ms | - | 33.6VDC | 2A | - | 235mW | 4.8VDC | 125V | AC/DC | MOMENTARY | - | DC | 8 | - | 707.21 Vrms | Random | 707.21 Vrms | 125VA@250VAC | 60W@220VDC | 0.3A@125VAC | - | 8.4mm | 0.003 inch | RoHS Compliant | ||
![]() G6J-2P-Y DC4.5 Omron Electronics Inc-EMC Div | 136 |
| Datasheet | 11 Weeks | - | Through Hole | - | - | - | - | 138Ohms | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tube | - | G6J-Y | Active | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | 3ms | 4.5VDC | Non Latching | 125VAC 110VDC -Max | 32.6mA | 3ms | - | 3.38VDC | 1A | - | - | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6J-2P-Y DC24 Omron Electronics Inc-EMC Div | 3283 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | - | 2.6kOhms | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tube | 2004 | G6J-Y | Active | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | 3ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 9.2mA | 3ms | - | 18VDC | 1A | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6J-2FS-Y DC3 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 7 Weeks | - | Surface Mount | - | - | - | - | 62.5Ohms | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tube | 2004 | G6J-Y | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | 3ms | 3VDC | Non Latching | 125VAC 110VDC -Max | 48mA | 3ms | - | 2.25VDC | 1A | - | - | 0.3VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6J-2FS-Y-TR DC5 Omron Electronics Inc-EMC Div | 3242 |
| Datasheet | 16 Weeks | - | Surface Mount | - | - | - | - | 173Ohms | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | G6J-Y | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | 3ms | 5VDC | Non Latching | 125VAC 110VDC -Max | 28.9mA | 3ms | - | 3.75VDC | 1A | - | - | 0.5VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6J-2FS-Y-TR DC24 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 16 Weeks | - | Surface Mount | - | - | - | - | 2.6kOhms | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | G6J-Y | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | 3ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 9.2mA | 3ms | - | 18VDC | 1A | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6E-134P-US DC48 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | - | - | - | - | 5.76kOhm | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G6E | Active | Not Applicable | - | - | EAR99 | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5ms | 48VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | - | - | 33.6VDC | 2A | - | - | 4.8VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G5V-1-2 DC24 Omron Electronics Inc-EMC Div | 647 |
| Datasheet | 14 Weeks | - | Through Hole | - | - | - | - | 3.84kOhms | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G5V-1 | Active | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5ms | 24VDC | Non Latching | 125VAC 60VDC -Max | 6.3mA | 5ms | - | 16.8VDC | 1A | - | - | 2.4VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6A-274P-ST15-US DC1.5 Omron Electronics Inc-EMC Div | 68 |
| Datasheet | 17 Weeks | - | Through Hole | - | NO | - | - | 15Ohm | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | - | G6A | Active | Not Applicable | - | - | EAR99 | 8536.41.00.20 | - | unknown | - | CSA; UL | PC Pin | - | - | 20.2mm | 10.1 mm | 20.2mm x 10.1mm x 8.4mm | - | - | - | 30V | - | - | - | - | DPDT (2 Form C) | General Purpose | - | .6A@125VAC | 5ms | 1.5VDC | Non Latching | 250VAC 220VDC -Max | 100mA | 3ms | - | 1.2VDC | 2A | - | 150mW | 0.15VDC | 125V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | 8.4mm | - | RoHS Compliant | ||
![]() G5V-1-2 DC12 Omron Electronics Inc-EMC Div | 18 | - | Datasheet | 19 Weeks | - | Through Hole | - | - | - | - | 960Ohms | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G5V-1 | Active | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5ms | 12VDC | Non Latching | 125VAC 60VDC -Max | 12.5mA | 5ms | - | 8.4VDC | 1A | - | - | 1.2VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6A-274P-ST40-US-DC12 Omron Electronics Inc-EMC Div | 130 | - | Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | DIP | - | 8 | 3.5g | 360Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Tube | 2002 | G6A | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | 10.1mm | unknown | 2A | CSA; UL | PC Pin | 250V | CSA, UL | - | - | - | 50mOhm | 1000000000Ohm | 2A | - | 250V | 2A | DPDT | 220V | DPDT (2 Form C) | General Purpose | 0.5A | .5A@125VAC | 5ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 33.3mA | 3ms | 2A@30VDC | 8.4VDC | - | 400mW | 400mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | 8 | - | 707.21 Vrms | Random | 707.21 Vrms | 125VA@250VAC | 60W@220VDC | 0.3A@125VAC | 20.2mm | - | - | RoHS Compliant | ||
![]() G6J-2FL-Y-TR DC24 Omron Electronics Inc-EMC Div | 12 |
| Datasheet | 8 Weeks | - | Surface Mount | - | - | - | - | 2.6kOhms | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | G6J-Y | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | 3ms | 24VDC | Non Latching | 125VAC 110VDC -Max | 9.2mA | 3ms | - | 18VDC | 1A | - | - | 2.4VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6J-2P-Y DC9 Omron Electronics Inc-EMC Div | 33 |
| Datasheet | 16 Weeks | - | Through Hole | - | - | - | - | 579Ohms | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tube | 2004 | G6J-Y | Active | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | 3ms | 9VDC | Non Latching | 125VAC 110VDC -Max | 15.5mA | 3ms | - | 6.75VDC | 1A | - | - | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6A-274P-ST-US DC12 Omron Electronics Inc-EMC Div | 30 | - | Datasheet | 12 Weeks | - | Through Hole | - | NO | - | 3.5g | 720Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Tube | 2002 | G6A | Active | Not Applicable | 8 | - | EAR99 | 8536.41.00.20 | - | - | - | CSA; UL | PC Pin | - | - | 20.2mm | 10.1 mm | 20.2mm x 10.1mm x 8.4mm | 50mOhm | 1000000000Ohm | - | 30V | - | - | - | - | DPDT (2 Form C) | General Purpose | - | .5A@125VAC | 5ms | 12VDC | Non Latching | 250VAC 220VDC -Max | 16.7mA | 3ms | - | 8.4VDC | 2A | - | 200mW | 1.2VDC | 125V | AC/DC | MOMENTARY | - | DC | 8 | - | 707.21 Vrms | Random | 707.21 Vrms | 125VA@250VAC | 60W@220VDC | 0.3A@125VAC | - | 8.4mm | 0.003 inch | RoHS Compliant | ||
![]() G6A-274P-ST-US DC3 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 14 Weeks | - | Through Hole | - | NO | - | 3.5g | 45Ohm | Silver (Ag), Gold (Au) | 500000 Cycle(s) | -40°C~70°C | Tube | 2002 | G6A | Active | Not Applicable | 8 | - | EAR99 | 8536.41.00.20 | - | - | - | CSA; UL | PC Pin | - | - | 20.2mm | 10.1 mm | 20.2mm x 10.1mm x 8.4mm | 50mOhm | 1000000000Ohm | - | 30V | - | - | - | - | DPDT (2 Form C) | General Purpose | - | .5A@125VAC | 5ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 66.7mA | 3ms | - | 2.1VDC | 2A | - | 200mW | 0.3VDC | 125V | AC/DC | MOMENTARY | - | DC | 8 | - | 707.21 Vrms | Random | 707.21 Vrms | 125VA@250VAC | 60W@220VDC | 0.3A@125VAC | - | 8.4mm | 0.003 inch | RoHS Compliant | ||
![]() G6J-2FL-Y-TR DC12 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 11 Weeks | - | Surface Mount | - | - | - | - | 977Ohms | Silver (Ag), Gold (Au) | - | -40°C~85°C | Tape & Reel (TR) | 2004 | G6J-Y | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | Telecom | - | - | 3ms | 12VDC | Non Latching | 125VAC 110VDC -Max | 12.3mA | 3ms | - | 9VDC | 1A | - | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6E-134P-US DC24 Omron Electronics Inc-EMC Div | 1013 |
| Datasheet | 7 Weeks | - | Through Hole | - | - | - | - | 2.88kOhms | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G6E | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5ms | 24VDC | Non Latching | 250VAC 220VDC -Max | 8.3mA | 5ms | - | 16.8VDC | 2A | - | - | 2.4VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6E134PUSDC3 Omron Electronics Inc-EMC Div | 109 |
| Datasheet | 11 Weeks | - | Through Hole | - | - | - | - | 45Ohms | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2013 | G6E | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 5ms | 3VDC | Non Latching | 250VAC 220VDC -Max | 66.7mA | 5ms | - | 2.1VDC | 2A | - | - | 0.3VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G5V-2 DC4.5 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 19 Weeks | - | Through Hole | - | - | - | - | 40.5Ohms | Silver (Ag), Gold (Au) | - | -25°C~65°C | Tube | - | G5V-2 | Active | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 7ms | 4.5VDC | Non Latching | 125VAC 125VDC -Max | 111mA | 3ms | - | 3.38VDC | 2A | - | - | 0.225VDC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() G6A-274P-ST10-US DC48 Omron Electronics Inc-EMC Div | 195 |
| Datasheet | 19 Weeks | - | Through Hole | - | - | - | - | 9.75kOhms | Silver (Ag), Gold (Au) | - | -40°C~70°C | Tube | 2002 | G6A | Active | Not Applicable | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 5ms | 48VDC | Non Latching | 250VAC 220VDC -Max | 4.9mA | 3ms | - | 33.6VDC | 2A | - | - | 4.8VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |